-
Supplier: Watts
Description: Quick-Connect manifold single side mounting kit for Series 35 - polysulfone.
- Valve Actuation: Manual
- Features: Other
- General: Parallel
- Body Material: Plastic
-
Supplier: Watts
Description: The WPQCM-5 Quick-Connect Multi-Purpose manifold can be used as a stand alone master manifold or as a remote fixture bundle or distribution junction. Can be used with Copper, CPVC and PEX. No tools required to make connections.
- Supply Ports: 1
- Outlet Ports: 5
- Features: Other
- General: Parallel
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: equipment. Also available with tube fitter quick connect disconnect type
- English Size: 0.125 to 0.25 inch
- Fitting Type: Ball and Sleeve, Quick Coupler
- Material: Brass/Bronze
- Features: English
-
-
Supplier: Watts
Description: Poly-Alloy CrimpRing™ Manifolds are used to create multiple connections for circuit and branch applications using a single fitting with WaterPEX® pipe. They can be used for master water distribution or as a branch distribution fitting for a remote fixture group.
- Supply Ports: 1
- Outlet Ports: 2
- Features: Other
- General: Parallel
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This Manifold, made from polyamide, is ideal for fluid distribution and the merging of medium paths. The industry standard connection thread sizes enable the Manifold, DN 17 to be integrated into numerous applications. The internal diameter of 17mm allows for a high throughput, whilst
- Supply Ports: 1
- Outlet Ports: 1 to 4
- Maximum Pressure: 0 to 145.0377 psi
- Application: Food Processing, General Purpose, Water
-
Supplier: Watts
Description: Quick-Connect single union body - polysulfone. 3589B-1810 - 1 x 1/2 in. CTS
- Valve Actuation: Manual
- Features: Other
- General: Parallel
- Body Material: Plastic
-
Supplier: Kaeser Compressors, Inc.
Description: Models: CF 3, CF 6 Capacities: up to 225 scfm The Kaeser Condensate Filter (CF) is a convenient and economical way to handle contaminated compressor condensate in most small to midsize systems. The easily-removable cartridge separates the oil from the water. The water can be discharged
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: DME Company
Description: MUD Quick-Change Adapter Frame Systems Make Standard Mold Bases More Productive Standard mold bases can be interchanged in less than ten minutes with MUD's Quick-Change Adapter Style Frame System. It's the most economical quick change system available and it works with any
- Supply Ports: 6
- Type: Quick-Connect
- Body Material: Steel
- Application: Water
-
Supplier: DME Company
Description: 4-Coupler Instant-Connect™ Waterline System
- Supply Ports: 4
- Type: Quick-Connect
- Body Material: Steel
- Application: Water
-
Supplier: Mi-T-M Corporation
Description: Pump: Direct drive triplex piston Mi-T-M pump with ceramic plungers · Stainless-steel and brass unloader with djustable pressure · Forged brass manifold · Thermal relief valve · In-line water strainer Engine: Performance-proven Subaru OHC engine with low-oil protection Frame: Patented
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 240 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Mi-T-M Corporation
Description: corrosion resistance aluminum frame · 1-inch aluminum tube handles for easier pulling · Aluminum base plate · Two-piece belt guard for quick access to belts · Solid 7/8-inch diameter full-length threaded axle · Convenient nozzle holder for quick connect nozzles · Pneumatic tires
- Water Jet Pressure: 3,500 to 4,000 psi
- Water Flow: 204 to 222 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Mi-T-M Corporation
Description: Adjustable pressure · Forged brass manifold · Thermal relief valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injector · Pump accepts incoming water up to 175ºF Motor: Totally enclosed fan-cooled electric motor · 35-foot power cord with
- Water Jet Pressure: 1,000 to 4,000 psi
- Water Flow: 120 to 234 GPH
- Power: 1.5 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: PressureParts.Com
Description: Pending isolation plate for less frame vibration Pneumatic tires with tubes for longer life Quick connect nozzles (0,15,25,40 deg) 3/8" X 50' non-marking hose with quick connects, swivel and bend restrictors 36" lance with rubber grip Professional-grade insulated trigger
-
Supplier: PressureParts.Com
Description: AR pump with ceramic plungers Thermal relief valve Adjustable pressure Stainless-steel and brass unloader In-line water strainer Forged brass manifold Dual rubber isolators Patent Pending isolation plate for less frame vibration Pneumatic tires with tubes for longer life Quick
-
Supplier: PressureParts.Com
Description: Pending isolation plate for less frame vibration Pneumatic tires with tubes for longer life Quick connect nozzles (0,15,25,40 deg) 3/8" X 50' non-marking hose with quick connects, swivel and bend restrictors 36" lance with rubber grip Professional-grade insulated trigger
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: equipment Vending machines Industrial appliances Sanitary Air conditioning Cleaning systems Temperature equalisers Dish washers Washing machines Water treatment Whirl systems for bath tubs Car washes CHARACTERISTICS Assembly possible without tools Anti-twist protection Suitable for warm
- Maximum Pressure: 0 to 145.0377 psi
- Application: General Purpose, Medical / Pharmaceutical, Sanitary, Steam, Water
- Features: Other
- Body Material: Plastic
-
Supplier: Pressure Washers Direct
Description: pressure unloader Durable Light-Duty Industrial Components •Stainless steel frame won't rust •Schedule 80 heating coil •Removable fuel tank with quick connects Professional-Grade Gun And Lance With Quick Connects •Exit side chemical injection allows wider
- Water Jet Pressure: 1,450 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Pressure Washers Direct
Description: Durable Medium Duty Industrial Components •Stainless steel frame won't rust •Removable fuel tank with quick connects Professional Grade Gun And Lance With Quick Connects •4 quick connect nozzles: 0°, 15°, 40°, and detergent applicator •Exit side
- Water Jet Pressure: 3,000 psi
- Power: 5.5 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Grade Gun And Lance With Quick Connects •4 quick connect nozzles: 0°, 15°, 40°, and detergent applicator •Exit side chemical injection allows wider selection of cleaners •Includes 50 feet of wire reinforced high pressure hose
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Air Compressors Direct
Description: allow wall, ceiling, or hidden mount •Uses 1/4" NPT to attach your quick release air coupling •Includes a water vapor drain valve & "T" fitting To Complete The System You Will Need: RapidAir System Kit #90500 with manifold, tubing, and connectors
-
Supplier: Air Compressors Direct
Description: your shop or garage, even on the outside of the house! •Professional looking aluminum blocks are ported top and back •Allows wall, ceiling, or hidden mount possibilities •Uses 1/4" NPT to attach your quick release air coupling •Outlets include a water vapor drain valve to prolong tool
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: sample in a few ml of sterile physiological NaCl solution. Biosart® 250 Funnels have been specifically designed for microbiological testing of pharmaceuticals, food, beverages, water and other liquids. They are sterile, ready to use 250 ml plastic funnels and are designed to be placed onto
- Sample Size: 250.00000000000003 cc
- Filter Shape: Disc (Circular)
- Configuration: Housing Only
- Sample Type: Liquid
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: High total throughput High flow rate Sterile, individually, sterile packaged available Use a new, sterile funnel for each test in order to avoid cross contamination No more holding of hot funnels The complete filtration is visible Ready to connect, easy to use and practical handling features
-
Supplier: Paxton Products, an ITW company
Description: The Paxton CapDryer provides complete drying of the bottle neck and lid to improve the quality of coding, tamper banding, labeling, and vision system results. It is available in two sizes, to fit most bottle types and conveyor speeds. Paxton's CapDryer system targets the neck and lid of most bottle
- Maximum Pressure: 1.08381 to 2.89016 psi
- Maximum Flow (Gas / Air): 618 to 974 SCFM
- Size: 3/4"
- Application: Chemical (General), Food Processing, Medical / Pharmaceutical, Sanitary, Steam, Water
-
Supplier: Paxton Products, an ITW company
Description: Inline Manifold has six nozzles that are focused on targeting the top surface of the product and is available with either a polypropylene manifold, or a 304 stainless steel manifold, both with Loc-Line nozzles.
- Maximum Pressure: 1.08381 to 2.89016 psi
- Maximum Flow (Gas / Air): 175 to 276 SCFM
- Size: 3/4"
- General: Integral Manifold Valves
-
Supplier: Paxton Products, an ITW company
Description: Paxton's CanDryer provides complete drying of 8 oz and 24 oz cans to improve the quality of coding, labeling, and packaging. The CanDryer system replaces conventional air knives and nozzles with an all-in-one manifold to improve drying operations - while still enhancing usability, product
- Maximum Pressure: 1.08381 to 2.89016 psi
- Size: 3/4"
- Application: Chemical (General), Food Processing, Medical / Pharmaceutical, Sanitary, Steam, Water
- Type: NPT
-
Supplier: Pneumadyne, Inc.
Description: 10-32 output ports, 3 Porting configurations, Convenient junction point, Multiple branches, One input
- Supply Ports: 2
- Outlet Ports: 5
- Maximum Pressure: 1,000 psi
- Temperature Range: -10 to 200 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Supplier: KZVALVE
Description: The KZValve QX Series Modular Valve Manifolds are assembled with ball valves that are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1" full port valves • 2 to 9 valves on the manifold • Ball:
- Supply Ports: 1
- Outlet Ports: 3
- Maximum Pressure: 150 psi
- Size: 1"
-
Supplier: Invotec Solutions Ltd.
Description: range of features as standard with all our flow regulators. For a large range of Aluminium and Stainless Steel manifolds, Flowmeters and other great ideas visit our Smartflow section. Top Quality OEM style water flow regulators Improved parts quality with precise water cooling
- Outlet Ports: 10
- Maximum Flow (Liquid): 1.584 to 5.28 GPM
- Type: BSPP, Barb / Rib
- Application: General Purpose, Water
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,980 psi
- Temperature Range: -20 to 1,000 F
-
Supplier: SWAN Analytical USA, INC.
Description: Sampling accessory to distribute one sample stream to several instruments. Features One sample inlet and two to four outlets to the instruments with manual shut-off valves. Made of stainless steel SS316L. Sample in- and outlets available with female threads ⅛“ or Swagelok connectors for ¼“ tube or
- Supply Ports: 1
- Outlet Ports: 2
- Maximum Pressure: 28 psi
- Temperature Range: 32 to 158 F
-
Supplier: DME Company
Description: ● One piece Aluminum extrusion ● Anodized red and blue for corrosion protection ● No welds ● No rust ● 3/4, 1” or 1 1/2” NPT Supply ● 1/4”, 3/8 or 1/2” ports ● Brass end plug included ● Pre-drilled mounting holes and screws ● Interlocking Units
- Supply Ports: 4 to 16
- Maximum Pressure: 1,000 to 3,000 psi
- Size: 1 1/2", 1", 1/4", 3/4", 3/8"
- Body Material: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
As an industry, corporate sustainability efforts are more important now than ever before - especially for bottling and canning facilities that use water in their daily operations. Bottling and canning facilities use large amounts of water for many different areas in their manufacturing processes (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
Eliminate water rinsing, saving costs for filtration, drying and water disposal Reduce risk of microbiological growth caused by moisture (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
water-free “wash” that pairs Paxton’s industry-leading centrifugal blower with an air delivery device in order to remove dirt, debris, static, or particulates from cans, bottles, or any other products where cleanliness is required for production. The Ionizing Rinsing System is (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
enhancing usability. Not only does the manifold box contain water spray to help improve production floor safety, the stainless steel construction of Paxton’s CanDryer makes it suitable for washdown areas and harsh detergents. The CanDryer also comes equipped with an integral mounting arm and an (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
configuration tool helps OEMs quickly select the best option for the gas box application. All units are tested and ready to install on delivery. VTOC options include: configurable manifold rails (pneumatic and electric connections), multi-pin plug connection with sub-D plug or flat ribbon cable (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
Challenge: Water Scarcity and Government Fines Unfortunately, the California drought and resulting governmental regulations threatened to slow the brewery’s growth. The State of California decided to levy fines on businesses for levels of water consumption (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
beer annually. The volume of suds brewed made our client the largest brewery in the San Francisco Bay Area. The Challenge: Water Scarcity and Government Fines Unfortunately, the California drought and resulting governmental regulations (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
well as the ink jet printing on the tubes after they are dried. In order to avoid scrapping and rejecting parts due to smudging and smearing, the product(s) must be completely dry and water free prior to ink jet printing. THE CHALLENGE Before reaching out (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
arms that can flex to any position, Paxton’s Spyder Manifold can be used for spot drying, or effectively drying hard-to-reach areas that need extra attention. Drying Bottles Prior to (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
branding, labeling, and vision system results. Not only does the manifold box contain water spray to improve production floor safety, but the 304 stainless steel construction is also able to withstand the harsh detergents used in washdown facilities. The CapDryer system comes with an empty (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company
More Information Top
-
Evaluation of the Contamination Control Unit during simulated transuranic waste retrieval
Air and water hoses are connected from the manifold , via quick disconnects, and routed to the misting heads (,see Figure 6).
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/1375/PhilipWoodford2009.pdf?sequence=1
A compressed-air line was utilized with quick release connectors to connect the water heater to the air manifold .
-
Indirectly Cooled Radiation-Resistant Magnets for Hadron Target Station at J-PARC
The vacuum port involves two current feedthroughs (one circuit) connected to bus bars with full-metal quick connectors, and 18 water ports (9 water passes) connected to two manifolds of 60.5 in outer diameter.
-
Evaluation of methyl alcohol as a vehicle fuel extender. Final report
Figure 5-2 Nomenclature For Figure 5-2 DESCRIPTION Leak Tight Quick - Connect Carbon Dioxide Removal Column F i l t e r F1o m eter Analyzer Gas Manifold Flow Control Valve PWP Recorder Water Trap S e l e c t …
-
Overview of Potable Water Systems on Spacecraft Vehicles and Applications for the Crew Exploration Vehicle (CEV)
Line materials (and whether the water is stagnant or flowing in those lines), the water tanks (bladders versus bellows), the sublimator as previously mentioned, all connections such as quick disconnects, the suit liquid cooling tubing and manifolds , the heat exchanger used to …
-
244-AR Vault Interim Stabilization Project Plan
To facilitate this activity, a quick -disconnect coupling will be provided on the manifold , with routing via a flexible hose and a vault wall penetration, to permit connection to a water truck, and/or a compressed air system to flush and purge the …
-
Energy Efficient Thermal Management of Data Centers
Chilled water is delivered to the heat exchanger using flexible 1.9 cm (0.75 in.) supply and return hoses, connected to fluid supply and return manifolds on the heat exchanger via quick -connect couplings.
-
Shopping In Other - Big Bruin
… dedicated 120V/15A circuit Comet AXD direct drive triplex pump w/brass manifold and ceramic plungers 25 … … injector, 15 and soap quick -couple nozzles Rear entry … … ft. lance with quick connect 36-ft. cord with … … separately 140F max. inlet water temp. pump comes with …
-
Shopping In Other - Big Bruin
… dedicated 120V/15A circuit Comet AXD direct drive triplex pump w/brass manifold and ceramic plungers 25 … … injector, 15 and soap quick -couple nozzles Rear entry … … ft. lance with quick connect 36-ft. cord with … … separately 140F max. inlet water temp. pump comes with …
-
Shopping In Other - Big Bruin
… dedicated 120V/15A circuit Comet AXD direct drive triplex pump w/brass manifold and ceramic plungers 25 … … injector, 15 and soap quick -couple nozzles Rear entry … … ft. lance with quick connect 36-ft. cord with … … separately 140F max. inlet water temp. pump comes with …
Indicates content that may require registration and/or purchase.