-
Supplier: Certex UK
Description: plate for keeping water and dirt out of the cylinder when it is stored Standard supplied with: High flow female coupler A118 Flat saddle: in case of gravity return Tilting saddle: in case of hydraulic return Also available: Saddles Hydraulic pump units 700bar to control your
- Rated Load/Force: 551,155 lbs
- Body Material: Steel
-
Supplier: Certex UK
Description: plate for keeping water and dirt out of the cylinder when it is stored Standard supplied with: High flow female coupler A118 Flat saddle: in case of gravity return Tilting saddle: in case of hydraulic return Also available: Saddles Hydraulic pump units 700bar to control your
- Rated Load/Force: 132,277.2 lbs
- Body Material: Steel
-
Supplier: Certex UK
Description: plate for keeping water and dirt out of the cylinder when it is stored Standard supplied with: High flow female coupler A118 Flat saddle: in case of gravity return Tilting saddle: in case of hydraulic return Also available: Saddles Hydraulic pump units 700bar to control your
- Rated Load/Force: 220,462 lbs
- Body Material: Steel
-
-
Supplier: Certex UK
Description: plate for keeping water and dirt out of the cylinder when it is stored Standard supplied with: High flow female coupler A118 Flat saddle: in case of gravity return Tilting saddle: in case of hydraulic return Also available: Saddles Hydraulic pump units 700bar to control your
- Rated Load/Force: 330,693 lbs
- Body Material: Steel
-
Supplier: CEJN Industrial Corporation
Description: steelavailable for use in corrosive environments. A coupling with a 90°angled swivel connection is also available for use in confined areas.The range is primarily recommended for cylinders, bolt tensioner tools,bearing pullers, etc.
- English Size: 0.125 to 0.25 inch
- Features: Coupling, English, Hose Fitting, Nipple, Threaded
- Fitting Type: Hydraulic Fitting, Quick Coupler
- Material: Stainless Steel
-
Supplier: Quality Bearings & Components
Description: Two-Speed Heavy-Duty HYDRAULIC HAND PUMPS BETEX PB SERIES Features: Betex heavy-duty hand pumps feature a forged construction. The drop-forged base and rugged welded construction effectively prevents collision damage and deformation. The professional choice for a wide range of industrial
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps, Hydraulic Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 5-075 75-ton Elec-Draulic I Press, 220/440-3 ph Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Single-acting cylinder provides fast, reliable pressing and internal spring return. Rapid ram approach
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 5-050 50-ton Elec-Draulic I Press, 220/440-3 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Single-acting cylinder provides fast, reliable pressing
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 5-025 25-ton Elec-Draulic I Press, 220/440-3 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Single-acting cylinder provides fast, reliable pressing
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 5-200 200-ton Elec-Draulic I Press, 220/440-3 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Single-acting cylinder provides fast, reliable
-
Supplier: Garage Equipment Supply
Description: and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial cylinders
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: GranuTech Saturn Systems
Description: the quickest and easiest setups in the industry. A fully-automated hydraulic system raises the cylinder to its upright working position, then also locks the trunnion in place, making the QS operational. For teardown, the fully-automated process is reversed, lowering to a legal
-
Supplier: Garage Equipment Supply
Description: cylinders-industrial cylinders provides better performance and reliability Chrome-molly shafts-all cylinders features hardened chrome-molly shafts that conform to ANSI 92.2 standards Quick release bending dies-quick change tooling means faster set up times
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Description: hydrostatic drive with a three-speed power shift transmission. Power is provided by a turbocharged diesel engine. The 6-cylinder engine features a high pressure common rail fuel injection system and four valves per cylinder for improved combustion efficiency and reduced particulate
- Horsepower: 163 HP
- Operating Weight: 39,176 lbs
- Travel Speed: 22.400000000000002 miles/hr
- Type: Wheeled Excavator
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: components Cat XT™-3 ES ToughGuard™ hoses combined with Cat couplings and O-ring face seal fittings provide a leak-free system. The 416E also features new flow-sharing hydraulic valves, ensuring proportional flow of oil to all hydraulic cylinders, providing greater control and
- Type: Backhoe Loader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: standards for productivity and reliability in the asphalt compaction industry. Durable Cat powertrain, field-proven hydraulic systems and vibratory systems, and the world's largest and most dedicated dealer support system ensures that the CB-434D Asphalt Compactor will provide maximum
- Horsepower: 83 HP
- Travel Speed: 7 miles/hr
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: standards for productivity and reliability in the asphalt compaction industry. Durable Cat powertrain, field-proven hydraulic systems and vibratory systems, and the world's largest and most dedicated dealer support system ensures that the CB434D XW Asphalt Compactor will provide maximum
- Horsepower: 83 HP
- Travel Speed: 7 miles/hr
- Type: Compactor / Roller
Find Suppliers by Category Top
Featured Products Top
-
, a region renowned for its robust machining industry and specialized supply chains, we excel in producing high-precision hydraulic components—including hydraulic parts, cylinder components, non-standard hydraulic tools, quick couplings, and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
SPECIAL PNEUMATIC CYLINDER - PNEUMATIC ACCESSORIES - CONTRACT MANUFACTURING Die Our Bansbach Feinmechanik AG Swiss facility manufactures special pneumatic cylinders and pneumatic accessories (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
, steering systems, cylinders, and complete hydraulic circuits. Click here for specs. (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
materials between multiple floor levels quickly and safely. They may be configured for C, Z, or L loading patterns between floor levels and are available in a wide variety of platform sizes and capacities. No riders are allowed. These mezzanine lift systems may be floor mounted or pit mounted. Hydraulic (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
Whether small or large, we keep your application in any desired position Our lockable gas springs are versatile and available in many different sizes and variants, allowing space-saving installation and optimum adaptation to your specific needs. You can find our lockable (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
TL-415 & TL-420 Recessed Truck Levelers These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these truck dock levelers (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
The Bansbach® easylift system offers you the greatest possible flexibility: gas springs in every size, force and design. However, if you need it to happen particularly quickly, you can rely on our wide range of Quick Ship gas springs from stock. Just because it’s quick (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps Hydraulic motors Cylinders Directional control valves Pressure control valves Purchase today. (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
hydraulic systems for many industrial applications. DURATRK™ rodless cylinders have a lightweight yet sturdy extruded body and a hook-and-lock seal, delivering virtually zero leakage (read more)
Browse Datasheets for Branham, W.C. Inc. -
Festo online product configurator makes ordering quick and efficient. In terms of the total package, no one in the pneumatics industry offers a family of cylinders comparable to the DSBC.” For more information on the innovative Festo DSBC ISO 15552 standard pneumatic cylinders (read more)
Browse Air Cylinders Datasheets for Festo Corporation
More Information Top
-
Fuel Removal Equipment for Three Mile Island Unit 2
Valve malfunctions would lock pressure in the hydrau- lic cylinders and cause the quick disconnect fittings to leak.
-
Liquid filters
Cake discharge is effected through a bayonet lock quick opening hinged bottom which is operated by hydraulic cylinders .
-
Circular No. 77-93 of June 13, 1997 - Concerning the Application of the Provisions of the Order of August 18, 1955.
Single Spring Cylinder Double Cut-off Valve Hydraulic Container Compressor Triple foot Operated Control Tap Spring Cylinder with diaphragm Tank and Mechanical … … Pressure Regulator Pressure Reducer Single Locking Cylinder Coupling Head without … … A: Inverted - Hand Contact Quick Release Valve B: Direct …
-
Oil hydraulic system
… and sealed surfaces, 687 Schmutz capacity 694 cutting ring screw joint 622, 627 rapid rotors 259, 292 rapid closure coupling with swiveling housing … … 195-199 pivoting motor, hydraulic 350 swiveling motor construction … … of the motor 285 of the cylinder electrical 251, 972 .
-
Oil hydraulic system
… technical 336 switching motor 412, 428, 435, 454 switching position 561 circuit, mixed hydraulic 717, specific, on the doppeltwirkenden cylinder 561-to volume control … … ring screw joint 681 rapid rotors 365, geometric 366 … … surfaces 768, 405 rapid closure clutch 704 oblique axis …
-
Hydro-conversion
As characteristic of the hydraulic driving chain of axial axes, the circumstance to observe that axial cylinders are the components of the tool mostly, is that setting valves as well as associated tax and regulating components are associated however as components of … The compound between axial axis and setting valve takes place therefore over flexible, detachable connections, i.d.R. hose lines with rapid closure clutches.
-
The load vehicle BELFA for the experimental load-bearing safety assessment of solid bridges and sewer lines
The pressure limiting valve protects the testing cylinder redundantly against passive overload; so, the adjustable maximum force … Two rapid closure -clutches serve in the shipwreck case of the hydraulic system aggregate for connection of an external hydraulic pump.
Indicates content that may require registration and/or purchase.