Products/Services for Quick Opening Manhole Covers
-
Manholes and Manhole Covers - (174 companies)...and telecom facilities and serve a variety of other functions. Manhole access ports are sometimes referred to as manways. Construction, dimension specifications, manhole cover specifications, and features are all important parameters to consider when...MaterialShapeApplication -
Quick Couplers - (558 companies)Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure. Quick couplers are quick-disconnect fittings used in a hydraulic or pneumatic system to quickly connect lines without losing... -
Ladder Rungs and Covers - (24 companies)...for the slip-resistant ladder rung covers used in the food, beverage, chemical, and petrochemical processing industries. OSHA-compliant ladder rungs and covers are also used in steel mills and foundries; at plants, factories, and warehouses; and with manholes...
-
Fascia Covers - (20 companies)...protect the vertically-oriented edge of a roof. They are also used as finish trim for door and window openings. When used to cover a building's fascia board, they are installed along the perimeter of the roof to guard the underlying boards and rafters...
-
Quick Disconnect Cordsets - (37 companies)Quick disconnect cordsets are special power connectors that incorporate a quick-connect mating geometry, typically by twisting and seating for positive contact. These devices are used on machinery and equipment for safety purposes. Quick disconnect... -
Conical and Telescopic Screw Covers - (12 companies)Conical and telescopic screw covers are used to protect ball, acme and lead screws from contaminants. Conical screw covers and telescopic screw covers are used to protect ball, acme, and lead screws from contaminants. Ball, acme, and lead screws...
-
Way Covers and Shields - (27 companies)Way covers and way shields are machine tool accessories used to protect the rail or way of a machine from contamination and abrasive cuttings. Way covers come in two common styles: bellows type and telescoping type. There are three types of bellows...
-
Electrical Connector Bases and Covers - (295 companies)Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections. Electrical connector bases...
-
Footwear and Footwear Covers - (146 companies)Footwear and footwear covers includes protective shoes, boots, covers and other outer protective gear worn on the feet. This type of footwear is commonly seen in laboratories, clean room environments, and industries which require foot protection...
-
Plugs, Stoppers, and Inserts - (417 companies)Threaded plugs have threads designed to attach to threaded ends of pipes, tubes, and other forms. Caps have female threads and plugs have male threads. Some threaded caps may incorporate a quick-twist style with a clip or lock that engages the cap in place...
Product News
-
McGard Special Products Division
Advanced Manhole Security... DuraShield® device has no chains, bars or any cumbersome dangling components to hit your shins, ankles or any other part of your body. Watch our video for a quick demonstration. All stainless steel construction. The DuraShield (R) manhole security device is an extreme duty, all stainless steel security device that will secure your communication vaults, fiber optic cables, distribution valves, grease traps, sewer system, storm drains, electrical lines, steam lines, water lines or virtually any other type... (read more)Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
McGard Special Products Division
Limit Manhole Access McGard 's DuraShield (R) is the most advanced, high level manhole security device available. The exceptional level of protection provided by the DuraShield will secure your manholes from terrorists, thieves, unauthorized contractors, vandals and protect your system with one strong, user friendly manhole security device. Watch Video (read more)Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
All Packaging Machinery Corporation
Semi-Auto Bag Opening & Sealing System for the Gravity Sealer are available upon request. Speedy Bag Packagers. APM's line of Speedy Bag Packagers is ideal for quick and easy product bagging using pre-made bags on a wicket. With one simple motion, the operator pushes the product into the already opened bag. The machine's heavy duty construction and USDA approved stainless steel models are perfect for packaging a wide range of products. Pneumatic baggers are also available, see model SBP-SS-16-AA. Vertical gravity load models available in all... (read more)Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
Caplugs
Hundreds of Covers For Flange Protection are designed to remain securely on your flange during storage and transit while offering quick and easy installation and removal. Our standard flange covers are available in sizes ranging from .5" to 42" in diameter. If one of our standard products does not fulfill your needs, we will assign you an engineer to design a part to meet your exact requirements. With a full department of design engineers and an extensive in-house toolroom, we can make quick and economical modifications to existing tooling... (read more)Browse Flange Protectors Datasheets for Caplugs -
Southco
HH Sliding Cover Latch Southco 's HH Sliding Cover Latch is designed to deliver reliable performance in space-constrained applications, particularly within server and telecom equipment. Its thin yet strong, low-profile design allows it to fit easily into compact enclosures without compromising durability. The latch features a simple pop-up handle that provides intuitive, user-friendly operation, making access quick and convenient. Installation is straightforward thanks to flexible dual engagement hole mounting, which... (read more)Browse Latches Datasheets for Southco -
Keytronic
We are hiring! Multiple job openings Our core principle, people first. If you feel you would be an asset to the Keytronic team, we want to hear from you. We are always recruiting team members in engineering, assembly, business development, finance and other positions. Being integrated in our growth and culture is sought after by all skill levels. We are the future, with locations opening across the globe as we speak. View open positions (read more) -
Cygnus Instruments Limited
Ultrasonic Testing for Hatch Cover Inspection One of the major concerns in the shipping industry is the damage sea water can cause to cargo, which not only threatens vessel safety but also leads to expensive insurance claims. To prevent this, hatch covers must be regularly inspected and maintained to detect leaks and ensure the integrity of the cargo hold. Several inspection methods have been used over time. The simplest is a visual inspection using a torch, checking for rust, damage, or residue. Whilst quick and easy, it 's limited... (read more)Browse Leak Testing Equipment Datasheets for Cygnus Instruments Limited -
Ningbo TIP Fluid Technology Co., Ltd.
100R16-08 Smooth-Cover Hose . Operational Efficiency & Safety: The smooth cover offers excellent resistance to abrasion, weathering, and chemical attack, while its non-stick surface prevents debris accumulation and facilitates quick wipe-down maintenance. With an operating temperature range of -40 F to 212 F (-40 C to 100 C), it ensures stable performance across seasonal changes. Customization & Quality Assurance: Manufactured under ISO 9001 certification. Our engineering team offers custom solutions (length, end fittings... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
100R16-4 Smooth-Cover Hose Built for Dependability in Demanding Conditions: This hose features a synthetic rubber tube and cover, reinforced by two high-tensile steel wire braids. The smooth cover construction minimizes surface friction, resists dirt buildup, and simplifies cleaning, making it ideal for heavy-duty industrial machinery, construction equipment, and mobile hydraulics where uptime is critical. Broad Media Compatibility: Compatible with petroleum-based hydraulic fluids, water, ethylene glycol, lubricating... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R160601 Assembly – Smooth-Cover Hose installation stress and extending hose life. Factory-crimped metal fittings ensure consistent torque retention and reliable sealing under dynamic pressure conditions. Operational Efficiency & Safety. The smooth cover offers excellent resistance to abrasion, weathering, and mild chemical exposure, while its non-stick surface prevents debris accumulation and facilitates quick maintenance. With an operating temperature range of -40 F to 212 F ( -40 C to 100 C), it ensures stable performance across seasonal... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.