-
Description: operator to convert unit to the next smallest capacity to provide longer lift and faster operation. Snap hook acts as an end stop and will not pass through the chain sprocket. ADJUSTABLE LIFT The lift/reach can be adjusted by adding or removing links. Options: Bullard hooks Bronze
-
Supplier: OZ Lifting Products LLC
Description: allows for quick disengagement of gearing which allows for fast movement of the load hook. The safety chain stop is designed to hold the load in the event that the entire load chain is transmitted through the hoist. Lifting or Pulling - This lever hoist can be used for
- Load Capacity: 1,500 lbs
- Line Type: Chain
- Type: Lever
- Load Hook: Single
-
Supplier: PowerMate - L P International Inc.
Description: Loads Heavy Duty Reinforced Straps 10 ft. Length Quick Release Safety Locking Cam Super Efficient Drive Screw .65 Kilowatt High Efficiency DC Motor Retractable 2-Wheel Dolly Leverage Bar Sealed Battery 12V 32 AH. Maintenance Free and Rechargeable Puncture Proof Wheels 8" Diameter
- Features: Brake, Hand / Appliance Truck, Motorized, Other, Steel
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Tires: Solid / Cushion
-
-
Supplier: Mi-T-M Corporation
Description: One of the most powerful cold water pressure washers on the market today, this unit is jobsite ready with 1 1 ⁄ 4 -inch roll cage, handles and lifting hook. Pump: Belt drive triplex piston General pump with ceramic plungers · Preset stainless-steel and brass unloader · Forged brass
- Water Jet Pressure: 3,000 to 6,000 psi
- Water Flow: 222 to 480 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Description: load block. Latches keep load seated in hook. Standard on top and bottom hooks. Five-pocket load sheave provides improved or better chain engagement for smooth lifting and reduces chain wear. Alloy steel gears precision machined and lubricated in oil bath for cooler, longer
-
Description: Precise and infinite speed control for accurate load spotting. Wire rope design - Self-winding lifting cable stores conveniently inside unit. Suspension - Swivel top and bottom hooks with hook latches standard, for portability and quick installation. Disc brake - Secures
-
Supplier: PowerMate - L P International Inc.
Description: about Labor Savings. Carries the weight on the heavy duty outer frame which reduces the chance of bending or twisting. Comes complete with a built in 'hook bar lever' that can be used with an installed vehicle hook box to assist with vehicle loading. The Hook Bar also doubles as
- Features: Brake, Hand / Appliance Truck, Motorized, Other, Rough Terrain, Steel
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Tires: Solid / Cushion
-
Supplier: Certex UK
Description: The Demag Speed Hoist offers outstanding benefits: Very fast lifting and lowering motions (up to 70 m/min or 35 m/min) Infinitely variable speed control by moving the control handle up or down Quick-release coupling to accommodate various load handling attachments Individually
- Load Capacity: 176.3696 lbs
-
Supplier: Certex UK
Description: The Demag Speed Hoist offers outstanding benefits: Very fast lifting and lowering motions (up to 70 m/min or 35 m/min) Infinitely variable speed control by moving the control handle up or down Quick-release coupling to accommodate various load handling attachments Individually
- Load Capacity: 352.7392 lbs
-
Supplier: David Round
Description: pump for quicker and easier lift Built-in hydraulic overload relief valve Needle type release valve permits pin-point control over lowering and holding of heaviest or lightest loads Steel Casters with roller bearing wheels Swivel hook with safety latch and chain to support heavy loads
- Load Capacity: 2 tons
- Type: Davit Crane
- Features: Rotating, Tilting Boom, Wheels
-
Supplier: Xoxide
Description: The Cable Clamp is an innovative and easy-to-use cord management and organizational tool which is superior to tape, cable ties, and hook & loop products. The Cable Clamp® is forever reusable and can be easily opened and closed with one hand utilizing its unique Quick
-
Supplier: Xoxide
Description: The Cable Clamp is an innovative and easy-to-use cord management and organizational tool which is superior to tape, cable ties, and hook & loop products. The Cable Clamp® is forever reusable and can be easily opened and closed with one hand utilizing its unique Quick
Find Suppliers by Category Top
Featured Products Top
-
Secure Your Next Adventure... With Jergens Quick-Release Pins! From outdoor adventures to creative at home projects, Jergens Quick Release pins are designed for quick, reliable connections in a wide range of (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
Looking for quick-release pins that offer reliability and durability? Look no further! Jergens Kwik-Lok® pins are your ultimate solution, providing easy engagement and unbeatable holding (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
Check out Jergens Marine Quick-Release Pins! Made with 302 Stainless Steel handle and heat-treated 17-4 PH Stainless Steel body, these pins are perfect for harsh marine environments (read more)
Browse Hitch Pins and Linch Pins Datasheets for Jergens, Inc. -
manufacturing leader of innovative specialty fasteners for a wide range of applications. With thousands of standard products available, you’ll find our tooling components and fasteners in just about every industry. From fastening pins to our threaded inserts and quick release pins, our user-friendly products are designed with unique, problem solving features that increase efficiency and bring simple solutions to complex applications. (read more)
Browse Hoist Rings Datasheets for Jergens, Inc. -
Camlok CLT Container Lifting Lugs Catalogue Page Camlok CLT Container lifting lugs Lugs & C-Hooks Container lifting lugs (read more)
Browse Lifting and Rigging Attachments Datasheets for Columbus McKinnon Corporation -
Removes quickly and cleanly in conventional resist strippers Enables sub 0.25μm micron bi-layer resist imaging Enables high yield, very thick (>3μm) metal lift-off processing High thermal stability: Tg ~190°C Material Uses: (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
applications. With thousands of standard products available, you’ll find our tooling components and fasteners in just about every industry. From fastening pins to our threaded inserts and quick release pins, our user-friendly products are designed with unique, problem solving features that increase efficiency and bring simple solutions to complex applications. (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
The 62 Lift & Turn Compression Latch from Southco enhances enclosure design with a practical, stylish solution that integrates compression latching and door handle functionality in a single assembly. Designed for easy installation and intuitive operation, it provides quick access while (read more)
Browse Latches Datasheets for Southco -
pins to our threaded inserts and quick release pins, our user-friendly products are designed with unique, problem solving features that increase efficiency and bring simple solutions to complex applications. (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Zero Point System Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out (read more)
Browse Work Supports and Fixture Jacks Datasheets for Jergens, Inc.
More Information Top
-
Defense Waste Processing Facility canister impact testing
Quick Release Lifting Hook . . . . . . . .
-
Subsea instrument deployments: methodology and techniques using a work class remotely operated vehicle (ROV)
The vehicle then flew over and grasped a lift line suspended by a quick release hook .
-
Test plan/procedure for the shock limiting device of the radioisotope thermoelectric generator package mounting subsystem 145. Revision 1
Be able to be lifted by a crane fitted with a quick - release hook .
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > LATCHING, FASTENING, AND CLAMPING DEVICES AND MECHANISMS
A simple quick - release toggle mechanism was designed for tripping a lifting hook .
-
Hang Tuah: Self-Installing, Relocatable Compression Platform
Cables run from lifting beams at the top of the legs to quick - release hooks on the base.
-
A comparison of LADCP and CTD performance on a slide-down-wire frame versus a standard CTD frame
Subsequent runs involved lifting the wire and frame with the large crane, reattaching the quick - release hook , and lowering the sea cable again.
-
DOT-7A Type A packaging test and evaluation procedure
Packages are lifted hrith an appropriate capacity crane, and released from a manually operated, quick -release hook .
-
Packaging Engineering and Testing Capabilities at Duratek Federal Services, Inc., Northwest Operations, USA
Packages are lifted with an appropriate capacity crane, and released from a manually operated, quick -release hook .
-
Westinghouse Hanford Company package testing capabilities
Packages are lifted with an appropriate capacity crane, and released from a manually operated, quick -release hook .
-
Pop-up bottom seismic recorder (PUBS) of the Institute of Oceanographic Sciences, U.K.
The PUBS is lifted by the crane on a rope strop, part of the strayline, which can be detached using a quick release hook (Figure 6).
Indicates content that may require registration and/or purchase.