-
Supplier: Air Logic
Description: Features Assembly is a "Snap" Swivel Barb rotates 360° The unique design of the modular bulkhead base allows the swivel fitting to rotate 360°, independent of the bulkhead base. A Double Swivel Bulkhead Base provides the ability to utilize a swivel fitting on both
- English Size: 0.0625 to 0.125 inch
- Fitting Type: Adapter, Bulkhead Fitting, Quick Coupler, Tee, Tube Fitting
- Connection Type: Barbed, Face Seal, Threaded
- Features: English, Pneumatic Fitting, Polypropylene (PP), Single Shut-Off
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-HTBB-2T 1/4" tube fitting x male Quick-test bulkhead union, brass Connect a Quick-test hose on one side of a panel, wall or enclosure and a tube fitting on the other Bulkhead seals so no liquid or moisture can get into a control panel or
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, English
-
Supplier: Ralston Instruments, Inc.
Description: QTFT-HTBB-2T 1/4" tube fitting x male Quick-test bulkhead union, with cap and chain, brass Connect a Quick-test hose on one side of a panel, wall or enclosure and a tube fitting on the other Bulkhead seals so no liquid or moisture can get into a
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, English
-
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-HHSB Male Quick-test x male Quick-test bulkhead union, S.S. Excellent for safely connecting two Quick-test hoses through an enclosure, truck, or panel wall Bulkhead seals so no liquid or moisture can get into a control panel or enclosure Use to connect
- Fitting Type: Adapter, Quick Coupler
- Features: Stainless Steel
-
Supplier: Ralston Instruments, Inc.
Description: XTHA-HHSB Male Quick-test XT x male Quick-test XT bulkhead, S.S. Excellent for safely connecting two Quick-test XT 10,000 psi hoses through an enclosure, truck, or panel wall Bulkhead seals so no liquid or moisture can get into a control panel or enclosure
- Fitting Type: Adapter, Quick Coupler
- Features: Stainless Steel
-
Supplier: Radwell International
Description: HYDRAULIC QUICK COUPLING, FEM/FEC SERIES, NON-SPILL, FLAT FACE, COUPLING HALF: MALE NIPPLE, CONNECTION TYPE: MALE BULKHEAD FACE SEAL, FLOW RATE: 12 GALLONS/MINUTE, 1 INCH CONNECTION TRHEAD, 5000 PSI MAX OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Coupling, Nipple, Quick Coupler
- Connection Type: Face Seal
-
Supplier: Hi-Tech Controls, Inc.
Description: can be replaced, eliminating the need for full-length NPTF thread, thus reducing the fitting size. Sealing is achieved on inclined, concave and convex surfaces. Fittings are also available in coated thread sealant, Loctite Vibra-Seal 516. Connection and disconnection of the tube
- English Size: 0.15625 inch
- Features: Brass/Bronze, English, Pneumatic Fitting
- Fitting Type: Bulkhead Fitting, Tube Fitting, Union
-
Supplier: Festo Corporation
Description: Bulkhead quick connector Sealing cap for plastic tube fittings and barbed fittings Multiple distributor Union nut for CK tube fitting Operating media: compressed air, vacuum, (water) Aluminum, steel, POM, or zinc
-
Supplier: U.S. Plastic Corporation
Description: PPL Series Couplings are general purpose, 1/4" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with or
- Connection Type: Barbed
- Fitting Type: Bulkhead
-
Supplier: U.S. Plastic Corporation
Description: PPM Series Couplings are general purpose, 1/8" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with or
- Connection Type: Barbed
- Fitting Type: Bulkhead
-
Supplier: Scanivalve Corporation
Description: connector is ideal for making a quick disconnect at test break points. It is panel mounted and used on a wind tunnel wall or bulkhead and contains stainless steel tubulations. Each side of the connector can have different tubulation sizes, thus allowing it to serve as a tube reducer.
-
Supplier: Douglas Electrical Components
Description: wires, cables, or connectors to feed power, signal, or optical fiber through the bulkhead fitting while maintaining a hermetic seal. Epoxy allows the conductors to pass through the fitting while hermetically sealing it within the feedthrough. This design can be set to
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: wires, cables, or connectors to feed power, signal, or optical fiber through the bulkhead fitting while maintaining a hermetic seal. Epoxy allows the conductors to pass through the fitting while hermetically sealing it within the feedthrough. This design can be set to
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: wires, cables, or connectors to feed power, signal, or optical fiber through the bulkhead fitting while maintaining a hermetic seal. Epoxy allows the conductors to pass through the fitting while hermetically sealing it within the feedthrough. This design can be set to
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: wires, cables, or connectors to feed power, signal, or optical fiber through the bulkhead fitting while maintaining a hermetic seal. Epoxy allows the conductors to pass through the fitting while hermetically sealing it within the feedthrough. This design can be set to
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
Find Suppliers by Category Top
Featured Products Top
-
and fit. Diversified Specifications & Strong Adaptability: Covers multiple fitting types (crimp, reusable, one-piece, two-piece), matched color-coded stepped/non-stepped ferrules, 50+ adapter configurations (straight, elbow, tee, bulkhead, swivel, reducer (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
NPT (National Pipe Thread) is a widely used tapered mechanical interface in electrical feedthroughs, valued for its simplicity, low cost, and ease of installation. Sealing is achieved by tightening threaded fittings with tape or sealant, creating a pressure-tight interface. Compared to SAE (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
ELASTOMER SEAL AND INFLATABLE SEAL When proper sealing is a necessity despite movement between parts, or despite critical temperature, chemical and mechanical requirements, Technetics Group elastomer molded (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
The QDI3NL non-latching/blind-mate quick disconnect is ideal for use in cooling systems (such as are common in process, semiconductor, instrumentation, and aerospace industries) for quick serviceability. Disconnection and connection is accomplished without the need to manually move a releasing (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
combination of wires, cables, and connectors on both sides of a bulkhead. With the ability to hermetically seal directly to the conductor, DuctorSeal offers exceptional design flexibility, supporting up to 3,000 conductors in a single assembly. Each feedthrough is highly customizable, with (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Seal-Fast Edge and Plate Seals offer a cleaner, better faster way to protect your data, services and equipment from environmental conditions such as dust, fumes, heat/cold and moisture. The edge seals snap on quickly and securely, and the plate seal fastens securely for an effective seal (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
-house design and manufacturing capabilities, ensuring faster lead times. Simplified Installation Engineered for easy groove fitting and seamless integration into your assemblies. Quick Connect/Disconnect CEFIL’AIR® inflatable seals offer (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
through the quick disconnect occurs when the QDE3NL is connected to a QDI3NL. Manufactured in stainless steel and available with EPDM or Viton O-ring seals. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
faster lead times. Simplified Installation Engineered for easy groove fitting and seamless integration into your assemblies. Quick Connect/Disconnect CEFIL’AIR® inflatable seals offer effortless connection and disconnection, ideal (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
conditions. Fitting the lid is quick and easy. The lid with integrated hinge pin is pushed into place then secured with two tamperproof Torx T25 (M5) screws. Then the lid is shut and locked down with two more T25 screws. Extruded aluminum trims conceal and protect the lid screws and (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.