-
Supplier: Cole-Parmer
Description: • Solid state reliability for superior performance and temperature stability • Quiet operation, low vibration • 3U tall EIA-310-C rack standard • Leak-free disconnects Introducing the industry’s smallest rack mountable recirculating chiller at just 3U tall. These
- Cooling Capacity: 0.485 kW
- Process Flow: 1.0032 GPM
- Process Pressure: 14.50377 psi
- Operating Temperature: 23 to 113 F
-
Supplier: Cole-Parmer
Description: • Solid state reliability for superior performance and temperature stability • Quiet operation, low vibration • 3U tall EIA-310-C rack standard • Leak-free disconnects Introducing the industry’s smallest rack mountable recirculating chiller at just 3U tall. These
- Cooling Capacity: 0.725 kW
- Process Flow: 1.0032 GPM
- Process Pressure: 14.50377 psi
- Operating Temperature: 23 to 113 F
-
Supplier: Cole-Parmer
Description: • Solid state reliability for superior performance and temperature stability • Quiet operation, low vibration • 3U tall EIA-310-C rack standard • Leak-free disconnects Introducing the industry’s smallest rack mountable recirculating chiller at just 3U tall. These
- Cooling Capacity: 0.21 kW
- Process Flow: 1.0032 GPM
- Process Pressure: 10.152639 psi
- Operating Temperature: 23 to 113 F
-
-
Supplier: Cole-Parmer
Description: technology to deliver quiet, vibration-free cooling without the use of compressors or refrigerants. This versatile chiller is rack mountable for either a standard 19" rack or under a lab bench. Set temperature with keypad or use remote-control function with the USB interface.
- Frequency Range: 50 to 60 Hz
- Volume: 1 liters
- Operating Temperature: 41 to 113 F
- Temperature Control: Cooling
-
Description: RLC-1800 Series Recirculating Liquid Chiller Style: Rack Mount Voltages: 100-240 VAC Environments: 19" Rack Mount Laboratory Industrial Cooling capacity: 620 Watts @ 0 °C ΔT Includess: Integral Power Supply Self priming pump/reservoir TC-4300 temperature control (RS-232 comms)
-
Supplier: TEGAM, Inc.
Description: The TEGAM model 1314 is a precision calorimeter that is capable of providing highly accurate RF power measurements up to 250 W in the 50 Hz to 3500 MHz frequency range. The TEGAM 1314 combines a calorimeter and a chiller which can precisely measure input power in the form of RF energy known
- Power Range: 10 to 250.00000000000003 watts
- Bandwidth: 60 to 3,000,000,000 Hz
- Form Factor: Bench / Free-Standing, Rack-Mounted
- Display Type: Digital
-
Supplier: Solid State Cooling Systems
Description: • Precise temperature control • Compact, rack-mount chiller • Lowest cost of ownership • Improved wafer to wafer repeatability • Reduced energy costs • Increased MTBF • Saved fab space • Reduced repair costs • Eliminated Freons and their replacement chemicals • Can operate in heating
- Cooling Capacity: 1.2 kW
- Process Flow: 4 GPM
- Process Pressure: 33 psi
- Operating Temperature: 14 to 176 F
-
Supplier: Siemens Analytical Products
Description: nitrogen oxides, carbon monoxide and oxygen in process boilers and furnaces. The key features of the system are low maintenance and high uptime at an economical price. The system consists of two major components: the analysis rack and the sample probe box. The analysis rack contains
-
Supplier: Danfoss A/S
Description: Compressors for air conditioning, providing enhanced comfort, efficiency and sustainability for rooftops and chillers, commercial applications with refrigerants R410A, R407C, R134a and R22. Danfoss inverter reciprocating compressor solutions for light commercial air conditioning and process
- Power Source: 208-230 / 60 / 1, 208-230 / 60 / 3, 380 / 50 / 3, 460 / 60 / 3
- Features: Other
- Refrigerant Options: R134a, R22, R407c
- Construction: Scroll
Find Suppliers by Category Top
More Information Top
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA482985&Location=U2&doc=GetTRDoc.pdf
Tsupply, Tambient (1) Thermotek rack mount chiller equipped with auxiliary RTD Company 100 Ω platinum RTD for measuring ambient temperature.
-
10.05.05 -- Feature Article: A Space Station View On Giant Lightning
3u High Rack Mount Thermoelectric Liquid Chillers .
-
US Internet - Case Study
A 46-ton Liebert XDC chiller and 20 Liebert XDV rack - mounted cooling modules provide supplemental cooling at the source of the heat and improve air circulation throughout the room to dissipate any hot spots.
-
Intensity increasing up to 4 MW/cm2 with BALB's via wavelengths coupling
Industrial Laser System with integrated power supply, chiller and LIMO1200- F200 mounted in a 19” rack 23 HU .
-
Use of lidar for the evaluation of traffic-related urban pollution
The power supply and chiller are mounted in a box with a standard 19" rack .
-
Improved airdrop capabilities using a 2-&mgr;m laser radar system
hardware, environmental and laser chillers , and miscellaneous instrumentation are mounted in a flightworthy instrument rack .
-
The use of lidar for the evaluation of traffic-related urban pollution
The power supply and chiller am mounted in a box with a stmdard 19“ rack .
-
Latest developments in high brightness diode lasers and their applications
The diode lasers TruDiode151 and TruDiode301 are both available either in a 19” rack mount (Fig. 2) or as a complete standalone version equipped with a chiller (Fig. 3).
-
Development of a Versatile Laser-Ultrasonic System and Application to the Online Measurement for Process Control of Wall Thickness and Eccentricity of Seamless...
All five computers are standard off-the-shelf industrial PCs mounted in a rack connected to a water-cooled heat exchanger linked to the chiller .
-
Products :: NASA Tech Briefs
In addition, customers may choose between a 19 inch rack mount laser unit or 19 inch rack cabinet with central power distribution and self- contained chiller .
Indicates content that may require registration and/or purchase.