-
Supplier: LTI Power Systems, Inc.
Description: single or double poles. Rack Mount Static Switch Features Ultra Fast 1/2 cycle transfer between AC sources All solid state switching devices (no contactors or relays to fail) Selectable manual or automatic transfers Industrial design for high reliability Break-before-make
- Maximum Current Rating: 20 to 50 amps
- Maximum AC Voltage Rating: 110 to 240 volts
- Number of Poles: 1 to 2
- Switch Control: Automatic Transfer Control
-
Supplier: SOCOMEC
Description: Advantages High availability • Complete separation of both sources and the related distribution systems. • Dual source redundancy supplies the load choosing the best source quality ensuring continuity • No-break transfer of the loads. • Distributed STS for load separation avoiding mutual
- Maximum Current Rating: 32 to 100 amps
- Maximum AC Voltage Rating: 120 to 440 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Transtector Systems, Inc.
Description: Transtector ACINV2-STS-2KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA 5-15
- DC Input Voltage: 48 to 62 volts
- AC Output Voltage: 100 to 120 volts
- Type: DC/AC Inverter
- Form Factor: Rack Mount
-
-
Supplier: Transtector Systems, Inc.
Description: Transtector ACINV1-STS-1KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA 5-15
- DC Input Voltage: 48 to 62 volts
- AC Output Voltage: 100 to 120 volts
- Type: DC/AC Inverter
- Form Factor: Rack Mount
-
Supplier: LTI Power Systems, Inc.
Description: blackouts, and even lightning strikes. Features True Online technology Input Power Factor Correction Rectifier Input THD <8% True double conversion design Full-load rated no-break dual solid-state static switch 20 year design life Copper-wound transformers LCD monitoring panel with power-flow
- Input Voltage Range: 208 to 480 volts
- Volt-Amp Rating: 10 to 300 kVA
- Operating Temperature: 32 to 104 F
- Voltage: 208, 480
-
Supplier: Unipower, LLC
Description: advanced high frequency, pulse-width modulation technique which achieves up to 92% efficiency. A built-in Static Transfer Switch allows connection of a utility or other AC power source which can be switched to the load automatically in the event that the inverter switches off.
- DC Input Voltage: 24 volts
- AC Output Voltage: 115 volts
- DC Output Power: 1,700 watts
- Type: DC/AC Inverter
-
Supplier: LTI Power Systems, Inc.
Description: design utilizes an internal static switch to insures maximum critical load protection. Our rack mount NEMA1 enclosures mount easily into a standard 19” or 23” rack and may also be floor mounted. Each model can be custom built with a variety of Input and Output voltages to
- AC Output Voltage: 120 volts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: CE+T Power
Description: up to 96% efficiency and to have a seamless transfer between the primary and secondary sources. The TSI Bravo HC is able to provide 330% overload for a period of 900ms The Inverter has dual (AC & DC) inputs, and has a Static Transfer Switch Function built-in. Terminal Blocks for
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 56 to 84 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 200 to 240 volts
-
Supplier: Unipower, LLC
Description: inverters can also be integrated with a matching Controller and Static Transfer Switch along with a Power Distribution & Maintenance By-Pass unit and multiple inverter shelves can be connected together in parallel to provide up to a maximum 18kVA output. When the controller is employed
- AC Output Voltage: 230 volts
- Output Frequency: 0.00005 to 0.00006 MHz
- DC Output Power: 1,200 watts
- Type: DC/AC Inverter
-
Supplier: Unipower, LLC
Description: high frequency, pulse-width modulation technique which achieves up to 94% efficiency. A built-in Static Transfer Switch allows connection of a utility or other AC power source which can be switched to the load automatically in the event that the inverter switches off. In normal
- DC Input Voltage: 130 volts
- AC Output Voltage: 230 volts
- DC Output Power: 3,000 watts
- Type: DC/AC Inverter
-
Supplier: Data Connect Enterprise, Inc.
Description: management – Private VLAN Edge (PVE / Protected port) Link Aggregation – IEEE 802.3ad LACP (Link Aggregation Control Protocol) – Cisco ether-channel (Static Trunk) Spanning Tree Protocol – STP, IEEE 802.1D (Class Spanning Tree Protocol) -MSTP, IEEE 802.1s (Multiple Spanning Tree Protocol,
- Number of Ports: 24 #
- Features: IP Telephony / VoIP, VPN
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
-
Supplier: Tripp Lite by Eaton
Description: (sold separately) Supports 0U toolless button-mount rack mounting Mounts Horizontally in 1U of Rack Space Compatible with EIA-standard 19 in. 4-post racks and rack enclosures
- Maximum Current Rating: 24 amps
- Maximum AC Voltage Rating: 208 volts
- Maximum Power Rating: 8,600.000000000036 watts
- Features: CSA Certification, UL Listed
-
Supplier: Allied Electronics, Inc.
Description: RACK; AUTOMATIC TRANSFER SWITCH; 230V; 12 OUTLETS; 10A
-
Supplier: ABB Inc.
Description: Fully automatic solution Secure your power supply with ABB's Automatic Transfer Switches (ATS) from 160 to 1600 Amperes. They have the features and functionality that makes them suitable for diverse applications: industrial plants, docks, airports and data centers. Three types of
-
Supplier: ABB Inc.
Description: three switches or similar devices, with a mechanical interlock. Instead of that, our motorized bypass switches combine all of these elements into one single 66% more compact product. Maintain your equipment safely ABB’s bypass switches fulfill isolating requirements according to
-
Supplier: Allied Electronics, Inc.
Description: Rack ATS, 15A, 100/120V, (2)5-15 in, (8)5-15 Out, 8ft Cord
-
Supplier: ABB Inc.
Description: High performance ABB's range of manual operated change-over switches goes from 16 to 3200 Amperes. Save installation time and cost Different mounting options, modular design and a wide variety of accessories give superior flexibility to the installation. Optimal use of space Compact design
-
Supplier: ABB Inc.
Description: Secure power supply Motorized change-over switches ensure a reliable load transfer under any circumstance. They are suitable for remote operation. ABB’s range of motorized change-over switches goes from 40 to 2500 Amperes (IEC). Save installation time and cost Easy wiring and a
-
Supplier: Tripp Lite by Eaton
Description: (sold separately) Supports 0U toolless button-mount rack mounting Mounts Horizontally in 1U of Rack Space Compatible with EIA-standard 19 in. 4-post racks and rack enclosures
- Maximum Current Rating: 24 amps
- Maximum AC Voltage Rating: 208 volts
- Maximum Power Rating: 8,600.000000000036 watts
- Features: CSA Certification, UL Listed
-
Supplier: Eaton | Power Quality
Description: The Eaton Pulsar STS is an affordable solution for customers who want to add power redundancy to small networking equipment like switches and routers. This source transfer switch powers them from two different sources (typically the main power and a UPS, or 2 UPSs). Should one power
- Maximum Current Rating: 12 amps
- Maximum AC Voltage Rating: 120 volts
- Switch Control: Automatic Transfer Control
- Features: Other, UL Listed
Find Suppliers by Category Top
Featured Products Top
-
unit features a durable metal housing and efficient thermal design, ensuring reliable 24/7 operation. Its rack-mountable form factor saves valuable cabinet space and simplifies centralized network management. With advanced btPoE capability, it provides a future-proof solution for powering next (read more)
Browse Network Switches Datasheets for Volktek Corporation -
-duty industrial rack, it is perfect for industrial network cabinets and data centers, with a free-standing design that supports static loads, while optional castors enhance portability; for detailed installation (e.g., TS007 lock rod fasteners with M6x12 screws), refer to the provided manual. Key (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
it’s needed most. There is no expensive ductwork to install. These heaters are designed for roof curb mounting and ready for connection to a gas line and power source. Designed to be economical and energy efficient, the Make Up Air Heaters are also low-noise units that (read more)
Browse Datasheets for Hartzell Air Movement -
used in a controlled test setup, the SMS-200-48.0-NMS can contribute to more reliable production inspection and quality control procedures. The 48 inch length is also useful in rack-mounted or semi-permanent test systems. In many RF test benches, instruments such as network analyzers (read more)
Browse Video Cables Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Data Center Power Distribution Report - 2015
• Any power distribution equipment that is not a freestanding piece of equipment such as wall-mount panelboards, rack - mount static transfer switches , and rack PDU .
-
Data Center Power Distribution Report - 2015
• Any power distribution equipment that is not a free-standing piece of equipment such as wall-mount panelboards, rack - mount static transfer switches , and rack PDU.
-
Advanced Power Electronics Interfaces for Distributed Energy Workshop Summary: August 24, 2006, Sacramento, California
… UPS systems for highest power reliability (emergency back-up) • Single phase & three phase UPS Modular, transformerless up to 160 kVA • Industrial & Rack - mount UPS • Sag Ride … … Passive Harmonic Filters • Static Transfer Switches • Advanced Battery Management …
-
Data Center Infrastructure Yearbook - 2015
A rack transfer switch is a rack - mounted unit which provides redundancy (via A and B feeds) to devices with a single-corded input (non-redundant power supply). … Transfer Switch or ATS) as well as semiconductor-based units (referred to as Static Transfer Switch or …
-
Rack Power Distribution Units Report - 2015
A rack transfer switch is a rack - mounted unit which provides redundancy (via A and B feeds) to devices with a single-corded input (non-redundant power supply). … Transfer Switch or ATS) as well as semiconductor-based units (referred to as Static Transfer Switch or …
Indicates content that may require registration and/or purchase.