Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mid-Continent Instruments and Avionics
Description: Radar Altimeter R/T Manufactured by Bendix/King
-
Supplier: U B Corp.
Description: This series of radar altimeter antennas was designed for applications on commercial aircraft. Features:
- Primary Frequency Range: 4,210 to 4,390 MHz
- Gain: 12 dB
- VSWR: 1.2 :1
-
Supplier: U B Corp.
Description: This Radar Altimeter Antenna was designed for applications on both military and commercial aircraft. Rugged construction, combining cast aluminum housing with teflon glass radome and excellent electrical characteristics.
- Primary Frequency Range: 4,210 to 4,390 MHz
- Gain: 12 dB
- VSWR: 1.25 :1
-
-
Supplier: U B Corp.
Description: The antenna is a flat microstrip design, mechanically interchangeable with AS-2595/APN-194(V), U B Corp part number AD43011-F16. It was designed for higher antenna isolation applciations.
- Primary Frequency Range: 4,250 to 4,350 MHz
- Gain: 10.5 dB
- VSWR: 1.8 :1
-
Supplier: Accuris
Description: RECEIVER-TRANSMITTER, RADAR ALTIMETER RT-1378/Z
-
Supplier: Accuris
Description: Minimum Performance Standards Airborne Low-Range Radar Altimeters
-
Supplier: Accuris
Description: RADAR ALTIMETER WARNING SET AN/APQ-107(*)
-
Supplier: Accuris
Description: Airborne Radar Altimeter Equipment (For Air Carrier Aircraft)
-
Supplier: U B Corp.
Description: This antenna is used in pairs and was designed for altimeter applications where high isolation (90 db min) between antennas is required. Simple construction, wide bandwidth and high gain are matched to give the high performance necessary to make this a universal antenna for all
- Primary Frequency Range: 4,300 MHz
- Gain: 13 dB
- VSWR: 1.3 :1
- Technology Type: Horn / Aperture / Slot
-
Supplier: SAE International
Description: Omega, Very Low Frequency (VLF), Inertial Navigation Systems (INS), Inertial Reference Systems (IRS), Satellite Navigation (SATNAV), Low Range Radio Altimeter (LRRA). c Weather Radar d Data Link : Company, Air Traffic Control (ATC) Transponders (Mode-S) and others.
-
Supplier: Smiths Interconnect, a Molex company
Description: Technology (SMT). Features & Benefits The C-band Radalt SMT Isolator opposite has been supplied for over 15 years and is used in a radar altimeter used in more than 50% of the world’s commercial air transport fleet. This table lists the basic information for a range of typical designs.
- Frequency Range: 1,200 to 12,000 MHz
- Component: Circulator, Isolator
-
Supplier: Infineon Technologies AG
Description: The Distance2GoL radar system is a demo platform for Infineon’s 24GHz BGT24LTR11 radar transceiver. The Distance2GoL consists of two boards – the microcontroller board with the XMC4700 (RADAR BB XMC4700) and a radar frontend board (BGT24LTR11 Shield), which features a 4x1
- Category: Development Board
- Features: Other
-
Supplier: SAE International
Description: (DME), instrument landing system (ILS), markers (MKR), very low frequency (VLF), inertial navigation systems (INS), inertial reference systems (IRS), global navigation satellite system (GNSS), global positioning system (GPS), low range radio altimeter (LRRA), and attitude heading reference
-
Supplier: Diamond Aircraft
Description: GFC 700 Automatic Flight Control System (AFCS) including 2-axis digital autopilot with Flight Director Garmin GTX33 Integrated Mode S Transponder Garmin SafeTaxi Garmin FliteCharts (subscription required) TIS Traffic Garmin GDL69A Satellite Data Link - radar, satellite text and graphic
-
Supplier: Cessna Aircraft Company
Description: (IRS) Integrated Avionics Units Distance Measuring Equipment Flight Management Systems Weather Radar Traffic Collision Avoidance System (TCAS II) Terrain Awareness Warning System (TAWS) Transponders with ADS-B Out Capability Standby Instrumentation Radio Altimeter Cockpit Voice
-
Supplier: Cessna Aircraft Company
Description: in solid IFR (instrument flight rules) or nighttime VFR (visual flight rules) conditions. Digital weather radar With the optional GDL 69A data link receiver and a subscription to XM WX Satellite Weather, you will see a high-resolution representation of the weather along your flight path on
-
Supplier: ONE Aviation Corporation
Description: Radar Altimeter Satellite Phone Sixth Seat Option Standby Display Unit (Copilot) Stormscope Synthetic Vision Terrain Awareness and Warning System (TAWS) Traffic Advisory System (TAS) Weather Radar System (Color) Economics With budgets being squeezed and everyone wanting to do
Find Suppliers by Category Top
Featured Products Top
-
PDF… In January 2022, the deployment of 5G service using C-band spectrum around airports in the US was delayed due to concerns about interference of base station emissions with radar altimeters on commercial aircraft. Restrictions which prohibited or limited 5G emissions (read more)
Browse Communications Software Datasheets for Remcom (USA)
Conduct Research Top
-
Assessing 5G Radar Altimeter Interference for Realistic Instrument Landing System Approaches
The safe rollout of new or enhanced 5G services using C-band spectrum near airports in 2022-2023 will require realistic modeling of radio propagation to mitigate potential interference with legacy radar altimeters which remain in operation as of summer 2022. In this whitepaper, we use Wireless
More Information Top
-
Coastal Altimetry
9 1.5.3 SARAL Radar Altimeter Mission Data Sheet.
-
Polar Remote Sensing
(a) A schematic of a radar altimeter idealized waveform with a Gaussian distribution of surface slopes and other eects . . . . . . . . . . . . . . . . . . . . . . color 3.54 .
-
Encyclopedia of Remote Sensing
Since 1978, successive radar altimeters have measured ice sheet and ice shelf surface elevation.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 11 - Flying Operations > [FDBKF2005051016551000875] Afi11-2mc...
Radar Altimeter Procedures.
-
Avionics Navigation Systems 2nd Edition Complete Document
Radar Altimeters 491 .
-
Radar Handbook, Third Edition > Chapter 18 Space-Based Remote Sensing Radars
As expanded in the appropriate sections of this chapter, the (range) measurement precision of surface height change is now on the order of 1 millimeter per year, as established by two different classes of Earth-observing SBRs (SARs and radar altimeters ).
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 11 - Flying Operations > [FDBKF2005051016545889593] Afi11-2hc...
Radar Altimeter Procedures .......................................................................................
-
Missile Guidance and Control Systems
… the NWDC digital fire control computer (FCC) in conjunction with the projected multifunction displays, the wide-angle head-up display (HUD), forward-looking radar and/or fire-control radar, stores (i.e., weapons) management, inertial navigation system, radar altimeter , and projected map, if …
-
http://www.the-cryosphere-discuss.net/3/513/2009/tcd-3-513-2009.pdf
Simulation of the satellite radar altimeter sea ice .
-
Foundations for Innovative Application of Airborne Radars
6 Water-Surface Wind Retrieval Using Airborne Radar Altimeter . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.