Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Campbell Scientific, Inc.
Description: The CS475, CS476, and CS477 series of radar-based water-level sensors brings a highly accurate innovation to Campbell Scientific's array of sensors. The CS477 is built with enhanced electronics, giving it a much longer measuring range. Mounted above the
- Measuring Range: 16 to 9,055.123 inch
- Material Temperature Range: -40 to 176 F
- Features: Analog Current
- Level Measurement Type: Continuous Level
-
Supplier: Campbell Scientific, Inc.
Description: The CS476 measures water level in the range of 2 in. to 98 ft from the sensor. The CS475, CS476, and CS477 radar-based water-level sensors bring a highly accurate innovation to Campbell Scientific's array of sensors. Mounted above the
- Measuring Range: 2 to 1,176 inch
- Material Temperature Range: -40 to 176 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: OTT Hydromet
Description: The OTT RLS is a non-contact radar level sensor with pulse radar technology. The OTT RLS offers a large measurement range with a small blanking distance and narrow beam width and it easily connects to most dataloggers. The RLS has extremely low power consumption and is
- Measuring Range: 15.74804 to 1,377.9535 inch
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
-
Supplier: ifm efector inc.
Description: For the reliable level control in tanks and containers Suitable for water, oils and coolants Precise analog output and user-friendly communication via IO-Link Modular system consisting of evaluation unit and probe Probes may be cut to length for application flexibility User-friendly
- Measuring Range: 1.574804 to 2.362206 inch
- Maximum Operating Pressure: 232.06032 psi
- Material Temperature Range: -13 to 176 F
- Level Measurement Type: Continuous Level
-
Supplier: Automation24, Inc.
Description: The Micropilot FMR20-CAPBMVCEVEE1 radar level sensor from Endress+Hauser provides continuous, non-contact level measurement; perfectly suited to applications in the water and sewage industry, as well as to auxiliary circuits in all industries. The FMR10 is among
- Measuring Range: 590.5515 inch
- Maximum Operating Pressure: 1 psi
- Material Temperature Range: -40 to 176 F
- Level Measurement Type: Continuous Level
-
Supplier: Automation24, Inc.
Description: The Micropilot FMR10-CAQBMVCEVEE2 radar level sensor from Endress+Hauser provides continuous, non-contact level measurement; perfectly suited to applications in the water and sewage industry, as well as to auxiliary circuits in all industries. The FMR10 is among
- Measuring Range: 472.4412 inch
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: -40 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: Automation24, Inc.
Description: The Micropilot FMR20-CAPBMVCEVEE1 radar level sensor from Endress+Hauser provides continuous, non-contact level measurement; perfectly suited to applications in the water and sewage industry, as well as to auxiliary circuits in all industries. The FMR10 is among
- Measuring Range: 590.5515 inch
- Maximum Operating Pressure: 1 psi
- Material Temperature Range: -40 to 176 F
- Features: Instrument / Sensor System
-
Supplier: VEGA Americas, Inc.
Description: Application area 4 ... 20 mA output, measuring range up to 8 m, accuracy ±5 mm VEGAPULS 11 is the ideal sensor for non-contact level measurement of liquids and bulk solids in simple applications. It is particularly suitable for use in water treatment, storage tanks with acids,
- Features: Analog Current
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: VEGA Americas, Inc.
Description: in water treatment, pumping stations, rain overflow basins and level monitoring. In bulk solids the sensors are used in small bulk solids silos or open containers. Your benefit Exact measurement results independent of medium, process and environmental conditions Low-cost
- Features: Analog Current
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: KOBOLD Instruments, Inc.
Description: The NGR is a level sensor that uses TDR technology (time-domain reflectometry) and can be used in oil and water-based liquids without calibration. The NGR’s guided radar uses time-of-flight technology to measure electromagnetic pulses. The time difference between the sent
- Measuring Range: 157.4804 inch
- Maximum Operating Pressure: 145.0377 psi
- Material Temperature Range: 68 to 212 F
- Features: Analog Current, Instrument / Sensor System
-
Supplier: FineTek
Description: high accuracy and reliability. JFR FMCW Radar Level Transmitter, Liquid Level Sensor, Bulk solids handling The JFR series is an open-air radar level transmitter product line designed for use measuring liquids and bulk solids in tanks, bins and silos. These
- Measuring Range: 1,560 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Burkert Fluid Control Systems
Description: The Type 8188 is a level measurement device with cable, rod, both interchangeable probe or with coax probe, designed for continuous level measurement. The unit is suitable for liquids, for industrial use in all areas of process technology. With a measuring range up to 75 m, the 8188 is
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Transmitter
-
Supplier: FineTek
Description: distinguish the main signal from background noise or echoes. Using a phase-lock Loop (PLL) circuit will result in a high accuracy and reliable measurement. JFR3 FMCW Radar Level Transmitter, Liquid Level Sensor, Level Gauge 。Non-contact measurement. 。Able to
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Handles Slurries / Suspended Solids
- Device Classification: Level Gauge, Transmitter
- Media Type: Liquid
-
Supplier: Automation24, Inc.
Description: The Micropilot FMR10 radar level sensor line from Endress+Hauser provides continuous, non-contact level measurement; perfectly suited to applications in the water and sewage industry, as well as to auxiliary circuits in all industries. The FMR10 is among the first
- Maximum Operating Pressure: 43 psi
- Level Measurement Type: Continuous Level
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor System
-
Supplier: FineTek
Description: Display, easy on-site adjustment. Unique algorithms and echo wave processing technology can be used under various types of complex work conditions. JTR Guided Wave Radar Level Transmitter, Liquid Level Transmitter (GWR) The guided wave radar level transmitter is a
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Transmitter
-
Supplier: ABB Measurement & Analytics
Description: The MT5000 Series Guided Wave Radar transmitters feature a graphic display incorporated into an all digital electronics module. Using this new format K-TEK has been able to add waveform screens to the modular electronics along with easy to follow multiple choice setup menus. These menus can
- Measuring Range: 23.62206 to 2,603.938414 inch
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -60 to 800 F
- Liquid Specific Gravity: 0.6 (Specific Gravity #)
-
Supplier: BinMaster, Inc.
Description: The CNCR-220 is a compact 80 GHz radar level sensor with an extended measuring range up to 49 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when
- Measuring Range: 588 inch
- Maximum Operating Pressure: 43.51 psi
- Material Temperature Range: -40 to 176 F
- Level Measurement Type: Continuous Level
-
Supplier: BinMaster, Inc.
Description: The compact CNCR-210 is a continuous liquid level sensor with a measuring range up to 26 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a
- Measuring Range: 312 inch
- Maximum Operating Pressure: 43.51 psi
- Material Temperature Range: -40 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: Micro Sensor Co., Ltd.
Description: MicroSensor offers quality level transmitters for special applications. MPM4809TD is a diesel level transmitter, while MPM436W is a level sensor designed for the low range 0.5m level monitoring. MPM4810 and MPM4811 are level transducers with
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave, Ultrasonic / Sonic
- Device Classification: Transmitter
-
Supplier: Radwell International
Description: CONTINUOUS LEVEL SENSOR (GUIDED WAVE RADAR), FOR THE RELIABLE LEVEL CONTROL IN TANKS AND CONTAINERS SUITABLE FOR WATER, OILS AND COOLANTS CLEARLY VISIBLE 4-DIGIT LED DISPLAY MODULAR SYSTEM CONSISTING OF EVALUATION UNIT AND PROBE ADAPTATION TO DIFFERENT CO. FREE 2
-
Supplier: Holykell Technology Company Limited
Description: Radar flow meter is designed based on the measurement principle of frequency modulated continuous wave (FMCW). The radar frequency of the water level sensor can be 80GHz. It can not only be used in a range of 40 meters, but also can measure speed and distance.
- Operating Temperature: -31 to 158 F
- Features: Liquid
-
Supplier: Holykell Technology Company Limited
Description: HRF600-S radar flow meter is developed based on PCR radar measurement technology. The flowmeter is made of a water level sensor, a water velocity sensor and supports wireless transmission function. The radar frequency of water
- Operating Temperature: -31 to 158 F
- Features: Liquid
-
Supplier: Campbell Scientific, Inc.
Description: The SR50A measures the distance from the sensor to a target. The most common applications are measuring snow depths and water levels. The sensor is based on an electronic transducer that determines the distance to a target by sending out ultrasonic pulses and measuring
- Measuring Range: 19.68505 to 393.701 inch
- Material Temperature Range: -49 to 122 F
- Features: Analog Current
- Level Measurement Type: Continuous Level
-
Supplier: OTT Hydromet
Description: The OTT SVR 100 is the ideal sensor to collect surface water velocity measurements without being installed in the water, for all the benefits of non-contact measurement. This simple and compact radar sensor with integrated SDI-12 interface provides data during
- Velocity Flow Rate: 49.12 ft/sec
- Features: Liquid
-
Supplier: Vaisala
Description: forecasts are satellites, weather radars, weather stations and road weather stations. In addition, vehicles used as sensors can also provide observational data from between the stations. The model can also use road meta data, such as location of bridges, typical traffic flow, etc. New
-
Supplier: Vaisala
Description: offers 40+ variations of codes to express driving conditions. The road condition code is delivered as an integer value, which is mapped into human-readable names in a given language. The codes are divided in three types of classes to express the severity level. The severity level can
-
Supplier: Cessna Aircraft Company
Description: confidence. The Turbo Stationair’s flight deck is a proven system that reduces workload with added features and capabilities such as graphical weather radar, electronic charts, Synthetic Vision Technology (SVT™), engine sensor data, autopilot functionality, and more. The G1000 flight
-
Supplier: RS Components, Ltd.
Description: Vega RA - 222 229 Level Sensor
- Maximum Operating Pressure: 43.51131 psi
- Communication Interface Options: Other
- Meter Technology Type: Radar / Microwave, Ultrasonic / Sonic
-
Supplier: Georg Fischer Piping Systems Ltd
Description: 6m cable, Ø 4mm
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
-
Supplier: Endress + Hauser – Sensors & Components
Description: The radar module UTR30 in customer-specific design offers the possibility to continuously measure levels in liquids (tanks) or solids. The signal is output digitally (UART) and can then be further processed in relation to the application.
- Measuring Range: 0 to 590.5515 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Communication Interface Options: Other
-
Supplier: ABB Measurement & Analytics
Description: LevelExpert concentrates 20 years of industrial level measurement experience into an intelligent instrument made to accurately detect levels, even in the most demanding conditions. Forget about baseline mapping and echo selection; LevelExpert knows how to find the right level
- Measuring Range: 1.968505 to 2,362.206 inch
- Maximum Operating Pressure: 3,000 psi
- Material Temperature Range: -58 to 400 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: BinMaster, Inc.
Description: The CNCR-320 compact 80 GHz radar level sensor measures bulk solids or liquids in bins, silos, tanks, or industrial containers up to 49 feet tall. Sensors are powered by a long-lasting Lithium battery, so they can be installed in remote locations. Wireless, Cloud-based
- Measuring Range: 588 inch
- Maximum Operating Pressure: 29 psi
- Material Temperature Range: -20 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: BinMaster, Inc.
Description: digital readout on the sensor face, as well as a programmable light ring indicator that is configured via Bluetooth phone app. Users can remotely change level alert parameters or adjust the status colors on the light ring. CNCR-400 radar sensors' accuracy is unaffected by
- Measuring Range: 587.9924435 inch
- Material Temperature Range: -40 to 266 F
- Level Measurement Type: Continuous Level
- User Interface: Digital Front Panel
-
Supplier: Endress + Hauser – Sensors & Components
Description: The radar sensor USR30 is the smallest of the new radar sensors for customer-specific applications. It offers the complete functionality of the UTR30 but without a housing and defined electrical connection.
- Measuring Range: 0 to 590.5515 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Communication Interface Options: Other
Find Suppliers by Category Top
Featured Products Top
-
radar level sensors keep you up to speed with real-time silo inventory. Update rate of less than 1 second and accuracy within 0.2” Stainless steel flange, 1-1/2” NPT, or plastic antenna models Aluminum, plastic, or stainless (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
crushers or ESP hoppers Level measurement of piles or pits Let us help you match your application to the perfect radar sensor! (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
reliability and high-precision level measurement, delivering facts where previously only assumptions were possible. The continuous, non-contact measurement according to the time-of-flight principle enables precise measurement in silos and tanks up to 15m depth. The USR30 radar sensor and the (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
reliability and high-precision level measurement, delivering facts where previously only assumptions were possible. The continuous, non-contact measurement according to the time-of-flight principle enables precise measurement in silos and tanks up to 15m depth. The USR30 radar sensor and the (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
reliability and high-precision level measurement, delivering facts where previously only assumptions were possible. The continuous, non-contact measurement according to the time-of-flight principle enables precise measurement in silos and tanks up to 15m depth. The USR30 radar sensor and the (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
The CNCR-230 offers an LED display on the sensor housing, making level readings accessible from the sensor. It can be used for (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
) and could be adapted for the use in the target application. The USR30 is the core piece of our brand-new radar module UTR30. The sensor unites reliability and high-precision level measurement, delivering facts where previously only assumptions were possible (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
BinMaster’s newest compact non-contact radar level sensors provide smart inventory control in a small stainless (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
for media with DK ≥ 1.9 (e.g. water, many chemicals, filters) Working together to find the best solution For Endress+Hauser Sensors & Components, co-creation in the radar sector means not only supplying (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
The Q1 Laser Radar by Ommatidia offers high-precision measurements and advanced contactless vibrometry. With its 128 parallel channels, it delivers metrology-grade results for distances of up to 50 meters. Additionally, the Q1 features imaging vibrometry (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
Conduct Research Top
-
Pharamaceutical Company Uses Level Sensors to Obtain Accurate and Reliable Measurements
A pharmaceutical company based in California uses level sensors to measure water solutions and buffers in its portable tanks. The company needed to obtain accurate and reliable measurement results for data improvements and overall product quality, as well as measure in high salinity solutions
-
Maintaining Level in Specialty Chemicals
Technologies requires level sensors to measure chemicals such as acetone, methanol, vinyl acetate, butanol as well as water in above ground storage tanks. With four plants at the Danville facility, DanChem Technologies needed to obtain accurate and reliable measurement results for inventory of its bulk
More Information Top
-
Advances in Watershed Science and Assessment
Log® H-3611i microwave radar water level sensor .
-
Radar sensors implementation in river information services in Poland
In the article problems of radar sensors – surveillance radar and radar water level sensors implementation are described.
-
Multi-sensor evaluation of microwave water level measurement error
A microwave radar water level sensor , the Design Analysis Waterlog H-3611 has recently entered service at tide stations operated by the National Oceanic and Atmospheric Administration (NOAA), National Ocean Service (NOS), Center for Operational Oceanographic Products and Services (CO-OPS) as …
-
WinCon-8000 Smart PAC Used in Survey the Tide Height of Coast
The radar water level sensor and survey station RTU adopt the RS-485 digital signal collection.
-
CS Series Pulse Radar Water Level Sensors from Campbell Scientific : Quote, RFQ, Price and Buy
CS Series Pulse Radar Water Level Sensors from Campbell Scientific .
-
New real-time storm surge monitoring network in Mobile Bay, Alabama
This setup was possible due to the radar water level sensor 's ability to measure the sea surface remotely from above, with no components in contact with the water column.
-
Velocity distribution and discharge calculation at a sharp-crested weir
In decade, non-contact instruments for water stage and surface velocity measurement, such as radar water level sensor and microwave velocity sensor, are well developed, which greatly help manager to monitor the real- time and long-term flow condition (Costa et al …
-
Transboundary Floods: Reducing Risks Through Flood Management
The following types of sensors are utilised: pressure sensors, water level float gauges, radar water level sensors , water temperature sensors, tipping bucket raingauges, and air temperature sensors.
-
OBS Turbidity Sensors from Campbell Scientific : Quote, RFQ, Price and Buy
CS Series Pulse Radar Water Level Sensors from Campbell Scientific .
-
CS120 Atmospheric Visibility Sensor from Campbell Scientific : Quote, RFQ, Price and Buy
CS Series Pulse Radar Water Level Sensors from Campbell Scientific .
Indicates content that may require registration and/or purchase.