-
Supplier: Detroit Radiant Products Company
Description: Tool-free access to controls, serviceability while unit is operating
- Heating Capacity: 51.2925 kW
- Watts: 51.2925 kW
- Length of Heated Area: 723 inch
- Features: Drying, OEM / Custom
-
Supplier: Accuris
Description: Overhead radiant tube gas heaters
-
Supplier: Accuris
Description: Non-Domestic Gas Fired Overhead Radiant Tube Heaters
-
-
Supplier: Accuris
Description: Gas-fired overhead radiant tube heaters and radiant tube heater systems for non-domestic use \x96 Safety and energy efficiency
-
Supplier: Accuris
Description: Single Burner Gas-Fired Overhead Radiant-Tube Heaters - Part 1: Safety
-
Supplier: Watlow®
Description: With Watlow's diverse RAYMAX® radiant heater line, we have a solution for almost any application requiring radiant heat. Our capabilities cover a wide range of needs, from contamination-resistant panel heaters to fast-responding quartz tubes to rugged tubular
-
Supplier: TPI Corporation
Description: QUARTZ TUBE TYPE COILED NICKEL CHROME ALLOY MATERIAL FFH-512A FIXTURE USED ON 19-1/2 INCH OVERALL LENGTH 16 INCH HEATED LENGTH PIGTAIL CONNECTION TYPE 120 VAC AT 50/60 HZ VOLTAGE RATING 550 W POWER RATING 5000 LIFE IN HOUR 3/8 INCH LAMP DIAMETER COLOR TEMPERATURE 1800 DEG F INCLUDES PORCELAIN
- Heating Capacity: 0.55 kW
- AC Voltage Required: 120 volts
- Watts: 0.55 kW
- Length of Heated Area: 19.5 inch
-
Supplier: TPI Corporation
Description: PORTABLE, INFRARED TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CHAIN/MOVABLE CART MOUNTING 23.8/11.9 AMPERE CURRENT RATING 5.7/2.85 KW POWER RATING ALUMINUM HOUSING MATERIAL 19454/9727 BTU HEATING CAPACITY INCLUDES QUARTZ TUBES AND BUILT-IN WIRE GUARD APPLICATION
- Heating Capacity: 2.85 to 5.7 kW
- AC Voltage Required: 240 volts
- Watts: 2.85 to 5.7 kW
- Features: Electric, Sheathed Tubular Element
-
Supplier: Solaronics, Inc.
Description: Solaronics Suntube IV Stainless Steel Gas-Fired Infrared Radiant Tube Heaters are proven single-stage heaters for wet, humid and corrosive environments. Save up to 75% in energy costs. 304L stainless-steel combustion chamber and heat exchangers resist corrosion.
- Heating Capacity: 11.724 to 58.62 kW
- AC Voltage Required: 120 volts
- Watts: 11.724 to 58.62 kW
- Length of Heated Area: 120 to 840 inch
-
Supplier: Solaronics, Inc.
Description: Solaronics True Dual Aluminized Two-Stage Gas-Fired Infrared Radiant Tube Heaters provide precise air to gas ratios at both the high- and low-heat stages for optimum efficiency. Save up to 75% in energy costs. Aluminized steel heat exchangers resist corrosion. Applications
- Heating Capacity: 19.0515 to 58.62 kW
- AC Voltage Required: 120 volts
- Watts: 19.0515 to 58.62 kW
- Length of Heated Area: 120 to 822 inch
-
Supplier: Solaronics, Inc.
Description: Solaronics True Dual Stainless Steel Two-Stage Gas Infrared Radiant Tube Heaters provide precise air to gas ratios at both the high- and low-heat stages for optimum efficiency. Save up to 75% in energy costs. 304L stainless steel heat exchangers resist wet, humid and corrosive
- AC Voltage Required: 120 volts
- Sleeve (Sheath) Material: Aluminum, Stainless Steel
- Features: Drying, Hairpin or "U" Shape, Straight
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: For Drying, Baking, and Curing Aitken Infrared Process Modules are designed primarily as process heaters and are not intended for people or comfort heating. Maximum operating ambient temperature of 350 degrees F. Higher object temperatures can be achieved. Process Modules Metal sheath
- Maximum Operating Temperature: 1,450 F
- Heating Capacity: 0.8 to 3.6 kW
- AC Voltage Required: 120 to 480 volts
- Maximum Operating (Sheath) Temperature: 1,450 F
-
Supplier: DBK USA, Inc.
Description: examples Grills, baking ovens, roasting dishes, baking surfaces Washing machines, dishwashers, instantaneous water heaters, boilers, water heaters Heating moulds and tools Room heaters, air heaters, radiant heaters Steam generators, evaporators, dryers Deep
- Heated Length: 15.74804 to 169.29143 inch
- Width / Diameter: 0.25590565 to 0.33464585 inch
- Features: Electric, Other, Tubular Heater
-
Supplier: Radwell International
Description: RADIANT TUBE QUARTZ HEATER, 208V, 3200W. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: AENOR
Description: Gas-fired overhead radiant tube heaters and radiant tube heater systems for non-domestic use - Safety and energy efficiency
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Multi Bores Tubes Application : Due to various excellent performance of the alumina ceramics under wide range of industrical or labority conditions, ceramic multi bores tubes are mainly used in the area of thermal processes, insulating tubes, furnace tubes,
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Rod Stock
-
Supplier: Eraser Company, Inc.
Description: Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures
- Maximum Operating Temperature: 1,500 F
- Heating Capacity: 0.195 to 0.44 kW
- AC Voltage Required: 220 to 240 volts
- Maximum Operating (Sheath) Temperature: 1,500 F
-
Supplier: Eraser Company, Inc.
Description: Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures
- Maximum Operating Temperature: 1,500 F
- Heating Capacity: 0.66 to 1.08 kW
- AC Voltage Required: 115 volts
- Maximum Operating (Sheath) Temperature: 1,500 F
-
Supplier: AENOR
Description: Gas-fired overhead radiant strip heaters and multi-burner continuous radiant tube heater systems for non-domestic use - Safety and energy efficiency
-
Supplier: Bell & Gossett, a xylem brand
Description: U-Tube Heat Exchangers for water to water or steam to water HVAC, plumbing or process applications. NPT or flanged heads, Diamondback double wall construction to prevent cross-contamination. SU, WU, DSU and DWU, TCW, TCS and TS tank heaters. The SU Heat Exchanger is an instantaneous
- Maximum Working Pressure: 0 to 300 psi
- Temperature Range: 375 F
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Oil Heating / Cooling, Power Generation, Steam
- Technology: Shell and Tube
-
Supplier: AENOR
Description: SINGLE BURNER GAS-FIRED OVERHEAD RADIANT-TUBE HEATERS FOR NON DOMESTIC USE. PART 1: SAFETY
-
Supplier: AENOR
Description: SINGLE BURNER GAS-FIRED OVERHEAD RADIANT TUBE HEATERS AND NON-DOMESTIC GAS-FIRED OVERHEAD LUMINOUS RADIANT HEATERS. PART 2: REQUIREMENTS AND TEST METHODS FOR ESTABLISHING THE RATIONAL USE OF ENERGY. RADIOMETRIC METHOD B.
-
Supplier: CSA Group
Description: process burners. 1.3 Low-intensity infrared heaters and infrared radiant tube heaters may be suspended overhead, angle mounted overhead, wall mounted, or floor mounted. Floor-mounted heaters may be free-standing and, when for outdoor installation, also may be
-
Supplier: INTEC Energy Systems
Description: tailor-made solutions for a wide variety of applications: Single-pass radiant heater consisting of helical coils for the recovery of radiant heat for high temperatures Convection heat exchanger with serpentine coils including soot blowers for automatic cleaning of ash desposits
-
Supplier: CSA Group
Description: insulation requirements; g) clarification of requirements for tube fasteners; h) inclusion of snow and ice melting systems as stand-alone systems; i) clarifications of auxiliary systems; j) clarification of radiant under-floor heating and floor surface temperatures; k) revisions to
-
Supplier: 3X Ceramic Parts Company Limited
Description: Alumina Ceramic Rod / Pin Description Due to various excellent performance of the alumina ceramics under wide range of industrial or working conditions, alumina ceramic rod / pin mainly used in the area of thermal processes, protecting tubes, insulating tubes, furnace tubes,
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Features: Alumina / Aluminum Oxide, Specialty Ceramics
- Shape / Form: Bar Stock, Rod Stock
- Specialty Ceramic Type: Zirconia
-
Description: Addition of a new system of connecting copper tubing using a crimping tool for press-connect fittings New rule for a dedicated master shutoff valve for laboratories Revised requirements for connectors to radiant tube heaters prevent cracks, leaks, or fractures. Additional
Tubular Heaters
(177 Companies)
Radiant Heaters
(242 Companies)
Radiant Heater Elements
(109 Companies)
Industrial Heaters
(1,966 Companies)
Air Heaters
(380 Companies)