-
Supplier: Silicon Labs
Description: The Si4322 single-chip, low-power, multi-channel FSK receiver is designed for use in applications requiring FCC or ETSI conformance for unlicensed use in the 868 and 915 MHz bands. Used in conjunction with Silicon Labs' FSK transmitters, the Si4322 is a flexible, cost-effective, and
- Number of Receivers: 1 #
- Operating Frequency: 868 to 915 MHz
- Data Rate: 115.2 to 256 kbps
- Number of Devices in Package: 1 #
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Radio Controlled Clock Receiver Product overview: U4221B from TEMIC Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers
-
Supplier: QUALCOMM, Incorporated
Description: Output Power Up to +9dBm Bluetooth Radio 50Ω -90dBm receiver sensitivity USB USB Version USB 2.0 Audio Digital Microphone Input 1 digital mic MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.2V Memory RAM 56KB RAM ROM 8Mb ROM Input/Output Analog I/O 22 General
- Operating Frequency: 80 MHz
- Package Type: BGA, QFN
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other
-
-
Supplier: Richardson RFPD
Description: radio card to operate including a high efficiency switcher only power supply solution, and a high performance clocking solution are populated on the board. The ADRV9009-W/PCBZ is a single-chip TDD solution of dual receivers, dual transmitters with observation receiver.
- Category: Development Board
-
Supplier: Richardson RFPD
Description: configuration. This product iswell suited for four-antenna TDD transmitter applications, wherethe receiver path can be shared between receiver and observationmodes. The GPIO pins can be configured and toggled to supportdifferent user modes, while phase coherency is maintained.
- Resolution: 16 bits
- Input Voltage Range (Vpp): 1.9 to 2.1 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely backward-compatible with Bluetooth 3.0, 2.0 or 1.2 systems. It incorporates
- Pin Count: 48 #
- Supply Voltage: 3 V, 3.3 V, 3.6V
- Technology: Bluetooth
- Interface: I2C
-
Supplier: Richardson RFPD
Description: the transmit and receivepaths, respectively (4T2R). The AD9986 features a 16 lane, 24.75Gbps JESD204C or 15.5 Gbps JESD204B serial data port, anon-chip clock multiplier, and digital signal processing capabilitytargeted at multiband, direct-to-RF radio applications.
- Input Voltage Range (Vpp): 0.95 to 2.1 volts
- Features: Other
-
Supplier: Silicon Labs
Description: provides a fully integrated radio tuner solution from antenna input to audio output for use as the primary broadcast radio tuner for automotive radios. The Si475x product portfolio of tuners supports worldwide broadcast radio bands including AM/FM, college FM radio
- Operating Frequency: 0.52 to 108 MHz
- Supply Voltage: 5 V
- Features: Other
-
Supplier: QUALCOMM, Incorporated
Description: Power 8dBm transmitter Bluetooth Radio -90dBm receiver sensitivity Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm® cVc™ audio technology CPU CPU Clock Speed Up to 32MHz DSP DSP Technology Qualcomm® Kalimba™ DSP Power Management Maximum Input Voltage 3.6V
- Operating Frequency: 32 MHz
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other, PCM, UART
- Package Type: QFN
-
Supplier: QUALCOMM, Incorporated
Description: Single Chip Bluetooth Audio ROM Platform The CSR8635 QFN single-chip Bluetooth audio ROM device targets mid-range stereo speakers and headsets. CSR8635 specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up to +8dBm output power (typical) -91bBm receiver
- Operating Frequency: 80 MHz
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other, PCM, SPI, UART
- Interface: I2C, USB
-
Supplier: QUALCOMM, Incorporated
Description: multi-function steering wheels, cable replacement, in-vehicle remote controls and retrofit TPMS. CSR1010 Automotive Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Maximum Output Power Up to +9dBm Bluetooth Radio -93dBm receiver sensitivity 50Ω
- Operating Frequency: 16 MHz
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other, SPI, UART
- Interface: I2C
-
Supplier: Microchip Technology, Inc.
Description: Antenna) Excellent ESD Robustness Easy to Use Interface: Registers, Frame Buffer and AES Accessible through Fast SPI Only Two Microcontroller GPIO Lines Necessary One Interrupt Pin from Radio Transceiver Clock Output with Prescaler from Radio Transceiver
- Operating Temperature: -40 to 125 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
- 4 differential receivers - 2 observation receivers with 2 (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
, and support to accelerate radio development timelines. The ecosystem includes rapid prototyping platforms, chip-level evaluation systems, reference designs, simulation tools and development kits. Visit the Richardson RFPD RadioVerse webpage to learn more about the complete lineup of ADI RadioVerse transceivers and available development tools. (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
the junction during automated or manual handling. The flip chip configuration is suitable for pick-and-place insertion. The high cutoff frequencies of these diodes allow use through W-band frequencies. Typical applications include single and double balanced mixers in radio (read more)
Browse Schottky Diodes Datasheets for Richardson RFPD -
observation receiver BW 450MHz - Integrated LO and Phase synch between all channels - Platform development environment support includes Industry standard Linux Industrial I/O Applications, MATLAB®, Simulink®, and GNU Radio, and streaming interfaces for custom C, C++, python, and C# applications - HDL reference designs and drivers to allow zero day development (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD -
route and mapping of satellites. Level 5 has been added for transmitting pulsed data regarding critical safety and life support information internationally. Beyond position and navigation data, tracking devices are dependent upon exact time information from atomic clocks (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
All-digital A/D converter TAD with high-resolution and low-power for sensor/RF digitization
…signal, working as both mixer and ADC, achieving minimum/maximum detectable sensitivity of 0.7-lVrms/100-mVrms, respectively, for a 40-kHz sine wave at the LNA input terminal of a 0.18-lm digital CMOS one- chip radio -controlled clock receiver IC.
-
Supporting research and development to promote economic growth: The Federal government's role
The GPS is a system of 24 satellites that depends on computer chips , miniaturized radio receivers , and atomic Clocks .
-
All-digital A/D converter TAD for high-resolution and low-power sensor/RF interface
…an RF digitization application, performance of time-domain processing as a mixer and ADC has been demonstrated achieving an FOM of ~35fJ/conversion-step with high resolution and low power for a 0.18μm one- chip radio -controlled clock (RCC) receiver IC.
-
An all-digital A/D converter TAD with 4-shift-clock construction for sensor interface in 0.65-μm CMOS
Incidentally, we also confirmed the use of small-sized impedance converters (voltage buffers) for the RDL as shown in [17] for achieving the low-power one- chip RCC ( radio -controlled clock ) receiver IC, which can detect small input signals (0.7 μVrms…
-
An all-digital ADC/TDC for sensor interface with TAD architecture in 0.18-µm digital CMOS
Furthermore, a one- chip CMOS radio -controlled clock (RCC) receiver IC has been developed with TAD-DQD (see Section V and Fig. 8).
-
Analytical model for crosstalk and intersymbol interference in point-to-point buses
The research group at the University of Florida has investigated the feasibility of employing on- chip wireless radios for clock distribution over a space of tiny receivers [9].
-
Design of a wireless test control network with radio-on-chip technology for nanometer system-on-a-chip
The research group at the University of Florida has investigated the feasibility of employing on- chip wireless radios for clock distribution over a space of tiny receivers [9].
-
Direct Conversion Receivers in Wide-Band Systems
However, the integration of the radio receiver on a single chip including the A/D converters combines strong clock signals with the sensitive RF front-end on the same die.
-
Assessment of Precision Technologies for Accurate Delivery of Crop Inputs
Receiver errors can often be related to the quality of the hardware components present in the receiver , such as the on-board clock and the radio -frequency micro chip that receives the signals from space.
-
All-Digital Quadrature Detection With TAD for Radio-Controlled Clocks/Watches
…the detection of binary-amplitude-mod- ulated standard-time and frequency waves, it was shown that all-CMOS digital circuits for the clock and receiver circuits can be configured … included on a single chip and that a radio -controlled clock/watch can be…
Indicates content that may require registration and/or purchase.