-
Supplier: Star SU LLC
Description: operations. Removal of very sharp burrs reduces the risk of tool handling injuries. Star SU carries the following deburring tools from Samputensili: P Type (Standard tool for straightgear lateral surfaces) P 1000 type (Like P type but grooved) PR type (with alternate
- Cutter Type: Gear Hob
-
Supplier: Abtex Corporation
Description: Applications include honing, radiusing, and deburring that is too heavy for tube-type brushes.
- Type: Straight
-
Supplier: Abtex Corporation
Description: Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
- Length: 5.5 inch
- Trim Length: 2.5 inch
- Applications: Finishing / Deburring (Fine Grits / Filaments)
- Product / Material Worked: Metalworking
-
-
Supplier: fruitcore robotics
Description: The HORST1400 is an industrial robot designed and manufactured by fruitcore robotics in Germany. This robot is specifically designed for parts handling in a larger radius, making it an ideal solution for logistics and other industries that require productivity in all sectors and applications.
- Number of Axes: 6 #
- Load Capacity: 12 kg
- Reach: 1,425 mm
- Robot Type: Articulated Robot
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: mining equipment, marine hydraulics, loading platforms, cranes and other heavy equipment. Advantages of font retaining ring No assembly/disassembly lugs = space saving in radial direction; Edges with radius, no stamping burrs; Square edge wire for sharp-edged installations; No special tooling
- Design Units: Metric
- Material: Stainless Steel
Find Suppliers by Category Top
Conduct Research Top
-
Abrasive Filament Brush Deburring of Powdered Metal Components
an abrasive filament medium which is ideal for deburring and edge. radiusing PM parts. When formatted into a brushing tool, it can be applied on machine based systems for semiautomated or fully automated deburring of PM components. Through proper application, it is possible to gain the advantages
-
Fiber Abrasive Finishing Systems for End-Deburring Extruded Aluminum Profiles
as safety and esthetic are forcing the industry to supply sawn ends which are burr free and slightly radiused. This paper discusses an abrasive medium which is ideal for end deburring aluminum extrusions. When formatted into a disc brushing tool, it can be applied on a machine based system for manual
More Information Top
-
Saar Hartmetall Announces SKF Series Portable Bevelers
The SKF also makes an excellent deburring tool by cutting radius edges from 2 mm to 6 mm.
-
CR4 - Blog Entry: Diamond and Silicon Carbide Abrasives for Nylon Abrasive Wheel Brushes
Pathfinder Tags: abrasive nylon wheel brush abrasive nylon wheels deburring tools diamond wheels edge radiusing nylon abrasive wheel brushes nylon abrasive wheels radial wheels .
-
Burrs - Analysis, Control and Removal
Comments No defined edge radius producible With cutting tools a defined edge radius is producible Special deburring technology .
-
CR4 - Blog Entry: BRM at IMTS 2012 – The International Manufacturing Technology Show
NamPower abrasive disc brushes are high-performance brush tools for in-machine deburring , edge radiusing , and surface conditioning.
-
CR4 - Blog Entry: BRM at IMTS 2012 – Metalworking, Manufacturing, and More
These high-performance brush tools for in-machine deburring , edge radiusing , and surface conditioning are easily integrated into both manual and automated finishing machinery, including CNC machining centers, transfer lines, and robotic cells.
-
Cutting Tool Engineering | May 2012 | Product Showcase
Brush Research Manufacturing Co. Inc.’s NamPower composite hub-wheel brushes are abrasive nylon brushing tools for deburring , surface finishing and edge radiusing .
-
CR4 - Blog Entry: Cylinder Hones for Automated Bore Finishing and Blending
Automated honing with the Flex-Hone tool is ideal for cross-hole deburring and port radiusing , as well as bore finishing and blending.
-
Technical Spotlight: Unique Tools Smooth Jet-Engine Production
The application became more complex when BRM was asked to provide a tool that could also pass through the hole and perform the same deburring and radiusing on the backside of the hole.
-
CR4 - Blog Entry: Surface Finishing for the Aerospace and Aircraft Industry
Nylon abrasive brush tools are also used for blending surface imperfections and inconsistencies, deburring and edge radiusing , and parts cleaning.
-
CR4 - Blog Entry: Surface Finishing for the Performance Racing Industry
Designed for use with manual and automated finishing machinery, NamPower brush tools are setting a new standard for OD deburring , parts cleaning, edge radiusing , and surface finishing.
Indicates content that may require registration and/or purchase.