Products/Services for Railcar Shaker
-
Shock and Vibration Testing Shakers - (86 companies)Shock and vibration testing shakers are force generators or transducers that provide a vibration, shock, or modal excitation source for testing and analysis. Shock and vibration testing shakers are force generators, or transducers, that provide...TechnologyIntegral Slip Table / Multi-Axis CapabilityActive Suspension -
Laboratory Shakers - (207 companies)Laboratory shakers and rotators are used to blend or agitate samples within flasks or tubes. These devices consist of a housing containing the motor and control panels, upon which an agitation platform is attached. Laboratory shakers and rotators... -
Shale Shakers - (38 companies)Shale shakers are a piece of solids removal equipment that is primarily used to remove large solids, called cuttings, from drilling fluid. They are also used in coal cleaning and mining operations as the large vibrating basket and specialty designed...
-
Shaker Controllers - (22 companies)Shaker controllers are hardware/software devices that generate one or more analog drive signals that are applied to an amplifier / shaker / test device for the purpose of creating a specified vibration environment at one or more points on a test... -
Rolling Stock (locomotives and railcars) - (50 companies)Rolling stock and rail vehicles includes powered and unpowered rail vehicles such locomotives, railroad cars, railway vehicles, coaches or passengers vans, wagons or freight cars, ballast hoppers, switchers, baggage car or luggage vans, and cabooses or brake cars.
-
Platforms and Walkways - (384 companies)Platforms and walkways are equipment access structures that enable regular maintenance and inspection activites at elevated workspaces. Systems incorporate structural supports, walking surface decking or planks, framing, hardware, and accessories such as handrails, access gates, stairs, ladders, and kick plates.
-
Rail Car Thawers - (8 companies)Rail car thawers facilitate the unloading or transloading of railcars in cold climates by thawing loads of viscous liquids and frozen aggregate. Rail car thawers facilitate the unloading or transloading of railcars in cold climates by heating loads...
-
Rail Services - (164 companies)Rail services provide fleet management, freight management, rail and railcar maintenance, railway and railcar repairs, and rail flaw detection services to the rail industry. Rail services provide fleet management, freight management, rail...
-
Doors - (1347 companies)Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
-
Loading Arms - (47 companies)Loading arms are used to load liquids into tanks, trucks, railcars, and other vehicles. They are commonly used in fueling and fluid transfer applications. Loading arms are available in a variety of sizes, lengths, and designs. Most are made...
Product News
-
Triple/S Dynamics, Inc.
Texas Shaker Screeners Food and Cleaning Corn Texas Shaker Vibratory Screeners. The Texas Shaker is designed for precision screening and sizing of dry granular materials in aperture ranges from approximately 1 1/2 " to 300 microns. Its long stroke, slow-speed horizontal reciprocating motion promotes rapid stratification, and constantly changing velocities yield the highest throughput of undersize per cycle. It is available in arrangements for 1-4 cutpoints in one machine. Cleaning Corn Customer Challenge. A full-service cooperative... (read more)Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
Eastern Instruments
Railcar and Truck Loadout System What is the Railcar and Truck Loadout System from Eastern Instruments?. Eastern Instruments' Railcar and Truck Loadout System is designed to integrate directly into an existing loadout process. A CentriFlow Mass Flow Meter will mount directly after your existing shut off device, such as a slide gate, screw conveyor or rotary valve and typically only requires 3 feet of vertical space for installation. A total fill for each compartment will be entered into the CentriFlow Meter's electronics via... (read more)Browse Bulk Material Loaders and Unloaders Datasheets for Eastern Instruments -
E-Labs, Inc.
Vibration & Shaker Testing for Space Comprehensive Vibration Testing Services. The E-Labs test applications include transportation load simulations, fatigue due to vibration, reliability testing, squeak & rattle testing, fragility, production stress screening, package testing, launch simulation, and gunfire vibration among others. AEROSPACE TESTING. We have extensive experience in Aerospace testing. We can put your product through shock testing, vibration testing, environmental stress testing and can even combine most tests to make... (read more) -
Triple/S Dynamics, Inc.
Screening Alfalfa Cubes With Texas Shaker Screening Alfalfa Cubes With Texas Shaker. Customer Challenge. Halverson is an agricultural company based out of Salt Lake City specializing in milling, grain handling and industrial projects. The customer was looking to expand their alfalfa cube production. The most suitable solution to fit their needs included an increase of screening capacity. With harvest season quickly approaching, the biggest concern was being able to add on to their current line in a short amount of time. With the help... (read more)Browse Industrial Conveyors Datasheets for Triple/S Dynamics, Inc. -
Triple/S Dynamics, Inc.
Record Breaking Size Texas Shaker When one of the world 's leading potash producers in the Middle East faced a challenge in meeting strict product quality requirements, they turned to Triple/S Dynamics ' Texas Shaker for a proven, high-performance screening solution. The customer needed to process 750 metric tons per hour of granular potash at a 2 mm cut point. Roughly 10% of the material consisted of fines that had to be removed to achieve the purity their customers demanded. The target was ambitious: reduce the fines content... (read more)Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
ECON Technologies Co.,Ltd
1000N Compact Miniature Shaker VE Miniature Shaker provides a compact yet powerful solution, combining high-precision closed-loop control, wide frequency response, and flexible operation. Designed based on ECON 's accumulated vibration control technology, it enables engineers, researchers, and educators to perform reliable vibration experiments in a convenient and efficient way. Compact Design for Precision Testing. Compact structure allows easy installation on laboratory benches. Lightweight design enables convenient... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
ECON Technologies Co.,Ltd
200kN Water-Cooled High-Thrust EDH Shaker The EDH Series Water-Cooled Shaker System is purpose-built for high-energy, long-duration vibration tests where traditional air-cooled shakers struggle with overheating, insufficient thrust, or limited payload capacity. Engineered for large test articles and continuous operation, the EDH Series delivers 80 -200 kN of thrust, supports payloads up to 2000 kg, and maintains stable performance with exceptionally low operating temperatures. Its advanced water-cooling architecture, rigid armature... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
ECON Technologies Co.,Ltd
200kN Water-Cooled High-Force Shaker The EDH Series Water-Cooled Shaker System is purpose-built for high-energy, long-duration vibration tests where traditional air-cooled shakers struggle with overheating, insufficient thrust, or limited payload capacity. Engineered for large test articles and continuous operation, the EDH Series delivers 80 -200 kN of thrust, supports payloads up to 2000 kg, and maintains stable performance with exceptionally low operating temperatures. Its advanced water-cooling architecture, rigid armature... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
ECON Technologies Co.,Ltd
Large-Force Water-Cooled Shaker EDH As modern products become larger, heavier, and more structurally complex, vibration testing systems are expected to deliver not only higher force output, but also greater stability, cooling efficiency, and long-duration reliability. Traditional air-cooled shakers often struggle with heat accumulation, noise, and reduced performance during extended tests --especially in high-force or large payload applications. The EDH Series Water-Cooled Shaker is engineered to address these challenges... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
ECON Technologies Co.,Ltd
2–10000 Hz Precision Mini Shaker Compact Size. Laboratory-Grade Precision. In modern R &D and quality laboratories, engineers often face a common challenge: how to perform accurate and repeatable vibration testing on small components without investing in oversized systems. The VE Series Precision Mini Shaker System is specifically developed to solve this problem. Built on years of vibration engineering experience, the system combines advanced structural design and high-performance materials to deliver high precision, wide... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd
-
Direct cost detail estimates, Units 11, 12, 13 and 14. Volume II. Preliminary design and assessment of a 12,500 BPD coal-to-methanol-to-gasoline plant. [Grace ...
200 T. railcar unloading hopper 200 T. railcar unloading hopper Railcar thaw shed Railcar shaker with hoist Railcar shaker with hoist Railcar unloading station dust collector Railcar unloading station dust collector Dust collector fan Dust collector fan Barge unloading dust collector Barge …
-
Gasification Plant Cost and Performance Optimization
… handling and preparation area (Unit 100) includes: • Rail Dump Hopper and Auxiliaries o Stephens-Adamson railcar mover-positioner with 50 hp Hydraulic Pump. o 32’ Kinergy railcar discharger with two 10 hp motors o Kinergy railcar shaker , 15 hp Motor o …
-
Proposed alternative test procedure for AAR specification M-965-91 with the vibration test unit
The tests were conducted with the Vibration Test Unit (VTU), a full- scale railcar shaker system located in the Rail Dynamics Laboratory at the AAR Transportation Test Center (TIT), .
-
Energy harvesting from heavy haul railcar vibrations
The measured railcar accelerations were filtered, and replicated in a laboratory environment using a vibration shaker arrangement.
-
Encyclopedia of Structural Health Monitoring Complete Document
The minimum-phase approach was applied in [14] to vehicles driven by internal combustion engines, such as diesel railcars , a result from which is presented in Figure 10, although the … … in that case was a burst random signal applied by a shaker .
-
Topics in Modal Analysis I, Volume 5
… phase approach was applied in [11] to vehicles driven by internal combustion engines, such as diesel railcars . … 18.1, although the excitation in that case was a burst random signal applied by a shaker .
-
Test Facilities for Radioactive Materials Transport Packages (Transportation Technology Center Inc., Pueblo, Colorado, USA)
• Mini- shaker . Modal characterisation and fatigue test- ing of railcar components and partial railcar systems; and suspension characterisations .
-
Noise and Vibration Control Engineering: Principles and Applications 2nd Edition Complete Document
A wide variety of noise-producing equipment, such as railcar , ship and barge unloaders, transfer towers, conveyors … Coal Car Shakers .
-
1994 Annual report on waste generation and waste minimization progress as required by DOE Order 5400.1, Hanford Site
… services for i t e m s such as gas cylinders, trucks, and railcars , t h u … … t o hold g l a s s v i a l s i n vortex shakers .
-
Health Hazard Profiles: A Field Guide to Oil & Gas Service Industry Occupational Health and Hygiene
Pumps; fill lines; tankage; lances Containers (drums; totes), Railcars Bulk highway carriers De-armor machine, Shaker , Chopper .
Indicates content that may require registration and/or purchase.