-
Supplier: Newark, An Avnet Company
Description: KoldLok Integral Raised Floor Grommet
-
Supplier: Newark, An Avnet Company
Description: KoldLok Extended Raised Floor Grommet
-
Supplier: Newark, An Avnet Company
Description: KoldLok Surface Mount Raised Floor Grommet
-
-
Supplier: CableOrganizer.com, Inc.
Description: What’s special about this brush grommet? Allows you to route cables and wires through your raised flooring system without allowing cool air to escape Equipped with a brush filling to keep cables in place, and prevent them from dropping back into your raised floor
-
Supplier: Newark, An Avnet Company
Description: Raised Floor Air Sealing Grommet
-
Supplier: CableOrganizer.com, Inc.
Description: What’s special about in-floor grommets? Two-piece durable ABS grommet allows cabling access through the floor, and can withstand the trampling and other abuse of high traffic areas Innovative rotating cover can be turned to adjust the cable entrance opening to the exact
-
Supplier: TelephoneStuff.com
Description: Cool Boot Raised Floor Air Sealing Grommet. Features: - Minimizes bypass of air through cutouts in raised floor to improve cooling of network equipment, minimizing risk of overheating - Ultra cinch tie closes top of fabric to prevent air from escaping around cable
-
Supplier: TelephoneStuff.com
Description: removing floor tiles - Mounts in a raised floor environment and can be concealed with office flooring - Works with standard office raised floor tiles - Includes cool boot raised floor air sealing grommet which manages airflow when making moves,
-
Supplier: DigiKey
Description: "Grommet, Raised Floor 2.700"" (68.58mm) Navy"
- Material: Plastic
-
Supplier: Win Source Electronics
Description: Material Flammability Rating: FAR25.853, UL94 V-0 Standard Package: 1 Panel Cutout Dimensions: Circular - 5.000" (127.00mm) Panel Thickness: 0.098" (2.49mm) Material: Polycarbonate (PC), Thermoplastic Vulcanizate (TPV), Vinyl Coated Fabric Bushing, Grommet Type: Grommet, Raised
Find Suppliers by Category Top
More Information Top
-
Data Center Energy Retrofits
Note that while floor tile leakage may be roughly uniform throughout the raised floor , the cable grommets are not evenly distributed.
-
Underfloor air containment
Note that while floor tile leakage may be roughly uniform throughout the raised floor , the cable grommets are not evenly distributed.
-
Reducing Data Center Loads for a Large-Scale, Low-Energy Office Building: NREL's Research Support Facility (Book)
Commercially available grommets are used to seal cable openings in raised floors .
Indicates content that may require registration and/or purchase.