-
Supplier: Walter Surface Technologies
Description: Drill range: 100-500 RPM Accudrill™ LED torque display Reversible speed for tapping holes Drilling capacity of 2-3/8” x 3” 2 permanent pivoting (electro and standard) magnets Use on material as thin as 1/8”
-
Supplier: Ritmo America, LLC
Description: DELTA 500 TRAILER is a self-aligning fusion machine, suitable for welding thermoplastic pipes for the transport of water, gas and other fluids under pressure, up to Ø 20" IPS Working range: Ø 200 ÷ 500 mm (6” IPS ÷ 20” IPS) DATA LOGGING incorporated Large graphic display 4000 memories
-
Supplier: Maxim Watermakers
Description: The HJ Series is made up of five models, with fresh water capacities ranging from 192 to 3,000 gallons per day. Ideal for multiple applications, from pleasure boats and small work boats to yachts, cruisers, tug boats, and survey vessels, all the way up to USCG and USN vessels, pipe
-
-
Supplier: Asahi/America, Inc.
Description: Available in 1x1-1/2, 2x3, 4x6, and 6x9 size ranges, Poly-Flo® is designed for installations with tight space constraints, water treatment facilities using multiple chemicals and outdoor applications. In addition to pipe, the system includes full pressure fittings, drainage fittings,
- Maximum Pressure: 150 psi
- Application: Chemical
- Features: Other
- Material: Polyethylene (PE, HDPE), Polypropylene (PP)
-
Supplier: TFC Ltd.
Description: Flexible design permits holding a wide range of wire bundles or pipes with one size of clip Individual wires or pipes can be removed without reducing the overall integrity of the clip Can be located on the panel edge or in a pre-drilled hole Can accommodate bundle diameters from
-
Supplier: Vortec
Description: levels ranging from 3 – 72 oz-force Air stream sizes at nozzle ranging from 3/16” to 1” Meet OSHA noise guidelines; reduces noise compared to open copper tubes and drilled pipe Meet OSHA 1910.242(b) dead-end pressure guidelines
- Features: Adjustable Position / Direction, Integral Valve
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: Handheld / Pistol, In-line
-
Supplier: Madden Manufacturing, Inc.
Description: the target boiler water quality level. The boiler must have a continuous blowdown skimmer pipe installed inside the boiler drum, with the opening for the pipe within 6" of the normal water level in the boiler drum. The Madden Orifice Meter may be mounted near the boiler or near a
- Meter Technology: Orifice Plate
-
Supplier: CinchSeal
Description: rotary air locks and have temperature ranges up to 200°F / 93.3°C.We have now expanded the CinchSeal mixer seal design to accommodate the screw conveyor drive end. The CinchSeal Cartridge Seal can be easily mounted to your conveyor adapter plate. Reduce your costly parts and repairs to
- Features: Exclusion Seal, Oil / Grease Seal, Other
-
Supplier: ASTM International
Description: protective coating system: 1.2.1 Test Method A--Using groove cutting instruments. 1.2.2 Test Method B --Using grinding instruments. 1.2.3 Test Method C --Using drill bit instruments. 1.3 The substrate should be sufficiently rigid to prevent deformation of the coating during the
-
Supplier: Reznor
Description: 1/2” PVC pipe for attaching a coupling for ease of installation and cleaning of the required condensate drain. A 4” PVC cleanout cap that is drilled and tapped for a 1/2” NPT fitting is furnished with the heater for attaching the vent condensate drain.
- Heating Capacity: 35.708373 kW
- AC Voltage Required: 115 volts
- Maximum Air Flow: 2,256 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: ASTM International
Description: protective coating systems: 1.2.1 Procedure AUsing groove cutting instruments. 1.2.2 Procedure B using grinding instruments. 1.2.3 Procedure C Using drill bit instruments. 1.3 These procedures are not applicable for soft or ductile substrates that may deform under the test gage
-
Supplier: DigiPas Technologies Inc.
Description: proper pipe elevation such as vertical position, horizontal slope and alignment between pipe ends maximize water drainage and prevent clogged drainage. Digi-Pas® DWL-280Pro is used to setup drilling equipment in Offshore oil & gas industry Digi-Pas® DWL-280Pro is used for alignment of
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.05 degrees
- Reading Method / Display: Digital Display
- Measuring Technology: Electronic
-
Supplier: Titebond
Description: offensive odor Bond FRP to many common porous building materials Cleans easily with water in wet state Achieves NFPA Class A fire rating Application Temperature Over 50°F and below 90°F for adhesive and substrates. Service Temperature Range 0°F. to 110°F. Method of Application V-notch trowel
- Viscosity: 100,000 cP
- Features: Specialty / Other
-
Supplier: Titebond
Description: Range -40°F. to 220°F. Method of Application V-notch trowel 3/16" wide x 1/4" deep, spaced 11/16" c.c. Working Time 20 minutes at 70°F. Working Surfaces Surfaces must be free of any material that may deter adhesion, including severe and thick amounts of drywall joint compound. Patch
- Viscosity: 125,000 cP
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
(typically 0.125’’ or 3mm diameter) and the drill body diameter (0.020” - 0.001” or 500-25 microns diameter). Typical drill manufacturing processes always have some concentricity variation. Concentricity is the relationship between the shank and drill body at the drill tip (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
full range of heat pipes from ø3 to ø10 mm, length from 80 up to 600mm. Flattened heat pipes are available from a minimum thickness of 2.0mm to any lager thickness and round type. You can choose the appropriate heat pipes in diameter, length and flattened thickness according to your design. Send us your drawing. Let's make it work! (read more)
Browse Heat Pipes Datasheets for Rego Electronics Inc. -
Customer designed components can be machined or fabricated. Full machining capabilities in-house, including : turning, milling, drilling, boring, tapping, centerless grinding, surface grinding, and blanchard grinding. Welding including TIG and MIG can be performed on small fabrications, and (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
-lead package that ensures long operational and storage life. Its small form-factor allows to build compact multi-axis inertial systems that fit into a low-diameter cylinder. To minimize mechanical cross-coupling effects, GYPRO4300 is available in 3 frequency ranges. Low-SWaP, cost (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
impact the density of the product. Pipe diameter – If you don’t know your pipe’s OD then you can calculate your pipeline diameter by measuring the circumference of the pipe using a flexible measuring tape and dividing that number by pi (3 (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
The 3D printing industry has revolutionized the way we design and manufacture a wide range of products – from aerospace components and tooling parts, dental and medical devices, batteries, toys, wearables, food, and even housing structures. In this article, we refer to (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
. Ultra-Wide Coverage with Extended Depth of Field Scan areas up to 2.6 m × 1.8 m with a depth of field ranging from 0.3 m to 2.5 m, enabling (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
of designs, materials of construction, sizes and force/thrust levels compatible with most installations; capable of replacing open copper tubes, flex-line, drilled pipe and other nozzles that are not designed to save air. Worker safety standards are met as well, with Vortec's OSHA-approved safety air (read more)
Browse Nozzles Datasheets for Vortec -
Ratchet Arms are ratcheting levers for use in a number of operations; machine tools, positioning tables, military applications, material handling, drilling machines, pipe tapping, paper machines. Handles are available in cast iron (heavy duty) or stamped steel (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Process: 3D input-> mold R&D-> wax injetion-> wax tree making-> mould shell making by 7layer sand and glass water adhesive-> harden the shell->lost wax-> mould shell baking->pour the melted steel-> cut from the tree-> grind the (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Titanium Drill Pipe for Ultra-Deep and Deep Directional Drilling
… margin of overpull NDE = non-destructive examination OD = outside diameter PAW = plasma arc welding PDC = polycrystalline diamond compact PDM = positive displacement motor PPG = pounds per gallon PV = plastic viscosity PWD = pressure while drilling R3 = range 3 drill pipe RFW = radial friction welding …
-
JU2000 - Efficiency by Design
Then there were triples (three 30’ joints), and now "fourbles" of range 2 (four 30’ joints), or triples of range 3 drill pipe (40’ joints), comprising a 120' "stand" of drill pipe.
-
Deployment of Reelwell Drilling Method in Shale Gas field in Canada
Dual Drill String: consisting of conventional 6"” Range 3 drill pipe with 8” OD tool joints, and adapted with special designed 3.5” inner pipes with stab-in inner-string connectors.
Indicates content that may require registration and/or purchase.