-
Supplier: Adams Magnetic Products Co.
Description: Products Overview Samarium Cobalt Disc Features Samarium Cobalt (SmCo) disc magnets are powerful magnets rare earth magnets composed of samarium and cobalt. They are commonly used in high performance motors, magnetic couplings and magnetic separators. These are
- Maximum Energy Product, BHmax: 24 MGOe
- Residual Induction, Br: 11.3 kilogauss
- Coercive Force, Hc: 10,700 Oersted
- Intrinsic Coercive Force, Hci: 25,000 Oersted
-
Supplier: Adams Magnetic Products Co.
Description: commercially produced magnets. • Neodymium magnets are hard and brittle and may chip or break if dropped. • Adams Neodymium ring magnets are magnetized through the thickness. • Uncoated neodymium magnets may corrode in humid conditions. • Operating temperatures vary among
- Maximum Energy Product, BHmax: 10 to 53 MGOe
- Residual Induction, Br: 10.2 to 14.7 kilogauss
- Coercive Force, Hc: 9.6 to 12.5 Oersted
- Intrinsic Coercive Force, Hci: 12 to 34 Oersted
-
Supplier: Adams Magnetic Products Co.
Description: Products Overview Adams offers Samarium Cobalt magnets in square and rectangular blocks. Samarium magnets can be used for high-temperature applications where neodymium will not work. Features include: • They have high magnetic properties and are resistant to demagnetization • Samarium
- Maximum Energy Product, BHmax: 24 MGOe
- Residual Induction, Br: 11.3 kilogauss
- Coercive Force, Hc: 10,700 Oersted
- Intrinsic Coercive Force, Hci: 25,000 Oersted
-
-
Supplier: Adams Magnetic Products Co.
Description: commercially produced magnets. • Neodymium magnets are hard and brittle and may chip or break if dropped. • Adams Neodymium ring magnets are magnetized through the thickness. • Uncoated neodymium magnets may corrode in humid conditions. • Operating temperatures vary among
- Holding Force: 3 to 7.2 lbs
- Maximum Energy Product, BHmax: 10 to 53 MGOe
- Residual Induction, Br: 10.2 to 14.7 kilogauss
- Coercive Force, Hc: 9.6 to 12.5 Oersted
-
Supplier: Allied Electronics, Inc.
Description: Mylar Material Cone Micro-Miniature Low Profile Round Speakers Magnet type is rare earth Round metal frame types.
-
Supplier: Allied Electronics, Inc.
Description: Mylar Material Subminiature Low Profile Round Speakers Magnet type is rare earth Material cone is mylar.
-
Supplier: Allied Electronics, Inc.
Description: Mylar Material Cone Micro-Miniature Low Profile Round Speakers Magnet type is rare earth Round metal frame types.
-
Supplier: Allied Electronics, Inc.
Description: PC Mount Speaker, Mylar⁄Noryl Material Cone, Rare Earth Magnet Type These INTERVOX devices were designed with a wide frequency range. Available in rare earth, alnico and ferrite magnets. These products are suitable for applications such as computers,
-
Supplier: TelephoneStuff.com
Description: with 20oz. magnet - Tweeter: Pivoting 1” voice coil, enclosed, rare earth neodymium magnet - Recommended power: 20W to 120W (peak)
- Application: Security / Paging
-
Supplier: Henkel Corporation - Industrial
Description: adhesives. Specifically for the bonding of magnets, it provides excellent adhesion to ferrite, alnico and rare earth magnet types. Used in permanent magnet brushes in type DC motors, speaker assemblies, generators and magnetic assemblies. Suitable for
- Applied Thickness / Gap Fill: 0.1 inch
- Viscosity: 30,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Two Component System
-
Supplier: Visual Sound, Inc.
Description: saturation resulting in a 1.8 kg (3.9 lb) reduction in overall driver weight and a significant reduction in harmonic distortion. This new magnet structure offers much of the weight advantage of rare earth magnet structures without their prohibitive cost. 600 W continuous
-
Supplier: Visual Sound, Inc.
Description: offers much of the weight advantage of rare earth magnet structures without their higher cost. 600 W AES continuous pink noise power capacity 16 ohm impedance 100 mm (4 in) edgewound aluminum ribbon voice coil 30 Hz-2.5 kHz response 97 dB sensitivity, 1 W, 1 m (3.3 ft) SFG
-
Supplier: Visual Sound, Inc.
Description: offers much of the weight advantage of rare earth magnet structures without their higher cost. 600 W AES continuous pink noise power capacity 8 ohm impedance 100 mm (4 in) edgewound aluminum ribbon voice coil 30 Hz-2.5 kHz response 97 dB sensitivity, 1 W, 1 m (3.3 ft) SFG
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The 2450H features a Neodymium rare-earth magnet structure for high output, light weight, and compact size. The new magnet assembly provides the equivalent electromechanical conversion efficiency (B1 factor) at two-thirds the size and one-third the weight
Find Suppliers by Category Top
Featured Products Top
-
useful where long-term magnetic stability is required. Contact Essen Magnetics to discuss hard ferrite magnet requirements for motors, sensors, speakers, adhesive systems, and other industrial magnetic applications. (read more)
Browse Rare-Earth Magnets Datasheets for Essen Magnetics Pty Ltd -
NEW WHITE PAPER MAGNETIZATION LOSSES IN RARE EARTH PERMANENT MAGNETS This White Paper describes the magnetization losses that are possible in SmCo and NdFeB permanent magnet materials. Reversible losses are first discussed followed by irreversible losses, which can be caused by (read more)
Browse Rare-Earth Magnets Datasheets for Arnold Magnetic Technologies -
In lifting operations where safety and reliability are critical, power-dependent systems can introduce unnecessary risks. This Rare Earth Permanent Lifting Magnet delivers strong magnetic force without electricity, eliminating concerns about power failure and (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Vacuum Induction Melting Strip Casting (VIM-SC) furnaces from Consarc play a key role in the domestic production of rare earth permanent magnets, delivering clean, consistent flake with precise alloy control under vacuum conditions. Most recently commissioned at Vulcan Elements’ new (read more)
Browse Furnaces (industrial) Datasheets for Inductotherm Group -
Less Common Metals and Solvay to secure a reliable source of high-quality, Western-origin rare earth materials for the production of advanced permanent magnets. This strategic partnership demonstrates Arnold’s commitment to strengthening the rare earth supply chain and ensuring long (read more)
Browse Rare-Earth Magnets Datasheets for Arnold Magnetic Technologies -
High-efficiency motors need high-performance materials. Arnold’s L Type laminated rare earth magnets cut eddy current losses, reducing heat, waste, and boosting performance. Trusted across aerospace, automotive, motorsports and industrial markets. (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
of load drops caused by power failures. Essen Magnetics permanent lifting magnets utilize high-performance rare earth magnets to deliver strong holding force in a compact and lightweight design. Featuring a On/Off control mechanism, they enable fast (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Engineering Support Key Specifications Material: NdFeB (Neodymium Iron Boron) Magnet Type: Permanent Rare Earth Magnet Performance: High Magnetic Strength Customization: Shape, Size & Magnetic Properties Design (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
finishes, allowing them to be precisely tailored for a broad range of applications. Arnold offers both bonded ferrite and bonded rare earth materials to meet the demanding requirements of motor stators and rotors, actuators, instrumentation, armatures, and holding magnets used across automotive (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
LAMINATED MAGNETS High efficiency demands the best materials, and the Arnold L Type laminated rare earth magnets are proven to reduce eddy current losses in high-efficiency motors. Less eddy current loss means less heat and less waste. Designers in the (read more)
Browse Rare-Earth Magnets Datasheets for Arnold Magnetic Technologies
More Information Top
-
ICC / Intervox - S110R-PC REV1 - Audio - Speakers - Allied Electronics
PC Mount Speaker , Rare Earth Magnet Type, Operating Temperature Range -40 to 70 °C .
-
Control of Resonant Acoustic Sound Fields by Electrical Shunting of a Loudspeaker
Good quality speakers with rare earth magnets and dense, low-impedance windings will provide the best shunt circuit performance.
-
Sell VoiceCrystal V-EX Conference Phone
Hi-Fi audio amplifier and rare - earth Neodymium magnet speaker .
-
Sell VoiceCrystal V-EX Conference Phone
Hi-Fi audio amplifier and rare - earth Neodymium magnet speaker .
-
CR4 - Thread: Speakers or Big Boys Toys?
You might be interested in: Speakers , Rare - Earth Magnets , Broadcasting, Studio and Theatrical Equipment and Supplies .
-
Mitigation of acoustic resonance using electrically shunted loudspeakers
Good quality speakers with rare - earth magnets and dense, low-impedance windings will provide the best shunt circuit performance.
-
Materials foresight on the electronics industry
Speaker and I Rare earth magnet microphone .
-
Fashionable Technology
Materials: conductive yarn, embroidery machine, rare earth magnets , custom electronics, speakers .
-
CR4 - Thread: Dual Magnets on Speakers
You might be interested in: Rare - Earth Magnets , Industrial Magnets, Speakers .
-
Journal of Aircraft > Actuator technologies for active noise control in gas turbines
Speakers The performance characteristics of a miniature speaker with a rare - Earth samarium cobalt magnet was evaluated.
Indicates content that may require registration and/or purchase.