-
Supplier: Industrial Magnetics, Inc.
Description: "lock-out" feature for this magnet. When magnet is under load, the lifting bail lock-out prevents the handle from being rotated to the "Off" position. This feature works on the vertical lifting bail as well. Features and Benefits "On/Off" Permanent Rare Earth
- Holding Force: 2,000 lbs
- Weight: 102 lbs
- Width: 6.875 inch
- Length: 16.3125 inch
-
Supplier: Industrial Magnetics, Inc.
Description: These powerful cylindrical magnet assemblies are available in Ceramic, Alnico and Rare earth magnet material with diameters ranging from 1/4" to 2" and with holding values as high as 172 pounds. Rare earth magnets are extremely powerful
- Holding Force: 0.025 to 172 lbs
- Number of Poles: 1 to 4
- Length: 0.787 to 2.4375 inch
- Outside Diameter: 0.236 to 2.5 inch
-
Supplier: Amazing Magnets, LLC
Description: 0.5'' Dia x 0.25''Thick Disc, with 0.135'' Dia Thru Hole, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet, Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face
- Maximum Energy Product, BHmax: 41 MGOe
- Residual Induction, Br: 12.8 kilogauss
- Coercive Force, Hc: 11.4 Oersted
- Intrinsic Coercive Force, Hci: 12 Oersted
-
-
Supplier: Amazing Magnets, LLC
Description: 2'' Cup Magnet Assembly with 0.38'' Thru Hole and Embedded Licensed NdFeB Neodymium Rare Earth Magnet, Grade N40.
- Maximum Energy Product, BHmax: 41 MGOe
- Residual Induction, Br: 12.8 kilogauss
- Coercive Force, Hc: 11.4 Oersted
- Intrinsic Coercive Force, Hci: 12 Oersted
-
Supplier: Amazing Magnets, LLC
Description: 2'' Dia x 0.45'' Thick cup Magnet Assembly with chamfered 0.27'' hole and embedded Licensed NdFeB Neodymium Rare Earth Magnet, Grade 40M.
- Maximum Energy Product, BHmax: 41 MGOe
- Residual Induction, Br: 12.8 kilogauss
- Coercive Force, Hc: 11.6 Oersted
- Intrinsic Coercive Force, Hci: 14 Oersted
-
Supplier: Amazing Magnets, LLC
Description: 1'' Dia x 0.5'' Thick, with 0.1875'' Dia Thru Hole, Countersink on North Pole, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet, Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face
- Maximum Energy Product, BHmax: 41 MGOe
- Residual Induction, Br: 12.8 kilogauss
- Coercive Force, Hc: 11.4 Oersted
- Intrinsic Coercive Force, Hci: 12 Oersted
-
Supplier: Hangzhou X-mag Inc.
Description: Magnetic tube Features Stainless steel pipe housing for long life. Thread holes are at both end, so can be assemblied in different grate separators easily as required. By using ferrite magnets or different grade rare earth magnets, different magnetic strength are
- Holding Force: 4.41 to 361.62 lbs
- Weight: 0.0077175 to 1.223775 lbs
- Material: NdFeB (Neodymium Iron Boron)
- Features: Other, Rare-Earth Magnet
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Bonded Nd-Fe-B Permanent Magnets NeoForm® bonded Neodymium magnets are made of the powerful Nd-Fe-B material mixed into an epoxy binder. The mix is approximately 97% vol. magnet material to 3% vol. epoxy. The manufacturing process involves combining Nd-Fe-B powder with an
- Maximum Energy Product, BHmax: 4 to 12 MGOe
- Residual Induction, Br: 3 to 8.1 kilogauss
- Coercive Force, Hc: 3,000 to 6,000 Oersted
- Intrinsic Coercive Force, Hci: 6,000 to 13,000 Oersted
-
Supplier: Industrial Magnetics, Inc.
Description: material to perform a given task, certain specifications need to be considered: dimensions, direction of the materials, magnetic orientation, tolerances, finish, strength, and the type of raw magnetic material desired, such as Rare Earth magnets, Ceramic magnets or even
- Holding Force: 0.75 to 15 lbs
- Number of Poles: 4 to 8
- Weight: 0.0005 to 0.15 lbs
- Width: 0.25 to 0.5 inch
-
Supplier: Industrial Magnetics, Inc.
Description: assembly. Maximum temperature 350°F (177°C). F: Alnico Paint rack and indicator base magnet use two piece of Alnico 8 magnet material riveted between bright zinc plated 11 gauge steel pole pieces. Magnet has a 1/4”-20 tapped hole for mounting. Maximum temperature 800°F
- Holding Force: 9 to 250 lbs
- Number of Poles: 2 to 4
- Weight: 0.1 to 3.25 lbs
- Width: 0.5 to 2.5 inch
-
Supplier: Essen Magnetics Pty Ltd
Description: Pot magnets (also as capped or holding magnets) are assembled of a round mild steel cover, a non-ferrous insulator and a Neodymium magnet core, pressed together. There is a center hole, or a tap hole, or a tap bolt on the back of the assembly for mounting. These
- Holding Force: 4.851 to 361.62 lbs
- Weight: 8.82 to 1,135.575 lbs
- Thickness / Height: 0.1181103 to 0.393701 inch
- Outside Diameter: 0.393701 to 2.9527575 inch
-
Supplier: Qioptiq
Description: Faraday Isolator, low power Isolation better than 38 dB TGG crystal Rare earth magnet In- and output polarizer rotatable Mounting: via two M4 threaded holes at the bottom side, 30 mm separation Damage threshold > 25 W/cm²
- Center Wavelength: 630 to 850 nm
- Isolation: 35 to 38 dB
- Aperture: 5 mm
- Isolator Type: Free Space Isolator
-
Supplier: Qioptiq
Description: Isolation better than 30 dB / typically 38-42 dB over the entire wavelength range, custom isolation values on request TGG crystal Rare earth magnet Output polarizer, 360° rotation, engraved tuning scale Access to blocked beam Mounting 2SV-version: via two M3 threaded
- Center Wavelength: 530 to 680 nm
- Isolation: 30 to 42 dB
- Aperture: 2 mm
- Isolator Type: Free Space Isolator
-
Supplier: Qioptiq
Description: Continuous adjustment for wavelength without movement of optical parts Tunable with maximum transmission and isolation over the complete wavelength range Isolation better than 30 dB, typically 38-42 dB over the entire wavelength range, custom isolation values on request TGG crystal
- Center Wavelength: 600 to 1,100 nm
- Isolation: 30 to 42 dB
- Aperture: 8 mm
- Isolator Type: Free Space Isolator
-
Supplier: Qioptiq
Description: Isolation better than 30 dB, typically 38-42 dB over the entire wavelength range, custom isolation values on request TGG crystal Rare earth magnet Output polarizer, 360° rotation, engraved tuning scale Access to blocked beam Optional version with Brewster plate polarizers
- Center Wavelength: 1,060 nm
- Isolation: 30 to 42 dB
- Aperture: 8 mm
- Isolator Type: Free Space Isolator
-
Supplier: Hangzhou X-mag Inc.
Description: Magnetic tube: Features: Stainless steel pipe housing for long life. Thread holes are at both end, so can be assemblied in different grate separators easily as required. By using ferrite magnets or different grade rare earth magnets, different magnetic strength are
- Maximum Magnetic Field: 2,200 to 10,700 Gauss
- Material: Ceramic (Ferrite), NdFeB (Neodymium Iron Boron)
- Features: Magnetic Grate, Other
-
Supplier: Panel Components & Systems, Inc.
Description: SMARTloggers™ come with a 5-digit LCD showing On-Time (in hours) and Percent On. With a storage capacity of over 32,000 records, SMARTloggers™ can record unattended for months or years. Simple mounting using powerful rare earth magnets, Velcro®, or screw
- Data Acquisition: Datalogger / Recorder
-
Supplier: Newport MKS
Description: and enhanced positioning. A high efficiency, brushless DC torque motor with rare earth magnets supplies an optimum ratio of torque per inertia for high acceleration. The non-contact direct-drive motor does not wear and introduces only minimal stage heating, with
- Load Capacity: 606.96 lbs
- Rotary Velocity / Speed: 1,000 deg/sec
- Drive Type: Brushless Servo
-
Supplier: Newport MKS
Description: series offers superior speeds and enhanced positioning. A high efficiency, brushless DC torque motor with rare earth magnets supplies an optimum ratio of torque per inertia for high acceleration. The non-contact direct-drive motor does not wear and introduces only minimal
- Load Capacity: 22.48 lbs
- Rotary Velocity / Speed: 720 deg/sec
- Drive Type: Brushless Servo
-
Supplier: Newport MKS
Description: RGV series offers superior speeds and enhanced positioning. A high efficiency, brushless DC torque motor with rare earth magnets supplies an optimum ratio of torque per inertia for high acceleration. The non-contact direct-drive motor does not wear and introduces only
- Load Capacity: 22.48 lbs
- Rotary Velocity / Speed: 720 deg/sec
- Drive Type: Brushless Servo
-
Supplier: Serfilco, Ltd.
Description: Material: ETFE lined Performance: 25-330 gpm - ANSI Features EXTREME RELIABILITY • Flows to 330 gpm or 320 ft. TDH @ 60 Hz • Non-metallic solution contact ETFE • Up to 250° F applications • ANSI dimensional • Powerful rare earth magnets • Magnetic coupled for leak-free pumping •
- Pump Type: Magnetic Drive Pumps
-
Supplier: Aerotech, Inc.
Description: and pointing. Accurate 360° Positioning Direct-drive brushless torque motors, incorporating rare-earth magnets and high-accuracy transducers, are coupled directly to precision shafts for accurate and smooth 360° continuous motion. The absence of gear trains and other drive
Find Suppliers by Category Top
Featured Products Top
-
Product Overview This pot magnet pairs a high-performance NdFeB magnet with a soft steel cover, bonded firmly with epoxy for strong magnetic force and solid construction. The threaded neck design allows quick installation into pre-drilled holes, giving professionals a (read more)
Browse Rare-Earth Magnets Datasheets for Essen Magnetics Pty Ltd -
In lifting operations where safety and reliability are critical, power-dependent systems can introduce unnecessary risks. This Rare Earth Permanent Lifting Magnet delivers strong magnetic force without electricity, eliminating concerns about power failure and (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Vacuum Induction Melting Strip Casting (VIM-SC) furnaces from Consarc play a key role in the domestic production of rare earth permanent magnets, delivering clean, consistent flake with precise alloy control under vacuum conditions. Most recently commissioned at Vulcan Elements’ new (read more)
Browse Furnaces (industrial) Datasheets for Inductotherm Group -
Less Common Metals and Solvay to secure a reliable source of high-quality, Western-origin rare earth materials for the production of advanced permanent magnets. This strategic partnership demonstrates Arnold’s commitment to strengthening the rare earth supply chain and ensuring long (read more)
Browse Rare-Earth Magnets Datasheets for Arnold Magnetic Technologies -
Engineering Support Key Specifications Material: NdFeB (Neodymium Iron Boron) Magnet Type: Permanent Rare Earth Magnet Performance: High Magnetic Strength Customization: Shape, Size & Magnetic Properties Design (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
finishes, allowing them to be precisely tailored for a broad range of applications. Arnold offers both bonded ferrite and bonded rare earth materials to meet the demanding requirements of motor stators and rotors, actuators, instrumentation, armatures, and holding magnets used across automotive (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
industrial markets are turning to laminated rare earth magnets, and are working to balance the tradeoff between power and heat. Arnold minimizes the tradeoff by offering best-in-class materials with: The thinnest available insulating layers, <20 um (read more)
Browse Rare-Earth Magnets Datasheets for Arnold Magnetic Technologies -
advantages of vacuum metallurgy with high-speed casting technology, the system ensures reduced contamination and excellent surface finish, making it ideal for demanding aerospace and defense industries. Designed to operate under high vacuum conditions, these furnaces are optimized for reactive rare-earth (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
regular induction motors used in the industrial market. This leads transportation motor designers to use a permanent magnet based topology. Permanent magnet electric motors rely on rare earth metals to generate that power. The availability of these materials relies on uninterrupted supply chains in a (read more)
Browse Rare-Earth Magnets Datasheets for Arnold Magnetic Technologies -
of withstanding billions of cycles of use; Constructed with high energy product rare earth magnets; Moving coil and moving magnet designs available; A wide offering of standard products, reducing lead time and cost. Learn more about our motor options. (read more)
Browse Voice Coil Actuators and Motors Datasheets for Sensata Technologies