-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts,
- Belt Width: 0.38188997 inch
- Belt Length: 19.1732387 to 139.763855 inch
- Type: Single
- Other Section: Unlisted Belt Section
-
Supplier: PIX Transmissions Limited
Description: Designation X9.5 / AVX10 10.0 8.0 36 600 5100 La X12.5 / AVX13 13.0 10.0 36 600 5100 La X10A 10.5 8.0 40 600 3000 Le X11A 11.5 8.0 36 600 3000 Le X13A 13.5 9.0 36 600 3000 Le X15A 17.0 10.5 36 600 3000 Le X17A 18.5 11.0 36 600 3000 Le X20A 21.5 12.5 36 600 3000 Le Note • Banded Belts are
- Belt Angle: 36 to 40 degrees
- Belt Width: 0.393701 to 0.84645715 inch
- Belt Length: 23.62206 to 200.78751 inch
- Features: Cogged
-
Supplier: PIX Transmissions Limited
Description: requirements with reduced energy consumption, a lower horsepower drive or both. The cogs on the Belt are designed to perform around small diameter pulleys. Fractional horse power Belts are mainly used in home appliances, light duty machinery, blowers etc. Note: • Raw Edge
- Belt Angle: 22 to 36 degrees
- Belt Length: 28.1496215 to 200.78751 inch
- Features: Anti-Static, Cogged
- Type: Single
-
-
Supplier: PIX Transmissions Limited
Description: provide best solutions with highest quality and covers majority of lawn and garden market. Use of PIX Lawn & Garden belt ensures low downtime & manpower cost associated with replacing a belt. PIX Lawn and Garden Belts offer the Best Fit for OE replacement in different categories
- English: 3V, 5V, 8V, A / 4L, B / 5L, C, D, O / 3L / Z
- Features: Cogged
- Type: Single
-
Supplier: SKF/North America
Description: ISO matching set tolerances. • Suitable for tropical climates • Lengths available up to 3500 mm Applications SKF Cogged Raw Edge Wedge and SKF Cogged Raw Edge Narrow Wedge Belts have been developed to handle all industrial applications. Standards: ISO
- Belt Length: 24.8 to 139.8 inch
- Features: Cogged
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
-
Supplier: SKF/Global
Description: ISO matching set tolerances. • Suitable for tropical climates • Lengths available up to 3500 mm Applications SKF Cogged Raw Edge Wedge and SKF Cogged Raw Edge Narrow Wedge Belts have been developed to handle all industrial applications. Standards: ISO
- Belt Length: 29.8 to 139.8 inch
- Features: Cogged
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
-
Supplier: SKF/Global
Description: tolerances. • Suitable for tropical climates • Lengths available up to 3500 mm Applications SKF Cogged Raw Edge Classical Belts have been developed to handle the majority of industrial applications running on ISO wedge as well as on classical V-belt pulleys.
- Belt Length: 39 to 132 inch
- Features: Cogged
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
-
Supplier: SKF/North America
Description: tolerances. • Suitable for tropical climates • Lengths available up to 3500 mm Applications SKF Cogged Raw Edge Classical Belts have been developed to handle the majority of industrial applications running on ISO wedge as well as on classical V-belt pulleys.
- Belt Length: 21 to 132 inch
- Features: Cogged
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
-
Supplier: Reid Supply
Description: These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt
- Belt Length: 250.000135 inch
- English: 8V
-
Supplier: RS Components, Ltd.
Description: COGGED RAW-EDGE WEDGE BELT
- English: A / 4L
- Other Section: Unlisted Belt Section
-
Supplier: Bando American, Inc.
Description: Studies have determined that using BANDO Power King® Cog and Power Ace® Cog V-belts can save substantial dollars on energy consumption. The precision molded raw edge cogged construction transfers power with much greater efficiency, allowing for smaller sheave sizes
- Belt Length: 21 to 242 inch
- Features: Cogged
-
Supplier: Bando American, Inc.
Description: Studies have determined that using BANDO Power King® Cog and Power Ace® Cog V-belts can save substantial dollars on energy consumption. The precision molded raw edge cogged construction transfers power with much greater efficiency, allowing for smaller sheave sizes
- Belt Length: 23.5 to 200 inch
- Number of Bands / Ribs (Multiple): 2 to 6
- Features: Cogged
- Type: Multiple
-
Supplier: ContiTech AG
Description: Raw-edge V-belt for demanding drives, according to DIN 2215. Properties: temperature range from –30°C to +70°C very good flexibility thanks to molded teeth matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 (from 3,500 mm length electrically conductive
- Belt Length: 505 to 3,091 inch
- Features: Cogged
- Reinforcement: Reinforced Belt
- Belt: Rubber
-
Supplier: Radwell International
Description: V-BELT RAW EDGE COGGED HY-T WEDGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ContiTech Roulunds Rubber A/S
Description: Raw-edge V-belts for demanding drives, DIN 2215 Properties: resistant to temperatures from -30°C to +70°C electrically conductive to ISO 1813, conductivity beyond 3500 mm electrically conductive after testing dust-proof suitable for tropical climates
- Belt Length: 505 to 5,018 inch
- Features: Cogged
- Reinforcement: Reinforced Belt
- Belt: Rubber
Find Suppliers by Category Top
Featured Products Top
-
Wrapped v belts, Raw edge v belts (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
V Belt - V Belt Manufacturers, Suppliers
Auto Raw Edge Cogged V Belt .
-
auto engine drive belt - offers from auto engine drive belt manufacturers, suppliers, exporters & wholesalers
Sell raw edge cogged v belt .
-
industry belt - offers from industry belt manufacturers, suppliers, exporters & wholesalers
Sell Industrial Belt / Raw Edge Cogged V - Belts / Wedge Cogged ...
-
Sell Steel Pintle Chain
… leaf chain, silent chain, PIV chain, timing chain, motorcycle chain, agricultural chain, bicycle chain, car chain, stainless steel chain, plastic chain, table top conveyor chain, sprocket, plate wheel, gear rack, gear, bevel gear, raw edge cogged v - belt , sulzer loom spare parts …
-
Operations & Maintenance Best Practices - A Guide to Achieving Operational Efficiency (Release 3)
… fan speed by pulley diameter modifications in case of oversized motors • Adopt inlet guide vanes in place of discharge damper control • Reduce transmission losses by using energy-efficient flat belts or cogged raw - edged V - belts instead of conventional V …
-
The Indian Automotive Supplier Report
Belts, Clutches, Couplings, Gear Boxes, Oil Seals, Pulleys, Raw Edge Cogged Belts , Shaft Mounted Speed Reducers, Taper-lock Bushes, Timing Belt, V -belts, Variable Speed Drives .
-
Fenner India
Belts, Clutches, Couplings, Gear Boxes, Oil Seals, Pulleys, Raw Edge Cogged Belts , Shaft Mounted Speed Reducers, Taper-lock Bushes, Timing Belt, V -belts, Variable Speed Drives .
-
The Advanced Internal Combustion Engine Technologies Report
Belts, Clutches, Couplings, Oil Seals, Pulleys, Raw Edge Cogged Belts , Shaft Mounted Speed Reducers, Taper-lock Bushes, Timing Belt, Transmissions, V -belts, Variable Speed Drives .
-
Power Transmission - Grainger Industrial Supply
• V - Belt , Material Rubber Body w/Polyester Cords, Belt Type AX, Top Width 1/2 In., Thickness 5/16 In., Industry Number AX144, Outside Length 146 In., Construction Raw Edge , Cogged , Resists Oil, Heat .
-
$70-$80 Power Transmission - Grainger Industrial Supply
• V - Belt , Material Rubber Body w/Polyester Cords, Belt Type AX, Top Width 1/2 In., Thickness 5/16 In., Industry Number AX144, Outside Length 146 In., Construction Raw Edge , Cogged , Resists Oil, Heat .
Indicates content that may require registration and/or purchase.