Products/Services for Rb 2500 Ball Valves
-
Ball Valves - (2119 companies)Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open... -
Ball Bearings - (769 companies)Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings. Ball bearings are used to provide smooth, low friction... -
Check Valves - (1955 companies)The mechanics of check valve operation are relatively simple. Most check valves contain a ball that sits freely above the seat, which has only one through-hole. The ball has a slightly larger diameter than that of the through-hole. When the pressure behind... -
Gate Valves - (1169 companies)Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element... -
Gas Valves - (538 companies)...requirements. Gas valves are available in most of the basic valve technologies such as ball, butterfly, plug, needle, and various check valve designs. They are used in many industrial, commercial and residential applications for on/off, modulating, and control... -
Butterfly Valves - (1275 companies)...little resistance to flow. These valves offer a rotary stem movement of 90 degrees or less, in a compact design. Unlike ball valves, butterfly valves do not have any pockets in which fluids may become trapped when the valve is closed. The valve operation...
-
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
-
Valve Actuators - (917 companies)...motion and operation style are important specifications to consider when selecting valve actuators. Valve Method of Control. Rotary motion valves (rotary valves) such as ball, plug, and butterfly valves rotate a quarter-turn or more from open to close...
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Control Valves - (1648 companies)...as throttling valves to control flow. Ball valves provide tight shut-off and control. They have high rangeability due to the design of the regulating element, without the complications of side loads typical of butterfly or globe valves. Plug control...
Product News
-
Shanghai Thinktank Process Management Co., Ltd
Custom Electric Control Valves, Class 150-2500 a THINKTANK brand electric control valve: "E" for electric, "HCB" for the control valve series, "100" for a nominal diameter of DN100 mm, and "C" for a carbon steel body. Highlight Specifications. Pressure classes: 150, 300, 600, 900, 1500, and 2500. Body materials: LCB, WCB/A105, WC6/F11, F304/CF8, F316/CF8M. Temperature range: -196 C to 675 C (Class 150 -600 up to 566 C; Class 900 -2500 up to 675 C). Valve and seat sizes: DN32 to DN600. Rated Cv: 11 to 175 (DN32 -DN125); 175 to 5850 equal percentage... (read more)Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
DynaQuip Controls
Automated PVC Ball Valves DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Ball Valve Seats A ball valve seat is an important component of a ball valve. The seat provides a surface for the ball to contact and seal against. The seat also helps guide the ball in the proper position to ensure proper valve operation. Advantages. The ball valve seat helps to distribute seating stress equally and is usually soft sufficient to adapt to the shape of the ball, resulting in a solid seal. Low friction, adequate ductility to produce a dependable seal, good stress rebound, high stiffness... (read more)Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Shenzhen Jewellok Technology Co., Ltd.
Pneumatic Actuated Ball Valves . Type: Ball valve. Pressure Rating: 1000 / 3000 psig. Materials. Body: 316. seat: PTFE. Temperature range: -54? to 148?. Leak rate: 0.1std cc/min@1000psig(69bar)N2. Orifice: 2.4~10.3 mm(according to end connections)... (read more)Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Bonomi North America, Inc.
Four-Seated Three-Way Brass Ball Valves in sizes 1/4 " to 3 ". The 250NLFSRL is lead-free and available in sizes 1/2 " to 2 ". About Bonomi. Bonomi North America has served the U.S. and Canada since 2003 and is part of the Bonomi Group of Brescia, Italy. Bonomi Group brands include Rubinetterie Bresciane Bonomi (RB) brass ball valves and check valves; Valpres carbon and stainless steel ball valves; and Valbia pneumatic and electric industrial actuators. Bonomi North America maintains an extensive distribution network for these products from... (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc. -
DynaQuip Controls
Pneumatic Automated PVC Ball Valves DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
Bonomi North America, Inc.
High-Pressure Ball Valve & Automated Valve Package Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications. Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves come in two-way and three-way configurations with a choice of NPT or SAE thread end connections. Both the two-way valves (3200 Series NPT/3300 Series SAE) and the three-way valves (3400 Series NPT/3500 Series SAE) are available in 3/8-inch... (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Beswick Engineering Co., Inc.
Miniature Mixing and Diverting Ball Valve The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for diverting service, or simultaneously, for mixing applications. Imagine the possibilities this valve offers to you for your next design. The valve is machined with 10-32 UNF internal threaded inlet and outlet ports... (read more)Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
Plast-O-Matic Valves, Inc.
Pneumatically or Hydraulically actuated ball valve Air Actuated Ball Valves. Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro-Pneumatic Positioners. 3/8 " - 4 " valve sizes, 2-way and 3-way. Manual Ball Valves. Air Actuated Ball Valves. 2-Way Air Actuated Ball Valves. 3-Way Air Actuated Ball Valves. Electro-Pneumatic Positioner. Electrically Actuated Ball Valves. Air Actuators. Electric Actuators. Angle Cut Flow Control Balls Manual or Actuated... (read more)Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Bonomi North America, Inc.
The 250 N brass ball valve For the plumbing and heating sector, Bonomi North America distributes the products of the Italian company Rubinetterie Bresciane: a leading company in the production of ball, butterfly and check valves. A selection of valves to meet every need. The 250 N brass ball valve is FNPT threaded, full port with ISO 5211 pad for actuator. * Pressure rating 600 WOG-150 WSP. * Temperature range -4 F to 366 F. * ANSI B1.20.1 connections. * Blow-out proof stem, chrome plated brass ball and and double O-ring... (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc.
-
Current literature in mass spectrometry
… Int J Mass Spectrom 2005 242 (2-3) 273 A minimum thickness gate valve with integrated ion … … Venable Hall, Chapel Hill, NC 27599, USA J Am Soc Mass Spectrom 2005 16 (3) 312 Solvent-free MALDI-MS for the analysis of biological samples via a mini- ball mill approach Trimpin S … … Dept Phys & Astron, 2500 Univ Dr NW … polypropylene tubes in mass-selective analysis Xia YQ, Patel S, Bakhtiar R, Franklin RB , Doss GA// Merck …
-
A Thermally Actuated Gas-Lift Safety Valve
2500 The minimum closure angle is given by h ¼ 2asin( rb /ro), where ro is the radius of the orifice, and rb is the ball - valve radius.
-
Sell API6D Steel Ball Valve
• Duo Wafer Check Valves : Size: 2"-48", Class: ANSI 150- 2500 # Body: WCB, CF8, CF8M, CF3, CF3M, Alloy steel, CI, DI etc. • Sell Top Entry Ball Valve … Top Entry Ball Valves of WZIPIE Made: Monolithic Cast Steel Body, FB & RB , Floating & Trunnion.
-
API Steel Ball Valve from China Zhejiang WZIPIE Valve Co., Ltd., China
• Top Entry Ball Valves of WZIPIE Made: Monolithic Cast Steel Body, FB & RB , ... • Duo Wafer Check Valves: Size: 2"-48", Class: ANSI 150- 2500 # Body: WCB, CF8, ...
-
Sell Swing Check Valve
Size: 2"-30", class: ANSI 150- 2500 Lbs Zhejiang WZIPIE Valve Co., Ltd. WZIPIE Valves, (www.wenzhou-valve.com) -Gate valve, Globe valve, Check valve, Ball valve, Plug valve, Butterfly … Ball valves: 1-PC, 2-PC, 3-PC, FB, RB , Floating & Trunnion mounted ball, Fire safe …
-
The Status of Turbodrilling in the U.S.A.
… c ~ n gof the teeth and s h ~ r ttalls, recessed ball plugs, reduced cone … … hydraulic unlt uses a rotary positive-d~splacement pump to actuate a dart- type valve In the mud … … n tcould be obta~nedby better d~amond- bit clean~ngand h ~ g h e rb ~ twe~ghts,w … Rotary Rock B I ~L ~ f e Not D~amondBit Cost - $ 2500 Rock Bit Costs - $210 …
-
Dual-atomic-beam matter-wave gyroscope
'The transverse cooling provides the additional colhniation necessary to get high iut' rb 'n)iilet,er count … … alignuient , 'Ihe back end of t lie oven tubing is attached b a valve to a source … … of an x-y translation stage (Newport. model #406) stlClI that. the brass ball is seated on … \Ve have used PID controllers (Wavelength Electronics #R.HM-4000 and #TEC- 2500 respectively) to stabilize the …
-
Prediction of Lesion Size Through Monitoring the 0°C Isothermic Period Following Transcatheter Cryoablation
Heparin was administered intravenously at an initial dose of 5000 IU, followed by 2500 IU/h. … catheter was wedged under _uoroscopic control at the noncoronary cusp of the aortic valve through a carotid … … Ph.D., BioMedical Technology Center, University of Groningen, P.O. Box 30001, 9700 RB Groningen, The Nether … sponge as substrate with ice- ball ; 7 .
Indicates content that may require registration and/or purchase.