-
Supplier: ProPhotonix, Ltd.
Description: Custom receptacle packaged laser diodes can be fitted with any 5.6mm package laser diode that a customer may require for their particular application. The receptacle-packaged diodes are packaged in either SMA, FC, ST or SC receptacles or with a
- Laser Type: Alignment Lasers, Laser Diodes
- Laser Output: Continuous Wave
- Laser Wavelength: Red
-
Supplier: Electro Optical Components, Inc.
Description: 1550 nm. Receptacle Lasers Single mode and Multi mode Pigtails Fiber Collimators on request Possible Receptacle Types (see Drawings): Receptacle Type A: ST1, ST2, ST4, P2, SMA1*, SMA2*, LC, SC, FC1, FC2 Receptacle Type B: U2, U3 (9μm Ferrule inside) * only for MM
- Wavelength Range: 405 to 1,550 nm
- Operating Current Range: 30 to 105 milliamps
- Operating Temperature Range: -10 to 60 C
- Laser Wavelength: Blue, Green, Infrared, Orange, Red, Yellow
-
Supplier: Electro Optical Components, Inc.
Description: IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges
- Wavelength Range: 850 to 1,550 nm
- Operating Current Range: 4 to 6 milliamps
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
-
-
Supplier: Electro Optical Components, Inc.
Description: and of course data transfer under harsh environments. Receptacles and Pigtails Multiplex-Modules Pilot Laser red/green Fiber Collimators Fiber Couplers (Gould Fiber Optics)
- Wavelength Range: 375 to 2,000 nm
- Laser Wavelength: Blue, Green, Infrared, Orange, Red, Ultraviolet, Violet, Yellow
- Laser Type: Laser Diodes
-
Supplier: Electro Optical Components, Inc.
Description: IMM offers a variety of fiber optic standard components with different receptacles and in pigtail design, including laser diodes with wavelength ranges from 635 nm up to 1550 nm, SM and MM VCSELs, Receivers 850 nm and 1300 nm, as well as Fiber Collimators with wavelength ranges
- Wavelength Range: 850 nm
- Operating Current Range: 9 to 12 milliamps
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ AFCP-T4X25EL-Series TOSA is a cooled, 4x25Gb/s, 1310nm transmit optical sub-assembly, consisting of four high reliability, high performance EML lasers and an optical multiplexer to combine the outputs from the four lasers. These elements are packaged in an hermetic,
- Wavelength: 1,310 nm
- Operating Temperature: 23 to 167 F
- Light Source: Laser Diode
-
Supplier: Broadcom Inc.
Description: These elements are packaged in an hermetic, planar package with an LC receptacle. There are 10 Ohm thin film matching resistors in series with each laser diode, and the electrical interface is through two flex connects. The TOSA is intended for use in a QSFP+ module, serving the
- Data Rate: 10.3125 Gbps
- Operating Temperature: 23 to 167 F
- Connector Type: LC
- Light Source: Laser Diode
-
Supplier: Broadcom Inc.
Description: packaged in an hermetic, planar package with an LC receptacle. The electrical interface is via two flex circuits. The ROSA is intended for use in CFP, CFP2 and CFP4 modules serving links at 4 x 25.78125 Gb/s, per 100GBASE-LR4.
- Wavelength: 1,310 nm
- Data Rate: 25.78125 to 27.952 Gbps
- Light Source: Laser Diode
-
Supplier: Broadcom Inc.
Description: Avago’s BT-1112 is a XG-PON ONU Bi-direction OSA module with SC or LC receptacle. This module contains a 2.5G 1270nm DFB laser and a 10G continuous mode APD-TIA divided by WDM filters with single mode fiber. It is suitable for high performance XG-PON ONU applications.
- Data Rate: 2,500 to 10,700 Mbps
- Operating Temperature: 23 to 185 F
- Wavelength: 1,310 to 1,577 nm
- Receiver Type: APD
-
Supplier: MACOM
Description: Multiplexer to combine 4 wavelength light signals, highly-reliable MACOM cooled Direct Modulated Lasers (DMLs) and MACOM quad laser driver or 4x25G/28G 1310nm LAN-WDM TOSA, consisting of an Optical Multiplier to combine 4 wavelength light signals and highly-reliable cooled
- Data Rate: 25.8 to 28 Gbps
- Wavelength: 1,310 nm
- Maximum Optical Output Power: 0 to 4 dBm
- Connector Type: LC
-
Supplier: Artifex Engineering
Description: on signal changes, such as during component burn-in and life-time testing.The amplifiers are classified according to rise time. Within each classification there are options of enclosure style, diode material, receptacles and numbers of channels. Please consult the linked documentation
- Optical Power Range: 6.499999999999999 dBm
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
-
Supplier: Artifex Engineering
Description: on signal changes, such as during component burn-in and life-time testing.The amplifiers are classified according to rise time. Within each classification there are options of enclosure style, diode material, receptacles and numbers of channels. Please consult the linked documentation
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
- Features: Fiber Optic Power Meter, Other
Find Suppliers by Category Top
More Information Top
-
Some quality issues of low-cost 1300-nm laser diodes packaged in receptacles
As the matter of fact, a Receptacle Laser Diode (RLD) should not be considered alone but coupled to a fiber patchcord.
-
Advanced packaging concepts for low-cost optoelectronic devices
A.J.N Houghton, G. Jones, “Design manufacture and Performance of Receptacle Laser Diode Packages for 1.31 µm and 1.55 µm Fibre systems”, Proc. ECTC, 1992.
-
Low cost fiber in the loop (FITL) laser modules
[3] A.J.N. Houghton and G. Jones, "Design, Manufacture, and Performance of Receptacle Laser Diode Packages for 1.3 Fm and 1.55 pm Fibre Systems", in 1992 Proceedings 42nd Electronic Components di Technology CoMerence, 1992, pp 624-629.
-
Photonic Products Launches Fiber-Pigtailed And Receptacle-Packaged Laser Diodes
Photonic Products is introducing its latest range of high performance fibre pigtailed and receptacle packaged laser diodes suitable for OEM applications.
-
Laser Diodes and Pigtailing
Princetel has a full line of standard pigtailed and receptacle packaged laser diodes available.
-
Daily News Briefs | Jul 2003 | photonics.com
Photonic Products and BFi OPTiLAS have signed an agreement enabling BFi OPTiLAS to distribute Photonic Products' products in Europe, including TE-cooled laser diode modules, circular and elliptical beam laser diode modules, receptacle packaged laser diodes , pigtailed laser diodes and fiber assemblies…
-
Fiber optic time-of-flight radar with a submeter spatial resolution for the measurement of integral strain
- RECEPTACLE FP- LASER DIODE - AVALANCHE PULSER - PULSE POWER > 10 mW ÃÃ= 500 ps, y = 1303 nm .
-
Generation of an ultrasonic beam using embedded fiber optic delivery and low-power laser sources
Eight receptacled 809nm laser diodes with a maximum output power of 1.5W were used as the laser sources.
-
Synchronous quantized subcarrier multiplexing for transport of video, voice, and data
The device se- lected was a commercially available receptacle -type laser diode manufactured by Mitsubishi.
-
Employing an out-of-plane coupling model for optical sub-assembly packaging applications
A. J. N. Houghton and G. Jones, "Design manufacture and performance of receptacle (connectonsed) laser diode packages for l.3im and 1.5 pmfiber systems" IEEE Proceedings -Electronic Components Conference, 17724, p. 624-629, 1992.
Indicates content that may require registration and/or purchase.