Products/Services for Rechargeable Portable Power Strips
-
Power Strips - (240 companies)Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power strips can lie on the ground, or be mounted on a rack, walls, workbenches, etc. Other mounting types...Unit TypeOutlet ConfigurationNominal Voltage -
Power Tools - (841 companies)...products are often recommended. Power. Portable power tools can be carried to a job and may be hydraulic, pneumatic, electrical (corded), or battery-operated (cordless). Cordless power tools run on 7.2, 9.6, 12, 14.4, 18, 19.6, or 24-volt batteries. Many... -
Battery Packs and Assemblies - (426 companies)Battery packs are constructed from two or more individual cells or batteries. There are two basic types of battery packs: primary and secondary or rechargeable. Battery packs are constructed from two or more individual cells or batteries... -
Wire and Cable Crimpers - (501 companies)Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low... -
Batteries - (1829 companies)...basic types of batteries. Primary batteries are disposable, non-rechargeable devices. They must be replaced once their energy supply is depleted. Secondary or rechargeable batteries contain active materials that can be regenerated. When the energy... -
Nailers - (112 companies)...the portability of the nailer. Pneumatic - Pneumatic nailers are probably the most popular and widely used types of nail guns. Air pressure provides ample power to drive even large framing nails while providing a lightweight tool. The air hose can be cumbersome...
-
Rechargeable (Secondary) Batteries - (596 companies)Rechargeable batteries or secondary batteries contain active materials that can be regenerated by charging. When the energy produced by rechargeable batteries drops below optimum efficiency, secondary batteries may be recharged in a couple of ways...
-
Pressure Washers - (334 companies)Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface.
-
Strip Heaters - (137 companies)...a butt case are placed in a milled slot between two steel plates to provide surface contact on both sides of the heater.Selecting strip heaters requires an analysis of power requirements, electrical outputs, and physical dimensions. Maximum operating...
-
Industrial Brushes - (440 companies)An abrasive brush core is manufactured using steel components and integral core designs for a rigid fit. The cores are dynamically balanced at operational speeds to ensure vibration. A power abrasive brush and a cylinder abrasive brush made...
Product News
-
Interpower
Made-To-Order Power Strips Interpower offers Made-To-Order Accessory Power Strips in addition to our Stock Accessory Power Strips, and Power Distribution Units. Interpower's UL, CSA, and VDE approvals allow us to make a wide variety of custom power strips to meet varying needs. Component offerings include but are not limited to: circuit breakers, filtered inlets, custom fusing, power cord, or inlet and outlets (IEC 60320 Sheet F, Sheet J, C14, and C20). These components are wired into an industrial strength can and may... (read more)Browse Power Strips Datasheets for Interpower -
Green Cubes Technology
The Ultimate Portable Power Solution Endless Mobility and Power with Green Cubes Power Bank. Work without limits with the Green Cubes Power Bank. Designed for the modern mobile user, this slim, powerful battery pack offers unmatched runtime for laptops and small computing devices. Experience the freedom of universal compatibility, fast charging, and safety certification --all in one sleek package. Power That Lasts. Unlock extended device runtime with our slim power bank, designed for the ultimate in portability and enduring power... (read more) -
New England Wire Technologies Corporation
Drones Soon to Recharge Their Own Batteries charging, wireless charging technology has at least simplified the matter of recharging the battery. Dozens of car models now offer wireless charging pads, usually integrated into the center console. They make it convenient and easy to recharge without wires and power adapters. Some PC monitors provide a wireless charging pad. Many airports and restaurants, too, offer wireless charging. And now, there are early indications that wireless charging can extend the flight time of drones as well... (read more)Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Interpower
Accessory Power Strips/Power Distribution Units A key to success for a company trying to compete worldwide is to offer products that are easily adapted to the needs of global markets without requiring reconfiguration by the user. The ability to offer a product that can be used in many different countries can be a huge cost savings benefit to the company. The accessory power distribution systems offered by Interpower allow companies to design for global markets. One accessory socket strip --One socket strip provides multiple power outlets... (read more)Browse Power Strips Datasheets for Interpower -
Win Source Electronics
Conduit Power Outlet Strip CDOW-TG-25 The Thomas & Betts CDOW-TG-25 is a durable steel-constructed power outlet strip engineered specifically for seamless integration within conduit wiring systems. Its 2.5-inch internal depth accommodates complex wiring arrangements, enabling professionals to maintain neat, safe, and efficient electrical distribution in demanding commercial and industrial environments. This outlet strip supports box mount installation, ensuring secure and compliant setups that align with standard electrical codes... (read more)Browse Uncategorized Products Datasheets for Win Source Electronics -
Omnetics Connector Corporation
Miniature Strip-Connectors Rugged Circuit Density Miniature Strip-Connectors Designed for Rugged Circuit Density. Robust circuit board interconnects increase capabilities and mobile performance. Robert Stanton, Director of Technology - Omnetics Connector Corporation. High density, portable, robotic, space and body-mounted electronics all share in similar requirements their design. Advanced electronic systems are rapidly evolving in their use of advance chip technologies from CMOS, and GaN, (Gallium Nitride), to MEMs technologies. These new... (read more)Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Voltage Multipliers, Inc.
Portable X-ray High Voltage Power Supplies Rugged and light weight, the XRS brings you the features you need with the proven reliability and quality built into all of VMI's products. VMI's XRS Power Supplies provide up to 10 watts of output power at -40kV to -50kV max. The outputs are fully adjustable over the specified operating range. Our power supplies offer many features including: Excellent Stability. Excellent Load and Line Regulation. Light Weight. Voltage and Current Programming. Voltage and Current Monitoring. Low Ripple. VMI's... (read more)Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers, Inc.
Portable XRS X-ray Power Supplies The XRS Series power supplies output up to 10W at full rated voltage. It features excellent ripple and regulation. Portable XRS x-ray power supplies are great for applications requiring -50kV and 10W. Lightweight, rugged and compact. Available in -40kV 100uA or -50kV 200uA outputs. See our specs and data sheets. VMI is dedicated to quality -- statistical methods are utilized for product design verification and production. Contact us for more information. About Voltage Multipliers Inc... VMI... (read more)Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Metal foils improve rechargeable batteries Disruptive Technology for Advanced Battery Development. How Expanded Electrode Materials Enhance Advanced Batteries. Expanded metal mesh used in place of the solid foils provides greater surface area per unit weight of metal in the battery. This results in better adhesion of the electrode layers and higher ion transport rate, thus greater energy density capability. Dexmet has developed machines that can expand aluminum and copper foils down to 25 microns (.001") providing an opportunity for... (read more)Browse Electrodes and Electrode Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Vaughan Company
Portable Pumps The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We supply our pumps on a trailer or skid mounted platform powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES. Open or enclosed "sound attenuated" options available. Constructed with Vaughan's proprietary Mechanical Cartridge Seal. Seal oil... (read more)Browse Centrifugal Pumps Datasheets for Vaughan Company
-
Microchip Technology Announces Serial EEPROM Family On Single I/O Bus
Key applications for the UNI/O memory devices include portable /handheld and battery- powered devices in the Automotive (air bags, sensors and anti-lock brake systems); Medical (glucose test- strip calibration and various patient … Consumer Electronic (printer cartridges, rechargeable batteries and PC Cards…
-
Computer and Computing Technologies in Agriculture VIII
…has developed a series of upgrades named HM1000-HM5000 based on the theory of Anodic Stripping Voltammetry. .... One of the latest products is HM5000 portable detectors of heavy metal, whose power supplied by rechargeable battery.
-
Trends in energy efficiency regulations and initiatives for consumer external power supplies
No-load power refers to EPS that are plugged in to the electrical grid (wall, power strip ) but not connected to a device, or a device that is fully charged and not consuming power (this last mode can be con- sidered separately .... With the proliferation of portable rechargeable devices, es- pecially cell phones, EPS no-load power has been portrayed as a major waste of power in households.
-
Microcomputer-Based Lease Monitoring and Operating System Lowers Costs and Enhances Production
…VHF-FM radio port as well as a port for an optional field portable terminal and a .... The unit contains a commercial VHF radio, a twelve volt rechargeable battery with power supply. .... It also includes terminal strips and connectors for the sensors which are hard-wired.
-
aluminium paper ( Page 14 ) - offers from aluminium paper manufacturers, suppliers, exporters & wholesalers
[ Related Categories : Electrical Equipment & Supplies, Batteries, Rechargeable Batteries ]. .... [ Related Keywords : solar power bank, environmental solar power bank, new energy power bank, portable solar mobile charger ]. .... Pharmaceutical Aluminum Strip Foil for Package .
-
The Future of Wireless Charging [AP-S Turnstile]
Unfortunately, sooner or later, the computer and phone batteries run out ofjuice, and one is forced to search for their specific power adapters and tether them to a power strip . .... Some years ago, a British company, Splashpower [1, 2], took a step in the right direction when it designed a system that enables one to recharge portable devices simply by laying them on a "SplashPad." .
-
Metalite Aviation Lighting
The range of portable LED lights includes runway edge, approach, taxiway and threshold/stop lights in the full … other means or exchanged for a different mission load kit 18 × OREL LED for creating a Minimum Operating Strip 3 × REIL LED … for rapid collection and recharging charging via mains, generator … energy sources stand-alone power capability with on board…
-
The future of wireless charging [Microwave Surfing]
Unfortunately, sooner or later, the computer and phone batteries run out of juice and one is forced to search for their power adapt- ers and tether them to a power strip . .... Some years ago, Splashpower, a Brit- ish company [1], [2], took a step in the right direction when it designed a sys- tem that enables one to recharge portable devices by laying them on a SplashPad.
-
Evaluation of the St. Lucia geothermal resource: geologic, geophysical, and hydrogeochemical investigations
Photograph o f a portable measuring unit showing voltage strip chart recorcIzr and DC voltage bucking box. .... The receiver system is powered by an internal rechargeable Ni-Cd battery, which gives approximately 10 hours o f continuous use on a single charge.
Indicates content that may require registration and/or purchase.