Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Knox Western
Description: The TP is a low horsepower line of compressors, was designed to meet a wide range of compression Requirements. Single and multistage applications with Discharge Pressure to 6500 PSIG. The TP Series can be configured with distance pieces and special Materials. It comes with a single, 2 and 4
- Compressor Technology: Reciprocating Piston
-
Supplier: Pump Solutions Group
Description: The single stage, reciprocating compressors create a low-pressure area in the pumping chamber when the piston moves from the highest point of the stroke to the lowest point. Gaseous product (at a higher pressure in the tank) moves into the pumping chamber. This volume of gas is
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview Our original product line of oil-free air compressors has extensive field-validation throughout the world. Where the air supply is critical and downtime is not an option, Hycomp oil-free air compressors and air compressor systems are the only choice. Hycomp oil-free air
- Discharge / Operating Pressure: 100 to 500 psi
- Horse Power: 0.5 to 50 HP
-
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. High Pressure Gas Reciprocating
- Discharge / Operating Pressure: 7,000 psi
- Horse Power: 3 to 1,600 HP
- Features: 2 Stage, 3 Stage, More Than 3 Stages, Multistage Compressor, Other
- Gases Handled: Argon, Carbon Dioxide (CO2), Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Accuris
Description: Petroleum and natural gas industries - Packaged reciprocating gas compressors
-
Supplier: Accuris
Description: Petroleum and natural gas industries Packaged reciprocating gas compressors
-
Supplier: GENERON
Description: APPLICATIONS Air Separation Alternate Fuel Chemical Process Plants Gas Gathering Gas Lift Gas Turbine Fuel Boosting Instrument Air Inert Gas Compression Natural Gas Compression For NGL Offshore Seismic Energy Source Pipeline Transmissions Process Gas Rig
- Discharge / Operating Pressure: 10,000 psi
- Flow Capacity: 24,290 SCFM
- Horse Power: 2 to 10,000 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Description: compressors; compressors having trunk-type (automotive-type) pistons that also serve as crossheads; utility or instrument air compressors with a discharge gauge pressure of 0,9 MPa (9 bar) or less; compressors driven by diesel engine, gas turbine and steam turbine
-
Supplier: CSA Group
Description: compressors; compressors having trunk-type (automotive-type) pistons that also serve as crossheads; utility or instrument air compressors with a discharge gauge pressure of 0,9 MPa (9 bar) or less; compressors driven by diesel engine, gas turbine and steam turbine
-
Supplier: GENERON
Description: GENERON offers 2hp to 5,000hp, (1.5kw to 3,730kw). Industry proven engineered OIL-FREE Reciprocating Compression Packages, built to any technical specification using diesel or electric motor drives. Our packages move large volumes of air or gas, from ambient or elevated suction
- Discharge / Operating Pressure: 10,000 psi
- Flow Capacity: 3,000 SCFM
- Horse Power: 2 to 5,000 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: FS-Curtis
Description: You shouldn’t have to sacrifice quality and durability with your air compressor purchase. That’s why FS-Curtis created the CT Series. These reciprocating compressors combine our signature performance and reliability with a simple industrial design, making them the most rugged —
- Discharge / Operating Pressure: 24.8 to 25.4 psi
- Horse Power: 13 to 14 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Tecumseh Products Company
Description: reciprocating compressor. We have provided 80+ years of industry leadership in reciprocating compressors for refrigeration and air conditioning applications. Today, we continue to lead the way by designing energy efficiency, quiet operation and reliability into every new
- Inlet Temperature: 40 to 95 F
- Horse Power: 0 to 29.0827823523912 HP
- Power Source: AC Single Phase, AC Three Phase, DC
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: stainless-steel valve system delivers more cfm per horsepower Robust intercooler increases compressor efficiency Metal intake filter/silencer is superior to plastic Heavy-duty stamped-steel belt guard Suction valve head unloaders for continuous running air compressors Gas-driven
- Discharge / Operating Pressure: 22 to 22.5 psi
- Compressor Technology: Reciprocating Piston
-
Supplier: Quincy Compressor
Description: Based on the proven performance of the QR-25, an air compressor with over 80 years of reliable service, but engineered exclusively for natural gas applications, the Quincy QRNG is constructed of heavy-duty cast iron for strength and durability. The cylinders are cast with horizontal
- Discharge / Operating Pressure: 15 to 400 psi
- Horse Power: 2 to 34 HP
- Features: 2 Stage, Multistage Compressor
- Gases Handled: Natural Gas / Methane
-
Supplier: Ingersoll Rand Air Compressors
Description: For over thirty years, Ingersoll Rand has been the leader in Compressed Natural Gas (CNG) for the Natural Gas Vehicle (NGV) market, providing a wide range of safe, reliable and easy-to-service modular compression packages. Designed for heavy use, Ingersoll Rand CNG compressors
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Reciprocating Compressors Features
- Discharge / Operating Pressure: 250 psi
- Flow Capacity: 102 SCFM
- Horse Power: 3 to 25 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Howden
Description: Thomassen C-Series of API618 Reciprocating Compressors The Howden C-Series are the Heavy Duty API618 Thomassen Reciprocating Compressors. Tailor made designs are always made to assure flexible fit for process and applications. Key Benefits The Thomassen C-series covers a
- Horse Power: 1,072.17630792226 to 44,227.2727017931 HP
- Gases Handled: Carbon Dioxide (CO2), Hydrocarbon Gas, Natural Gas / Methane
- Applications: Gas Transmission / Delivery, Oil Refining / Chemical Processing
- Compressor Technology: Reciprocating Piston
-
Supplier: Dresser-Rand
Description: from 15,400 to 90,000 psi, rated maximum speeds from 850 to 1,800 rpm, and pressures up to 8,000 psig. Applications for our high-speed reciprocating compressors — Natural gas gathering and processing for shale gas, coal bed methane, conventional, and unconventional
- Compressor Technology: Reciprocating Piston
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of gas compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Description: Petroleum and natural gas industries -- Reciprocating compressors
-
Supplier: Dresser-Rand
Description: Dresser-Rand process reciprocating compressors are available with up to 10 crank throws, as single-throw or balanced-opposed configurations. We custom engineer every unit by designing each cylinder and valve, and select other components to meet your specific operating requirements. Our
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: FS-Curtis entered into the natural gas business in the 1980s. The FS-Curtis NG Series is used to boost natural gas from the well head into natural gas pipelines. FS-Curtis NG Series compressors are capable of boosting gas up to a maximum of 300 PSIG.
- Discharge / Operating Pressure: 300 psi
- Compressor Technology: Reciprocating Piston
-
Supplier: Titus Company (The)
Description: For applications requiring pressures ranging from 220 to 7250 PSIG, high pressure reciprocating compressors and boosters are the ideal product choice. Available in both lubricated and oil-free designs, they offer the right high pressure air or gas generation solution.
- Discharge / Operating Pressure: 1,150 psi
- Flow Capacity: 39 to 178 SCFM
- Lubrication Style: Lubricated, Oil-free
- Compressor Technology: Reciprocating Piston
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Value Plus The Value Plus Line of Air Compressors was engineered for industrial applications that require a gas or electric driven compressor. Each compressor was designed with top quality bearings, cast iron
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 10.2 to 44.4 SCFM
- Horse Power: 3 to 15 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Accuris
Description: Reciprocating Compressors for Petroleum, Chemical, and Gas Industry Services
-
Supplier: BITZER US, Inc.
Description: The compact semi-hermetic reciprocating compressors are suitable for a whole host of refrigerants. Our compressors boast an efficient suction gas–cooled motor, high-quality valve plates, wear-resistant drive gears and adjustable capacity control.
- Features: Other
- Construction: Piston
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Wet Gas Compressor Fluid is a high-quality lubricant developed for the lubrication of oil-flooded rotary compressors and for cylinder lubrication in reciprocating compressors in natural gas service. It is specially formulated to minimize
- Kinematic Viscosity: 18.5 cSt
- Viscosity Index: 97
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Accuris
Description: SPECIFICATION FOR PACKAGED HIGH SPEED SEPARABLE ENGINE DRIVEN RECIPROCATING GAS COMPRESSORS FIRST EDITION; SUPPLEMENT 1 - APRIL 1977, SUPPLEMENT 2 - JANUARY 1980
-
Supplier: Frascold S.P.A.
Description: use in environments with possible random presence of flammable gases in the atmosphere ■ Classification shown on the label: ATEX II 3G c IIB T3 II= Group 2 machines, 3G= category 3 [zone 2], explosive atmosphere caused by the presence of gas, C= type "c" manufacturing safety according to
- Features: Other
- Construction: Piston
-
Supplier: Royal Purple, Ltd.
Description: Hydrocarbon gas compressor oil, with Synerlec®. A long life, high film strength, synthetic lubricant specifically designed to increase the service life of rotary screw, centrifugal, rotary vane and reciprocating gas compressors in hydrocarbon service.
- Kinematic Viscosity (@ 40°C): 46 cSt
- Viscosity Index: 98
- Pour Point: -50 F
- Flash Point: 385 F
-
Supplier: Parent Petroleum Co.
Description: larger image Syndustrial Gas Compressor Oil is a premium quality, synthetic blend lubricant developed for use as a crankcase oil and for cylinder lubrication in reciprocating compressors in natural gas service. It is specially formulated to minimize the effects of
- Kinematic Viscosity: 18.6 cSt
- Viscosity Index: 140
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Royal Purple, Ltd.
Description: NGL-NS™ is a premium, synthetic lubricant specifically designed to increase the service life of reciprocating gas compressors in hydrocarbon service where sulfur-sensitive catalysts are present downstream of the compressor. NGL-NS™ is virtually sulfur free and is
- Kinematic Viscosity (@ 40°C): 220 cSt
- Viscosity Index: 115
- Pour Point: -35 F
- Flash Point: 370 F
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE Built for the service professional and delivering up to 25.25 acfm, these compressors can handle the toughest situation. Precision engineered in a rugged package; complete with receiver tank, electric and recoil start and an operating pressure up to 175 psi, the
- Discharge / Operating Pressure: 175 psi
- Horse Power: 9 to 13 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
-
Description: For fleet and field service applications, count on Two- stage, Gas-powered air compressors from Ingersoll Rand. Ideal for remote pneumatic applications, emergency production line needs and other situations where electrical power is scarce, these compressors deliver the air you
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 25 SCFM
- Horse Power: 13 to 14 HP
- Power Source: Gasoline
Find Suppliers by Category Top
Featured Products Top
-
Water in natural wells is not pure water. It is full of other minerals and gases that have dissolved into it over time. Vacuum solutions from Busch are used to degas water before it makes its way into the bottle. Natural mineral water: Although this might be (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Busch Vacuum Solutions -
SCREW COMPRESSOR UNITS DELTA SCREW WITH BELT DRIVE FOR COMPRESSING AIR, NITROGEN AND OTHER NEUTRAL GASES. (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
Pulse damped design Modulating "air" or "gas" applications: - discharge of reciprocating air/gas compressors - self-sizing - accommodates varying flows without chattering Mediums: - air / - gas Meets API 6D (read more)
Browse Check Valves Datasheets for DFT Inc. -
biogas (BGTP) or as an essential part of biogas injection plants (BGIP) for the compression of biomethane to inject into gas grids. Ranges of application are compression of biomethane acc. to DVGW 260 and compression of Biogas acc. to DVGW 262. The Biogas compressor is available as stage and as unit (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
can be supplied complete with inlet and exhaust filters. A special vacuum tight version is available for gas analyzer equipment. Dry Vane Technology The dry vane compressors are 100% oil free (eco-friendly), easy to plug in and ready to work thanks to the pressure (read more)
Browse Air Compressors Datasheets for Vooner FloGard LLC -
Chemical and process technology The chemical industry is completely dependent on reliable supplies of process gas. But each process is different and requires specialised (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Hydrogen compression can be achieved with several different technologies – we can help you select the one that is best suited for your application. Aerzen offers oil-free, oil-flooded, and water-flooded screw compressor packages suitable for a range of gases, including (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
CEMENT SOLUTIONS BLOWERS AND COMPRESSORS DESIGNED FOR BETTER SOLUTIONS IN CEMENT APPLICATIONS Cement blowers and compressors are vital in several cement plants operations. For instance, at the (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
compression. And an almost unlimited spectrum of possible adaptations and accessories. Designed for the compression of air, nitrogen, and other neutral gases, the Delta Screw compressors are perfect for almost any possible application. The spectrum of the extended Delta Screw series additionally includes 7 (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Cement and Lime Industry Blowers and Compressors designed for better Solutions in Cement Applications Depending on your cement plant’s operations, the specialists at AERZEN can tailor make a (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Monitoring Reciprocating Gas Compressors with 4-20 mA LPS Vibration Sensors
Vibration monitoring is well established as a tool for diagnosing the mechanical health of rotating machines. Machinery analysts and technicians have been successfully using vibration monitoring of rotating machinery for many years. Pumps, fans, motors, gearboxes, rotary compressors and many other
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
with the. specific products they build, sell and stand behind. EQUIPMENT ADVANCES. Over the past few decades, the refrigeration industry has. transitioned from reciprocating compressors to rotary. screws in most applications. Screw compressors used on. ammonia maintain much lower discharge temperatures. than
More Information Top
-
CR4 - Thread: How to Calulate Heat Generated by a Reciprocating Gas Compressor
How to Calulate Heat Generated by a Reciprocating Gas Compressor .
-
ADVANCED RECIPROCATING COMPRESSION TECHNOLOGY (ARCT)
Reciprocating gas compressors have traditionally used passive valves to control the suction and discharge processes in the compressor.
-
CR4 - Thread: Reciprocating Gas Compressor
Reciprocating Gas Compressor .
-
Industrial Chemical Process Design, Second Edition > Process Equipment Cost Determination
The reciprocating gas compressor , compared to the centrifugal, has a much wider range between design suction and design discharge pressures, less than 1.0 psig suction to over 10,000 psig.
-
Industrial Air & Gas Compressors Report - 2014 v2
3.2b The World Market for Reciprocating Gas Compressors By Sub-product Type .
-
Industrial Chemical Process Design > Process Equipment Cost Determination
The reciprocating gas compressor , compared to the centrifugal, has a much wider range between design suction and design discharge pressures, less than 1.0 psig suction to over 10,000 psig.
-
Working Guide to Process Equipment, Fourth Edition > Reciprocating Compressors
The operators at the hydrogen plant immediately radioed the outside operator at the new feed gas reciprocating compressor that they were losing their feed gas flow.
-
Industrial Air & Gas Compressors Report - 2014 v2
The World Market for Reciprocating Gas Compressors By Sub-product Type .
Indicates content that may require registration and/or purchase.