-
Supplier: Accuris
Description: Graphic (recording or chart-recording) ammeters, voltmeters and wattmeters
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The DLV-Pro Data Logging Voltmeter allows for fast & easy battery voltage testing with built in digital data-logging capabilities. The DLV-Pro automatically measures and records cell voltages in less than 1 second, enabling hundreds of cell voltage readings to be measured from a string of
- Operating Temperature: 0 to 40 C
- Voltage Test Range: 0 to 20 volts
- Features: Alarm / Relay
- Form Factor: Portable / Handheld Tester
-
Supplier: Cole-Parmer
Description: FEATURES |
- AC/DC current up to 400A |
- Resistance measurement |
- Data hold |
- Relative measurement |
- Analog bar graph |
- Low battery indicator |
- AC/DC voltage up to 600V |
- Continuity test |
- MAX/MIN recording |
- Backlight |
- Auto or manual range selection
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Form Factor: Clamp Meter
- Features: Digital
-
-
Supplier: SOCOMEC
Description: DIRIS A80 is a complete panel mounted multifunction meter which incorporates RCM current monitoring (Residual Current Monitoring), for networks with TN-S and TT neutral systems, and enhanced data logging functions for recording curves for quality and RCM events. The DIRIS A80 supplies all the
- AC Voltage Range: 28 to 700 volts
- AC Current Range: 0 to 11,000 amps
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
-
Supplier: Jewell Instruments, LLC
Description: wide-angle versions, each with a different angular range. Model 900 accepts a wide input voltage range and provides high-level single-ended outputs that are easily measured with any voltmeter or digital recording system. Viscous damping and temperature measurement are available as
- Tilt Angle: -50 to 50 degrees
- Number of Axes: 2
- Supply Voltage: 8 to 26 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Jewell Instruments, LLC
Description: Clinometer Pak’s internal circuitry accepts a wide input voltage range and provides stable, low-impedance analog outputs for measurement by dataloggers, PLC’s, digital voltmeters and other recording devices. A temperature sensor is included as a standard feature. Options include
- Tilt Angle: -50 to 50 degrees
- Number of Axes: 2
- Supply Voltage: 8 to 24 volts
- Operating Temperature: 50 to 158 F
-
Supplier: Rohde & Schwarz USA, Inc.
Description: functionality 2 x 20 W / 25 W peak High current 3 A /15 V, 1A / 50 V (2 x 50 W) Integrated voltage and current measurement Two voltmeters for external signals available Analog measurement bus access to 8 bus lines Recording of voltage or current versus time External triggering of
- DC Output Voltage: 0 to 10 volts
- DC Output Current: 0.01 to 3 amps
- DC Output Power: 20 to 50 watts
- Form Factor: Circuit Board
-
Supplier: Transcat, Inc.
Description: as well as measured value recording, analysis and display for METRAHIT ULTRA BT, article no. M248B Each Unit Includes 1 multimeter 1 pair of safety measurement cables (1.5 m) with 4 mm test probes, 1000 V CAT III, 600 V CAT IV (KS17-2) 2 batteries, 1.5 V, type AA 1 condensed operating
-
Supplier: InspectorTools
Description: or three phase) simultaneously Manual and programmable recording start Password protection Selectable fundamental frequency of 50 or 60 Hz Special data compression system and user selectable rates allow recording from several hours to several years Download capabilities, Windows
-
Supplier: InspectorTools
Description: or three phase) simultaneously Manual and programmable recording start Password protection Selectable fundamental frequency of 50 or 60 Hz Special data compression system and user selectable rates allow recording from several hours to several years Download capabilities, Windows
-
Supplier: ValueTronics International, Inc.
Description: Manual and programmable recording start Password protection Selectable fundamental frequency of 50 or 60 Hz Special data compression system and user selectable rates allow recording from several hours to several years Download capabilities, Windows compatible PC software Displacement
- Phase: Three-Phase
-
Supplier: TMP Pro Distribution
Description: The Shure SM87A microphone is a professional-quality, handheld condenser microphone for use in sound reinforcement, broadcasting, and studio recording installations. Its supercardioid polar pattern provides greater rejection of unwanted sound sources, making it ideal for miking individual
- Directivity: Cardioid
-
Supplier: ValueTronics International, Inc.
Description: The DS7034 is a 350 MHz, 4 Channel digital oscilloscope from Rigol. Features: 4 Channel 350 MHz High waveform capture rate (over 600,000 waveforms per second) Up to 450,000 frames of hardware real-time and ceaseless waveforms recording and playback functions Integrates 6 independent
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: The MSO7014 is a 100 MHz, 4 Channel mixed signal oscilloscope from Rigol. Features: 4 Channel 100 MHz High waveform capture rate (over 600,000 waveforms per second) Up to 450,000 frames of hardware real-time and ceaseless waveforms recording and playback functions Integrates 6 independent
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: capabilities and functions equivalent to the U1600A Series. Features: Three-in-one solution: Dual channel oscilloscope, True RMS DMM, and Real-Time Data Logger Large 4.5" color LCD display Up to 40 MHz bandwidth with advanced triggering Up to 200 MSa/s sampling rate Up to 125 000 points
-
Supplier: TMP Pro Distribution
Description: The Shure Beta 87A is a premium quality supercardioid hand-held electret condenser vocal microphone with exceptionally smooth frequency response and high sound pressure level capability. Used for professional sound reinforcement, broadcasting, and studio recording applications, the Beta 87A
- Directivity: Cardioid
-
Supplier: Siglent Technologies NA, Inc.
Description: jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Mask Test, Bode Plot and Power Analysis allow for extended waveform records to be captured, stored, and analyzed. An
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
- Operating Temperature: 32 to 122 F
- Features: Integral Display, Other, RoHS Compliant
-
Supplier: Siglent Technologies NA, Inc.
Description: system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Signal Scan, Mask Test, Bode Plot, Power Analysis, Eye/Jitter Analysis and Compliance Test allow for extended waveform records to be
- Bandwidth: 3,000 MHz
- Number of Input Channels: 4 (# channels)
- Operating Temperature: 32 to 122 F
- Features: Integral Display, Other, RoHS Compliant
-
Supplier: RIGOL Technologies, Inc.
Description: acquisitions at high sample rates The 7000 provides up to 500 Mpt record lengths while making it easier than ever to utilize these samples. The 7000 provides complete search navigation and wave recording capabilities to harness the value of our deeper memory. 7 instruments in 1: Combine an
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: measurement applications. This is shown by its advanced features: accurate high-speed voltage source programmable DC load precise digital voltmeter storage oscilloscope simple squarewave generator delivering high output power Two independent channels, installed in an enclosure which is ½ 19"
- DC Output Power: 150 watts
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Mask Test, Bode Plot, Power Analysis, and Eye/Jitter Analysis (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
States > Maryland > State > Regulations > Title 20 - Public Service Commission > Subtitle 50 - Service Supplied by Electric Companies > [COMAR 20.50.7] 07 - Qu...
Each utility shall have at least two working standard indicating voltmeters to be used in checking the voltage on the utility's electric system and in checking the accuracy of recording voltmeters .
-
A Purkinje shift in the spectral sensitivity of grey squirrels
A recording voltmeter linked to the wedges by a helipot gave a written record of intensity changes.
-
Langford's Technical and Commercial Dictionary
enregistreur m. (tele) Registrierapparat m. = Zahlwerk n.; Speicherwerk n.; Regi5ter n. = regtster; re'corder; re- cording apparatus. appareil m. e Re- gistriergerat n. = recording apparatus. voltmetre m. e Registriervoltmeter n. = recording voltmeter . waUmelre m. e registrierendes Wattmeter n. = re- ·cording wattmeter.
-
States > Wisconsin > State > Regulations > Public Service Commission > [WI AC psc 113] 113 - Service Rules of Electrical Utilities
2) Each utility shall be equipped with or otherwise arrange to have available when needed, portable digital indicating and recording voltmeters having internal memory channels of an accuracy and quantity sufficient to make a determination that the service voltage supplied to their …
-
States > West Virginia > State > Regulations > Title 150 - Public Service Commission > [150 WVCSR 3] 003 - Rules and Regulations for the Government of Electric...
… maintain in service such meters or records as may be required to furnish a proper record of its purchases, and in case such utility serves more than 750 customers, it shall maintain available for use a recording voltmeter suitable for securing a …
Indicates content that may require registration and/or purchase.