-
Supplier: Win Source Electronics
Description: Category: Power Supply Units Win Source Part Number: 1420504-IBM 24P6867 - Redundant PS - 250Watt, Manufacturer: IBM
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Conformal coated 1756 redundant power supply 19.2 - 32V DC Power Supply (5V @ 13 Amp) Input Voltage:24V DC Power 75.00 W 13.00 A on 5V 2.80 A on 24V
- Type: DC Power Supply
-
Supplier: American Portwell Technology Inc.
Description: 300W -48V DC input DC/DC mini-redundant ATX power supply
- DC Input Voltage: -72 to -38 volts
- DC Input Current: 11 amps
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 0 to 30 amps
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Conformal coated 1756 redundant power supply 85-265V AC Power Supply (5V @ 13 Amp) Input Voltage:120V AC;240V AC Power 75.00 W 13.00 A on 5V 2.80 A on 24V
-
Supplier: Allen-Bradley / Rockwell Automation
Description: ControlLogix Power Supply Bundle,ControlLogix,AC,85-265V AC Input,2 Redundant Supplies,With 2 Cables and Chassis Adaptor, Conformal Coated
-
Supplier: Huntec, Inc.
Description: RAH-6300F Horizontal 300W Full ATX Redundant, UL/CSA Power Supply Specification70% typical efficiency at full load Overload Protection : 130-150% max Over Voltage Protection : +5V output : 5.5V-6.5V OverCurrent Protection : ShortCircuit Safety: Meet UL/CSA/TUV/CB/CE/PFC Fault LED
- Type: Computer Power Supply
-
Supplier: Huntec, Inc.
Description: TC-400R8 400W ATX Mini Redundant, UL/CSA Power Supply SpecificationPOWER RANGE: 400W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 180W EFFICIENCY:65% AT FULL LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to
- Type: Computer Power Supply
-
Supplier: Huntec, Inc.
Description: TC-300R8 300W ATX Mini Redundant, UL/CSA Power Supply SpecificationPOWER RANGE: 300W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 150W EFFICIENCY:65% AT FULL LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to
- Type: Computer Power Supply
-
Supplier: Newark, An Avnet Company
Description: REDUNDANT 24-48 VDC POWER SUPPLY 40W
-
Supplier: Texas Instruments
Description: Hot Swap Power Manager For Redundant -48V Supplies 14-SOIC -40 to 85
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): -80 to -12 volts
- Features: Other
-
Supplier: Texas Instruments
Description: Hot Swap Power Manager for Redundant -48V Supplies 14-TSSOP -40 to 85
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): -80 to -12 volts
- Features: Other
-
Supplier: Huntec, Inc.
Description: BPS-450R3 450W ATX Redundant for 4U, UL/CSA Power Supply SpecificationInput Voltage : 90V-130V AC or 180V-264V Input Frequency : 47-63Hz Output Voltage : 5V/12V/-5V/-12V/33V/SB5V 70% Typical efficiency at full load Dimension : 151 x 86 x 183mm Safety Standard : Meet
- Type: Computer Power Supply
-
Supplier: Unipower, LLC
Description: UNIPOWER’s AGL9233-R2U is a 700 Watt fault-tolerant power system manufactured to support high-end server and communication equipment. The power system consists of two AGL3000 Power Modules which mate into the AGLR2U Chassis / Backplane. The AGL3000 Power Module: -
- DC Output Voltage: -12 to 12 volts
- DC Output Power: 700 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- Type: DC Power Supply, Medical Power Supply
-
Supplier: Unipower, LLC
Description: UNIPOWER’s SGH9233-R1U is a 650 Watt fault-tolerant power system manufactured to support high-end server and communication equipment. The power system consists of two SGH3000 Power Modules which mate into the SGHR1U Chassis / Backplane. The SGH3000 Power Module: -
- DC Output Voltage: -12 to 12 volts
- DC Output Power: 650 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- Type: DC Power Supply, Medical Power Supply
-
Supplier: Unipower, LLC
Description: UNIPOWER’s SSD9233-R1U is a 280 Watt fault-tolerant power system manufactured to support high-end server and communication equipment. The power system consists of two SSD3000 Power Modules which mate into the SSDR1U Chassis / Backplane. The SSD3000 Power Module: -
- DC Output Voltage: -12 to 12 volts
- DC Output Power: 280 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- Type: DC Power Supply, Medical Power Supply
-
Supplier: Unipower, LLC
Description: UNIPOWER’s SGG9233-R1U is a 500 Watt fault-tolerant power system manufactured to support high-end server and communication equipment. The power system consists of two SGG3000 Power Modules which mate into the SGGR1U Chassis / Backplane. The SGG3000 Power Module: -
- DC Output Voltage: -12 to 12 volts
- DC Output Power: 500.00000000000006 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- Type: DC Power Supply, Medical Power Supply
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1606-XL60DR: Redundant Power Supply, 24V DC, 60 W, 120/240V AC / 160-375V DC Input Voltage
- DC Output Voltage: 24 volts
- Type: DC Power Supply
-
Supplier: Advantech
Description: FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus Supports DC 110V/220V power source application with safety certification High efficiency 80plus bronze label With Japanese capacitors for longer product Supports wide range working temperature, full load under
- DC Output Voltage: 12 volts
- DC Output Current: 20 amps
- AC Input Current: 7 amps
- Type: DC/DC Converter
-
Supplier: DigiKey
Description: REDUNDANT DC POWER SUPPLY,24VDC,
- DC Output Current: 40 amps
- DC Input Voltage: 22 to 60 volts
- Type: DC Power Supply
-
Supplier: Newark, An Avnet Company
Description: CISCO - POWER SUPPLY - HOT-PLUG / REDUNDANT (PLUG-IN MODULE) - AC 100-240 V - 715 WATT
-
Supplier: Newark, An Avnet Company
Description: CISCO CONFIG 2 SECONDARY POWER SUPPLY - POWER SUPPLY- HOT-PLUG / REDUNDANT (PLUG-IN MODULE) - AC 100-240V - 1025 WATT - FOR CATALYST 2960X-24, 2960X-48, 2960XR-24, 2960XR-48
-
Supplier: Newark, An Avnet Company
Description: CISCO - POWER SUPPLY - HOT-PLUG / REDUNDANT (PLUG-IN MODULE) - 24 / 48 V - 150 WATT - FOR CISCO 2010, 2520, INDUSTRIAL ETHERNET 3010
-
Supplier: Radwell International
Description: POWER SUPPLY MODULE, 230VAC/DC INPUT, REDUNDANT, LOAD SHARING, 24VDC,15A. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: Ethernet ports (On-Board) - 1 V.90 embedded modem (North America Units Only) - 2 PCI slots (One used by the Media Services Card and one for additional WAN Interface Card) - 4 Media Bays - 300 Watt Power Supply - Includes Redundant Power Supply
- Processor Type: Intel® Celeron®
- Server Type: Network Server
-
Supplier: Allied Electronics, Inc.
Description: PFC500 Series Switching Power Supplies Fully-regulated outputs Remote sense Logic level inhibit Current share, power fail, and power good signals Optional isolation diodes for parallel or redundant operation DC input versions (36-75VDC) Wide Range Input Single,
-
Supplier: RS Components, Ltd.
Description: Redundant Power Supply 24V 10A
-
Power Supplies - Power Supply; 24 V; 21 A @ 100 V; 85 to264; 150 mV (Max.); 96 mV (Max.) -- 70160676Supplier: Allied Electronics, Inc.
Description: Switching Power Supplies Hi Power with Hi Peak and Convection Cooled Capability Designed for Motors, Lab Analyzing Equipment, Printers, Lasers, Routers, LED Signs. Convection Cooling 325-1000 Watts Hi Peak Capability 25%-230% of Nominal Current Depending on Model DIN Rail
-
Power Supplies - Power Supply; 24 V; 14 A @ 100 V; 85 to264; 150 mV (Max.); 96 mV (Max.) -- 70160667Supplier: Allied Electronics, Inc.
Description: Switching Power Supplies Hi Power with Hi Peak and Convection Cooled Capability Designed for Motors, Lab Analyzing Equipment, Printers, Lasers, Routers, LED Signs. Convection Cooling 325-1000 Watts Hi Peak Capability 25%-230% of Nominal Current Depending on Model DIN Rail
-
Power Supplies - Power Supply; 24 V; 17 A @ 100 V; 85 to264; 150 mV (Max.); 96 mV (Max.) -- 70160672Supplier: Allied Electronics, Inc.
Description: Switching Power Supplies Hi Power with Hi Peak and Convection Cooled Capability Designed for Motors, Lab Analyzing Equipment, Printers, Lasers, Routers, LED Signs. Convection Cooling 325-1000 Watts Hi Peak Capability 25%-230% of Nominal Current Depending on Model DIN Rail
-
Supplier: Lineage Power
Description: Offering optimum efficiency and power density, The CAR2024FP is a front-end power supply module designed for datacom or distributed power applications. The CAR2024FP utilizes the latest, cost optimized technology to provide a regulated single output voltage of 24Vdc. Packaged in
- DC Output Voltage: 21 to 29 volts
- DC Output Current: 83 amps
- DC Output Power: 2,000.0000000000002 watts
- AC Input Voltage: 115 to 264 volts
-
Supplier: Artesyn Embedded Power
Description: The DS1200DC series bulk front end power supplies is the DC-input version of its DS1200 AC-input counterpart. Mechanically identical to the AC-input version, this product allows system operation from a Telco style 48 Vdc input. Rated at 1,200 watts, the power supply provides a
- DC Output Voltage: 12 volts
- DC Output Current: 100 amps
- DC Output Power: 1,199.999999999997 watts
- AC Input Voltage: -72 to -40 volts
-
Supplier: Schneider Electric
Description: UPS for servers, point-of-sale, routers, switches, hubs and other network devices. Highly available single phase UPS features redundant and scalable double-conversion on-line power protection High density, double-conversion on-line power protection with scalable runtime Data
- Volt-Amp Rating: 10 to 1,600 kVA
- Features: Rack or Tray, Single Phase, Three Phase, Tower Type
-
Supplier: XP Power
Description: Features: • Ultra Slim Design • 24 V Redundant Operation • DIN Rail TS35 / 7.5 or 15 Installation • Relay Contact Signal Output & Failure Alarm LED Indicator • 3 Year Warranty
- DC Output Voltage: 30 volts
- DC Output Current: 20 amps
- Input Frequency: 47 to 63 Hz
- Type: DC Power Supply
-
Supplier: Jasper Electronics, Inc.
Description: Power Supplies are most commonly used in redundant systems in applications such as nuclear plants, server rooms, security systems, medical applications, and communication systems where the highest quality hot swap power supplies and medical power
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 12 to 54 volts
- Features: Hot Swappable
- Technology: Switching
-
Supplier: Artesyn Embedded Power
Description: current sharing allows up to eight DS2900 power supplies to be paralleled for very high current applications without need of additional components. The power supply is hot pluggable and ideal for fault tolerant and N+1 redundant applications. This digitally-controlled
- DC Output Voltage: 4.75 to 12.48 volts
- DC Output Current: 0 to 240 amps
- DC Output Power: 2,900.000000000002 watts
- AC Input Voltage: 180 to 264 volts
Find Suppliers by Category Top
Featured Products Top
-
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand TPS4000-24 power supply, extending the existing 3000W rated TPS series. Delivering up to 4080W output power (24V at 170A) in a 2U high package, the TPS series operates from a wide range Delta or Wye 350 - 528Vac three (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation announces the introduction of a 3,200W 48V model to the TPS power supply series. The 2U high product delivers 3200W output power (44V at 133.3A), and operates from a wide range Delta or Wye 350 - 528Vac three phase input. The 48V model is (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
industrial machinery and systems, as well as conventional switch cabinets and communications equipment. The power supplies accept a three phase 350 to 575Vac input, with output voltages of 12V or 24V rated at 120W, and 24V or 48V rated at 240W. The DRB series has a wide adjustment range of 11.4 to 15 (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Acopian manufactures millions of reliable AC-DC and DC-DC power supplies that are shipped within 3 days. Programmable, Switching, Linear, Rack Mount, Wall Mount, DIN Rail Mount, Redundant Systems, High Voltage & Custom (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
well as conventional switch cabinets and communications equipment. The power supplies accept a three phase 350 to 575Vac input, with output voltages of 12V or 24V rated at 120W, and 24V or 48V rated at 240W. The DRB series has a wide adjustment range of 11.4 to 15V, (12V model), 22.5 to 29V (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
screw terminal and bus-bar connections. These industrial supplies are ideal for use in many applications requiring reliable 12V, 24V or 48V bulk power. Operating efficiencies of 90 to 93% minimizes waste heat dissipation and eases system cooling requirements. With a universal input (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
well as conventional switch cabinets and communications equipment. The power supplies accept a three phase 350 to 575Vac input, with output voltages of 12V or 24V rated at 120W, and 24V or 48V rated at 240W. The DRB series has a wide adjustment range of 11.4 to 15V, (12V model), 22.5 to 29V (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
: 18Arms max. Output: 24V, 48V, 54V, 110V, 125Vdc or custom 80% eficiency at full load Full electronic protection Cradle: CR 3U/19-3: 3U x 19” x 12.4″ Module: 127 x 127 x 460mm (5” x 5” x 18.1”) Typcial environments: power utilities, industrial control, telecom. (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
TDK Corporation (TSE 6762) announces the introduction of the DRM40 series DIN rail mount redundancy modules. The two 20A 10V to 30Vdc rated inputs can be connected to provide a 20A redundant configuration, or using the load balancing option, to deliver a 40A output. For capacitive (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
/safety alarm systems. Output Redundancy: Each Redundant Power Package contains two identical power supplies with their outputs interconnected through a diode switching arrangement that will detect any fault condition, isolate it from the system output, and pass only the output of the (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies
More Information Top
-
Cisco ME 3400E Series Ethernet Access Switches
The Cisco ME 3400E Series provides features such as + 24V DC, redundant power supplies , and an extended temperature range (up to 65°C depending on the model and configuration (see Table 9 for more details), which are critical for mobile backhaul deployments.
-
Converged Plantwide Ethernet (CPwE) Design and Implementation Guide - Testing the CPwE Solution [Design Zone for Manufacturing] - Cisco
CompactLogix 5V/ 24V ac Input Non- Redundant Power Supply for CompactLogix Systems .
-
Ez^ WƌŝĐĞ >ŝƐƚ ͲEŽǀĞŵďĞƌ Ϯϱ͕ ϮϬϬϴ
…7200 AC Power Supply Option - $ 32% - $ PWR-7200/2 Cisco 7200 Redundant AC Power Supply Option (280W) 3,000.00 $ 32% 2,040.00 $ PWR-7200/2-DC+ Cisco 7200 Redundant DC ( 24V -60V) Power Supply Option $ 4,000…
-
NYS Price List in US Dollars - Effective: January 9, 2006
Part Number Product Description NYS Price NYS Discount List Price
…7200 AC Power Supply Option $0.00 32% $0.00 PWR-7200/2 Cisco 7200 Redundant AC Power Supply Option (280W) $2,040.00 32% $3,000.00 PWR-7200/2-DC+ Cisco 7200 Redundant DC ( 24V -60V) Power Supply Option $2,720.00…
-
NYS Price List January 29, 2007
PWR-7200/2-DC+ Cisco 7200 Redundant DC ( 24V -60V) Power Supply Option 4,000.00 $ 32% 2,720.00 $ PWR-7200-AC= Cisco 7200 AC Power Supply With United States Cord 3,000.00 $ 32% 2,040.00 $…
-
Recovery Act: Energy Efficiency of Data Networks through Rate Adaptation (EEDNRA) - Final Technical Report
or 24V +. .... The option of a redundant power supply feed is available with all voltage levels.
-
Technology
Active ORing combines two or more power sources to create a redundant power source, preserving the input power supply in case one of the input sources fails. .... IR’s IR5001S is suitable for a wide range of circuits, including -48V/- 24V input active ORing for…
-
Highly reliable DC/DC power module for demanding applications-from design to field tracking
…ACDC rectifier to convert AC mains to an intermediate bus voltage of typically + 24V , -48V or -6OV. .... A number of on-board or on-shelf DCDC power modules are used to convert the DC … power systemreliability by having backup power from battery during AC mains failure and redundant power module during … of the key component in DPA, DCDC power module differs from conventional power supply by its high…
-
Advances in power supply and control system for electrostatic accelerators
A software loop consists of the transmission into the computer of measured value of redundant stabilizer power for the generator's power correction;. .... (b) the serialstabilizer(350V. 1.OKW.20KHz,28V.20KHz, +- 24V , +-6V, +SV.st.) is used to vary … the computer, to output the managing voltages and control the parameters in the supply units of the…
-
Triggering and monitoring system for thyristor valves for HVDC applications
In case of non-availability of regulated 24V - power supply a standard power supply module will be used to achieve the same. .... use 217 fibre optic cables for triggering, this enabled us to have two redundant transmitters and one…
Indicates content that may require registration and/or purchase.