-
Supplier: TelephoneStuff.com
Description: CPI Cabinet Systems support rack-mount computer and data storage equipment. Vertical Power Strips allow multiple pieces of equipment to share a single power connection. Vertical Power Strips attach to the side of the cabinets saving rack-mount spaces for equipment.
- Protection: Circuit Breaker
- Outlets: NEMA
- Unit Type: Rack Mount, Vertical Mount
- Features: Twist Lock Plug
-
Supplier: TelephoneStuff.com
Description: Rack-mount power strips use only one rack-mount space and allow multiple pieces of equipment to share a single power connection. Multiple power strips can be installed in each rack or cabinet to supply multiple circuits in support of redundant power.
- Current Rating: 20 amps
- Voltage: 115 VAC
- Protection: Circuit Breaker
- Outlets: NEMA
-
Supplier: TelephoneStuff.com
Description: CPI Cabinet Systems support rack-mount computer and data storage equipment. Vertical Power Strips allow multiple pieces of equipment to share a single power connection. Vertical Power Strips attach to the side of the cabinets saving rack-mount spaces for equipment.
- Current Rating: 20 amps
- Voltage: 115 VAC
- Protection: Circuit Breaker
- Unit Type: Rack Mount, Vertical Mount
-
-
Supplier: TelephoneStuff.com
Description: Vertical Power Strips attach to the side of the cabinet’s mounting rails to save rack-mount space for equipment. They can be adjusted front-to rear to align with equipment, and several power strips can be installed in one cabinet to supply multiple circuits in support of
- Protection: Circuit Breaker
- Outlets: NEMA
- Unit Type: Rack Mount, Vertical Mount, Wall Mount
- Certifications: UL
-
Supplier: Bio-Rad Laboratories, Inc.
Description: dimension when using IPG strips of different lengths or pH ranges. A 7 cm pH 3–10 IPG strip is arbitrarily assigned a baseline focusing power of 1.0 in order to calculate the relative focusing power of the other strips, as shown here . Narrow-Range Strips
-
Supplier: AMETEK Programmable Power
Description: transformers 75KVA power rating; Transform 480VAC 3phase Delta to 208VAC 3 phase Wye Main Power Rack Five 10KW power channels; 150VDC at 67A each One 5KW load channel; 3-450V, 0-150A constant current Eight programmable strip chart recorder outputs Solar Array Simulator 64
- Tester / Test Capability: Functional Test (Performance)
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: SOCOMEC
Description: Applications • Data center rack cabinet • Networking infrastructure • Computer room Advantages Metered or monitored Zero-U vertical PDU • Installation of ‘U space’ not required • Simplified electrical connections • Redundant architecture with two PDUs in the same cabinet • Easy remote control
- Number of Electrical Outlets: 3
- Operating Temperature: 32 to 122 F
- Frequency: 50 Hz, 60 Hz
- Outlets: IEC
-
Supplier: SOCOMEC
Description: Applications • Data center rack cabinet • Networking infrastructure • Computer room Advantages Metered or monitored Zero-U vertical PDU • Installation of ‘U space’ not required • Simplified electrical connections • Redundant architecture with two PDUs in the same cabinet • Easy remote control
- Number of Electrical Outlets: 1
- Operating Temperature: 32 to 122 F
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Tripp Lite by Eaton
Description: load/current data with billing-grade accuracy (+/- 1 percent). Digital LED display indicates power availability, voltage, source A/B input status, output load and power factor. Features Primary and Secondary Inputs for Power Redundancy Provides remote power monitoring and
- Power Rating: 17,300 watts
- Voltage: 208 VAC
- Frequency: 60 Hz
- Certifications: CSA, UL
-
Supplier: Banner Engineering Corp.
Description: power, output and fault indicators on STBs Offers optional telescoping stands and brackets Provides knockouts for wiring flexibility and installation of accessory EZ-LIGHT indicators Offers choice of models with terminal strip connection or 8-pin Mini-style quick-disconnect Meets ANSI
-
Description: Clean room - Clean Power. The new Lodestar Electric Chain Hoist features quieter operation, an environment friendly design, easier access to components, less maintenance and enhanced safety features. The Lodestar Clean Room NH Electric Chain Hoist allows you to enjoy the benefits of a
-
Supplier: Data Connect Enterprise, Inc.
Description: a migration path from legacy services to premium Carrier Ethernet services in the same chassis. All ForeFront chassis support N+1 redundant power with integrated cooling and hot swappable blades for easy maintenance without disruption to actively deployed services. Providers leverage
- Operating Temperature: 0 to 50 C
- Form Factor: Blade Server
- Server Type: Network Server
Find Suppliers by Category Top
More Information Top
-
Implementing an API for distributed adaptive computing systems
Power strip Power System based on the use of multiple, redundant power strip technology .
-
SUPERCONDUCTING HELICAL SNAKE MAGNET FOR THE AGS.
Quench protection is provided by redundant circuits that power strip heaters atop the dipole and solenoid windings in their non-end regions.
-
SUPERCONDUCTING HELICAL SNAKE MAGNET FOR THE AGS.
Quench protection is provided by redundant circuits that power strip heaters atop the dipole and solenoid windings in their non-end regions.
-
Lord of drug lords: One life as lesson for US drug policy
Like Khun Sa, they can only be arres- ted when the political economy of the producing regions shifts in ways that renders them redundant – stripping them of local power , drug profits, and external support.
-
Spacecraft component heater control system
Redundant heater controllers control power applied to strip heaters disposed to provide heat to a component responsive to sensed temperature from temperature sensors.
-
Cisco ONS 15501 User Guide
Install the redundant DC power wiring to the left-hand barrier strip .
-
Characterization of power consumption in thin clients due to protocol data transmission over IEEE 802.11
Because only basic functionality and processing power is re- quired at the terminal side, redundant hardware can be stripped off the device, resulting in “thin” devices that are lightweight and potentially more energy-efficient than mobile devices with full functionality.
-
Construction and Test of 3.5 m Nb3Sn Racetrack Coils for LARP.
The strips were powered by two independent power supplies and there was one strip for each surface in each circuit thus providing two redundant systems.
-
Cisco AS5350XM and Cisco AS5400XM Universal Gateways Quick Start Guide - Cisco
Note If you are installing a redundant power supply in the Cisco AS5350XM universal gateway, you should attach spade terminals of the appropriate size to the stripped ends of the ground and input wires.
Indicates content that may require registration and/or purchase.