Products/Services for Rees Laser Spectrum Analyzers
-
Spectrum Analyzers and Signal Analyzers - (298 companies)Spectrum analyzers and signal analyzers are passive receivers that display the signal in the form of easily identifiable data. Spectrum analyzers and signal analyzers display raw, unprocessed signal information such as voltage, power, period, wave...Mounting TypeAnalyzer TypeTest Type -
Optical Spectrum Analyzers - (67 companies)...to perform per-channel analysis of the optical signal and its spectral interaction with the other wavelengths. Applications. Applications for optical spectrum analyzers include testing devices lasers and LED light sources for spectral purity and power... -
Laser Beam Analyzers - (37 companies)...components, as well as any environmental conditions that may be affecting the laser beam. A laser beam analyzer can come with analog or digital camera systems and software for analyzing the images. Laser beam analyzers include optical spectrum analyzers... -
Lasers - (723 companies)Diode. Semiconductor. Electrical current. 0.4-20 mm. Holography, printing, telecom, military. Nitrogen. Gas. Electrical discharge. 337 nm. Research, amateur and commercial, pumping other lasers. Wavelength. The visible spectrum, showing the relative... -
Particle Analyzers - (231 companies)...and the shadows cast by the particles on the detector are measured. Diffraction or scattering is most accurately called low-angle light laser scattering (LALLS). Because they are non-destructive and non-intrusive, LALLS particle analyzers are the preferred... -
Audio Analyzers - (46 companies)Audio analyzers measure the noise and audio spectrum of output from an amplifier or a stereo. Types of Audio Analyzers. There are three basic product types: analog. digital. converter-based. Analog audio analyzers use analog hardware to generate...
-
Dye Lasers - (14 companies)Dye lasers use a dye solution as an active medium. Their output is a short pulse of broad spectrum content with a high achievable gain. Dye lasers use a dye solution as an active medium. Dye lasers are generally used in skin treatment. Dye lasers...
-
Laser Mounts - (14 companies)...welding, etching, and marking applications. Related Information. CR4 Community --Fighter Jets Get Laser Weapons (in 2023). IEEE Spectrum --Tactical Laser Weapon Module Can Laserify Almost Anything. IEEE Spectrum --How Google's Self-Driving Car Works...
-
Diode Lasers - (340 companies)...small package. Higher efficiency than conventional gas or dye lasers. Low power and current requirements. Fast operation and sensitivity to minute changes in input current. Possibility for use over a broad optical spectrum (ultraviolet to far...
-
Logic Analyzers - (84 companies)Logic analyzers are used to characterize and debug hardware, design and test firmware and software, and perform synthesis integration. Logic analyzers are devices used to monitor the performance of computers or to diagnose problems in other...
Product News
-
Siglent Technologies NA, Inc.
Spectrum Analyzers Powerful and Reliable Siglent's spectrum analyzers offer a frequency range of 9 KHz to 2.1/3.2 GHz. With their light weight, small size, and friendly user interface, the SSA3000s present a bright easy to read display, powerful and reliable automatic measurements, and plenty of impressive features. Siglent's spectrum analyzers include EasySpectrum software, which provides a remote control interface for SIGLENT SSA3000 Series of spectrum analyzers. It can be used to ease data collection, remote monitoring... (read more)Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
Siglent Technologies NA, Inc.
SSA5000A Series Spectrum Analyzer The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern RF spectrum challenges, like channel power measurement, hopping frequency, conflict channel, and spectrum interference. Applications include broadcast monitoring/evaluation, cellular site, IoT, WLAN and Bluetooth surveying, research... (read more)Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
Siglent Technologies NA, Inc.
SHA850A Series Handheld Spectrum Analyzer SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation. A spectrum analyzer, including built-in amplifier and independent signal source, fast scanning speed, high sensitivity, can achieve broadcast monitoring, channel power scanning, wireless interference location... (read more)Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
World Star Tech
Laser Diode Analyzer - Laser Diode LIV measurement Download Datasheet. Laser Diode Analyzer. Expand your testing capability and accelerate your optics system development with the World Star Tech Laser Diode Analyzer. Powerful yet compact, the Laser Diode Analyzer is a standalone instrument that includes everything you need to quantify key laser diode parameters of interest. The Laser Diode Analyzer is designed for laser parametric analysis. Generate high resolution LIV (light, current, voltage) curves in seconds, revealing diode performance... (read more)Browse Laser Beam Analyzers Datasheets for World Star Tech -
Anritsu Company
Remote Spectrum Monitor MS2720xA The Anritsu MS2720xA Remote Spectrum Monitor with IQ Signal Master TM is a cutting-edge solution for real-time spectrum analysis and advanced signal monitoring. Covering a broad frequency range from 9 kHz to 43 GHz, this versatile instrument is designed to handle the most demanding RF environments, providing comprehensive remote monitoring and interference detection capabilities. The IQ Signal Master enhances the MS2720xA with advanced IQ data capture and analysis, allowing for detailed... (read more) -
Anritsu Company
Remote Spectrum Monitor MS27100A The Anritsu MS27100A Remote Spectrum Monitor, equipped with IQ Signal Master TM, delivers precise real-time spectrum analysis and advanced signal monitoring across a 9 kHz to 6 GHz frequency range. This robust system detects, analyzes, and manages RF signals in complex environments, ensuring accurate and reliable spectrum management. IQ Signal Master TM. The IQ Signal Master TM enhances the MS27100A by adding advanced IQ data capture and analysis capabilities. This allows for detailed... (read more) -
Anritsu Company
Remote Spectrum Monitor MS27103A The Anritsu MS27103A Remote Spectrum Monitor, integrated with Vision TM software and IQ Signal Master TM, delivers advanced real-time spectrum analysis and monitoring across a 9 kHz to 6 GHz frequency range. This system is designed for precise detection, analysis, and management of RF signals, making it suitable for complex and demanding RF environments. Vision TM Software. Vision TM software, a cutting-edge addition to the MS27103A, enhances it by providing powerful data visualization... (read more) -
Anritsu Company
Remote Spectrum Monitor MS27102A The Anritsu MS27102A Remote Spectrum Monitor, integrated with Vision TM software and the IQ Signal Master, delivers cutting-edge spectrum analysis and signal monitoring capabilities across a 9 kHz to 6 GHz frequency range. This robust system is designed for precise real-time monitoring and advanced signal analysis, making it suitable for complex RF environments. Vision TM Software. The Vision software, a powerful addition to the MS27102A, enhances the system by providing advanced data... (read more) -
Anritsu Company
Remote Spectrum Monitor MS27101A The Anritsu MS27101A Remote Spectrum Monitor, combined with the IQ Signal Master and In-Building Coverage Mapper, is a powerful solution for comprehensive spectrum analysis and signal monitoring. Designed for detailed RF environment assessment, this system covers frequencies from 9 kHz to 6 GHz, providing exceptional capability for detecting and analyzing signals in various settings. IQ Signal Master TM. The IQ Signal Master enhances the MS27101A by enabling advanced IQ data capture... (read more) -
C.I. Analytics, Inc.
Lab Analyzers feature versatile concentration ranges (ppb, ppm, %) and come with a software-controlled impurity switching option. Moreover, they represent a low cost of ownership over their lifetime and can be adapted to your specific budget. Depending on your particular requirements, our state-of-the art model 2010L, SuperC AMF, 9600L and 9600L Gold lab analyzers - as well as our new laser gas analyzer - all deliver proven reliability and accuracy. CI Analytics provides comprehensive support and service... (read more)
-
New paradigm in NLO chromophore design through a gradient bridge concept
The beam, FWHM 3-6nm, is monitored with a laser spectrum analyzer ( Rees E200), chopped at 1 kHz, and synchronized to a lock-in amplifier (LIA)(SRS 830).
-
Handbook Of Biological Confocal Microscopy
We use a system made by Rees Instruments (currently available models include the Rees E200 series laser spectrum analyzers by Imaging and Sensing Technology Ltd., Alton, UK) to monitor a secondary beam con- taining only a small fraction of the total output …
-
Femtosecond laser pulse propagation through aerosol clouds
A Rees Model E202 laser spectrum analyzer (LSA) measured the frequency spectrum in terms of the wavelength of the pulse.
-
Propagation of ultra-short femtosecond laser pulses in aerosols
A Rees Model E202 laser spectrum an- alyzer (LSA) was used to measure the frequency spectrum in terms of the wavelength of the pulse:.
-
Adapting a compact confocal microscope system to a two‐photon excitation fluorescence imaging architecture
Measurements have been conducted using an RE201 model ultrafast laser spectrum analyzer (Ist- Rees , UK), and a AN2/10A-P model thermopile detector power meter (Ophir, Israel).
-
Femtosecond Fluorescence Dynamics of trans ‐Azobenzene in Hexane on Excitation to the S 1 (n, π*) State
The spectral characteristic of the pulse was measured by an ultrafast laser spectrum analyzer (E201, REES ); the pulse spectrum has FWHM ~12 nm at 864 nm.
-
Destruction of polymer growth substrates for cell cultures in two‐photon microscopy
The initial pulse duration was characterized using a commercial auto- correlator Carpe (APE/Inrad Inc., Northvale, NJ); the spec- trum and central wavelength was measured by a laser spectrum analyser (IST- Rees , Imaging & Sensing Technology Corporation, Horseheads, NY).
-
Polarized stimulated emission depletion studies of two-photon excited states
The PUMP and DUMP wavelengths were measured using a laser spectrum analyser (IST- Rees ), and the pulse widths monitored using a scanning autocorrellator (APE).
-
Stimulated emission depletion dynamics in push-push polyenes
The PUMP and DUMP wavelengths were monitored using a laser spectrum analyser (IST- Rees ) and the pulse widths measured using a scanning autocorrellator (APE).
-
Evaluation of optical properties and micropatterning capabilities of a TPE microscope based on a compact confocal scanning head
Laser monitoring is performed using a RE201 model ultra fast laser spectrum analyser (Ist- Rees , UK) and an AN2/10A-P model thermopile detector power meter (Ophir, Israel).
Indicates content that may require registration and/or purchase.