-
Supplier: Bijur Delimon International
Description: Application The CPG Pneumatic Lubricator is an air-operated reciprocating lubricator that discharges a fixed amount of lubricant into systems during a lubrication cycle. It includes a transparent reservoir, spring loaded follower, vent valve assembly and a filler fitting for refilling
- Capacity: 1.585032 gallons
- Lubrication Flow Rate: 0.17039097225 GPM
- Operating Pressure: 750 to 3,550 psi
- Features: Adjustable Volume, Low Level Safety Switch, Other
-
Supplier: Bijur Delimon International
Description: Application These lubricators serve machines having pneumatic or hydraulic power. Both models use TP pumps but the TS33 have larger capacity reservoirs (20 quarts) than the TS30 stations (6 quarts maximum). Complete pumping stations consist of various combinations of reservoir, pumps, etc.
- Capacity: 0.5 to 5 gallons
- Application: General Purpose
- Media: Grease, Oil
- Operation: Hydraulic, Pneumatic
-
Supplier: Bijur Delimon International
Description: Application The 404 model should be specified for applications with minimal vibration, impact, shock, high torque or centrifugal forces. Filled with 4 oz. of high quality, multi-purpose, Lithium base N.L.G.I No. 2 grease. Grease is USDA, Class H-2. No refill, simply spin on a new, clean unit. Other
- Capacity: 0.03125 gallons
- Maximum Operating Temperature: -10 to 250 F
- Delivery: Full Flow
- Application: General Purpose
-
-
Supplier: Bijur Delimon International
Description: 704 permits longer periods between greasing, there is no need to expose your workers to equipment operating at high temperatures. The refillable, transparent reservoir permits a visual inspection of grease level from a safe distance. This feature is especially important in high temperature
- Capacity: 0.03125 gallons
- Maximum Operating Temperature: 450 F
- Delivery: Full Flow
- Application: General Purpose
-
Supplier: Oil-Rite Corp.
Description: holes. This Ready to Go complete lubrication system is easy to install. Simply secure the unit, connect compressed air, supply power to the solenoid, and route tubing from the outlets to the lubrication points. Additional requirements include tubing and fittings to reach lubrication
- Capacity: 0.5 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: Clear View Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features an acrylic reservoir with lightweight and durable polypropylene endplates. It allows maximum fluid visibility by
- Capacity: 0.25 gallons
- Features: Adjustable Volume
- Operation: Electric, Electrochemical, Gravity
- Feed Type: Single Line / Single Point
-
Supplier: Oil-Rite Corp.
Description: Color Key Clear View Single Feed Manual Lubricators are ideal for continuous operation. Liquid is dispensed when the lubricator is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). This oiler features an Pyrex (glass) reservoir. The
- Capacity: 0.125 gallons
- Features: Adjustable Volume
- Operation: Gravity, Manual
- Feed Type: Single Line / Single Point
-
Supplier: Oil-Rite Corp.
Description: Color Key Clear View Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features a Pyrex (glass) reservoir. The lightweight and durable endplates are made from blue polypropylene. The item
- Capacity: 0.125 gallons
- Features: Adjustable Volume
- Operation: Electric, Electrochemical, Gravity
- Feed Type: Single Line / Single Point
-
Supplier: Lube USA, Inc.
Description: No Description Provided
- Capacity: 0.4755096 to 0.792516 gallons
- Lubrication Flow Rate: 0.039625 to 0.04755 GPM
- Operating Pressure: 116 psi
- Features: Adjustable Volume, Pressure Gauge
-
Supplier: SKF/North America
Description: Poor lubrication can considerably reduce the service life of the best of bearings. With that in mind, SKF has enhanced the performance of the single-point automatic lubricator: SYSTEM 24.
- Capacity: 0.0330215125 gallons
- Operating Pressure: 73 psi
- Maximum Operating Temperature: -5 to 131 F
- Application: Equipment / Machine tool
-
Supplier: Spirax-Sarco
Description: The IL1 Spirax-Monnier international compressed air lubricator injects oil at a controlled rate into compressed air for the lubrication of pneumatic equipment. Principal features: Once set, compensates for varying air flowrates. Oil injected to give maximum atomisation. Operates over a wide
- Operating Pressure: 145.0377 to 246.56409 psi
- Maximum Operating Temperature: 122 to 158 F
- Capacity: 0.039625815 gallons
- Application: Air Supply
-
Supplier: CEJN Industrial Corporation
Description: CEJN Lubricators can be adjusted easily without tools. Featuresinclude a lockable oil setting knob and a transparent sight glassoffering visible oil flow from all directions. Models 112 and 160 arerefillable under pressure. For a smaller size refer to Model107 and for a larger sized
- Lubrication Flow Rate: 0.528 to 792 GPM
- Capacity: 0.018492047 gallons
- Media: Air / Oil
- Application: Air Supply
-
Supplier: SKF/Global
Description: Full range of manual and air-operated grease pumps are designed to empty standard 18, 50 or 180 kg (39, 110 or 400 lb) grease drums. Can be connected directly on the greasing points, also suitable for centralised lubricating grease systems. SKF grease pumps have a maximum pressure of 50 and
- Operating Pressure: 6,090 psi
- Application: Equipment / Machine tool
- Media: Grease
- Delivery: Metered Quantity
-
Supplier: IBT Industrial Solutions
Description: Repair Services | Factory Trained Equipment Warranty and Repair Service Center Contact your local IBT Industrial Solutions branch today to learn more about our gearbox lubrication services. GREASE AND OIL CENTRALIZED LUBRICATION SYSTEMS Single Line Chain Spray Systems Series Progressive High
- Application: Chain
- Feed Type: Dual Line, Single Line / Single Point
- Media: Grease, Oil
- Delivery: Spray
-
Supplier: Groeneveld Lubrication Solutions
Description: Automatic single-line O-grease greasing system with a pneumatic or electric pump. Groeneveld supplies the single-line automatic greasing system in a special version for trucks, trailers, buses, forklifts and many other applications. This system greases all greasing points
- Application: Automotive, Equipment / Machine tool
- Operation: Electric, Pneumatic
- Media: Grease
- Delivery: Metered Quantity
-
Supplier: SKF/Global
Description: The 226400 series oil injectors have a varied usage when applying the SKF oil injection method. For mounting and dismounting bearings, couplings, railway wheels, gear wheels, fly wheels, ship propellers and so on. The injector is supplied with an oil reservoir in a compact carrying case.
- Capacity: 0.000060759583 gallons
- Operating Pressure: 43,500 psi
- Application: Equipment / Machine tool
- Delivery: Metered Quantity
-
Supplier: SKF/North America
Description: Utilising progressive metering devices, the EDL1 has been developed for usage in sectional lubrication systems as well as in large machines with different lubrication requirements at varying distances. This easy to use dosage and pressure-booster pump is designed to increase input pressure of at
- Operating Pressure: 29 to 4,061 psi
- Operation: Electric
- Application: Equipment / Machine tool
- Delivery: Metered Quantity
-
Supplier: SKF/North America
Description: Poor lubrication can considerably reduce the service life of the best of bearings. With that in mind, SKF has enhanced the performance of the single-point automatic lubricator: SYSTEM 24.
- Capacity: 0.015850326 gallons
- Operating Pressure: 73 psi
- Maximum Operating Temperature: -5 to 131 F
- Application: Equipment / Machine tool
-
Supplier: SKF/Global
Description: The grease packer LAGP 400 is a low pressure alternative for emptying SKF grease cartridges. It provides an easy and clean alternative to manual grease packing of open bearings.
- Application: Equipment / Machine tool
- Media: Grease
- Operation: Manual
- Delivery: Metered Quantity
-
Supplier: Lube USA, Inc.
Description: No Description Provided
- Capacity: 0.4755096 to 0.792516 gallons
- Lubrication Flow Rate: 0.039625 to 0.04755 GPM
- Operating Pressure: 284 psi
- Features: Adjustable Volume, Integral Filter, Pressure Gauge, Pressure Switch
-
Supplier: G.L. Huyett
Description: Oil cups are a simple yet reliable means of automatically lubricating a component. The metal reservoirs hold oil, allowing it to slowly pass through and lubricate bearings, motors and other moving parts.
- Capacity: 0.00609375 to 0.033203125 gallons
- Delivery: Constant Level
- Application: General Purpose
- Operation: Gravity
-
Supplier: SKF/Global
Description: Suitable for grease filling by filler pumps/grease pumps and also suitable for grease cartridges. Ergonomic design, flexible hose and possibility to mount the hose in both vertical and horizontal position make it ease to use.
- Operating Pressure: 4,350 psi
- Application: Equipment / Machine tool
- Media: Grease
- Operation: Manual
-
Supplier: Spirax-Sarco
Description: The ML3M Monnier miniature compressed air lubricator provides lubrication for pneumatic systems where space is restricted and flowrates are low. Principal features: Once set compensates for varying air flowrates. Easy setting of oil / air ratio: approximately 5% of each oil drop enters the
- Operating Pressure: 145.0377 psi
- Maximum Operating Temperature: 122 F
- Capacity: 0.005283442 gallons
- Application: Air Supply
-
Supplier: SKF/North America
Description: Full range of manual and air-operated grease pumps are designed to empty standard 18, 50 or 180 kg (39, 110 or 400 lb) grease drums. Can be connected directly on the greasing points, also suitable for centralised lubricating grease systems. SKF grease pumps have a maximum pressure of 50 and
- Operating Pressure: 6,090 psi
- Application: Equipment / Machine tool
- Media: Grease
- Delivery: Metered Quantity
-
Supplier: Groeneveld Lubrication Solutions
Description: Even modern vehicles with a reduced number of greasing points need extra greasing service between major services. You can eliminate this costly waste of time with XS, Groeneveld's compact greasing system. XS meets the increasing demand for compact greasing systems for low-maintenance trucks,
- Application: Automotive, Equipment / Machine tool
- Operation: Electric, Pneumatic
- Media: Grease
- Delivery: Metered Quantity
Find Suppliers by Category Top
Featured Products Top
-
Double Edge Track offers a variety of benefits for a wide array of applications. Compared to single edge track, double track offers many advantages. Design (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
More Information Top
-
Products | SKF's single-point lubricator delivers the proper amount of lubricant where and when it is needed | Plant Services
These single - point lubricators benefit from electromechanical technology promoting reliable performance and simplified use for a range of applications and operating conditions. .... Empty canisters are easily replaced with a refill set that is designed to work with the existing…
-
HTL 429 Pump and Electric FlowMaster® Pump
Your operator, with the push of a pedal, automatically sends a single shot of grease to lubricate the bearing points . .... has a visual low level indicator and utilizes standard 14.5-ounce grease cartridge for convenient refilling . .... HTL 429 Pump Introducing a New Hydraulic Tool Lubricator Pump for Hammers .
-
Manufacturing Engineering Handbook > LUBRICATION DEVICES AND SYSTEMS
A broad selection of easy-to-install single point lubricators and accessories is available. .... Units are normally refillable and have the ability to operate in various industrial environments, including dynamic applications…
-
Glues and adhesives for packages-GénéralitésPhénomènes, Generalities, of adhesion and taken from the glue | Techniques of the Ingénieur
Memorandum: M. Dufresne, having died before printing, this text, was put to the point by Jean-Claude … milk products; non appertisés food products; the chemical and industrial products: paint, varnish, lubricants ; the cosmetic, biological … present in our daily, the generator of aerosol is constituted of a non rechargeable container made of .... Initially provided for the 1st of January 2016, and suspended one first time in March 2016, the…
-
Glues and adhesive-GénéralitésMatériaux for packages, Generalities, used | Techniques of the Ingénieur
Memorandum: M. Dufresne, having died before printing, this text, was put to the point by Jean-Claude … milk products; non appertisés food products; the chemical and industrial products: paint, varnish, lubricants ; the cosmetic, biological … present in our daily, the generator of aerosol is constituted of a non rechargeable container made of .... Initially provided for the 1st of January 2016, and suspended one first time in March 2016, the…
-
Annex | Techniques of the Engineer
Memorandum: M. Dufresne, having died before printing, this text, was put to the point by Jean-Claude … milk products; non appertisés food products; the chemical and industrial products: paint, varnish, lubricants ; the cosmetic, biological … present in our daily, the generator of aerosol is constituted of a non rechargeable container made of .... Initially provided for the 1st of January 2016, and suspended one first time in March 2016, the…
-
Apparel Machinery and Equipments
Figure 1.39 Start up marker point in computer controlled cutting machine. .... that is next to each other, the software designed to cut the line with a single cut. .... Check the oil level in the lubricator for the reciprocating knife or pneumatic router. .... Refill as required with the pneumatic oil provided by manufacturer.
-
Maintenance Engineering Handbook, Seventh Edition > RECIPROCATING AIR COMPRESSORS
When refilling the compressor oil sump, be certain the filling container is free of all dirt, grit .... This simple point is often overlooked. .... that described for lubricated cylinder units, with the exception of comments related to cylinder forced feed lubricators . .... For single -acting vertical compressors, the pistons, rings, and cylinder walls should be kept in good condition…
-
Recompletion of a Horizontal Water Injector Well Purely on E-line Made Feasible and Viable with Wireline Tractor Technology
…deploys the intervention tools into the well bore, taking the string beyond its original hang up point . .... the power pack unit tanks to meet the maximum lift load and thereafter, refilled on the deck. .... that the main limitation of the BHA length was the limited pressure control lubricator height of only .... This was to be performed in a single run.
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…lonesomely longhaired longitudes lopsidedly loquacious lordliness lovelessly loveliness lovemaking loweringly lubricants lubricated lubricates lubricator lugubrious lukewarmly lumberjack … reequipped reerecting reevaluate reexamined reexamines reexhibits reexported refashions refastened refereeing referenced references referendum refillable refiltered refinanced refinances … mechanism by which an interpreter evaluates a computer program, starting from the simplest single -statement programs and .... The primitive data items in most programming languages are things like integers, floating point numbers, and strings.
Indicates content that may require registration and/or purchase.