-
Supplier: Alcoa North American Rolled Products
Description: Reflective White Lighting Sheet Description Alcoa’s Reflective White products have been specifically designed to meet the needs of the lighting sheet industry, and you can choose the desired formability and reflectivity to meet your exact requirements. Combining our
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Clear, White, Yellow, Black, Red, Orange, Light Blue, Dark Blue, Light Green, Dark Green, Purple, Brown and Grey, Colors: Clear, White, Yellow, Black, Red, Orange, Light Blue, Dark Blue, Light Green, Dark Green, Purple, Brown and Grey Reflective Stripe Tape: This reflective stripe tape
- Features: Abrasion / Scratch Resistant, Adhesive, Permanent, Reflective, Safety / Flagging, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Alcoa North American Rolled Products
Description: 5454 Al-Bright Aluminum Plate and Sheet Description Having the right size Al-Bright aluminum plate and sheet translates into better trailers. That is why Alcoa is offering the broadest range of bright aluminum sheet and plate with an unbeatable bright surface appearance and
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type, Plate, Semi-finished Shape / Mill Stock, Sheet
-
-
Supplier: RS Components, Ltd.
Description: RS PRO R57 Reflective Tape
- Width: 1.968503937007874 inches
- Carrier / Backing: Metal Foil / Sheet
- Features: Reflective, Specialty / Other
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old AL.100 is a 100 micron soft aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerators, moisture barrier, heat reflection, plastic and foam
- Thickness: 0.005511811023622047 inches
- Temperature Resistance: -50 C
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2925 is manufactured from aluminium foil laminated to fibreglass cloth with high-temperature silicone adhesive on one side. Its high-temperature silicone adhesive allows the product to withstand continuous high temperatures, and prevents tape slippage after application. Applications: Plasma or
- Thickness: 0.007007874015748031 to 0.010984251968503937 inches
- Temperature Resistance: -73 C
- Backing: Glass / Fiberglass, Metal Foil / Sheet
- Features: Reflective, Single-Sided Adhesive
-
Supplier: Maxi Adhesive Products, Inc.
Description: Aluminum foil tape, highly reflective allows effective light reflection and electrical insulation shielding. Flame retardant.
- Width: 2 inches
- Thickness: 0.0036 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Backing: Metal Foil / Sheet
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 2113NA aluminum tape comes in a 1.5 in width, 15 ft length and is packaged 12 rolls per case. Can be used to a maximum temperature of +600 F. In addition to the other properties this product is heat-reflective.
- Width: 1.5 inches
- Carrier / Backing: Metal Foil / Sheet
-
Supplier: Waytek, Inc.
Description: 3M 7100053630 Aluminum Foil Tape Rolls Category: Metal Tape Manufacturer: 3M Width: 2" Roll Length: 180' Thickness: 5 mils Color: Gray Flame resistant Thermally conductive Heat and light reflective Moisture and solvent resistant Outdoor weathering and UV resistant Protects parts from
- Width: 2 inches
- Thickness: 0.005 inches
- Backing: Metal Foil / Sheet
-
Supplier: Ferguson Perforating
Description: Perforated aluminum has a strong resistance to corrosion due to an oxide skin formed in reaction with the atmosphere. It is a relatively light metal compared to metals such as steel, nickel, brass, and copper and is rather malleable. It can have a wide variety of surface finishes and
- Metal: Aluminum
- Features: Other
- Pattern: Staggered, Straight
-
Supplier: R. S. Hughes Company, Inc.
Description: thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 250 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant
- Width: 18 inches
- Thickness: 0.25 inches
- Carrier / Backing: Metal Foil / Sheet
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 250 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant
- Width: 12 inches
- Thickness: 0.25 inches
- Carrier / Backing: Metal Foil / Sheet
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 250 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant, UV-resistant
- Width: 6 inches
- Thickness: 0.25 inches
- Carrier / Backing: Metal Foil / Sheet
- Features: Specialty / Other
-
Supplier: Daemar Inc.
Description: Aluminum Foil Discs - Description These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is moisture and chemically resistant, thermally conductive, heat and light reflective, flame
- Width: 2 inches
- Materials of Construction: Metal Foil / Sheet
-
Supplier: Custom Fabricating & Supplies
Description: temperatures. Product Features Temperature Rating: 500° F / 260° C Excellent reflective & conductive characteristics Very good adhesion in high temperature exposure Can withstand both grit blasting and plasma spray Construction 7.5 Mil Total Thickness Roll Length - 36 yards Specifications
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Backing: Metal Foil / Sheet
-
Description: 1.75 mil foil backing is conformable, heat reflective, and resistant to UV, mold, and mildew. Specially-formulated acrylic adhesive is designed to withstand extreme operating temperatures from -50F to 500F. Tested in accordance with UL 723. Easy-to-remove kraft paper liner.
- Thickness: 0.00175 inches
- Temperature Resistance: -45.55555555555556 to 260 C
- Adhesive: Acrylic, Single-Sided
- Backing: Metal Foil / Sheet
-
Supplier: Deviser, Inc.
Description: Deviser #20841 series Underground Non-Detectable Tape consists of a 4 mil overall thickness of polyethylene film that is formulated to resist degradation from acid and alkali found in soils. It is used for locating and identifying underground utility lines before accidental “dig-ins”. It is
- Carrier / Backing: Metal Foil / Sheet, Plastic / Polymer
- Type: Non-adhesive
- Features: Protective Tape, Removable, Safety / Flagging
-
Supplier: Aremco Products, Inc.
Description: Pyro-Tape™ 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape™ products are availab
- Width: 1 inches
- Thickness: 0.006968503937007874 inches
- Backing: Glass / Fiberglass, Metal Foil / Sheet
- Adhesive: Silicone
-
Supplier: Deviser, Inc.
Description: Anti-Slip Tape is designed to help prevent slips and trips. Its heavy duty abrasive surface contains the highest amount of tough aluminum oxide granules that provide secure area to get safe footing. An aggresive pressure sensitive adhesive on the back keeps this anti-slip tape in place when applied
- Features: Abrasion / Scratch Resistant, Removable, Safety / Flagging, Specialty / Other
- Backing: Metal Foil / Sheet
-
Supplier: Abrisa Technologies
Description: The front surface of the enhanced aluminum mirror coating reflects an average of 93% over the visible spectrum (450-650nm). Back surface reflective aluminum coatings are also available. Metal mirror coatings are often used in systems where a very broadband reflector or beam splitter is
- Glass Type: Aluminosilicate
- Shape / Form: Plate
-
Supplier: Intertape Polymer Group, Inc.
Description: backing offers excellent reflective properties (i.e. heat, light). Release coated kraft liner.
- Backing: Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA), Rubber
- Features: Single-Sided Adhesive
-
Supplier: Intertape Polymer Group, Inc.
Description: pressure-sensitive adhesive that demonstrates superior bonding when exposed to both sub-zero and elevated temperatures. The shiny, UV resistant foil backing offers an enhanced appearance, excellent reflective and flame retardant properties, and remains flexible to resist cracking and lifting
- Thickness: 0.003937007874015748 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Backing: Metal Foil / Sheet
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: DeWAL
Description: DW 411 is a heavy (4 mil) aluminum foil/glass fabric laminate with a high temperature silicone adhesive. The aluminum foil provides excellent reflective and conductive characteristics in high temperature applications. The silicone adhesive provides excellent adhesion at high temperatures yet
- Width: 0.25 to 26 inches
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: 260 C
-
Supplier: PARA Paints
Description: Product Code: P59160BA Product Line: MetalGuard Product Function: Specialty Products Environment: Interior & Exterior Product Base: Oil-based (alkyd) Product Use: Anti-rust Coatings Product Finish: Gloss Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are
- Location / Orientation: Interior
- Type: Paint
-
Supplier: Metal Marker Manufacturing, Inc.
Description: Materials include: Reflective Security Static Cling Lexan (Plastic) Magnetic Metal Marker's ISO9001 + AS9100 certified quality management system, award winning quality & delivery and knowledgeable Customer Service Representatives makes Metal Marker Mfg your source for custom
- Materials of Construction: Metal Foil / Sheet, None / Non-adhesive, Paper, Plastic / Film
- Features: Other, Permanent, Removeable, Specialty / Other
-
Supplier: Metal Marker Manufacturing, Inc.
Description: available include: reflective security static cling lexan (plastic) magnetic Metal Marker’s ISO9001 + AS9100 certified quality management system, award winning quality and delivery and knowledgeable Customer Service Representatives makes Metal Marker your source for custom
- Materials of Construction: Metal Foil / Sheet, None / Non-adhesive, Paper, Plastic / Film
- Features: Other, Permanent, Removeable, Specialty / Other
-
Supplier: Polyform Foam Plastics, Inc.
Description: integrated with the 100% reflective vapour-barrier, enables the board to elevate its "R” value from reflectivity (compared to the one installed with wooden laths only). Furthermore, the boards are ship lapped on sides for better air tightness, and thus ease the installation process. This
- Thickness: 0.5 inches
- Length: 4 ft
- Application: Building & Construction
- Core Type: Foam - Expanded Polystyrene (EPS)
-
Supplier: Polyform Foam Plastics, Inc.
Description: integrated with the 100% reflective vapour-barrier, enables the board to elevate its "R” value from reflectivity (compared to the one installed with wooden laths only). Furthermore, the boards are ship lapped on sides for better air tightness, and thus ease the installation process. This
- Thickness: 3 inches
- Length: 4 ft
- Application: Building & Construction
- Core Type: Foam - Expanded Polystyrene (EPS)
-
Supplier: Ultrafab, Inc.
Description: Options: Foil & metal tape application Thermally conductive Flame resistant Heat and light reflective Fiberglass mat with FSK (Foil Scrim Kraft) Sound dampening Excellent thermal and acoustic properties Superior performance at high temperature UL listed
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Features: Other
- Material: Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Ultrafab, Inc.
Description: Options: Foil & metal tape application Thermally conductive Flame resistant Heat and light reflective Fiberglass mat with FSK (Foil Scrim Kraft) Sound dampening Excellent thermal and acoustic properties Superior performance at high temperature UL listed
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Material: Neoprene, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Features: Other
-
Supplier: Ultrafab, Inc.
Description: Options: Foil & metal tape application Thermally conductive Flame resistant Heat and light reflective Fiberglass mat with FSK (Foil Scrim Kraft) Sound dampening Excellent thermal and acoustic properties Superior performance at high temperature UL listed
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Features: Other
- Material: Polyurethane / Urethane, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Schott Japan
Description: discs can be as small as 1 mm and thickness could range from as low as 100 µm to more than 1 mm. Upon request, SCHOTT also can offer customised anti-reflective or beamsplitter coatings. SCHOTT offers customized solutions with the following advantages: Application-specific glass recommendation
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Glow in the Dark Tape Description: This glow in the dark tape is equipped with a film possessing a natural phosphorescent color that, in total darkness, registers about 5600 angstroms. This phosphorescent tape will glow in total darkness after exposure to light for up to 8 hours. Our phosphorescent
- Features: Adhesive, Permanent, Safety / Flagging, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric, Fluoropolymer, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Aitken Products, Inc.
Description: For Drying, Baking, and Curing Aitken Infrared Process Modules are designed primarily as process heaters and are not intended for people or comfort heating. Maximum operating ambient temperature of 350 degrees F. Higher object temperatures can be achieved. Process Modules Metal sheath heaters
- Maximum Operating Temperature: 1,450 F
- Heating Capacity: 1.6 to 7.2 kW
- AC Voltage Required: 120 to 480 volts
- Maximum Operating (Sheath) Temperature: 1,450 F
-
Supplier: American Precision Glass Corp.
Description: APGC offers precision technical glass products including faceplates, prisms, filters, mirrors, lenses, circles, tubing, rods, micro sheets, conductive windows, molded blanks, sagged parts, and custom glass products. Glass Grinding Glass Cutting Glass Beveling & Chamfering Glass Drilling Glass
- Size Capabilities: 0.1181103 to 12 inch
- Secondary Operations: Anti-Glare Coating, Anti-Reflective Coating, Chemical Treating, Etching / Blasting, Glass to Ceramic Bonding, Heat Treating, Lapping / Polishing, Screen Coating, Silvering / Metallizing
- Materials Processed: Borosilicate, Dichroic, Glass Ceramic, Quartz, Silicate / Fused Silica, Soda Lime
- Applications: Decorative / Furniture, Lighting, Optical / Semiconductor
Find Suppliers by Category Top
Featured Products Top
-
W/m·K grades, the substrates can be supplied as standard sheets or custom parts with specified dimensions, thicknesses, surface finishes, and machining features. Ground and polished surfaces are available for downstream metallization, bonding, and precision assembly requirements. (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
manufacturing industry. This digitally driven process gives engineers the design freedom to create and manufacture parts with complex structures that would never have been possible with traditional machining. Traditionally, heat exchangers are made from thin sheets of material that are welded (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for Renishaw -
coverage inside and out, even the smallest pockets had to be captured. Target placement became a major problem. With the company’s previous 3D measuring tech, 3D scanning large parts meant applying thousands of reflective targets. On rusted, dusty metals exposed to heat and rain (read more)
Browse Dimensional and Profile Scanners Datasheets for FARO CREAFORM
More Information Top
-
Metal-sheet test to estimate shape and frequency content of the radar pulse
DISTANCE [m] progressive steps above a totally- reflecting metal sheet placed .
-
Effect of soil roughness on the inversion of off‐ground monostatic GPR signal for noninvasive quantification of soil properties
It is worth noting that the reflecting metal sheet makes a significant contribution to the signal (see Figure 5), especially for low water contents, but would not be a component of more realistic data collection in the field.
-
Electrocuting light traps evaluated for the control of house flies
This trap contained grit% on both sides of a glossy, wavy and reflecting metal sheet that also served as one of the electrodes.
-
PowerFactory Applications for Power System Analysis
The radiation shield is a polished and highly reflective metal sheet which wraps around the thermocouple to reflect radiation away from the thermocouple [18], and so, due to its heat transfer properties, will create a time lag in the measurement which must …
-
Scanning tunneling macroscopy, black holes and AdS/CFT bulk locality
Indeed, to generate evanescent modes, one only need to choose a sample which is a reflecting metal sheet with a hole.
-
Over piezoquartz plates as transmitter and receivers of high frequency acoustic vibrations
This became ausgefuhrt a rectangular cutout was mounted its da6 Stirnflache da6 in the reflective metal plate through which receiving quartz looked through so in the manner in the fitted the transmitter of zugekehrten Pluttenebene.
-
Over physical methods in the chemical laboratory. XXVIII ultrasound and chemical research
Here, gegeniibergestellt, distance of which of the quartz plate become the schallsendenden quartz plate a strongly reflective metal plate (reflector) in can become manner geaindert meBbarer exactly.
-
Scanning Tunneling Macroscopy, Black Holes, and AdS/CFT Bulk Locality
Indeed, to generate evanescent modes, one only need to choose a sample which is a reflecting metal sheet with a hole.
-
Use of PVB in Laminated Side Glass for Passenger Vehicle Interior Noise Reduction
A number of sound-attenuating strategies are used are used to control noise throughout the passenger compartment in vehicle design [2], including: 1 Isolative (elastomer suspension components), 2 Reflective ( sheet metal and, to some extent, glass), 3 Absorptive (upholstery, headliner, and carpet …
-
Flow visualization studies of two-phase thermal convection in a porous layer
The heater box was enclosed with transite panels covered with reflective metal sheets .
Indicates content that may require registration and/or purchase.