-
Supplier: Nelson Fastener Systems
Description: S7X 3/16” “Steerhorn” and S4X “Y” Anchor refractory anchor studs have a special weld end shape. The weld ends of these studs are made by doubling the stud back on itself. These weld bases require a special ferrule to fit this weld base.
-
Supplier: Nelson Fastener Systems
Description: Nelson S4X refractory studs are used to secure single component castable or gunite linings of medium to heavy density material (up to 170 lb. per cubic foot). S4X studs are used on the lining of petroleum and petrochemical, towers, boilers, precipitators, heaters, stacks, breechings, and in
- Length: 2 to 8 inch
- Thread Size: 0.25 inch
- Features: Other
-
Supplier: Nelson Fastener Systems
Description: Nelson S7X refractory studs are used to secure castable or gunite linings of light to medium density material (up to 90 lb. per cubic foot). It is used on the lining of petroleum and petrochemical process industry furnaces, heaters, stacks, breechings, and in other situations where extreme
- Length: 1.125 inch
- Thread Size: 0.1875 inch
- Features: Other
-
-
Supplier: Accuris
Description: Refractory Anchor and Accessory Specification
-
Standards and Technical Documents - Refractory Anchor and Accessory Installation Details -- RFIA1000Supplier: Accuris
Description: Refractory Anchor and Accessory Installation Details
-
Supplier: Nelson Fastener Systems
Description: Nelson S7X refractory studs are used to secure castable or gunite linings of light to medium density material (up to 90 lb. per cubic foot). It is used on the lining of petroleum and petrochemical process industry furnaces, heaters, stacks, breechings, and in other situations where extreme
- Length: 1.125 inch
- Features: Other
- Shape: Round
- Material: Stainless Steel, Steel
-
Supplier: Accuris
Description: Refractory Anchor and Accessory Installation Qualification, Inspection, and Testing
-
Supplier: Morgan Advanced Materials
Description: Morgan Thermal Ceramics fibre modules are a unique solution to high temperature insulation applications such as industrial heaters, boilers and furnaces. Our Pyro™ range features specific anchoring systems and we offer a design service for furnace lining. Our exclusive Pyro™ product range has set
- Material: Ceramic
-
Supplier: Thermal Ceramics
Description: Thermal Ceramics fibre modules are a unique solution to high temperature insulation needs in industrial heaters, boilers and furnaces as well as many other applications. Thermal Ceramics manufactures a complete line of fibre module products featuring Pyro-Bloc®, Pyro-Fold™ and Pyro-Stack™ designs
- Features: Specialty / Other
-
Supplier: Nutec Bickley, Inc.
Description: the walls, while refractory alloy anchor hooks and dense alumina anchor bricks restrict movement of brick away from the kiln or furnace shell. Bickley's retained brick - floating anchoring system has proven to be an excellent solution for high temperature applications.
- Material: Ceramic
-
Supplier: Southern Stud Weld, Inc.
Description: No thread simply do not have any threads. They are used for stops, handles, location pins etc. These studs are used to anchor refractory to water walls in the power generation industry and to facilitate heat transfer in many applications. Special secondary operations such as grooving
- Length: 0.75 to 1.5 inch
- Inch: 1"
- Finish: Nickel Plated, Zinc Plated
- Features: Other
-
Supplier: Trent, Inc.
Description: TRENT CS Series heater racks consist of a fabricated aluminized or alloy steel support frame with pre-formed metal channels. In these channels, high-grade, refractory, slide-in, porcelain retainers are mounted to support three rows of one, two or three-tier high TRENT F&F® nickel-chrome,
- Maximum Operating Temperature: 1,850 F
- Heating Capacity: 12 to 72 kW
- AC Voltage Required: 80 to 480 volts
- Watt Density: 10 to 25 W/in²
-
Supplier: Morgan Advanced Materials
Description: The Pyro-Fold™ modules are an accordion folded blanket, whereas the Pyro-Stack™ is a folded module with the blanket cut and stacked edge-grain rather than continuously folded. These modules offer an alternative to traditional solutions due to their unique high refractoriness and excellent
- Type: Blanket / Batt
- Material: Ceramic
-
Supplier: Trent, Inc.
Description: connections, all drilled and ready for quick installation. The heater racks consist of a fabricated aluminized steel support frame with pre-formed metal channels into which high-grade, refractory, porcelain retainers are inserted to support one to four levels of three-tier high TRENT F&F®
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 volts
- kWatts: 15 kW
- Watt Density: 19 W/in²
Find Suppliers by Category Top
More Information Top
-
Circulating Fluidized Bed Boilers
Equation helps select refractory anchor system.
-
Gas Cyclones and Swirl Tubes
25 mm thick Hexmetal refractory anchoring grid being spot-welded to all internal surfaces of the cyclone.
-
Industrial Furnaces 6th Edition Complete Document
The refractory roof is suspended from a steel superstructure with steel clips holding refractory anchors embedded in the roof refractory.
Indicates content that may require registration and/or purchase.