Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: BPIM Regenerative Braking System Performance
-
Supplier: SAE International
Description: with regenerative braking, including corrosion, off-brake wear, and friction levels. It also proposes how a brake system configuration for a regenerative braking-equipped vehicle may be balanced differently than a system for a vehicle with conventional braking.
-
Supplier: Accuris
Description: Regenerative Braking Maximum Deceleration Torque Distribution Performance
-
-
Supplier: Accuris
Description: Determining Lithium Plating Boundary Limits \x96 Regenerative Braking Pulse Test
-
Supplier: SAE International
Description: In Hybrid Electric Vehicles, Regenerative Braking is an essential function to convert vehicle kinetic energy into electrical energy, which charges the battery during a braking event to make a portion of captured kinetic energy available for use later. In comparison, conventional
-
Supplier: SAE International
Description: device(s)), the interaction of regenerative braking and the active driving safety systems (ADSSs) such as the anti-lock braking system (ABS) needs to be taken in to account. For maximum recaptured energy via electric motor (E-Motor) braking, the use of regenerative
-
Supplier: Accuris
Description: CG6487 Regenerative Braking Maximum Deceleration Torque Distribution Performance External Supplement to GMW18472
-
Supplier: SAE International
Description: A regenerative braking system coordinated controller was developed for a front wheel drive BEV that also includes an ultra-capacitor storage system. This controller integrates the dual-motor regenerative braking with the hydraulic braking and stability control
-
Supplier: CSA Group
Description: ISO/TS 19466:2017 specifies test procedures for measuring performance of regenerative braking systems used for electric motorcycles and mopeds that are propelled by traction motors with electric batteries. Performance of regenerative braking systems is dealt with two
-
Supplier: Raco International, LP
Description: RACO's spring loaded brake actuators are designed for electric powered vehicles such as light rail street cars, trams, cable cars, with drum or disk brakes. Since most of these vehicles are equipped with electrical drive motors and regenerative drives, the majority of the kinetic energy
- Configuration: Disc, Drum
- Shaft: In-line
- Mounting: In-line Shafts
- Engagement: Wrap Spring
-
Supplier: Gefran
Description: changes • Significant cost-effectiveness with the single power supply system • Elimination of uneconomical conventional braking systems and braking resistors The AFE200 range has power ratings of 22kW to 1.2MW for three-phase power supplies of 400VAC to 500VAC. Ease of use and
- Rated Power: 21,999.99999999997 to 1,199,999.999999997 watts
- Supply Voltage (AC): 380 to 500 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Richardson RFPD
Description: Line Regen Modules. Overvoltage Solutions for AC Drives. M3345 Line Regen Modules are used with AC Drives to eliminate overvoltage faults. Bonitron's M3345 Line Regen is used in systems with extended braking times or frequent regeneration, and makes any VFD more energy efficient during
-
Supplier: Richardson RFPD
Description: Standard Duty Braking Transistor Modules. Overvoltage Solutions for AC Drives. Dynamic Braking Transistor and Dynamic Braking Resistor Modules are used with AC drives to dissipate regenerated energy and eliminate overvoltage faults. These modules permit controlled braking
- Category / Application: Dynamic Braking Resistor
-
Test, Inspection, and Measurement Software - Test Automation System for Brake Testing -- STARS BrakeSupplier: HORIBA Instruments, Inc.
Description: Squeal Noise Matrix SAE J2522 Performance Dynamometer Global Brake Effectiveness Jaso C406 Performance Passenger Car - Braking Device - Dynamometer Test Procedures Jaso C419 Durability Passenger Cars - Service Brake - Structural Integrity Jaso C436 Performance Parking Brake Device Dynamometer
- Applications: Automotive Electronic Test
- Features: Data Acquisition Capability, Program Custom Tests
- Computer Platform: PC
-
Supplier: Beckhoff Automation LLC
Description: brake module unit with internal braking resistor (250 W) and connection option for an external braking resistor up to 6 kW as well as an additional DC link expansion capacity for storing of braking energy The integrated braking resistor of the AX5000 is sufficient for
-
Supplier: Beckhoff Automation LLC
Description: External braking resistors for AX5000 The integrated braking resistor of the AX5000 is sufficient for most applications. In multi-axis systems the overall braking capacity of all braking resistors is available. The AX5021 brake module enables external braking
-
Supplier: Beckhoff Automation LLC
Description: External braking resistors for AX5000 The integrated braking resistor of the AX5000 is sufficient for most applications. In multi-axis systems the overall braking capacity of all braking resistors is available. The AX5021 brake module enables external braking
-
Supplier: Beckhoff Automation LLC
Description: External braking resistors for AX5000 The integrated braking resistor of the AX5000 is sufficient for most applications. In multi-axis systems the overall braking capacity of all braking resistors is available. The AX5021 brake module enables external braking
-
Supplier: Richardson RFPD
Description: Standard Duty Braking Transistor Modules. Overvoltage Solutions for AC Drives. Dynamic Braking Transistor and Dynamic Braking Resistor Modules are used with AC drives to dissipate regenerated energy and eliminate overvoltage faults. These modules permit controlled braking
- Features: Other
-
Supplier: Richardson RFPD
Description: Servo Braking Modules. The M3500DB and M3500DB4 Dynamic Safety Brake modules are compatible with any Servo system and are designed for use in conjunction with regenerative braking for E-Stop applications. These modules enhance system performance and safety by providing resistive
-
Description: technology, design considerations, and components. This book features eight SAE technical papers, published from 2008 through 2010, that provide an overview of research on electric vehicle braking systems, and electric vehicle noise, vibration and harshness (NVH). Topics include:
-
Supplier: CSA Group
Description: 13/09, including supplements 1-6. Test methods covering lock actuators or the electrical regenerative braking systems of electric and hybrid vehicles are not included in this edition.
-
Description: 13/09, including supplements 1-6. Test methods covering lock actuators or the electrical regenerative braking systems of electric and hybrid vehicles are not included in this edition.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PC BOARD, REGENERATIVE BRAKING BOARD, DRIVE BOARD. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: Radwell International
Description: DC DRIVE, DIGITAL, 230 VAC, 1-100HP , 5 HP, REGENERATIVE , DYNAMIC BRAKING , DIGITAL REFERENCE ADAPTER. FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (AC): 230 volts
-
Supplier: Delta Electronics (Americas)
Description: A traditional drive system used for inertia load work generally performs rapid deceleration, braking and positioning. When its motor is in generator mode it produces large amounts of regenerative energy that must be consumed to maintain a stable DC bus voltage and safe operation. The
-
Supplier: Demag Cranes & Components
Description: Classification: M3 – M8 FEM Lifting capacity: up to 360 kW Reeving arrangements: 4/2, 8/2, 12/2, 16/2, 20/2, 24/2 Designed and equipped for transport Safe and reliable operation: Rope drum brake Regenerative brake Second hoist brake: disc or double-jaw design Safety brake (acting on the rope
- Load Capacity: 0 to 900,000 lbs
- Type: Electric
- Features: Holding Brake
- Line Type: Wire Rope / Cable
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, REGEN POWER MODULE, UNIVERSAL BRAKE CHOPPER CIRCUIT, USED TO DISSIPATE REGENERATIVE MOTOR ENERGY, 200-660VDC RANGE, 44.6KW @ 600VDC RATING, 62-146AMP RATING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Toyota Material Handling U.S.A., Inc.
Description: carts through a facility. 10,000 lb. Tow Capacity Regenerative Braking AC-Powered Max Travel Speed 5.8 MPH
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The A701 offers most of the features and function found in the standard A700 Series but includes built-in line regeneration that allows 100% continuous braking torque. The A701 is ideal for applications with overhauling loads or rapid start/stop cycles such as escalators, lifts & hoists and
- Rated Power: 5,596.094556153038 to 55,960.94556153038 watts
- Continuous Output Current: 24 to 215 amps
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: American Control Electronics
Description: The DCR series are microprocessor based, low voltage PWM drives that are capable of braking and reversing regeneratively.The microprocessor allows for custom programming to fit any OEMs custom needs, sometimes eliminating the need for aPLC and/or sensors. They can even be programmed for use
- Number of Axes / Motors: 1
- Maximum Output Voltage: 24 volts
- Rated Power: 30.000000000000004 to 500.00000000000006 watts
- Continuous Output Current: 30 amps
-
Supplier: Hurricane Industrial Equipment
Description: The Linde E12/14/16/18/20 features: Linde Digital Control (LDC) Linde Load Control (LLC) AC or DC motors Tilt-away overhead guard Steering axle mounting position 20% higher than conventional axles Dynamic/regenerative braking upon release of drive Full belly pan construction
- Capacity: 2,600 to 4,400 lbs
- Type: Forklift
- Tires: Pneumatic
-
Supplier: Coilcraft, Inc.
Description: Designed for Texas Instruments Automotive 40 V to 1 kV Input Flyback Reference Design Supporting Regenerative Braking Safety Test AEC-Q200 Grade 1 (−40°C to +125°C) 5700 Vrms, one minute isolation (hipot) from primary and auxilliary to secondary winding; 2000 Vrms pri to aux
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Nidec Control Techniques
Description: ideal choice for rapid retrofits with regenerative and non-regenerative modules available to suit your application.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 530 volts
- Rated Power: 19,950.000000000033 watts
- Supply Voltage (AC): 208 to 480 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BLOCK, PLANAR IGBT CHIP, 3F 50A, 1200V, CURRENT-SENSE IGBT FOR 15KHZ SWITCHING, 15A, 1200V CURRENT-SENSE REGENERATIVE BRAKE IGBT, ACOUSTIC NOISE-LESS 5.5/7.5KW CLASS INVERTER APPLICATION, 110X89X22MM. FREE 2 YEAR RADWELL WARRANTY
- Features: IGBT
Find Suppliers by Category Top
Featured Products Top
-
using force sensors present an opportunity to enhance braking performance, increase safety and optimize regenerative braking capability. “This achievement aligns with our company’s strategy for organic growth and supports our electrification initiatives, specifically (read more)
Browse Force and Load Sensors Datasheets for Sensata Technologies -
backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing. (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
options, such as reactors, circuit breakers, etc. This configured package is rugged and reliable, specifically designed for tough industrial environments. Full Power Regeneration: Traditional drives utilize regenerative braking resistors to dissipate energy as heat (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
damage. Regenerative braking systems: Inductors support regenerative braking in bidirectional DC-DC converters (BDC). Controller area network (CAN) bus: CAN bus standards ensure efficient communication between (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
-directional current provides insight into several critical scenarios: regenerative braking on the rail line, normal operating loads, and transient overload events during faults or switching. Tracking these conditions provides valuable operational data and early indicators of system stress. For instance (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
to be slowed down smoothly. The braking energy is regenerated back to the controls, where it can be dissipated as heat through resistors or recycled back to the power source. The brake is primarily used for parking or emergency stops, significantly extending its lifespan. 2-Speed (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
. The PowerFlex 755TR drives can help reduce energy consumption by using built-in regeneration to deliver energy back to the incoming power supply. This is more energy efficient than using resistive or mechanical braking. Plus, it eliminates the need for braking resistors and (read more)
Browse AC Motor Drives Datasheets for Allen-Bradley / Rockwell Automation
Conduct Research Top
-
Regeneration vs. Dynamic Braking in DC Drives
Both regeneration and dynamic braking (DB) slow down a rotating DC motor and its load, but when should one method be chosen over another, or when possibly should both be used? There are significant differences in stopping time, controllability during stopping, and safety issues depending how one
-
Braking and Regenerative Energy with AC Drives
What is Regenerative Energy? When a motor turns faster than the commanded speed as set by its AC variable speed drive, the motor in effect acts as a generator. An example of this would be the control of an elevator car as it descends. With the help of gravity, the load will readily lower. In fact
-
Low-Energy Braking Kit with GV3000/SE - Set-Up, Configuration and Application Points
. Remember that these units can work with the drives to provide a fast stop economically on an intermittent basis. If the application calls for regenerative energy absorption on a more regular basis, such as with an indexing application, then the Regenerative Braking or Line Regeneration Kits as listed
-
Filter Solutions for the Regeneration of Electrical Power
Energy, which is being generated during the braking process of fast rotations or heavy masses, used to be converted into useless heat by means of bulky brake resistors. Today, innovative drive technologies allow the regenerated energy to be fed back into the supply grid for further use. The new
-
Regenerative Power Units Save Energy
be returned to the grid or quickly dissipated by a braking resistor. Otherwise, the dc bus will be overcharged and an over-voltage fault can occur. Dynamic braking resistors have been widely used to convert regenerated energy into heat loss because of simplicity and low installation cost, as illustrated
-
New PCB Provides Plug & Play Solution for Balancing Supercapacitor Cells
Supercapacitors are a great alternative to batteries in applications needing many rapid. charge/discharge cycles and are popular in applications such as short-term energy storage,. regenerative braking, and static RAM memory backup. But adding a supercapacitor to a design involves more than
-
Energy Savings Using Intelligent Drive Technology (.pdf)
has to be decelerated to. a defined material force and speed. Here,. the brake circuit has to handle the power. This energy can be saved and fed back to. the power supply by employing a servomotor. as a regenerative brake. The annual. brake energy with a material speed of. 8.3m/s, a web tension
-
The Mechanical Hybrid Vehicle, an investigation of a vehicular regenerative energy capture system
This article describes the experimental investigation conducted on a scale physical model of a mechanical hybrid system potentially suitable for vehicle propulsion. The system incorporates a high-speed flywheel as temporary energy storage employed for braking and acceleration. The system is based
More Information Top
-
Uniform Provisions Concerning the Approval of: Passenger Cars with Regard to Braking.
Electric regenerative braking " means a braking system which, during deceleration, provides for the conversion of vehicle kinetic energy into electrical energy; .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/3908/Thesis_DeMers.pdf?sequence=1
Mechanical and Regenerative Braking Integration for a Hybrid Electric Vehicle .
-
Investigation of regenerative and Anti-lock Braking interaction
ABSTRACT−The use of a regenerative braking mode can reduce overall vehicle energy usage for most of the most common drive cycles.
-
Advanced Wayside Energy Storage Systems for Rail Transit
… Transit WESS Projects ..........................................................................................5 3.0 VALUE ANALYSIS MODEL ............................................................................................................7 3.1 Objectives ......................................................................................................................................7 3.2 Applications..................................................................................................................................7 3.2.1 Time-Based Rate Management.........................................................................................8 3.2.2 Demand Charge Management..........................................................................................8 3.2.3 Regenerative Braking .......................................................................................................10 3.2.4 …
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/3609/Advances%20in%20Fuel%20Cell%20Vehicle%20Design.pdf?sequence=1
90 5.4 Derivation of Efficiency During Regenerative Braking Phase – Option 1..
-
Advanced Microsystems for Automotive Applications 2013
We apply our development to the specific use case of the electric vehicle that allows regenerative braking .
-
Advanced Design and Manufacturing Technology III
Research on Formulation Method of Urban Modal Driving Cycles of Regenerative Braking .
-
Vehicle, Mechatronics and Information Technologies
Study on the Utilization of Regenerative Braking Energy for High-Speed Railways .
Indicates content that may require registration and/or purchase.