Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gast Group
Description: Requiring no lubrication and virtually no maintenance, the Gast full line of Regenerative Blowers for high volume vacuum or compressed air applications offers both motor-mounted and separate drive models. With a rugged construction that’s suitable for demanding applications, the
- Ultimate Operating Vacuum: 710.498943125399 to 517.164626652902 torr
- Maximum Pressure: 1.0296195 to 6.14159 psi
- Free Air Delivery: 27 to 265 SCFM
- Ultimate Vacuum / Pressure: 710.498943125399 to 517.164626652902 torr
-
Supplier: Ametek Dynamic Fluid Solutions
Description: Regenerative Blowers Principle? A ROTRON Regenerative blower works on the Regenerative principle. The impeller blade passing the inlet port draws air or other gases into the blower. The impeller blades then, by centrifugal action, accelerate the air outward
- Ultimate Operating Vacuum: 753.462124563732 to 479.805338445657 torr
- Pumping Speed: 3.5 to 750 CFM
- Motor Power: 3 HP
- Ultimate Vacuum / Pressure: 753.462124563732 to 479.805338445657 torr
-
Supplier: ANVER Corporation
Description: High Vacuum Regenerative Vacuum Pump -- RB-062-10
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 65 CFM
- Motor Power: 1.75 HP
- Ultimate Vacuum / Pressure: 506 torr
-
-
Supplier: ANVER Corporation
Description: Regenerative Vacuum Pump -- VB9HV
- Ultimate Operating Vacuum: 302.8 torr
- Pumping Speed: 120 CFM
- Motor Power: 7.5 HP
- Ultimate Vacuum / Pressure: 302.8 torr
-
Supplier: GENERON
Description: GENERON offers a complete line of Regenerative Blower Packages that are used in multiple Pressure and Vacuum applications including Pneumatic Conveying and Wastewater. Custom packages available with: gas tight explosion proof, Atex, belt driven and many more options available.
- Air Flow Rate: 10 to 1,400 SCFM
- Static Pressure: 0 to 325 in H2O
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
Supplier: ANVER Corporation
Description: Regenerative Vacuum Station -- VB9HV-S
- Ultimate Operating Vacuum: 302.8 torr
- Pumping Speed: 120 CFM
- Motor Power: 7.5 HP
- Ultimate Vacuum / Pressure: 302.8 torr
-
Supplier: ANVER Corporation
Description: High Flow Regenerative Vacuum Pump -- RB-053-05
- Ultimate Operating Vacuum: 645.7 torr
- Pumping Speed: 53 CFM
- Motor Power: 0.87 HP
- Ultimate Vacuum / Pressure: 645.7 torr
-
Supplier: Air Power Products Limited
Description: Chemical agitation Pneumatic conveying Combustion air service Suction gripping Air knife blowoff Dust collection Printing press processes Paper trim removal Fume exhaust Air tables & frames Powder/granular fluidizing Waste water treatment Aeration (i.e. fish ponds, spas, soil remediation) Many
- Mechanical: Regenerative Blower
-
Supplier: Becker Pumps Corporation
Description: No Description Provided
- Ultimate Operating Vacuum: 519.032591063265 torr
- Pumping Speed: 295 CFM
- Motor Power: 8.8 HP
- Ultimate Vacuum / Pressure: 519.032591063265 torr
-
Supplier: Busch Vacuum Solutions
Description: Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life
- Ultimate Operating Vacuum: 644.186206557538 to 168.764344969275 torr
- Pumping Speed: 882 to 1,554 CFM
- Operating Temperature: 5 to 104 F
- Motor Power: 33.8 HP
-
Supplier: Busch Vacuum Solutions
Description: Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life
- Ultimate Operating Vacuum: 539.58019957725 to 476.069409624932 torr
- Pumping Speed: 194.04 to 848 CFM
- Operating Temperature: 5 to 104 F
- Motor Power: 33.7735536995511 HP
-
Supplier: Hoffman-Lamson
Description: .89-13.0 PSIG Vacuum: 1.72-14.0 InHg Speed: 4500 RPM
- Air Flow Rate: 32 to 900 SCFM
- Static Pressure: 24.63531430785839 to 359.84166966534724 in H2O
- Material of Construction: Cast Iron
- Design: Centrifugal
-
Supplier: Gardner Denver, Inc.
Description: ring vacuum pumps have the features and performance necessary for all demanding applications. Performance range: 20 to 23,000 cfm (34 to 40,000 m³/hr), vacuum levels to 29+" HgV (30 mbar abs). ORVS: Oil vacuum units with liquid ring pump. Pressure up to 10 mbar abs. - Capacity
-
Supplier: Nilfisk Industrial Vacuums
Description: 3997 Industrial Vacuum Cleaner Puts the "industrial" in industrial vacuum cleaner! Reliable and easy to use, the Nilfisk CFM 3997 is ideal for heavy-duty continuous use. A three-phase regenerative blower motor, over sized filter area and large collection capacity
- Airflow: 1,442 SCFM
- Vacuum Pressure: 196 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Nilfisk Industrial Vacuums
Description: Reliable and easy to use, the CFM 3997 Industrial Vacuum is ideal for heavy-duty continuous use. A three-phase regenerative blower motor, oversized filter area and large collection capacity guarantee long periods of uninterrupted operation.
- Airflow: 736 SCFM
- Vacuum Pressure: 249.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: GENERON
Description: Oxygen VPSA Operating Principle The VPSA cycle is very similar to the VSA except that the larger capacity requirements necessity of having two absorbers, one absorber producing oxygen and the other absorber being regenerated. This process requires a dedicated PD Blower to compress the air
- Features & Approvals: Compressor Included
- Generator Type: Oxygen
Find Suppliers by Category Top
Featured Products Top
-
. Explore the diverse range of High Vacuum Blowers, including the HV Series and Canned Motor Blowers, both known for their positive displacement technology and oil-free operation. The product range covers a broad flow rate range, accommodating air, neutral gases (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
NEUTRAL OR AGGRESSIVE GASES? AERZEN OFFERS SOLUTIONS FOR BOTH! Aerzen vacuum blowers with hermetically sealed drive (HM) are designed for conveying neutral and aggressive gases and find (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Aerzen USA Corp. -
deeper vacuum—such as 10 Torr or lower—the most efficient strategy is a hybrid package. By pairing the LRVP with an Aerzen legacy booster blower, recognized as the “best in the (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC
Conduct Research Top
-
Typical Applications for Regenerative Blowers
Atlantic Blowers manufactures and designs an assortment of regenerative blowers for various applications like industrial, environmental, instrumentation, and chemical processing applications. Oil-free products of these industries provides with high air pressures or vacuums and have features like
More Information Top
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
EG&G Rotron #515729 Regenerative Vacuum Blower 1/8 .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
EG&G Rotron #515729 Regenerative Vacuum Blower 1/8 .
-
JV Task-130 Technological Synergies for Recovery of Organic Pollutants from a Coal Seam at Garrison, North Dakota
The MPE extraction and treatment system consists of an SSI four-stage oil-free regenerative vacuum blower rated for 150 acfm and end vacuum of 20-in.
-
FULL SCALE REGENERABLE HEPA FILTER DESIGN USING SINTERED METAL FILTER ELEMENTS
Two regenerative blower vacuum pumps provide the energy for vent gas movement and filter drying.
-
Technical evaluation report for the demonstration of radio frequency soil decontamination at Site S-1
The decision to use a regenerative blower for vacuum power and a catalytic oxidation vapor lreatment unit is based on 1wo factors.
-
Composite Automatic Wing Drilling Equipment (CAWDE)
Vacuum is supplied onboard the head via a regenerative blower pulling vacuum on a chamber enclosing the toolpoint.
-
FSR200 Positive Displacement Blower from Zhangqiu Fengyuan Machinery Co., Ltd. , China
Related Searches : blower, air blower, roots blower, blower fan, ring blower, regenerative blower , vacuum pump .
-
Vacuum Pump - Vacuum Pump Manufacturers, Suppliers
Related Searches : pump, side channel blower, ring blower, regenerative blower , vacuum , blower, air pump, liquid ring vacuum pump, water ring vacuum pump, air blower, vacuum compressor, air compressor, water pump, rotary vane, roots pump, roots blower, vacuum pump supplier, hand vacuum pump …
-
CR4 - Thread: pumping
You might be interested in: Impellers, Regenerative Blowers , Vacuum Pumps and Vacuum Generators .
-
CR4 - Thread: Throughput in Pumping System
You might be interested in: Impellers, Regenerative Blowers , Vacuum Pumps and Vacuum Generators .
Indicates content that may require registration and/or purchase.