-
Supplier: Winters Instruments
Description: Description & Features:• Versatile, heavy duty gas or vapour thermometer for remote reading applications• Built to order• 2.5" (63mm) to 8.5" (215mm) dials available• Brass or stainless steel capillary and bulbs• Plain, sliding union or thermowell connection• Capillary lengths
- Fahrenheit Scale: -40 to 1,000 F
- Celsius Scale: -40 to 537 C
- Display / Scale Characteristics: Celsius, Fahrenheit
- Configuration/ Features: Designed for use with Thermowell, Flange fitting, NPT fitting
-
Supplier: NOSHOK, Inc.
Description: rear flange, bezel, and u-clamp Capillary Length & Material: 5 to 40 feet, copper and stainless steel Bulb Material & Dimensions: copper or stainless steel, 2-5/8" x 7/16" through 7" x 12" The dial scale graduations are non-linear, therefore the highest degree of accuracy and readability is
- Fahrenheit Scale: 30 to 350 F
- Dial Diameter: 2.5 inch
- Stem Length: 2.625 to 4.5 inch
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Transcat, Inc.
Description: Product Highlights Extech Model # EA25 Compact and rugged design features large display and bargraph Display any two parameters (Temperature and Humidity or Dew Point, or Wet Bulb) simultaneously Min/Max function stores & recalls highest and lowest readings Timer function displays the elapsed
-
-
Supplier: InspectorTools
Description: Point, or Wet Bulb) simultaneously Min/Max function stores & recalls highest and lowest readings Timer function displays the elapsed time (mins : secs and day : hour) to the minimum and maximum readings Programmable auto power off time frame Remote capacitance sensor with 39" (1m)
-
Supplier: OMEGA Engineering, Inc.
Description: temperature compensation for dew point, wet-bulb and thermocouple measurements; the ability to hold readings and display maximum and minimum readings; and an automatic power off function that extends battery life. Because it is microprocessor-based, the RHXL3SD can make full use of the
- Data Storage: 2,000 MB
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable, Front Panel and Display, Hand-held / Remote Programmer
- Data Acquisition: Datalogger / Recorder
-
Supplier: Thermon, Inc
Description: Caloritech™ carries many different series of Thermostats including Heavy-Duty Room Thermostats, Proportional Room Thermostats and Two Stage Thermostats. T991 Series The Caloritech™ Proportional Thermostat is a remote bulb control thermostat designed to mount on ducts, tanks, boilers,
- Thermostat Type: Mechanical
-
Supplier: KOBOLD Instruments, Inc.
Description: sensing. A digital display, built-in transmission capability, and optional set-point switches, cover all aspects of indication and control. The DTM is designed as a direct replacement for gas or liquid bulb thermometers. Constructed for industrial use, these meters feature 316-Ti SS
- Sensed Temperature Range: -30 to 750 F
- Fahrenheit Display Range: -30 to 750 F
- Fahrenheit Scale Divisions: 1 deg F
- Local Interface: Digital Front Panel
-
Supplier: Dymax
Description: via four buttons on the faceplate or by a USB remote interface. Measurement results are displayed on the integrated LCD display or transmitted by the USB remote interface to a computer. Two Reasons to Use a UV Radiometer Validating and Maintaining a Light-Curing Process – A radiometer
- Wavelength Range: 328 nm
- Power Range: 1 to 10,000 mW/cm²
- Accuracy: 0.5 %
- Resolution: 1 mW/cm²
Find Suppliers by Category Top
More Information Top
-
Direct chlorination process for geothermal power plant off-gas - hydrogen sulfide abatement
Added a remote bulb thermometer t o reactor system.
-
Direct Chlorination Process for geothermal power plant off-gas - hydrogen sulfide abatement
Added a remote bulb thermometer t o reactor s y s t e m .
-
Direct chlorination process for geothermal power plant off-gas - hydrogen sulfide abatement
Added a remote bulb thermometer t o reactor system.
-
Determination of the chromatic deviation achromatic Objective
Fur comes after it therefore after the application the bird ' Chen method or the of me, Modificationen given in the beginning, of that I particularly the has found the Nothwendigkeit with the remote thermometer ball as very practically and empfehlenswerth…
-
Engine evaluation of automotive oil service properties
…coolant and oil temperatures; 10) thermoregulator; 11) gas meter for intake air; 12) electric heater for air; 13) receiver; 14) recording potentiometer; 15) heater relay; 16) coolant tank with temperature control system; 17) remote - control pressure- bulb thermometer ; 18) valve; 19) actuator…
-
Over the context between elastic and thermal aftermath of the glass
Further , the snow had to surround only loosely the thermometer ball .
Indicates content that may require registration and/or purchase.