Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CSA Group
Description: ISO 17874:2006 defines the main features of power manipulators for use in ionizing radiation fields. It outlines basic principles which relate to the design and testing of power manipulators for use behind shielding walls, mainly in hot cells.
-
Description: ISO 17874:2006 defines the main features of power manipulators for use in ionizing radiation fields. It outlines basic principles which relate to the design and testing of power manipulators for use behind shielding walls, mainly in hot cells.
-
Description: ISO 17874-2:2004 specifies the criteria for the selection, installation and use of a mechanical master-slave manipulator, for remote handling of radiaoactive materials in a nuclear facility. ISO 17874-2:2004 deals only with the technical aspects related to the manipulator
-
-
Supplier: CSA Group
Description: ISO 17874-2:2004 specifies the criteria for the selection, installation and use of a mechanical master-slave manipulator, for remote handling of radiaoactive materials in a nuclear facility. ISO 17874-2:2004 deals only with the technical aspects related to the manipulator
-
Supplier: CSA Group
Description: ISO 17874-3:2011 specifies the main features of electrical master-slave manipulators intended to be used for nuclear applications. It outlines basic principles which relate to the design features of electrical master-slave manipulators for applications both inside and outside nuclear
-
Description: ISO 17874-3:2011 specifies the main features of electrical master-slave manipulators intended to be used for nuclear applications. It outlines basic principles which relate to the design features of electrical master-slave manipulators for applications both inside and outside nuclear
-
Description: Components for containment enclosures -- Part 2: Gloves, welded bags, gaiters for remote - handling tongs and for manipulators
-
Supplier: LEMO USA, Inc.
Description: Remote handling self latching connectors suitable for operating in nuclear environments. Description: • Multipole 2 to 64 contacts • Coaxial 50 and 75 Ω • Triaxial 50 and 75 Ω • Thermocouple 2 to 6 contacts • Multi or mixed contacts with: Coaxial 1 to 14 contacts High voltage 1 to 21
- Features: Coaxial Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Right Angle, Straight
-
Supplier: BackTech
Description: Painted or stainless steel chassis, remote controlled.
- Actuation: Electric Motor
- Type: Manipulator / Lifter
- Features: Mechanical, Narrow Aisle, Rotating, Tilting
- Mechanism: Screw Lift, Telescoping Lift
-
Supplier: Lift Products, Inc.
Description: Bearings Water Proof Limit Switch Stainless Steel Sub Top Remote Power Unit Water Resistant RPU Stainless Power Box Custom Options
- Type: Robotic Manipulator
- Mechanism: Scissor Lift
-
Supplier: Robotnik Automation, SLL
Description: The Robotnik RB-VOGUI+ is a versatile autonomous mobile manipulator (MMR) designed to operate in both indoor and outdoor environments, supporting logistics, R&D, agriculture, and industrial applications. Built on the RB-VOGUI platform, it includes a Universal Robots UR5e robotic arm, allowing
- Load Capacity: 125 kg
- Industry / Application: Assembly, Automotive Testing, Material Handling (e.g., Loading/Unloading, Palletizing), Packaging
- Features: Mobile
-
Supplier: Hanwha Robotics Co., Ltd.
Description: The Hanwha HCR-12 is a versatile 6-axis robot arm known for its high payload capacity and impressive reach. With a payload of 12 kg and a reach of 1300 mm, it is well-suited for handling a wide range of tasks in various industrial settings. Its repeatability of 0.1 mm ensures precision in
- Number of Axes: 6 #
- Load Capacity: 12 kg
- Reach: 1,300.0000000000002 mm
- Industry / Application: Assembly, Automotive Testing, Dispensing (e.g., Gluing, Sealing, Filling), Material Handling (e.g., Loading/Unloading, Palletizing), Medical / Pharmaceutical, Welding
-
Supplier: Hanwha Robotics Co., Ltd.
Description: for product integrity and performance. The HCR5's remote TCP (Tool Center Point) capabilities also enable it to manipulate tools with high precision, enhancing its versatility in handling various tasks. In welding applications, the Hanwha HCR5 excels in providing stable and accurate
- Number of Axes: 6 #
- Load Capacity: 5 kg
- Reach: 915 mm
- Industry / Application: Assembly, Automotive Testing, Dispensing (e.g., Gluing, Sealing, Filling), Medical / Pharmaceutical, Welding
-
Supplier: ValueTronics International, Inc.
Description: to be manipulated while away from the control panel. Moreover, this remote controller is composed of options for expanding functions, including harmonics current analysis, power line irregularity simulation and sequence operation, a remote controller box a remote controller card
-
Description: users to adjust the camera from remote distances without manual handling. Hangzhou Shalom EO offers a series of FSingle FOV Lenses for MWIR thermal imaging cameras. Each of the lens assemblies has a certain focal length which produces a definite FOV, and the selective focal lengths for
- Focal Length: 0.013 to 0.02463 m
- Type: Specialty / Other
-
Description: users to adjust the camera from remote distances without manual handling. Hangzhou Shalom EO offers a series of FSingle FOV Lenses for MWIR thermal imaging cameras. Each of the lens assemblies has a certain focal length which produces a definite FOV, and the selective focal lengths for
- Working Distance: 7.000000000000001 mm
- Focal Length: 0.19999999999999998 m
- Type: Specialty / Other
-
Description: users to adjust the camera from remote distances without manual handling. Hangzhou Shalom EO offers a series of FSingle FOV Lenses for MWIR thermal imaging cameras. Each of the lens assemblies has a certain focal length which produces a definite FOV, and the selective focal lengths for
- Focal Length: 0.026999999999999996 to 0.02463 m
- Type: Specialty / Other
-
Description: users to adjust the camera from remote distances without manual handling. Hangzhou Shalom EO offers a series of FSingle FOV Lenses for MWIR thermal imaging cameras. Each of the lens assemblies has a certain focal length which produces a definite FOV, and the selective focal lengths for
- Wavelength: 3,700 to 4,800 nm
- Focal Length: 0.19999999999999998 m
- Type: Specialty / Other
-
Supplier: ValueTronics International, Inc.
Description: Connectivity: Ethernet, USB 2.0, Compact Flash USB 2.0 Host connector for PSN50 High Accuracy Power Meter and USB Flash Drives on Front Panel Remote Programming: Ethernet and GPIB Compact Size and Weight: 5.6 kg (12 lbs) Operational –10 ºC to 55 ºC, Humidity < 85% Improved Zero-Span Operation
- Frequency Range: 20,000,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
, law enforcement or anti-terror measures, e.g. to identify a suspicious object or disarm a bomb. Owing to the extreme circumstances, these "manipulator vehicles" have to meet particular requirements. Exact manoeuvring and precision handling of tools are two essential prerequisites. Of course, the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
counting and manipulation of bulk fasteners for manufacturers. The screws are dispensed to a pre-determined count or presented one at a time for use by an operator. The VPS system can be configured to handle extremely difficult fastener geometry. Screws are bulk loaded into the system supply (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products
Conduct Research Top
-
Reference Guide: Selecting a LEMO Remote Handling Connector
A remote handling connector is a connector that can be remotely operated (connected or disconnected) by a robot or manipulator
More Information Top
-
Springer Handbook of Robotics
An extensive example of such operations is environments involving nuclear radiation; in fact many of the techni- cal roots of modern robotics technology can be traced back to nuclear remote handling manipulators and sup- port systems.
-
Conceptual Design and Analysis of Water Hydraulic Manipulator for CFETR Blanket Maintenance
Ali Muhammad, Jouni Mattila, Matti Vilenius et al., Advantage of redundancy in the controllability of remote handling manipu- lator .
-
Studies on the Degassing of Waste Packages
b. remote manipulator handling (significant dose rate upon contact of the package .
-
Test support equipment, aerospace ground equipment plan, r-series support equipment. Volume II
The fixture will be provided with a bail for remote manipulator handling .
-
Final Report: Nuclear Systems and Testing Program for ITER, February 1, 1998 - January 31, 1999
Figure 2 illustrates a remote handling manipulator inside the vacuum vessel extension.
-
The HRA/Solarium Project: Processing of Widely Varying High- and Medium-Level Waste
This cell is fully equipped with a stainless steel interior lining to simplify the decontamination of the cell and equipment such as the power manipulator, the remote handling manipulators , the double-lid system and the airtight trap doors.
-
Historic American Engineering Record, Idaho National Laboratory, Idaho Chemical Processing Plant, Fuel Reprocessing Complex
Changes began to appear in 1954: a shielded viewing window, remote handling manipulators , a periscope, and intercom system were installed that would allow an operator to see and hear the work going on behind 6’ of concrete shielding.
-
Therapeutic Nuclear Medicine
At BNL, we have designed such a target, both halves of which are aluminum for better conductivity, head screws are large enough for remote manipulator handling , and silver-coated stainless steel C-rings are used to provide adequate seals (Medvedev et al …
-
Some procedures for the evaluation of reactor fuels and sheathing materials at chalk river
Remote handling manipulators pass through the walls and thus the specimens which are highly radioactive can be examined remotely.
-
SEMINAR ON FISSION
the in-vessel remote handling manipulators rigs for tests to be performed; testing PHX, PP and different technologies for the manipulators; final design primary system components; .
Indicates content that may require registration and/or purchase.