-
Supplier: Ellsworth Adhesives
Description: GDI Adhesives H911 Removable Pressure Sensitive Adhesive Amber is a repositionable adhesive with medium tack, high cohesive strength, and temperature resistance. It is typically used for labeling and bonding with plastics, metal, non-woven materials, and
- Viscosity: 6,000 to 8,000 cP
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: GDI Adhesives H230 Removable Pressure Sensitive Adhesive Light Yellow is a repositionable adhesive with ultra low tack with very clean removal, high cohesive strength, and temperature resistance. It is typically used for labeling and bonding with plastics,
- Viscosity: 1,000 to 4,400 cP
- Substrate Compatibility: Metal, Plastic
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Titebond
Description: Titebond Solvent Free Clear Pressure Sensitive Adhesive is a latex-based, clear thin spread formula for the installation of vinyl, vinyl composition and asphalt tiles, as well as foam-backed hardwood parquet tiles. It combines a fast tack with a long open time. Titebond Solvent
- Features: Contact / Pressure Sensitive (PSA), Specialty / Other
-
-
Description: Medium-viscosity removable adhesive, strong adhesion to PE surface material, can be used for removable labels
- Features: Contact / Pressure Sensitive (PSA), Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: HB Fuller HM2703 Light Amber is a removable grade pressure sensitive hot melt adhesive designed for labeling applications. 31 lb Pillow.
- Viscosity: 2,500 to 137,500 cP
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Adhesive Applications
Description: A2015DC is a double-sided tape, consisting of a polyester film carrier coated on both sides with a removable acrylic pressure-sensitive adhesive. The adhesive has excellent anchorage to the carrier, to allow good adhesion in combination with repositionability and
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: -40 to 121.11111111111111 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: LexJet Corporation
Description: SEAL Print Mount Removable Adhesive is a clear, permanent/removable pressure-sensitive mounting adhesive that is ideal for all print media. The permanent side bonds firmly to the print while the removable side provides a secure bond to floors or other
-
Supplier: LexJet Corporation
Description: SEAL Print Mount Removable Adhesive is a clear, permanent/removable pressure-sensitive mounting adhesive that is ideal for all print media. The permanent side bonds firmly to the print while the removable side provides a secure bond to floors or other
-
Supplier: Ellsworth Adhesives
Description: HB Fuller HL2198 X Hot Melt Adhesive Light Amber is a removable, optically clear, general purpose pressure sensitive adhesive used with paper and plastic substrates. 31 lb Case.
- Viscosity: 1,460 to 30,000 cP
- Substrate Compatibility: Paper / Paperboard, Plastic
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: ASTM International
Description: 1.1 This test method covers measurement of the pressure-sensitive tack of adhesives. This test method is applicable to those adhesives which form a bond of measurable strength rapidly upon contact with another surface and which can be removed from that surface cleanly,
-
Supplier: ASTM International
Description: 1.1 This test method covers measurement of the pressure-sensitive tack of adhesives. This test method is applicable to those adhesives which form a bond of measurable strength rapidly upon contact with another surface and which can be removed from that surface cleanly,
-
Supplier: Mactac
Description: IMAGin wallNOODLE is a 6.0 mil matte white semi rigid vinyl print media designed with an ultra-removable adhesive for temporary indoor wall posters on smooth, flat surfaces.
- Features: Contact / Pressure Sensitive (PSA), Vinyl
-
Supplier: Mactac
Description: REBEL RB599R is a 5 year clear gloss print media with removable adhesive and a 90# Superflat Liner. Prints on just about everything.
- Features: Contact / Pressure Sensitive (PSA), Vinyl
-
Supplier: Mactac
Description: REBEL RB528R is a 5 year 99% opaque matte white print media with removable adhesive and a 90# Superflat Liner. Prints on just about everything.
- Features: Contact / Pressure Sensitive (PSA), Vinyl
-
Supplier: Mactac
Description: REBEL RB529R is a 5 year 99% opaque gloss white print media with removable adhesive and a 90# Superflat Liner. Prints on just about everything.
- Features: Contact / Pressure Sensitive (PSA), Vinyl
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old PE.091 is a 90 micron white polyethylene film coated on one side with a removable pressure sensitive rubber adhesive system. Designed for masking and protection operations in a wide range of industries such as automotive, building construction, etc. Applications:
- Thickness: 0.003937007874015748 inches
- Temperature Resistance: -30 C
- Adhesive: Pressure Sensitive (PSA), Rubber
- Features: Protective Tape, Removable, Single-Sided Adhesive
-
Description: A removable adhesive on liner side and high performance laminating adhesive on the airside. This construction has a variety of unique end-use applications, especially where a temporary bond is required. Excellent tape for use in transportation applications that require the
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Can-Do National Tape
Description: Scotch® ATG Adhesive 3M 928 Transfer Tape, 400/1000 Acrylic Adhesive 3M™ ATG Adhesive Transfer Tape 928 is a 2.0 mil, 400/1000 high tack/low tack acrylic, reverse wound, pressure sensitive adhesive double coated tape with a white tissue carrier on a
- Width: 0.25 to 0.5 inches
- Adhesive: Pressure Sensitive (PSA), Transfer
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR M-Series (2.0 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M887 removes from substrates without adhesive transfer or residue and is resistant to corrosive chemicals and is tear and break resistant.
- Thickness: 0.0035039370078740156 inches
- Temperature Resistance: -73 C
- Backing: PET / Polyester
- Features: Protective Tape, Single-Sided Adhesive
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR C680 is manufactured from resin-impregnated paper backing material with high-temperature silicone blend pressure-sensitive adhesive. The backing paper of C680 provides easy handling and removal from roll, and can be torn by hand, without cutting blades. Applications:
- Thickness: 0.005984251968503937 inches
- Temperature Resistance: -29 C
- Backing: Paper
- Features: Protective Tape, Single-Sided Adhesive
-
Supplier: LexJet Corporation
Description: The new Kodak Water-Resistant Removable Vinyl is a calendered vinyl with a pressure-sensitive, removable, repositionable adhesive with excellent water-resistance and light stability, designed for both indoor and outdoor displays. With Kodak’s market leading
- Thickness: 13 mil
- Width: 36 inch
- Length: 20 yd
- Polymer Fiber: Other Polymer Fibers
-
Supplier: LexJet Corporation
Description: The new Kodak Water-Resistant Removable Vinyl is a calendered vinyl with a pressure-sensitive, removable, repositionable adhesive with excellent water-resistance and light stability, designed for both indoor and outdoor displays. With Kodak’s market leading
- Thickness: 13 mil
- Width: 42 inch
- Length: 20 yd
- Polymer Fiber: Other Polymer Fibers
-
Supplier: Intertape Polymer Group, Inc.
Description: Polyethylene (PE) woven tape with an aggressive acrylic, pressure sensitive adhesive. High tensile strength. Product is designed to remove cleanly from most surfaces if removed within 7 to 14 days. UV resistant for up to 5 years outdoors.
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Plastic / Polymer
- Features: Single-Sided Adhesive, Specialty / Other, UV / Weather Resistant
-
Supplier: NADCO Tapes & Labels, Inc.
Description: This is a topcoated hard clear polypropylene film coated with a low adhesion removable pressure sensitive acrylic adhesive and backed with an ultra smooth clear polyester release liner. Release liner has excellent roll tracking properties. Note: Application environments
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 0.875 to 1.4375 lbs/in
- Temperature Resistance: -29 to 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: NADCO Tapes & Labels, Inc.
Description: This is a top coated hard clear polypropylene film coated with a low adhesion removable pressure sensitive acrylic adhesive and backed with an ultra smooth clear polyester release liner. Release liner has excellent roll tracking properties. Note: Application environments
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 0.875 to 1.4375 lbs/in
- Temperature Resistance: -29 to 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Polymer Molding, Inc.
Description: PMI’s High Temperature Masking Tapes are ideal for masking applications where standard caps and plugs cannot be used. Tapes are manufactured with a silicone pressure-sensitive adhesive and are available in a variety of tape thickness widths and m
- Width: 0.125 to 6 inches
- Temperature Resistance: 150 to 315 C
- Backing: Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not recommended for
- Width: 8 to 36 inches
- Peel Strength / Adhesion: 2.0625 lbs/in
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyester film, double coated with a removable acrylic pressure sensitive adhesive on the liner side, and a high performance permanent rubber adhesive on the exposed side. Supplied with a 60# Tan polycoated release liner.
- Width: 1 inches
- Thickness: 0.0025499999999999997 inches
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Shurtape Technologies, LLC
Description: Premium grade blue containment tape for use on interior and exterior walls, glass, vinyl, metal and wood, when building containment systems for restoration, remodeling, remediation and abatement jobs. Built for strength and durability, CP 327 features a synthetic rubber-based adhesive that
- Width: 1.4173228346456692 to 2.8346456692913384 inches
- Thickness: 0.0056 inches
- Peel Strength / Adhesion: 2 lbs/in
- Temperature Resistance: 10 to 93.33333333333333 C
-
Supplier: Shurtape Technologies, LLC
Description: High performance grade, medium-high adhesion masking tape designed for demanding applications in the transportation, marine and metal fabrication industries, as well as for wet sanding. CP 450 features a rubber-based adhesive and solvent- and moisture-resistant crepe paper backing that
- Width: 0.7086614173228346 to 1.889763779527559 inches
- Thickness: 0.0069 inches
- Peel Strength / Adhesion: 2.3125 lbs/in
- Temperature Resistance: 0 to 107.22222222222221 C
-
Supplier: Polyonics
Description: POLYONICS XT-790 is a single coated, 1 mil (25 μm), die-cuttable, amber polyimide, high temperature removable tape. It includes a 1 mil (25 μm) high-temperature, pressure sensitive silicone adhesive and liner.
- Thickness: 0.002 inches
- Features: Other
- Materials of Construction: Plastic / Film, Pressure Sensitive (PSA)
-
Description: MDPE Film with Acrylic Pressure Sensitive Adhesive Applications Patching, seaming and overlaminate tape protects from moisture, solvents, and chemical exposure. Suitable for indoor & outdoor applications. Features & Benefits Tough & durable. Non-Yellowing adhesive.
- Width: 0.25 to 54 inches
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 2 lbs/in
- Temperature Resistance: -40 to 200 C
-
Supplier: Shurtape Technologies, LLC
Description: General purpose grade, medium-high adhesion masking tape for non-critical bundling and labeling applications. CP 105 is an economical masking solution designed with a patented adhesive that provides excellent surface contact on a range of substrates.
- Width: 0.47244094488188976 to 3.779527559055118 inches
- Thickness: 0.0046 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: 15.555555555555555 to 65.55555555555556 C
-
Supplier: Shurtape Technologies, LLC
Description: General purpose grade, medium-high adhesion masking tape for packaging, bundling, holding, splicing, masking and labeling applications. An economical solution that works on multiple surfaces, CP 106 is designed with a patented rubber-based adhesive that allows for better surface contact and
- Width: 0.47244094488188976 to 3.779527559055118 inches
- Thickness: 0.0048000000000000004 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: 15.555555555555555 to 65.55555555555556 C
-
Description: Lightweight FR Carpet Tape Lightweight PET Film with Proprietary Differential Adhesive System Applications Carpet & non-textile flooring installation on interior floors and stairs of aircraft. General mounting and bonding. Features & Benefits Differential adhesive forms an aggressive
- Thickness: 0.0039000000000000003 inches
- Peel Strength / Adhesion: 0.4925 to 0.164375 lbs/in
- Temperature Resistance: -1.1111111111111112 to 93.33333333333333 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber
Find Suppliers by Category Top
Featured Products Top
-
custom shapes and sizes that can be provided in both sheet and rolls forms. Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials | Rubber (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
In search of high-performance adhesive and dispensing solutions? Ellsworth Adhesives has exceptional offerings including filter assembly applications for gasketing, die cut materials, and adhesives. We offer EVAs, polyamides, polyesters, polyolefins/APAOs, polyurethanes, pressure sensitive (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Ellsworth Adhesives -
/QUANTAFLEX PRINTED ELECTRONICS INC. Two high quality companies now joined at the hip, providing Contract Manufacturing, Converting/Fabrication of Pressure Sensitive Adhesives and materials, Printed Electronics and Electroluminescent Lamps across all markets! Primarily focused upon Defense, Aerospace, Electronics, Medical, and Automotive sectors. We make and assemble high quality parts to tight tolerance for all of our customers! (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Quantaflex Printed Electronics Inc. -
A leader in the development and manufacture of high performance pressure sensitive adhesives and tapes with products found worldwide in such industries as aerospace, automotive, building & construction, optical, personal care, packaging, security & solar was expanding their (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
Ellsworth Adhesives offers our customers a wide range of bulk industrial adhesive solutions. We are your total solutions provider for hot melt, industrial bonding, lamination adhesives, and converting services. Lower material costs and refine production processes with help from our Engineering Sales Reps (ESRs) - bond foams, metal, plastics, textiles, veneers, and wood in multiple industries. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
epoxies, silicones, polyurethanes, polysulfides, UV cures and other specialty adhesive systems. We are true specialists in our field and are recognized by many as the preeminent adhesive formulation company in the world. Through research and development, we have been able to create innovative (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Parker LORD® 7542A-B Urethane Adhesive is a two-component adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, non-flammable, and resistant to weathering, chemicals, sunlight, and humidity. 1:1 mix ratio by volume. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
Toughened NASA Low Outgassing Epoxy Derived from Sustainable Ingredients Master Bond Supreme 70CN is a two part epoxy adhesive formulated using a natural, renewable and sustainable ingredient. This moderate viscosity unfilled epoxy is black in color and (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Eliminate the weighing and mixing of adhesives and resins. Ellsworth Adhesives works with KitPackers, a custom resin packager that offers pre-mixed and frozen (PMF (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
EP42HT-2LTE Master Bond EP42HT-2LTE is an innovative, two component epoxy system with an ultra low coefficient of thermal expansion. It can be used as an adhesive, sealant, coating and, in some cases, as a casting system. EP42HT-2LTE (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc.
More Information Top
-
Synthesis, Characterization, to application of water soluble and easily removable cationic pressure sensitive adhesives
This program is a joint effort of Institute of Paper science and Technology, Georgia Institute of Technology and University of Georgia at Athens to develop water-soluble and removable pressure sensitive adhesives .
-
CR4 - Thread: Adhesive Tape Removed - Without Residual Goo
These are made with " removable pressure sensitive adhesives ".
-
Forest Products Industry of the Future
The Synthesis, Characterization, and Application of Water-soluble and Easily Removable Pressure Sensitive Adhesives (PSAs) project is a successful research project.
-
Synthesis of removable and repositionable water‐borne pressure‐sensitive adhesive acrylics
Abstract This publication shows the synthesis of the water‐borne removable pressure ‐ sensitive adhesive (PSA) based on acrylates and the influence of parameters such as internal emulsifiers on peel adhesion on steel and also the influence of N‐methylol acrylamide and plasticizers on…
-
Dermatotoxicology
Easy removal of pressure sensitive adhesives for skin applications, Int J Adhesion Adhesives 21, 381–388, 2001.
-
Handbook of Adhesion Technology
(2001) Easy removal of pressure sensitive adhesives for skin applications Int.
-
Experiments on peeling adhesive tapes from human forearms
Easy removal of pressure sensitive adhe- sives for skin applications.
Indicates content that may require registration and/or purchase.