-
Supplier: Assured Automation
Description: Description: The WM Series residential water meters are multi-jet (inferential) impeller meters. They measure total flow in gallons. The impeller and magnet are the only moving parts in the measuring chamber. The chamber is located in a strainer basket, which
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 0.125 to 160 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 100 F
-
Supplier: Assured Automation
Description: plumbing as defined by California, Vermont, Maryland and Louisiana state laws and the U.S. Safe Drinking Water Act that took effect January, 2014. Water flows through the meter’s strainer and into the measuring chamber where it drives the impeller. The impeller drives the
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 1 to 160 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 194 F
-
Supplier: Spire Metering Technology
Description: 280W-R is a static water meter with no moving parts to wear or tear. It is literally maintenance-free. The sensor is a straight-through type, no blockage exists. This not only leads to very small pressure drop, but also allows the meter to work with both pure water and
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 11 to 70.45 GPM
- Operating Temperature: 32 to 140 F
-
-
Supplier: Assured Automation
Description: The WM-PC Series plastic water meter is an impeller style meter available in sizes from 1/2" to 1-1/2" with a dry type register for residential applications and designed to meet AWWA C708. Water flows through the meter's strainer (inlet and internal)
- Pipe Diameter: 0.75 to 2 inch
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 105 F
-
Supplier: Georg Fischer Piping Systems Ltd
Description: % for H2O
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 0.044 to 0.44 GPM
- Process Media Type: Liquid
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Ultrasonic clamp-on heatmeter (HM) with integral design & digital communication
- Process Media Type: Liquid
- Meter Technology: Ultrasonic Meter
-
Supplier: RS Components, Ltd.
Description: SMC PF3W704S-F03-BTN-M Flow Switch
- Operating Temperature: 32 F
- Gas Volumetric Flow Rate: 0.01765536723163842 to 0.14124293785310735 SCFM
- Process Media Type: Liquid
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Type 8150 Battery Powered Flow Totalizer
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP300 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with base functionality, short delivery and a simple
- Pipe Diameter: 1 to 16 inch
- Operating Pressure: 2,500 psi
- Media Temperature: -25 to 130 F
- Media Temperature Range: -25 to 130 F
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Type 2551 Magmeter; Display Version with relays
- Meter Technology: Electromagnetic Meter
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: for rough environmental conditions – Hermetically sealed flow sensor – Protection of the inside components against Condensation, vibration and corrosion Damages during transport and mounting
- Pipe Diameter: 0.1 to 80 inch
- Media Temperature Range: -13 to 266 F
- Operating Temperature: -22 to 140 F
- Media Temperature: -13 to 266 F
-
Supplier: HydraCheck Inc.
Description: Ideal for monitoring pump performance and media flows in hydraulic systems. Why choose a reverse flow, flow meter? Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse.
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Feature ・Compact and excellent cost performance ・Outstanding reliability with no moving parts ・Suitable for use in machines ・Easy-to-check 2-color LED(status) indicator ・2 selectable outputs (Unitpulse,High-density pulse,Warning,Switch) Examples of use Measurement principle
- Media Temperature Range: 32 to 104 F
- Liquid Volumetric Flow Rate: 0.0132 to 15.84 GPM
- Media Temperature: 32 to 104 F
- Volumetric Flow Rate Range: 0.0132 to 15.84 GPM
-
Supplier: HydraCheck Inc.
Description: To meet the needs of maintenance professionals who service a wide variety of hydraulic machinery, we took our most popular flow meters in each flow size and combined them to make this extremely versatile flow meter test kit that covers a wide variety of
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Process Media Type: Liquid
-
Supplier: BARTEC
Description: Data Transfer
- Process Media Type: Liquid
-
Supplier: DigiKey
Description: SENSOR FLOW GAS/LIQ 0 ~ 240 LPM
- Operating Temperature: 32 to 140 F
- Process Media Type: Gas, Liquid
-
Supplier: McCrometer, Inc.
Description: Upgrade your irrigation lines with the McMag flow meters. Benefit from no moving parts, a 5-year battery life, and legendary McCrometer durability. The only mag meters on the market priced to compete with propeller meters.
- Pipe Diameter: 4 to 12 inch
- Meter Technology: Electromagnetic Meter
- Process Media Type: Liquid
- Features: Other, Recorder / Totalizer Functions
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Calibration Columns verify pump flow rates, chemical dosing, or chemical feed systems with higher accuracy than competitive models. Constructed of UV Resistant PVC and designed for precise, efficient testing with a variety of installation options. ADVANTAGES: UV Resistant PVC Construction for
- Pipe Diameter: 1 inch
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 8-40 GPH water.
- Process Media Type: Liquid
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: ifm efector inc.
Description: Precise detection of flow in pipes Suitable for water, oils and glycol solutions Intuitive continuous adjustment of the switch point Robust housing with very high pressure resistance Very fast response time (~10 ms) Learn more Please note the changed housing design! View other products
- Media Temperature Range: 32 to 185 F
- Operating Pressure: 362.59425 psi
- Operating Temperature: 32 to 140 F
- Maximum Current Rating: 0.1 amps
-
Supplier: Festo Corporation
Description: Compact design Universal flow detection Simple installation Reliable pick & place application for extremely small workpieces
- Operating Temperature: 32 to 122 F
- Operating Pressure: -13.053393 to 145.0377 psi
- Liquid Volumetric Flow Rate: 2.64 GPM
- Electrical Output: Analog Voltage
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and 241S. The InnovaMass 241S inline version is a true workhorse in applications ranging from large pipes and ducts, to
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Panametrics
Description: The Panametrics AquaTrans AT600 clamp-on ultrasonic flow meter is a liquid clamp-on flow meter designed to be accurate, durable and cost-effective. Rugged and reliable, this meter will remain fixed to your pipe for years to come. Features and Benefits Economical
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: -39.993438320209975 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: McCrometer, Inc.
Description: The Ultra Mag 5000 features the advanced ProComm Max transmitter for superior accuracy (up to ±0.2%) and system integration. With NSF-approved UltraLiner™ and 1D/0D pipe run requirements, it is the premier choice for municipal and industrial water.
- Pipe Diameter: 1.5 to 48 inch
- Operating Pressure: 150 to 300 psi
- Velocity Flow Rate: 0.2 to 32 ft/sec
- Operating Temperature: 14 to 140 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes and
- Pipe Diameter: 0.75 inch
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: BARTEC
Description: Lubricant Delivery
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: HydraCheck Inc.
Description: The flow turbine with load cell is used in conjunction with the Serviceman, Service Master Easy, and Service Master Plus to record system oil flow via the signal converter which is supplied with the unit. The integral loading valve built into the flow turbine provides smooth
- Media Temperature Range: -4 to 194 F
- Liquid Volumetric Flow Rate: 200 GPM
- Operating Pressure: 7,000 psi
- Operating Temperature: 14 to 122 F
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Asahi/America, Inc.
Description: Asahi's patented Ultrasonic Flow Meter Technology and Dymatrix™ Pinch Valves make Falconics™ the ultimate choice for flow control of CMP slurry. Our ultrasonic technology creates a directionally concentrated and repeatable flow signal despite bubbles and temperature
- Media Temperature Range: 59 to 95 F
- Liquid Volumetric Flow Rate: 0.0066 to 0.132 GPM
- Operating Pressure: 14.5 to 43.5 psi
- Media Temperature: 59 to 95 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: meters can be controlled by external input. The flow displays can be switched over. The flow direction can be changed.
- Pipe Diameter: 0.01968505 to 0.787402 inch
- Media Temperature Range: 32 to 185 F
- Liquid Volumetric Flow Rate: 0 to 19.008 GPM
- Operating Pressure: 0 to 145.036839357197 psi
-
Supplier: Kaydon Filtration Corporation
Description: The TELEFLO Model 816BC is a rugged, low-cost flow switch for oil/water applications, protecting costly equipment in mining, power generation, steel/aluminum mills, and pulp & paper industries. With 70+ years protecting thousands of installations, its factory-preset no-flow
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 2 to 75 GPM
- Operating Temperature: -10 to 200 F
- Features: In-line
Find Suppliers by Category Top
Featured Products Top
-
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
existing inline flowmeters on the water network. The customer trialed a number of clamp-on ultrasonic flow meter options. To demonstrate the effectiveness of Panametrics’ technology, the Channel Partner trialed a dual traverse installation on the GRP 1200 mm pipeline with two (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
economical. With its non-invasive, no-moving parts flow sensing technology, the Ultra Mag inline flow meter delivers exceptional flow measurement accuracy of +0.5 percent in water effluent with repeatability of +0.1 percent. The Ultra Mag measures liquid flow in 2 to 48 inch (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Area Flow Meters Variable Area Flow Meters (Rotameters) measure flows in industrial piping with ease of installation, removal, and reading. Accurate, economical, and versatile, they come in various materials and measurement options, suitable for water treatment, chemical processing, and more (read more)
Browse Flow Meters Datasheets for Georg Fischer Piping Systems Ltd -
professional recommendations for coping with water hammer About DFT Inc. DFT Inc. manufactures world-class, problem-solving, in-line, axial flow, nozzle style silent check valves, and severe service control valves. We provide cost (read more)
Browse Check Valves Datasheets for DFT Inc. -
providing a long service life. In-line check valves can be used in the following applications: Compressor discharge Pumps Boilers Water treatment Generators Cooling towers (read more)
Browse Check Valves Datasheets for DFT Inc. -
taken into account when designing industrial or residential systems. Often engineers do not realize the extent of damage it can cause in piping systems. At DFT®, our support teams are frequently called into "course-correct" after the consequences of water hammer have already occurred. To (read more)
Browse Check Valves Datasheets for DFT Inc. -
PanaFlow™ MV82 Insertion style multivariable flowmeter PanaFlow MV82 in-line multivariable mass vortex flowmeter is the next generation vortex meter. PanaFlow MV82’s multivariable design consists of a vortex shedding velocity sensor (read more)
Browse Flow Meters Datasheets for Panametrics -
Functions: Pulsation Dampener smooths pump flow Surge Suppressor absorbs shocks and vibrations Water Hammer Arrestor eliminates dangerous pressure spikes caused (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/92173/897205185-MIT.pdf?sequence=2
A methodology to determine water use by fixture category using measurements from a single inline flow meter called flow trace analysis has become standard for large studies and seen development in different forms by many groups. … trace analysis has been used in a number of large studies to categorize residential water use by …
-
Pervasive Computing
In studies by utilities and water resource management scientists, the most prevalent residential disaggregation technique is flow -trace analysis. Flow-trace analysis examines aggregate flow at a single inline water flow meter to determine the fixture category responsible for water usage [3].
-
States > California > State > Register > 2015 > 10/02/2015
The Enrolled Property includes a residential struc- ture, residential garage, powerhouse, power lines and associated support structures (i.e., poles or towers), wa- ter intake structure and pipe, access roads, and harvest- able timber. The Applicant proposes to install an in- line flow meter and an associated data logger in the di- versionpipedownstreamofthediversioninthefuture.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/23520/Larson_washington_0250E_12034.pdf?sequence=1&isAllowed=y
bottom of a residential water meter to sense this spinning magnetic field and convert the spin rate to flow Flow-trace analysis works by analyzing the aggregate flow trace patterns off of an inline .
-
States > New York > State > Regulations > Title 10 - Department of Health > Appendices > [10 NYCRR appendix-5a] Appendix 5-A
All booster pumping stations shall be fitted with a flow rate indicating and totalizer meter . 6.4.3 Inline booster pumps 6.4.4 Individual residential booster pumps … booster pumps shall not be allowed for any individual residential service from the public water supply main.
-
Pervasive Computing
… sensor at strategic locations in a home’s existing infrastructure (e.g., a home’s water [10, 12, 15 … … gas sensing is that the home’s gas infrastructure and, in particular, its gas meter is standardized across … Small, inline gas sensors are also commercially available (e.g., [5]), but suffer from many of the … for manufacturing systems, have motivated the development of highly granular ultra- sonic gas flow meters (e.g., [1]) but these systems can cost over $1000 USD and therefore are not well suited for residential usage.
-
Residential commissioning: a review of related literature
Griffkh 1983 [183] discussed measuring average furnace gas consumption using an inline gas meter , A year of weekl y average gas consumption was plotted versus weekly average outdoor temperature to evaluate the effect of vent dampers on gas consumption. … on-grade house, and a 3.8% improvement in performance for furnaces and water heaters located in … Kweller 1985 [243] described an alternative to tracer-gas methods (controlled flow of gas to a small … Also, described a protocol for measuring the energy performance of residential forced-air heating systems installed in …
-
http://www.wcponline.com/pdf/0405%20RCI%20pt2.pdf
The newer residential and commer- cial top-mounted systems with electronic controls can meter the total flow and give readouts for instantaneous flow rates that can be extremely useful. … usually monitors the total flow, hard- ness leakage and breakthrough through the use of inline moni- tors. In addition, the influent water is .
-
ECOSYSTEM DYNAMICS AND POLLUTION EFFECTS IN AN OZARK CAVE STREAM
… measured by the Dumas combus- tion method during baseflow (monthly sampling) and storm flow conditions (daily sampling). … buckets, buried in the cave streambed for nine weeks to reestablish the epilithic community, then sealed with lids outfitted with ports for probes (YSI Model 57 stirring oxygen meter ); change in oxygen concentration … … using the mean interstitial water volume (l) and the … … 200 l) through precombusted 0.45 mm glass fiber filters held in an inline filter housing, oven … Septic system sludge and leachate were collected from two residential sep- tic systems near the study area.
-
Residential Fuel Cell Demonstration Handbook: National Rural Electric Cooperative Association Cooperative Research Network
RESIDENTIAL FUEL CELL POWER PLANT Makeup Water Onicon System-1 Btu Meter w 6 digit LCD totalizer at one count/pulse per 100 Btu and w Gallon Flow LCD Meter. Includes calibrated high and low temperature sensors w thermowells and F-1300 inline flow meter.
Indicates content that may require registration and/or purchase.