-
Supplier: Accuris
Description: Resilient Mounting Rings for Small Motors - Mounting Dimensions
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Standard Equipment Motor Power SupplyElectric Motor, 56 kW (75 HP) @ 1800 RPM 460 Volt (60 Hz) Electric Power Supply Four (4) Ring High Voltage Collector Ring Service Panel, NEMA 12 Enclosure Pump Drive, Direct Through Flex Coupling Across-the-line Magnetic Starting
- Horsepower: 75 HP
- Operating Weight: 15,915 lbs
- Features: Other
-
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Standard Equipment Motor Power SupplyElectric Motor, 74 kW (100 HP) @ 1800 RPM 460 Volt (60 Hz) Electric Power Supply Four (4) Ring High Voltage Collector Ring Service Panel, NEMA 12 Enclosure Pump Drive, Direct Through Flex Coupling Across-the-line Magnetic Starting
- Horsepower: 100 HP
- Operating Weight: 19,145 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Standard Equipment Motor Power SupplyElectric Motor, 74 kW (100 HP) @ 1800 RPM 460 Volt (60 Hz) Electric Power Supply Four (4) Ring High Voltage Collector Ring Service Panel, NEMA 12 Enclosure Pump Drive, Direct Through Flex Coupling Across-the-line Magnetic Starting
- Horsepower: 100 HP
- Operating Weight: 18,545 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Standard Equipment Motor Power SupplyElectric Motor, 56 kW (75 HP) @ 1800 RPM 460 Volt (60 Hz) Electric Power Supply Four (4) Ring High Voltage Collector Ring Service Panel, NEMA 12 Enclosure Pump Drive, Direct Through Flex Coupling Across-the-line Magnetic Starting
- Horsepower: 75 HP
- Operating Weight: 15,315 lbs
- Features: Other
-
Supplier: Moore Fans LLC
Description: or inefficientfans, or for new applications. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes anenhanced resilient mountingsystem that features two highlystrengthened resilient mounts on each blade. This mountingsystem provides improved
- Number Of Blades / Vanes: 8
- Outside Diameter: 144 inch
- Bore Size: 3.75 inch
- Features: Adjustable Pitch, Other
-
Supplier: Moore Fans LLC
Description: control is a must because the blade angle can be varied while the fan is in operation. SPECIAL DESIGN FEATURES: RESILIENT BLADE MOUNTING: The Class 10000 utilizes an enhanced resilient mounting system that features two highly strengthened resilient mounts on each blade.
- Number Of Blades / Vanes: 8
- Outside Diameter: 96 inch
- Bore Size: 2.875 inch
- Features: Adjustable Pitch, Other
Find Suppliers by Category Top
Featured Products Top
-
ASTM B26. Available in both direct drive or belt drive. The propellers are affixed to the motor shaft utilizing a split taper brushing or a clamp block arrangement. The propeller is mounted in a high efficiency air seal fan orifice with the smaller diameter of the ring. Features (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
The DOLPHIN series comprises a large variety of sizes and assemblies: single- or two-stage, with a directly flange-mounted motor, or assembled on a base plate, vacuum pumps and compressors. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
reliability. Core Value Proposition: 1. High-Capacity Multi-Channel Architecture: The slip ring provides 25 distinct circuits, including 5 high-power channels rated for 50A at 400VAC, enabling the simultaneous transmission of motor power, control signals, and feedback signals. This (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
weathering, sunlight and ozone. Basic temperature range: -40 F to +225 F* Refrigeration seals Freon / Air conditioning Motor mounts Engine coolants (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Space saving – No need to install a separate rotary union and slip ring. Cost effective – Single device, single mounting interface, less (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
ring ideal for applications with high EMI noise from motors, generators, or radar systems. Military Grade Standards & Certifications This IP65 fiber optic hybrid slip ring is designed and manufactured to meet (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
mode voltage, motor bearings are never subject to those harmful voltages that cause pitting, frosting, or fluting damage that leads to motor failure. Eliminate the need for costly isolation transformers, or shaft grounding rings that require regular maintenance and replacement, with the SineWave Nexus (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
, designed like a ring, spins around it. Each type has its advantages and disadvantages. This paper explores the performance, thermal resistance, and mounting of both inrunner and outrunner motors. (read more)
Browse Brushless Motors Datasheets for Tecnotion -
Seals for Sanitary Pumps Mechanical Seals for FGD O-ring Mechanical Seals (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
operations and more. Features: Gear-driven crank rewind. Chain and sprocket drive powered by electric, compressed air, or hydraulic motor. Auxiliary rewind and pinion brake standard. Consult factory for other brakes. 3-conductor, 45 (read more)
Browse Cable Reels Datasheets for Hannay Reels
More Information Top
-
Routine Maintenance on AC Inverters (.pdf)
Resilient base has isolation or resilient rings between motor mounting hubs and base to absorb vibrations and noise.
-
PL FINAL DESIGN REPORT. VOLUME III. PLANT EQUIPMENT SPECIFICATIONS
Motors l/2 hp. and larger shall be mounted upon tubiilar steel brackets with adjiostable motor base and resilient rubber ring motor mountings .
-
Motor Supplies - Motors - Grainger Industrial Supply
• Motor Mounting Rings , Resilient Rubber with Molded Plastic Support, Replaces Mounting Rings on 42 and 48 Frame Ring-Mounted Motors, Outside Dia 2-1/2 In, Inside Dia 1-1/2 In Hex, Thickness 1/2 In, Package Quantity 2 .
-
Motors - Grainger Industrial Supply
• Motor Mounting Rings , Resilient Rubber with Molded Plastic Support, Replaces Mounting Rings on 42 and 48 Frame Ring-Mounted Motors, Outside Dia 2-1/2 In, Inside Dia 1-1/2 In Hex, Thickness 1/2 In, Package Quantity 2 .
-
DAYTON Motor Supplies - Motors - Grainger Industrial Supply
• Motor Mounting Rings , Resilient Rubber with Molded Plastic Support, Replaces Mounting Rings on 42 and 48 Frame Ring-Mounted Motors, Outside Dia 2-1/2 In, Inside Dia 1-1/2 In Hex, Thickness 1/2 In, Package Quantity 2 .
Indicates content that may require registration and/or purchase.