-
Supplier: Visual Sound, Inc.
Description: Double-bolt, keyed locking front and rear doors provides security and easy access One seven-outlet insured power strip with surge-protector and 12' cord for additional peripherals Electrical system consists of UL-certified components 15' retractable 15-amp power cord reel provides
- Length: 26 inch
- Width: 44.313 inch
- Features: Industrial
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
-
Supplier: Hannay Reels
Description: Spring Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device.
- Hose / Cable Length: 65 to 75 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.66 inch
-
Supplier: Hannay Reels
Description: Manual Storage Reel Storage only. Manual rewind with hand crank permanently attached to disc.
- Hose / Cable Length: 90 to 150 ft
- Cable Length: 90 to 150 ft
- Features: Cable Reel, Reel & Cable Assembly
- Rewind: Manual / Crank
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model
- Voltage: 125 volts
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's static discharge reels are used to ground equipment operating in hazardous atmospheres. When properly clamped to the ground, the static discharge reel dissipates static electrical buildup, reducing the chances of sparking and the potential for explosion. *Nylon covered
- Hose / Cable Length: 100 ft
- Cable Length: 100 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: This new package from Reelcraft pairs our heavy industrial cord reels, the Series L 4000, with an accessory swing bracket. The result is a more efficient way to supply power and lighting. Reels may be installed in a central location and pay out cord in a 180° arc from the mounting
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 0.052362233 inch
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 5 ft
- Cable Length: 5 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
Find Suppliers by Category Top
Featured Products Top
-
protection solutions that offer physical protection to wires and cables, flexibility to bend where wiring needs to go, conduit with colored jacketing to identify critical circuitry, UL-listed and CSA-certified varieties, and halogen-free, low fire hazard solution types. Data (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
Remote Systems Design & Deployment
The reel position sensor works like a retractable tape measure. .... When the tracking cable jumped out of its pulleys, the tracking cable became jammed in the pulleys. .... The inner VPM tube position information needed by the computer was lost.
-
Belkin Retractable Hi-Speed USB 2.0 Cable USB cable - 2.6 ft | Softchoice
The Belkin Retractable USB 2.0 Cable allows you to connect USB devices to your notebook computer anywhere you go. .... The flat cable design allows the cable to wind inside the reel , eliminating loose and tangled cables.
-
Use of the Modified Light Duty Utility Arm to Perform Nuclear Waste Cleanup of Underground Waste Storage Tanks at Oak Ridge National Laboratory
The reel position sensor works like a retractable tape measure. .... When the tracking cable jumped out of its pulleys, the tracking cable became jammed in the pulleys. .... The inner VPM tube position information needed by the computer was lost.
-
SHARED TECHNOLOGY TRANSFER PROGRAM
560 Payout Tension Control System for Reel Mounted Cable 477 Pendulum Based Power Supply for Projectiles 653 Phase Control Mechanism for Wave Energy … 53 Power Frequency Electromagnetic Field Compensation System 333 Power Plant Simulation for Waterborne Vessel Computer -Assisted Design and Evaluation … Method of Operation 264 Resistive Wall Klystron Amplifier Having Grounded Drift Tube 671 Retractable , Lever Action, Scroll…
-
Suspended Solids Profiler Shop Test Report
…suspended solids concentrations The sensor range is from 5 to 100,OOppm with a resolution of 5 ppm, or 1%of reading, whichever ISgreater A stepping motor dnven cable reel controlsthe sensor location In … reading the sensorwill be retracted to the glove box .... For th~stestmg, a personal computer was connected to the SSP via an RS232 serial interface TheDATA-PRO…
-
Journal of Guidance, Control, and Dynamics > Dynamic modeling of a trailing wire towed by an orbiting aircraft
Crist7 developed the first computer simulation for the dynamics of a towed wire. .... of Grist's program has typically been limited to wire dynamics analysis during the reeling -in and reeling .... Borst et al.8 introduced the concept of fuzzy logic as a control algo- rithm to suppress the vertical oscillations of the towed cable 's lower end during orbital motion … of cable motion that included deployment, retraction , and orbiting phases of…
-
Usb Cords - Usb Cords Manufacturers, Suppliers
[ Related Keywords : 2.0 computer speakers, multimedia speaker ]. .... Ellipse ABS USB To Open Cable Retractable Cord Reel In White .
-
Automation of Wastewater Treatment Facilities - WEF MoP 21, Third Edition > Sensors
Retractable reels on an optical sensor need to be serviced periodically to ensure smooth operation. .... In a limit-switch operated system, reel failure will result in the extended cable being wrapped around … of two or three main components: a transducer (sensor), signal conditioners, and a computer and software (if…
-
Popular Products In Accessories - Big Bruin
Includes: Cable management clips, Installation guide, Keyboard not included, Mounting Hardware, Mouse pad, Wrist Rest. .... Rated: 0/10 0 Reviews Computer Accessories. .... • Retractable Phone & Ethernet Cord. .... A self retracting mechanism makes it easy to reel the cord into its small and portable storage…
-
Test and evaluation results of the /sup 252/Cf shuffler at the Savannah River Plant
Breakage of the hoist cable occurred when the winch was reeling in the attachment hook and the limit switch failed to stop the winch motor at the end of travel point. .... leaving the source in the irradiation position because it could no longer be retracted by the stepping .... Also, the computer verifies a low radiation level in the assay chamber prior to requesting the operator…
Indicates content that may require registration and/or purchase.