-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 to 16.75 inch
- Core Diameter: 7 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: Manual Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Offers manual rewind with hand crank permanently attached to disc. Internal rotary device.
- Hose / Cable Length: 90 to 150 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Cable Length: 90 to 150 ft
-
-
Supplier: Hannay Reels
Description: Spring Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device.
- Hose / Cable Length: 65 to 75 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.66 inch
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Reelcraft Industries, Inc.
Description: This new package from Reelcraft pairs our heavy industrial cord reels, the Series L 4000, with an accessory swing bracket. The result is a more efficient way to supply power and lighting. Reels may be installed in a central location and pay out cord in a 180° arc from the mounting
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 0.052362233 inch
- Cable Length: 35 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and Corrosions
- Voltage: 90 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's static discharge reels are used to ground equipment operating in hazardous atmospheres. When properly clamped to the ground, the static discharge reel dissipates static electrical buildup, reducing the chances of sparking and the potential for explosion.
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
- Rewind: Spring
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 3 ft
- Cable Length: 3 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
Find Suppliers by Category Top
Featured Products Top
-
?industry medium transmission needs Integrated Module Matched with HDMI slip ring, crane slip ring, micro through?hole slip ring, industrial cable reel slip ring; realizes gas?electric hybrid transmission (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Shopping In Cables & Adapters - Big Bruin
…years Compliant Standards: CSA, UL, VESA EDID, FCC, CEC, RoHS2 Left Connector(s): 1 x 19 pin HDMI Type A - female Right Connector(s): 1 x RapidRun optical - female Manufacturer Warranty: 3 years warranty Cable : Wall plate - HDMI Left Connector(s): 1 .... • Targus Retractable Phone & Ethernet Cord. .... A self retracting mechanism makes it easy to reel the cord into its small and portable storage…
-
Popular Products In Accessories - Big Bruin
A self retracting mechanism makes it easy to reel the cord into its small and portable storage contianer, while the couplers can be easliy stored in the unit's housing. .... Rated: 0/10 0 Reviews Cables & Adapters. .... • 2m High Speed HDMI to HDMI Micro Cable with Ethernet 6.6ft (HDMI for Audio/Video Device…
-
Usb Cords - Usb Cords Manufacturers, Suppliers
[ Related Keywords : retractable power cord reel, retractable rope reel ]. .... High Quality U2 5 PIN USB Data Sync Charging Cable Cord Line for I9100 I9000 I9220. .... Features Kensington Lock Slot Expansion Ports 2 x USB 3.0, FireWire 800, HDMI , RJ45 Thunderbolt Port…
-
62 Inch Tv - 62 Inch Tv Manufacturers, Suppliers
[ Related Keywords : Waterproof Fish Finder, 20m/66ft Camera Cable Length, Mirror Effect display function, high-definition camera Fish … / Magic Snake Hose as seen on TV Quick Detail: Type: Garden Hose Reels Place of .... [ Related Keywords : retractable garden hose, lightweight garden hose ]. .... DG-757 Full HD LCD LED Video Digital Galaxy Projector with USB HDMI TV VIDEO .
-
Handbook of Visual Display Technology
The photographs in the insets in > Fig. 2 show a typical oil retraction obtained for a group .... (b) Fully assembled 5 Â 7 matrix with cable connected Droplet-Driven Electrowetting Displays. .... 3.1 HDMI (High-Definition Multimedia Interface) .................................... .... Regular 2D movies reels could be loaded alternatively on two projectors, and they would switch over, sometimes…
-
Cable Carrier - Cable Carrier Manufacturers, Suppliers
[ Related Keywords : Cable Reel Trailer, Cable Reel Puller, Cable Conductor, Drum Carrier ]. .... cable, retraction cable with hydraulics fitted with a holding valve and a pilot check valve. .... Hdmi Cable .
-
Springer Handbook of Robotics
When applied to parallel mechanisms, a plural- ity of cables can be attached to a moving platform and driven by actuated reels mounted on the base frame. .... When climbing upward, the foot hangs its spines on the surface and then retracts passively. .... HDMI codec /HDMI con.
-
How to Diagnose and Fix Everything Electronic, Second Edition > Aces Up Your Sleeve: Tips and Tricks for Specific Circuits and Products
…and digital input, with jacks for everything from old-fashioned composite and component analog video to HDMI . .... via the sets' ATSC digital TV tuners, many of which can also tune unencrypted digital cable channels. .... the time, the rubber wheel driving the spindles (the things that turn the reels inside the cassette .... Are they retracted , with the tape not protruding from the cassette shell?
-
steel cable reel - offers from steel cable reel manufacturers, suppliers, exporters & wholesalers
reels ,table top displays,Anti-shoplifting Recoilers,mechanical recoiler, Retracting Display Cable ,Retracting Security ... .... • Hdmi Cable .
Indicates content that may require registration and/or purchase.