Products/Services for Retractable Welding Lead Reels
-
Reels - (623 companies)Reels are revolvable devices around which lengthy, continuous items such as cable, wires, paper, etc., are wrapped for transportation or storage. Reels are available as simple storage devices although more advanced styles are self-winding...TypeHose / Cable IncludedLive Connection -
Cable Reels - (231 companies)Cable reels are used for storage, unwinding, and winding of conductive cable or lifting cable. Electric cable reels have contacts for maintaining live power during winding. Cable reels are used for storage, unwinding, and winding of conductive cable... -
Hose Reels - (408 companies)Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications. Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases... -
Reelers and Dereelers - (34 companies)Reelers and Dereelers are devices used to coil on or dispense from a reel. There are many designs from simple manual devices to automated macines that control tension, backlash and speed. Reelers and dereelers manage extended segments of materials...
-
Welding Alloys - (330 companies)...dissimilar, incompatible alloys that would normally form brittle compounds. In other cases, welding should be abandoned due to non-weldability of the base metals or due to the release of toxic fumes from lead or other alloying additions... -
Lead Screws and ACME Screws - (69 companies)Description. Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured...
-
Industrial Hose - (1757 companies)Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
-
Welding, Brazing, and Soldering Equipment - (1406 companies)...in solders. Like brazing and welding, soldering typically involves the use of flux to prevent oxidation. Solder joint involving a through-hole lead and a PCB. Joints formed by soldering are reversible, meaning that used solder can be melted off...
-
Lead Acid Batteries - (389 companies)Lead acid batteries are made up of plates, lead, and lead oxide with a 35% sulfuric acid and 65% water electrolyte solution. Lead acid batteries are rechargeable batteries consisting of lead plates with a sulfuric acid/water electrolyte solution...
-
Lead, Tin, and Low Melting Alloys - (121 companies)How to Select Lead, Tin, and Low Melting Alloys. Lead, tin, and low melting alloys are non-ferrous alloys that are easily meltable with relatively low melting temperatures. They are used in the manufacture of solders, semiconductors, batteries...
Product News
-
Hannay Reels
Hannay Reels SWCR Spring Rewind Arc Welding Reels conductor electrode cable or grounding lead. Quick connection to your welder. Easy access and greaseable zerk fitting. 4-way roller assembly. Roller position must be specified. Non-sparking ratchet assembly. Declutching arbor is provided to prevent damage from reverse winding. Cable stop should be used. Applications: For arc welding... (read more)Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 2400 Manual or Power Welding Reels Hannay Reels 2400 series manual or power rewind reels handle two 1/4" through 3/8" welding hose and can hold up to 200 feet. Features: MX chain drive crank rewind or powered by a compressed air or hydraulic motor. MX rewind reels supplied with pinion brake. Power reels not supplied with brake. Standard inlets: 90 ball bearing swivel joints with 1/2" female NPT threads. Oxy/acet brass inlet adapters are available. Standard outlets: are male 9/16"-18 threads. Right hand for oxygen, left hand... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels N400 Spring Rewind Gas Welding Reels Hannay Reels N400 Spring Rewind Gas Welding Reels handle twin welding hoses between 1/4 " and 3/8. " The heavy-duty spring motor rewinds hoses quickly, without sparking. The declutching arbor prevents damage from reverse winding, and the reels are available with a number of four-way roller configurations. When ordering, the type of gas used must be specified, and a hose stop is required. Features: Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels DEF Series Reels Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are avialable in manual or power rewind reels for longer lengths up to 2" ID hose, and spring rewind retractable reels for shorter lengths up to 1" ID hose. Manual or Power Rewind Reel Features: Heavy-duty... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Southco
F6 Retractable Door Removal Hinges Southco 's F6 Retractable Door Removal Hinges provide flexible and convenient solutions for applications requiring easy door access. With multiple retractable and removable pin designs, these hinges allow tool-free door removal, simplifying installation, maintenance, and end-user access. Available in a range of sizes, constructions, and frame leaf options, F6 hinges accommodate diverse enclosure designs and enable independent installation of door and frame leaves, offering greater fabrication... (read more)Browse Hinges (industrial) Datasheets for Southco -
Hannay Reels
Hannay Reels AT1300 Portable Cable Reel The Hannay AT1300 series is a durable, industrial strength reel designed for live electric cable in a wide variety of industries. This is a portable cable reel on wheels to easily transport power where and when you need it. The AT1300 can handle 14/3 through 10/3 cord and hold up to 500 feet of cable depending on cable OD. Features: Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard. 6-foot power source lead of 10/3 cable. 15 amp, 3-prong... (read more)Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels Spray Non-Corrosive Reels and fertilizer mixes. Features: Lightweight, low-profile reels designed for hose lengths up to 500 ft. Primarily 304 SST construction, including discs, axle hub and welded frame. Non-SST components: Drum (Aluminum), Swivel Joint, Bearings (Plated). Manual (direct crank) reels include both pin lock and 3-position cam-lock drag brake. Electric rewind reels (denoted by letter 'E ' at end of model) feature plated chain/sprocket drive with guard. Standard inlet: 90 full-flow swivel, 1/2" FNPT threads... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels AT1200 Portable Hose Reel The Hannay GHAT1200 reel is specifically engineered for portable use in grounds maintenance in a wide variety of industries. Hose pickup and storage are quick and neat with the GHAT1200, which provides continuous hose flow with a swivel joint inlet, fluid hub and outlet riser. Features: Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser. Direct crank rewind and cam-lock drag brake. Removable steel handlebar. Greenhouse reel version available (specify model GHAT1200... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 1100 Series outlet: 1/2" female NPT threads. Pressures to 3,000 psi (207 bar); Temperatures from +20 F to +400 F (-7 C to +204 C). Standard 1100 model comes with rubber tires, over-sized pneumatic tires are available specify model AT1100 when ordering. Garden Hose Reel Version available (specify model GH1100); optionally available with stainless steel hub and bearings, along with a green powder coat finish - must specify when ordering. All prefix "GH " reels come standard with a 5 ' lead-in hose. Applications... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels VAC4000 Reel Hannay Reels VAC4000 series reels are designed for indsutrial sho vacuum applications. This series handles 1 1/2" ID industrial vacuum hose and can hold up to 50 feet. Features: Includes permanently attached crank handle and cam-lock drag brake. Declutching arbor to prevent damage from reverse winding. Roll-formed channel frame for heavy duty applications. Standard inlet/outlet accepts 1 1/2 " vacuum hose. Constructed of heavy duty steel. Applications: Shop vacuum needs. Car detailing. Food... (read more)Browse Hose Reels Datasheets for Hannay Reels
-
REELCRAFT Cord Reel,50 ft,10/3,SEOOW,Red - Extension Cord Reels - 2XJC5|L 5750 103 X 1 - Grainger Industrial Supply
Features a powder-coated steel with welded base and extension cord. .... • Item Retractable Cord Reel . .... • Cord Ending Flying Lead .
-
Shopping In Other - Big Bruin
…flux-cored welding for deep penetration on thicker steel or gas-shielded MIG welding on thin gauge .... Retractable Reel - 120 Lumens, 60 LEDs , Model SL-864 .
-
Deepwater Pipelaying Offshore West Africa : A Comparison Between Rigid Pipe Laying Techniques And Equipments
…for pipes in the 8-12" range is less than three minutes per weld including line up .... This has led us into the developmentof : - a system for internal pipe cleaning integrated in the "firing … modules and the installation methods (examples : additional production modules on Zafiro Producer FPSO, reels change out on … 15 metres) and consequently the mooring system will be kept operational and the thrusters made fully retractable .
-
SHARED TECHNOLOGY TRANSFER PROGRAM
…Laser Pumped Superconductive Energy Storage System 485 Laser Resistant Optical Detector Arrangement 721 Leading Edge Augmentor Wing .... 560 Payout Tension Control System for Reel Mounted Cable 477 Pendulum Based Power Supply for Projectiles 653 … Method of Operation 264 Resistive Wall Klystron Amplifier Having Grounded Drift Tube 671 Retractable , Lever Action, Scroll … Permanganate Precursor 189 Synthesis of Metal Matrix Composite 617 System for Control of Weld Arc Development 180…
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…lawless lawsuit lawyers laxness layaway layered layette layoffs layouts layover laziest leached leaches leading leaders leadoff leafing … redneck redoing redoubt redound redress reduced reduces redwing redwood reedier reefing reefers reeking reeling referee refills refined … retches retells rethink retinal retinas retinue retired retires retiree retools retorts retouch retrace retract retrain retread retreat … weekday weekend weenies weeping weepier weevils weighed weights weighty weirder weirdly weirdos welcome welding welders welfare welkins…
-
The Reeled Monodiameter Well
Welded connections, stab-in and threaded connectors have been expanded successfully in tests and as a result .... One of the requirements of the Reeled Monodiameter Well is to run a drill bit through the … eccentric bits, under-reamers and other novel drilling methods plus a related issue, expandable / retractable stabilisers. .... in theory be used for this application, but its general performance and reliability lead to other preferences.
-
SLUDGE RETRIEVAL FROM HANFORD K WEST BASIN SETTLER TANKS
The hose reel has a 3.6 meter (12 foot) pipe welded to its enclosure top allowing it to be rigged and supported above the water while the slurry suction hose remains submerged. .... 3) Providing a gear ratio that limits the ability to rapidly extend or retract the hose, thereby .... Other pump types were considered, however the following important features led to the selection of an AODD…
-
Embraer EMB-202 and EMB-203 Ipanema
All-metal safe-life fuselage frame of welded 4130 steel tube, with removable skin panels of 2024 .... Non- retractable mainwheels and tailwheel, with rubber shock-absorbers in main units. .... Integral fuel tanks in each wing leading -edge, with total capacity of 292 litres (77.1 US .... Air conditioning and four-point inertia reel shoulder harness standard.
-
Industrial and commercial applications of bistable reeled composites
…up pole" from a manufacturer of small gas sensors for inspection personnel that led to the discovery .... The small size of the retracted unit will enable easy deployment from restricted spaces. .... REELED STRUCTURES AND PIPES. .... Further work needs to be done to evaluate different methods of welding thermoplastic composites, to assess the…
Indicates content that may require registration and/or purchase.