-
Supplier: Nu-Star, Inc.
Description: The Power Tug™ is designed to promote productivity and minimal manpower by mobilizing up to 5,000 pounds with ease. Leg is equipped with an electric actuator in order to accommodate various load heights, and its mono-drive wheel with stabilizing caster enables the unit to mobilize loads over
-
Supplier: Lift Products, Inc.
Description: Free-Wheel Mode Articulated Transaxle Drive Deep cycle Maintenance-Free Batteries Anti-Skid Deck Mat Bumper Molding Powder Coated White Maximum Speed 3 mph Automatic Braking Automatic Parking Brake Flashing Reverse Mode Switch Splash Proof Electronics Release Brake Drive Inhibit
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Lift Products, Inc.
Description: drive motor 24V ZAPI travel controller Integral AGM batteries Internal 120v charger Quick disconnect power cut off Water resistant power head cover Electromagnetic brake Anti-roll back Neutral braking Cylinder has chrome plated rods Pressure compensated lowering Poly load & drive wheels Thumb
- Cart / Truck Type: Pallet Truck / Pallet Jack
-
-
Supplier: Lift Products, Inc.
Description: Automatic parking brake (Electro-mechanical) Splash proof electronics Release brake drive inhibit Charge mode drive inhibit Throttle fault inhibit On-Board battery charger Free-wheel mode Heavy duty articulated transaxle drive Two 35 amp maintenance free batteries Options Die Handling
-
Supplier: Lift Products, Inc.
Description: while the rear support casters require no effort from the operator. In addition, the tugger features a 180 degree articulating tow arm useful for pushing or pulling certain cart designs at varying angles. If articulation of the arm is not needed, it can be disabled with the supplied locking
-
Supplier: RS Components, Ltd.
Description: Blk rubber tyreSWcastor w/BR,160mm 135kg
- Load Capacity: 297.675 lbs
- Wheel Tread Width: 1.574804 inch
- Wheel Diameter: 6.299216 inch
- Height: 7.87402 inch
-
Supplier: Sugatsune America, Inc.
Description: Locks both wheel and swivel Ball bearing equipped in both swivel and wheel to provide maximum smooth movement Front rubber bumper protects from impact Large brake lever and indicator for easy operation
- Load Capacity: 220.5 lbs
- Wheel Tread Width: 3.5625 inch
- Height: 6.1875 inch
- Features: Brake, Other, Threaded Stem
-
Supplier: Sugatsune America, Inc.
Description: Heavy duty and low profile Twin wheel caster with excellent stability
- Load Capacity: 330.75 lbs
- Wheel Tread Width: 1.75 inch
- Height: 3.625 inch
- Features: Brake, Other, Threaded Stem
-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the whee
- Load Capacity: 269.76 to 674.4 lbs
- Wheel Tread Width: 1.181103 to 1.7716545 inch
- Wheel Diameter: 3.149608 to 5.905515 inch
- Height: 4.2126007 to 7.6377994 inch
-
Supplier: Sugatsune America, Inc.
Description: Caster with clean appearance Dual brake system. Can be locked on “swivel only†or “wheel and swivel†in one step. Large lock lever for swivel, and small lock lever for wheel Easy operation Works as rigid type when swivel locked for easy movability
- Load Capacity: 264.6 lbs
- Wheel Tread Width: 2.6875 inch
- Height: 7.6875 inch
- Features: Brake, Other, Threaded Stem
-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel.
- Load Capacity: 157.36 to 404.64 lbs
- Wheel Tread Width: 1.181103 to 1.7716545 inch
- Wheel Diameter: 3.149608 to 5.905515 inch
- Height: 4.2126007 to 7.6377994 inch
-
Supplier: Sugatsune America, Inc.
Description: Light & durable aluminum body construction
- Load Capacity: 110.25 lbs
- Wheel Tread Width: 1.75 inch
- Height: 2.375 inch
- Features: Brake, Other, Threaded Stem
-
Supplier: Imao-Fixtureworks
Description: Wheel Covering Nitrile rubber(NBR) Shore A83 Black Wheel Steel Zinc plated Bearing Steel(Tube) Zinc plated Polyamide(dry bearing) Bracket Steel Zinc plated
- Load Capacity: 146.12 to 517.04 lbs
- Wheel Tread Width: 0.9842525 to 1.968505 inch
- Wheel Diameter: 3.149608 to 7.87402 inch
- Height: 4.2126007 to 9.448824 inch
-
Supplier: Faultless Caster
Description: Easy maneuverability and longevity under high load situations
- Load Capacity: 2,500 lbs
- Wheel Tread Width: 3 inch
- Wheel Diameter: 8 inch
- Height: 10.5 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Use for medium heavy duty loads that are subject to frequent shock/impact
- Load Capacity: 350 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 5 inch
- Height: 6.5 inch
-
Supplier: Caster Warehouse Inc.
Description: Case hardened double ball raceway provide extra capacity & durability
- Load Capacity: 375 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.375 inch
-
Supplier: Albion Casters and Wheels
Description: except wheel are zinc plated to resist rust and corrosion Alternate or custom caster configurations available
- Load Capacity: 90 to 250 lbs
- Wheel Tread Width: 0.8125 to 1.375 inch
- Wheel Diameter: 2 to 4 inch
- Height: 2.5 to 5 inch
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 125 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 2.5 inch
- Height: 3.75 inch
-
Supplier: item America, LLC
Description: suitably robust design. Easy-to-apply lock on the trailing side Unlike Castor D125 swivel with double-brake heavy duty, the new N version allows the lock to be actuated from the trailing side. The combination of two Castors D125 swivel with double-brake and two Castors D125 swivel with
- Load Capacity: 992.25 lbs
- Wheel Tread Width: 1.574804 inch
- Wheel Diameter: 4.9212625 inch
- Height: 6.4960665 inch
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Nylon Tire Material: Polyurethane
- Load Capacity: 1,323 lbs
- Wheel Tread Width: 1.3779535 inch
- Wheel Diameter: 4.9212625 inch
- Height: 6.299216 inch
-
Supplier: Reid Supply
Description: secured with a nut threaded onto the stem. The brakes secure applications in position.Swivel Threaded Stem Caster Sets include four casters, two plain stem mounted and two with a brake. The casters have hard rubber wheels and durable zinc plated casings for smooth
- Load Capacity: 75 lbs
- Wheel Tread Width: 1.8125 inch
- Wheel Diameter: 2 inch
- Features: Brake
-
Supplier: AERO Manufacturing Company
Description: T-131A Series, Casters, 4"", urethane wheels, set of 6 with brakes
- Features: Brake
- Wheel Type: Solid Polyurethane Wheel
-
Supplier: Payson Casters, Inc.
Description: No Description Provided
- Load Capacity: 820 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.5 inch
-
Supplier: RWM Casters Company
Description: RWM’s 95 Series caster features the patented Kingpinless™ caster design. This is the design that RWM patented, and that has proven itself to be the best solution for demanding applications. This is the caster design that all others are now copying because it is simply unmatched
- Load Capacity: 670 to 20,000 lbs
- Wheel Tread Width: 2.5 to 5 inch
- Wheel Diameter: 6 to 16 inch
- Height: 8.5 to 19 inch
-
Supplier: Darcor Casters, Inc.
Description: Wheel casters for towlines, AGV's. industrial waste and scrap bins, paint booths and tool and die carts. Noise and chatter reducing design.
- Load Capacity: 1,350 to 1,800 lbs
- Wheel Tread Width: 2.25 to 2.5 inch
- Wheel Diameter: 5 to 10 inch
- Features: Brake, Other
-
Supplier: Quantum Storage Systems
Description: Stem Caster, Four Swivel ESD/Conductive 5" x 1-1/4" Casters, 2 with brake
- Load Capacity: 300 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Features: Brake
-
Supplier: Terra Universal, Inc.
Description: The casters we offer on our carts are selected specifically to provide optimal performance in the cleanroom environment. They feature smooth-profile designs to enhance cleanliness, nonmarking materials to protect cleanroom floors, and durable construction to ensure a long service life. Stem
- Load Capacity: 250 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Features: Brake, Other
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Nylon
- Wheel Diameter: 3.93701 inch
- Features: Brake
- Caster Type: Swivel Plate Caster
-
Supplier: Magnus Mobility Systems, Inc.
Description: For heavy duty applications with capacities up to 1800 lbs
- Load Capacity: 1,800 lbs
- Wheel Tread Width: 2.5 inch
- Wheel Diameter: 12 inch
- Height: 13.5 inch
-
Supplier: Caster Warehouse Inc.
Description: Case hardened double ball raceway provide extra capacity & durability
- Load Capacity: 1,000 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.5 inch
-
Supplier: Faultless Caster
Description: SS for demanding medium-heavy duty applications in corrosive environments
- Load Capacity: 700 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.25 inch
-
Supplier: Albion Casters and Wheels
Description: These precision engineered casters are designed for constant swiveling or for service where shock and impact loads might damage less rugged casters. FEATURES Top Plate Yoke Base: Precision machined from AISI 1045 drop forged steel for maximum reliability Swivel Load Bearing: 4”
- Load Capacity: 750 to 3,500 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 5 to 8 inch
- Height: 8 to 10.5 inch
-
Supplier: Foot Master Casters
Description: Foot Master® provides innovation in leveling casters, shock absorbing casters, precision casters and caster wheels. Globally recognized for their excellence and innovation in functional and general high quality casters, Foot Master® casters provide ease of
- Features: Brake, Spring Loaded, Swivel Lock
- Specialty Applications: Food Service
- Wheel Type: Plastic Wheel, Solid Polyurethane Wheel
- Caster Type: Rigid Plate Caster, Swivel Plate Caster
-
Supplier: RWM Casters Company
Description: wheel casters. This is a result of spreading the weight over a wider floor area while offering wheel differential action, resulting in less friction between the wheels and the floor, requiring less effort for the caster to swivel. Our 2-125 Series Casters are proudly made in the
- Load Capacity: 7,000 to 40,000 lbs
- Wheel Tread Width: 4 to 6 inch
- Wheel Diameter: 8 to 20 inch
- Height: 11.5 to 23.5 inch
-
Supplier: AERO Manufacturing Company
Description: T-130A Series, Casters, 4"", urethane wheels, set of 6 (2 with brakes, 4 without brakes)
- Features: Brake
- Wheel Type: Solid Polyurethane Wheel
Find Suppliers by Category Top
More Information Top
-
Clean Room Polyurethane Chair 22 32 Height from Cole-Parmer
Item number 00279RX is the reverse braking caster set.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-806] 806 - Machine Safety
…bakery slicers WAC 296-806-42528 Safeguard bakery wrapping machines WAC 296-806-42530 Provide troughs with antifriction-bearing casters WAC 296-806-42532 … dough and cross-roll brakes WAC 296-806-42538 … or tripping device on reversible dough brakes WAC 296…
-
The Research and Design of a Low Cost, All
Terrain, Mechanically Advantageous Wheelchair
for Developed Markets
8" Casters , sides lift for. .... Reverse ?, no xfer, pushrim, pushrims antirollback, 5mph Single speed, MTNTrike Invacare Mk3 Power Offroad $6,500.00 $4,500 … 36.5 30 23 UK(ENG) US MTB Disks Electric Motor Electric Motor push levers Levers disengage, Hydraulic brakes , Full sus 3 inobstacles…
-
Parkinson's Disease
Many patients benefit from the use of specialty walkers available with swivel casters , hand brakes , and a bench seat. .... Some have an added “slow down” feature and/or reverse brake mecha- nisms, especially helpful for those experiencing…
-
CHEST Journal | Article
…further deconditioning, worsening of symptoms, and reduced quality of life.1Respiratory rehabilitation programs reverse this cycle by .... While a rollator is also considered a walker with four wheels, the front two wheels typically are on swivel casters for easy maneuverability.5Rollators also are equipped with hand brakes , a basket for carrying objects, and a fold-down seat that allows…
-
Federal Register > Monday, August 1, 2011 > [76 FR 45845] Notice of Issuance of Final Determination Concerning a Certain Patient Transport Chair
The significant materials which comprise the patient transport chair include: wheels, casters , arm weldments, anti-tip weldments, swivel locks, 17 cable assemblies, a transaxle … circuit board, a control box, a key switch subassembly, and a forward/ reverse switch subassembly), an s … emergency stop switch subassembly, a horn potentiometer subassembly, a speed potentiometer subassembly, a brake cable subassembly, a…
-
New products
The stand has a lockable stor- age cabinet, electrical assembly, and 4-inch casters (two with locking brakes ). .... during presentation, including ran- dom access, forward-sequential and reverse , split-screen, image reduc- tion, on-screen…
Indicates content that may require registration and/or purchase.