-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump that can be used for diesel, oil, and water. This product is being discontinued. Usually ships within 1 - 2 business days. 12V (31-2247), Features Specifications Options Spare Parts Related Products Ideal for diesel, oil or water Reversible
- Maximum Discharge Flow: 6.8 GPM
- Features: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The
- Maximum Discharge Flow: 343.4236676 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Discharge Size: 3 inch
- Media Temperature: 14 to 176 F
-
Supplier: Reverso Pumps, Inc.
Description: Description: Impeller pump ideal for diesel, oil or water. The OP-6 is the latest version. It replaces the OP-2, OP-3, and OP-4. Usually ships within 1 business day. Features Specifications Options Spare Parts Related Products Ideal for diesel, oil, or water Reversible: Transfers hot
- Maximum Discharge Flow: 3 GPM
- Pump Type: Flexible Impeller Pumps, Positive Displacement Pumps, Self-Priming Pump
-
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The 114FD OEM pumps offer a product range for intermittent use or lighter applications. The pumps are reversible and come in 12V DC and 24V DC versions with a choice of speeds. They are extremely easy to use and are compact and stylish. 3 gear ratios for 350, 190 or 60rpm
- Maximum Discharge Flow: 0.00036984086999999996 to 0.079251615 GPM
- Discharge Size: 0.01968505 to 0.18897648 inch
- Power Source: DC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: to piston pumps, gear pumps, and other circulating pumps. Catalyst FH100 variable-speed pumps are self priming and contain no valves or seals
eliminating routine maintenance demands. Fluid contacts only the tubing, providing for contamination-free pumping in - Maximum Discharge Flow: 0.7925161500000001 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: to piston pumps, gear pumps, and other circulating pumps. Catalyst FH100 variable-speed pumps are self priming and contain no valves or seals
eliminating routine maintenance demands. Fluid contacts only the tubing, providing for contamination-free pumping in - Maximum Discharge Flow: 1.0566882 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: General Pump
Description: gears for quiet operation and extended life. Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass
- Gear Ratio: 2.3 (X : 1)
- Maximum Input Power: 6.5 HP
- Maximum Input Speed: 3,400 rpm
- Mounting Style: Flange(s)
-
Supplier: General Pump
Description: 1 to 1.9 Multiplier, 540 RPM PTO, 1 3/8? Spline Shaft, up to 10 HP Pumps (47 and 66 Series) FEATURES Fits all standard American tractor engines with 540 RPM power tackoff, 1-3/8" spline shaft. Handles pumps requiring up to 10 BHP Self-contained lubrication system. Uses 90W gear
- Gear Ratio: 1.9 (X : 1)
- Maximum Input Power: 10 HP
- Maximum Input Speed: 550 rpm
- Mounting Style: Flange(s)
-
Supplier: General Pump
Description: motor bearings and pump bearings. Self-contained lubrication system. Uses 90W gear lube for quiet, long life operation. Protects pump from failure due to gearbox oil loss. Protects gearbox from failure due to oil loss in pump. Large, helical cut, hardened steel
- Gear Ratio: 2.2 (X : 1)
- Maximum Input Power: 25 HP
- Maximum Input Speed: 3,600 rpm
- Mounting Style: Flange(s)
-
Supplier: General Pump
Description: bearings and pump bearings. Self-contained lubrication system. Uses 90W gear lube for quiet, long life operation. Protects pump from failure due to gearbox oil loss. Protects gearbox from failure due to oil loss in pump. Large, helical cut, hardened steel gears for
- Gear Ratio: 2.2 (X : 1)
- Maximum Input Power: 25 HP
- Maximum Input Speed: 3,600 rpm
- Mounting Style: Flange(s)
-
Supplier: M.H. Rhodes/Cramer Company
Description: The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights Graphic plotters Automatic teller machines Printers Medical pump and drive valves Transit ticket dispensers Card readers
- Other DC Voltage: 6 to 24 VDC
- Continuous Torque: 3.75 In-lbs
- Diameter / Width: 1.84375 inch
- Operating Temperature: 77 to 185 F
-
Description: The 108 Series offers versatile compact hydraulic power units engineered to let you put the power where you need it. Featuring an AC or DC motor, gear pump, reservoir, internal valving, load hold checks and relief valves, the 108 Series delivers an efficient, completely self-contained
- Operating Pressure: 3,495.40857 psi
- Flow: 0.75 GPM
- Power Source: Electric Motor
-
Supplier: Sinotech
Description: Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot systems Prosthetic limb drive systems High speed medical drills Cardiac pumps
- Other DC Voltage: 6 to 12 VDC
- Torque Constant: 1.255992 to 6.721752 in-oz/amp
- Other Output Power: 0.000268044076980564 to 0.0609800275130783 HP
- Continuous Current: 0.02 to 1.49 amps
-
Description: Motor • Reversible Gear Pump • Double-Acting Hydraulic Cylinder (for stroke lengths of 4, 6 and 8) • Simple Pivot Pin Mountings Technical Characteristics: • Forces up to 21.35 kN (4,800 lbf) • Pressure up to 207 bar (3,000 psi) • Speed up to 84 mm/sec (3.3 in/sec) • Meets IP 65
- Stroke or X-Axis Travel: 4 to 8 inch
- Rated Speed: 3.5 in/sec
- Rated Force: 4,800 lbs
- Actuation Type: Electrohydraulic
-
Supplier: Jet Edge
Description: and monitors delivery of the abrasive. The drive motor is a sealed reversible unit which operates on hydraulic power to propel the sprocket through the gear reducer. The sprocket follows the track and moves the cutting head along the selected path. The tracks are easily positioned
- Jet Pressure: 55,000 psi
- Abrasive Grain / Media Flow: 3 lbs/min
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Machine Mounting: Cart / Hand Truck, Portable Machine
-
Supplier: Infineon Technologies AG
Description: Fully compliant to “Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications” Revision 1.3, 2012-05-04 • Charge pump-Output for N-channel MOSFET reverse-polarity protection with integrated spread spectrum modulation feature for optimum EMC performance • Universal
- Output Voltage (Volt): 5 volts
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Main development trends in the design of gear pumps
The construction of a reversible gear pump with inside meshing is shown in Fig. 1 [2].
-
A Study of Oil Consumption on a Diesel Engine with Independently Lubricated Turbocharger
This automatic measuring equipment essentially consists of a reversible gear pump controlled by two pressure-sensitive switches, a weighing vessel placed on a strain-gauge type weighing-scale, and an electronic monitoring unit that is connected to the test managing computer.
-
Full report: Assessment and opportunity identification of energy efficient pollution prevention technologies and processes
Magnetically coupled, corrosion-resistant, reversible gear pump for C102 bleaching Switch from batch to multiple- point chlorine additions in bleaching process Bleachingemuent reduced to 15m3/ton of pulp Rate of coloration of wastes is .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8502/1/Cooper_M_Thesis_2014.pdf
It features a 245 W permanent magnet DC motor connected to a reversible gear pump and hydraulic cylinder; maximum stall force is 12.5 .
-
CR4 - Thread: Energy Loss in Vane Pump and Gear Pump
This meant the current draw was greater than what could be supplied by the power supply in the machine, so we had to revert to gear pumps .
-
Pudendal nerve terminal motor latency influences surgical outcome in treatment of rectal prolapse
Water was perfused at a rate of 0.5 ml/min, and the catheter was withdrawn 1 mm/s using a reverse geared Harvard pump system (Harvard Apparatus, Southnatick, MA).
-
Chronic effects of pelvic radiation therapy on anorectal function
The catheter was withdrawn 1 ram/second using a reverse geared Harvard pump screw system (Harvard Apparatus, South Natick, MA) while constant recordings of pressure changes in each quadrant were made on a multichannel recorder (Synetics/Polygraph; Synectics Medical Inc., Irving, TX).
-
A new concept of diesel engine fuel injection system with DDVC hydraulic actuator
Pump : Reversible type gear pump , Quantity of discharge : 5cc/rev, Rated discharge pressure: 17.5Mpa Low pressure cylinder : Singular rod type hydraulic cylinder, Inner diameter; 63mm
- http://eprints.hud.ac.uk/4851/1/DX214167.pdf
Oil flow through the gear pump was reversed to expose any bias in the system creating additional torque.- Magnetocaloric Energy Conversion
The counter current flow was managed by reversible flow direction gear pump . - http://eprints.hud.ac.uk/4851/1/DX214167.pdf
Indicates content that may require registration and/or purchase.