-
Supplier: Newark, An Avnet Company
Description: RF & HASH CHOKE, WIREWOUND, 2.5MH, AXIAL; Product Range:1535 Series; Inductance:2.5mH; DC Current Rating:160mA; DC Resistance Max:9ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.3MHz; Self Resonant Frequency Min:1.3MHz RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5MH, 5A, Inductor and Choke, Common Mode Chokes. This listing
- Inductance Range: 2,500 microH
- Inductance Tolerance: -30 to 50 (+/- %)
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MH, 25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5MH, 25A, Inductor and Choke, Common Mode Chokes. This listing
- Inductance Range: 2,500 microH
- Inductance Tolerance: -30 to 50 (+/- %)
- Operating Temperature: -40 to 125 C
- Features: Other
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MH, 12.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5MH, 12.5A, Inductor and Choke, Common Mode Chokes. This
- Inductance Range: 2,500 microH
- Operating Temperature: -55 to 105 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MH, 2.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5MH, 2.4A, Inductor and Choke, Common Mode Chokes.
- Inductance Range: 2,500 microH
- Operating Temperature: -55 to 105 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Inductors, Coils, and Chokes - Inductor, Rf Choke, 2.2Mh, 5%, 800Khz; Product Range Epcos -- 59T9558Supplier: Newark, An Avnet Company
Description: INDUCTOR, RF CHOKE, 2.2MH, 5%, 800KHZ; Product Range:B82144A LBC Series; Inductance:2.2mH; DC Current Rating:120mA; DC Resistance Max:9ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:800kHz; Case Dimensions:5.2mm x 12mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INDUCTOR, RF CHOKE, 2.2MH, 5%, 800KHZ, FULL REEL; Product Range:B82144A LBC Series; Inductance:2.2mH; DC Current Rating:120mA; DC Resistance Max:9ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:800kHz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF CHOKES, 1mH, 5%, 1.2MHZ, AXIAL; Product Range:B82144A LBC Series; Inductance:1mH; DC Current Rating:200mA; DC Resistance Max:3.8ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.2MHz; Case Dimensions:5.2mm x 12mm RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Fixed Inductors 10MH/5A FIL/CHOKE
- Inductance Range: 10,000 microH
- Inductance Tolerance: 15 (+/- %)
- DCR: 0.16 ohms
- Rated DC Current: 5,000 milliamps
-
Supplier: DigiKey
Description: 1kHz @ 110 Ohms 2 Line Common Mode Choke Through Hole 1kHz @ 17.5mH 125mA DCR 2.9Ohm (Typ)
- DCR: 2.9 ohms
- Rated DC Current: 125 milliamps
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 852572-DLW43MH201XK2L Series: DLW43 Features: 200 µH @ 100 kHz Line Common Mode Choke DCR Package: Reel - TR Family Name: DLW43MH Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct.
- Application: RF Inductor / Choke
- Features: Standard Inductor, Coil, Choke
-
Supplier: Utmel Electronic Limited
Description: Ind High Current RF Choke Bobbin Core 1.5mH 10% 1KHz Ferrite 4.5A RDL
- Inductance Range: 1,500 microH
- Inductance Tolerance: 10 (+/- %)
- DCR: 0.324 ohms
- Rated DC Current: 4,500 milliamps
-
Supplier: Win Source Electronics
Description: Horizontal, 4 PC Pad Base Product Number: DLW32MH Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.098" (2.50mm) Number of
- Inductance Range: 100.00000000000001 microH
- DCR: 3.36 ohms
- Rated DC Current: 100 milliamps
- Operating Temperature: -40 to 125 C
-
Supplier: Utmel Electronic Limited
Description: CHOKE COM MODE 0.59MH 5.60A SMD
-
Supplier: Win Source Electronics
Description: Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.049" (1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 1 µH
- Inductance Range: 1 microH
- DCR: 0.049 ohms
- Rated DC Current: 2,500 milliamps
- Operating Temperature: -55 to 125 C
-
Supplier: Utmel Electronic Limited
Description: COMMON MODE CHOKE 1MH 16A 2LN TH
- DCR: 0.0048 ohms
- Operating Temperature: -40 C
- Features: Other
- Mounting Option: Through Hole Technology (THT)
-
Supplier: Allied Electronics, Inc.
Description: CHOKE,COMMON MODE, 2.4 L(MH)@1KHZ, 0.008 OHM MAX DCR, 1500VRMS
-
Supplier: Coilcraft, Inc.
Description: Highest common mode impedance over the widest frequency range. 1250 Vrms, one minute isolation between windings. Inductance values up to 125 mH; current ratings as high as 15 Amps. UL1446 Class B (130°C) Insulation System (UL File E83628) Creepage and clearance = 3.2 mm Refer to
- Inductance Range: 2,500 microH
- DCR: 0.09 ohms
- Operating Temperature: -40 to 85 C
- Impedance Range: 28,160 ohms
-
Supplier: RS Components, Ltd.
Description: Murata DLW32MH101XT2L Common Mode Choke
- Inductance Range: 100.00000000000001 microH
- Rated DC Current: 100 milliamps
- Operating Temperature: 40 to 125 C
- Testing Frequency: 100 kHz
-
Supplier: Radwell International
Description: COMMON MODE CHOKES / FILTERS, RING CORE CHOKE, 2X1.6MH, 1.5A, SMD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ITG Electronics, Inc.
Description: 4.5mH, 10%, 636mOhm, 2.8A Max. Toroid DIP
- Inductance Range: 4,500 microH
- Inductance Tolerance: 10 (+/- %)
- DCR: 0.636 ohms
- Rated DC Current: 2,500 milliamps
-
Supplier: ASAP Semiconductor LLC
Description: INDUCTOR POWER 1200UH 0.32A SMD 1.2mH 320mA 190mA - Ferrite Core ¦15% Unshielded 5.51 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
- Inductance Range: 1,200 microH
- Inductance Tolerance: 15 (+/- %)
- Rated DC Current: 320 milliamps
- Application: General Purpose
-
Supplier: Hammond Manufacturing Company Inc.
Description: Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - D. C. mA - Induct. - D.C. Res. - No. of - Form - Length - Wt. Oz. (mH) - (ohms) - Pies - Type - 1501 - 75 10 47 2 Powdered 0.88 0.5 1504 - 125 2.5 44 4 Ceramic 1.50
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ASAP Semiconductor LLC
Description: INDUCTOR POWER 2700UH 0.2A SMD 2.7mH 200mA 130mA - Ferrite Core ¦15% Unshielded 11.29 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
- Inductance Range: 2,700.0000000000005 microH
- Inductance Tolerance: 15 (+/- %)
- Rated DC Current: 200 milliamps
- Application: General Purpose
-
Supplier: ODG (Origin Data Global)
Description: FIXED IND 10UH 2.5A 79.3MOHM SMD
- Inductance Range: 10.000000000000002 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.0793 ohms
- Rated DC Current: 2,500 milliamps
-
Supplier: RS Components, Ltd.
Description: RF-CHOKE BC 1mH 5%
- DCR: 14 ohms
- Rated DC Current: 130 milliamps
- Core Material: Ferrite
- Features: Other
-
Supplier: ASAP Semiconductor LLC
Description: INDUCTOR POWER 1500UH 0.29A SMD 1.5mH 290mA 170mA - Ferrite Core ¦15% Unshielded 7.35 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
- Inductance Range: 1,500 microH
- Inductance Tolerance: 15 (+/- %)
- Rated DC Current: 290 milliamps
- Application: General Purpose
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-01 Application: Power Type: Toroid Rating: N/A Inductance: 100 μH Saturation Current: 2 A DC Resistance Max: 81 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 18 mm Width:
- Inductance Range: 100.00000000000001 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.081 ohms
- Operating Temperature: -40 to 105 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.5A 10uH ±20% 3.1A - Power Inductors ROHS
- Inductance Range: 10.000000000000002 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.061 ohms
- Rated DC Current: 2,500 milliamps
-
Supplier: ASAP Semiconductor LLC
Description: INDUCTOR WW 1000UH 10% 1812 1mH 30mA - - Ferrite Core ¦10% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
- Inductance Range: 1,000.0000000000001 microH
- Inductance Tolerance: 10 (+/- %)
- Rated DC Current: 30 milliamps
- Application: General Purpose
-
Supplier: Powell Electronics, Inc.
Description: CHOKE 50mH @ 2A DC
- Category: Signal / RF Transformer
-
Supplier: ODG (Origin Data Global)
Description: RF Inductors - SMD 1812 1 mH Unshld 5% 0.50A 44Ohms
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 2.2 mH Saturation Current: 580 mA DC Resistance Max: 2 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole
- Inductance Range: 2,200.0000000000005 microH
- Inductance Tolerance: 10 (+/- %)
- DCR: 2 ohms
- Operating Temperature: -55 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
DLW5BTM501SQ2L’s performance at GHz frequencies and dual-channel modular design make it ideal for future-proofing high-speed communication systems such as 5G Advanced and Wi-Fi 7, where EMI suppression and space efficiency are critical. (read more)
Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics
More Information Top
-
Integrated parallel reception, excitation, and shimming (iPRES)
In addition, to prevent RF power from leaking through the extended DC loop, two inductors L2 of 2.5mH were placed as RF chokes between the DC loop and the DC power supply.
-
Secrets of RF Circuit Design , Third Edition > Using the double-balanced mixer (DBM)
The RF choke (RFC1) should be 2.5 mH in the low-HF region, 1 mH from about 10 to 30 MHz, 100 μH from 30 to 100 MHz, and 10 μH above 100 MHz.
-
Propulsion Mechanisms in a Helicon Plasma Thruster
…Resistor R1 10k ±1 Voltage Divider Resistor R2 90k ±1 Voltage Divider Resistor A3 AD629 Isolation Amplifier C3 0.1uF Ceramic Disc Capacitor L1 10 mH RF Choke VS −5V to +5V … 1 1.5 2 2.5 3 3.5 4…
-
Secrets of RF Circuit Design , Third Edition > RF amplifier and preselector circuits
Because this circuit is broadband, the output impedance load is an RF choke (L 1). .... For most HF application, L 1 can be a 1- mH choke, although for the lower end of the shortwave region and the AM broadcast band, use a 2.5 -mH choke.
-
Secrets of RF Circuit Design , Third Edition > RF components and tuned circuits
The output capacitance is not a critical issue in this specific case because I intend to use a 1- mH RF choke in order to prevent JFET oscillation. .... 2.5 .3.4.
-
Experimental Validation of Mixed Electromechanical and Electromagnetic Modeling of RF-MEMS Devices Within a Standard IC Simulation Environment
…CPWs at ports P1 and P2, respectively; ZVIA is the impedance due to the parasitic effects introduced by the gold to multimetal through vias; and LC is a choke inductor (1 mH ) used in the simulations … DC bias from the RF signal. .... a residual air gap of 200 nm has been set in the Spectre pull- in/pull-out simulations in order to fit the measured pull-out voltage of about 2.5 V.
-
Parametric oscillators and amplifiers. I
With a few volts drive the circuit operates at 2.4 kHz with a coil of 1 H wound of 30 gauge copper wire on a bobbin 2 cm diameter and 2.5 cm long. .... For example if L is an RF choke , 10 mH , the circuit operates near 150kHz.
-
Advertisement
Many have copied, few have equalled, and none have surpassed the genuine original design Millen Designed for Applictation series of midget RF Chokes . .... General Specifications: 2.5 mH , 250 mA for types 34100, 34101, 34102, 34103, 34104, and 1 mH, 300 mA for types 34105, 34106, 34107, 34108, 34109.
-
Efficient analysis and design strategies for radio frequency boards dedicated to integrity monitoring of integrated circuits using an electromagnetic/circuit c...
L is an axial RF choke with an inductance of 47 mH , an ESR of 1.5 V and a SRF of 32 MHz (Ferroperm Type 1583 RF choke ). .... −3 dB at 2.5 GHz and again we use the gradient-based optimisation tool of ADS-Momentum.
-
A 32‐channel combined RF and B0 shim array for 3T brain imaging
…C6 ¼ 27 pF, L ¼ 48 nH, LRFC ¼ 3.3 mH, LSC ¼ 1 mH ). .... RF , radio frequency. .... Because the voltage drop across the cables, chokes , and shim coil is relatively small ($1 V), most .... The shim supply assembly with all 31 boards is placed in the scanner room 2.5 meters behind where the coil sits on the patient table.
Indicates content that may require registration and/or purchase.