Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VAST STOCK CO., LIMITED
Description: RF Adapters - Between Series UMP TEST FIXTURE
- Frequency Range: 6 GHz
- Features: RF and Microwave Connector
- Connector Type: UHF / PL259
-
Supplier: CSA Group
Description: IEC 62037-4:2012 is part of the IEC 62037 series, and defines test fixtures and procedures recommended for measuring levels of passive intermodulation generated by coaxial cables. Two dynamic test methods and a static test method are defined.
-
Description: IEC 62037-4:2012 is part of the IEC 62037 series, and defines test fixtures and procedures recommended for measuring levels of passive intermodulation generated by coaxial cables. Two dynamic test methods and a static test method are defined.
-
-
Supplier: CSA Group
Description: IEC 62037-5:2013 defines test fixtures and procedures recommended for measuring levels of passive intermodulation generated by filters, typically used in wireless communication systems. The purpose is to define qualification and acceptance test methods for filters for use in low
-
Supplier: CSA Group
Description: IEC 62037-6:2013 defines test fixtures and procedures recommended for measuring levels of passive intermodulation generated by antennas, typically used in wireless communication systems. The purpose is to define qualification and acceptance test methods for antennas for use in
-
Description: IEC 62037-5:2013 defines test fixtures and procedures recommended for measuring levels of passive intermodulation generated by filters, typically used in wireless communication systems. The purpose is to define qualification and acceptance test methods for filters for use in low
-
Description: IEC 62037-6:2013 defines test fixtures and procedures recommended for measuring levels of passive intermodulation generated by antennas, typically used in wireless communication systems. The purpose is to define qualification and acceptance test methods for antennas for use in
-
Supplier: Uni-Trend US
Description: signals through complex test fixtures up to 14 GHz.
-
Description: Spotlight fixtures, (4) 250 watt Metal Halide Highhat Light Fixtures RF shielded door – (1) 4′ x 7′ Double leaf access door, low threshold Powerline filters – (1) 2×30 amp, (1) 2×100 amp Brass Ground Stud Conduit, switch, and two receptacles ANECHOIC ABSORBER – Ferrite Tile
- Parameters: Emissions, Sound
- Features: Lights, Other
- Configuration: Walk-In
-
Supplier: Richardson RFPD
Description: from a 3 V power supply. The HMC8325 exhibits excellent linearity and is optimized for E-band communications and high capacity, wireless backhaul radio systems. All data is taken with the chip in a 50 Ω test fixture connected via a 3 mil wide × 0.5 mil thick × 7 mil long ribbon on each
- Frequency Range: 71,000 to 86,000 MHz
- Maximum Gain: 21 dB
- Output Power( P1dB): 13 dBm
- Noise Figure: 3.6 dB
-
Supplier: Richardson RFPD
Description: radio systems. All data is taken with the chip in a 50 Ω test fixture connected via a 3 mil wide × 0.5 mil thick × 7 mil long ribbon on each port.
- Frequency Range: 81,000 to 86,000 MHz
- Maximum Gain: 22 dB
- Output Power( P1dB): 20 dBm
- Output Intercept Point (IP3): 27.5 dBm
-
Supplier: ValueTronics International, Inc.
Description: amplifiers, isolators, circulators, switches, and other sophisticated elements. VNA Master also serves in new high technology applications such as radome/dielectric tests in the field. Its VNA error-correction functions vital to innovative test fixtures for dielectrics,
- Frequency Range: 20,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
Find Suppliers by Category Top
Featured Products Top
-
more about our RF & Microwave testing capabilities, contact your local sales representative. (read more)
Browse RF MOSFET Transistors Datasheets for Richardson RFPD -
RFOCS™ - RF & Microwave Site Components RFOCS™ (Radio Frequency and Optical Components and Systems) is a world class vendor of test grade RF components and microwave components. Their high quality and (read more)
Browse RF Attenuators Datasheets for NWS -
geographic locations to provide one-on-one support for new designs in many of the most popular applications. Our engineers can provide reference designs, test prototypes and assemblies and develop the highest quality RF and microwave solutions. Our design assistance also includes (read more)
Browse Electrical and Electronic Design Services Datasheets for Richardson RFPD -
High-Frequency, Low-Loss RF Cables Our Low-Loss High-Frequency flexible cables are the preferred choice over standard cable types. With improved power handling, low VSWR, and high frequency capabilities, the Low-Loss cables can be made to your specified length and delivered (read more)
Browse Cable Assemblies Datasheets for A.H. Systems Inc. -
The Anritsu MG362x1A Rubidium Signal Generator delivers exceptionally stable, low-phase-noise signals from 9 kHz to 70 GHz. Featuring rubidium atomic clock technology, it ensures precise frequency accuracy and stability, which is critical for advanced testing environments. The generator boasts (read more)
Browse Signal Generators Datasheets for Anritsu Company -
modulation testing, radar signal simulation, and electronic warfare applications. Research and Development: Enables precision signal generation for academic and industrial R&D in RF/microwave engineering. Field Maintenance: Portable design supports on-site calibration (read more)
Browse Signal Generators Datasheets for kTB Solutions -
Corech CSG9K40GA supports pulse modulation for RF and microwave test applications where engineers need controlled pulsed signal output. The instrument provides internal and external pulse modulation support, making it suitable for receiver evaluation, gated RF testing (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech CSG9K20GA is designed for RF and microwave measurements where unwanted spectral components can reduce confidence in the test result. Its low non-harmonic spurious performance (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech CAMS9K20G provides 9 kHz to 20 GHz frequency coverage for RF and microwave test applications that require rapid changes between frequency points. The signal generator (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Youtube ABOUT WERBEL MICROWAVE Since 2014, Werbel Microwave has designed and produced high performance radio frequency components for defense, commercial, test and measurement applications. Werbel Microwave offers COTS and custom designed microwave components. (read more)
Browse Datasheets for Werbel Microwave LLC
Conduct Research Top
-
Microwave Material Measurements Without Cables
Measuring the performance of microwave materials requires a test apparatus that includes a measurement fixture and a microwave analyzer, which are usually connected with microwave or radio frequency (RF) cables. These RF cables are the bane of many measurement scenarios and can be a significant
-
Selection Guide for Conducted Immunity Testing
Conducted Immunity (CI) systems require many accessories to meet specific test objectives. The following is an overview and selection guide of AR RF/Microwave Instrumentation's test fixtures which contain the necessary components to perform Bulk Current Injection testing to various IEC, Military
-
M542: Electrical Characterizations of Packages for use with GaAs MMIC Amplifiers
A test methodology will be presented which combines the advantage of on-wafer RF probing with a TRL calibration to create a completely de-embeddable, novel "test fixture" capable of electrically characterizing most any style package or device. This scheme has been used to characterize many
More Information Top
-
Direct Characterization of Non-Insertable Microwave Test Fixtures for Packaged MMICs
These RF / Microwave test fixtures are hybrid structures constructed of a mix of coaxial connectors, microstrip or coplanar waveguide transmission lines, or a combination of the above in addition to DC connections.
-
Diablo Completes Acquisition Of Test Fixture Specialist Inter-Continental Microwave
Minden, NV -- Diablo Industries, a supplier of thin-film solutions to the electronics industry, announced it has completed its acquisition of Inter-Continental Microwave (ICM), a company specializing in the design and manufacture of RF and microwave test fixtures .
-
MTT-S 2006: Notes From The Exhibition Floor -- Part 2
The big news for Diablo at the show was its acquisition of Inter-Continental Microwave, a company that specializes in the design and manufacture of RF and microwave test fixtures , non-coaxial calibration standards, and automatic device handling systems.
-
Motivations towards BIST and DfT for embedded charge-pump phase-locked loop frequency synthesisers
…C., Herman, H., and Amp, INC.: ‘Analyze the cause of signal jitter in passive structures’, EDN, 8 Oct. 1998, 43, pp. 143–154, www.ednmag.com (active September 2003) 3 Wartenburg, S.: ‘ RF test fixture basics’, Microwave J. Euro-Global Ed…
-
Compact VCSEL module with butt-coupled fibre for efficient modelocking
Modelocking: For modelocking experiments the laser chip is mounted in a broadband 50R microwave test fixture and the DC and RF components of the drive signal are combined in a bias tee.
-
Enhanced polarisation self-switching in a vertical-cavity surface-emitting laser by gain saturation of transverse modes
Modelocking: For modelocking experiments the laser chip is mounted in a broadband 50R microwave test fixture and the DC and RF components of the drive signal are combined in a bias tee.
-
R&D in Latin America: RF and Microwave Research in Latin America
CICESE’s RF / Microwave Group has expertise on test fixture design [10] to test and measure FET devices as well as on accurate microwave and millimeter wave measurement techniques for active device character- ization [11], [12] and model parameter extraction.
-
20 GHz active mode-locking of a 1.55 ¿m InGaAsP laser
The laser chip is mounted in a broadband 50 Q microwave test fixture , and the DC and RF components of the drive signal are combined in a bias tee.
-
Shunt-inductance-coupled waveguide filters with expanded second stopband
The laser chip is mounted in a broadband 50 Q microwave test fixture , and the DC and RF components of the drive signal are combined in a bias tee.
-
Propagation constant determination in microwave fixture de-embedding procedure
S. E. Rosenbaum et al., “A calibration method for deembedding a microwave test fixture ,” in. 27th Automatic RF Tech. Conf. Dig., 1986, pp. 148-158.
Indicates content that may require registration and/or purchase.