-
Supplier: UIY Inc.
Description: 2100 to 2180MHz –Band Stop Filter
- Frequency (Fc): 2,100 to 2,180 MHz
- Bandwidth: 5,000,000 kHz
- Insertion Loss: 1.5 dB
- VSWR: 2 :1
-
Supplier: Anatech Electronics, Inc.
Description: Notch Filter
- Frequency (Fc): 816 MHz
- Bandwidth: 18,000 kHz
- Filter Type: Band Reject
-
Supplier: Anatech Electronics, Inc.
Description: GSM Notch Filter
- Frequency (Fc): 432 MHz
- Bandwidth: 705,000 kHz
- Filter Type: Band Reject
-
-
Supplier: Anatech Electronics, Inc.
Description: 8600 MHz Notch Filter
- Frequency (Fc): 8,350 to 8,850 MHz
- VSWR: 1.8 :1
- Filter Type: Band Reject
-
Supplier: Anatech Electronics, Inc.
Description: 343 MHz Notch Filter
- Frequency (Fc): 343 MHz
- Bandwidth: 4,000 kHz
- Filter Type: Band Reject
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology offers Series QNF Band-Reject and Notch Filters at any rejection frequency in the 18-185 GHz range. The performance of these filters is custom-tailored to suit the specific attenuation need of the application. The insertion loss depends on the separation
- Operating Frequency Range: 18 to 185 GHz
- Profile: Rectangular
- Component Type: Waveguide Filters
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 1176.000 (MHz) Bandwidth: (MHz) Poles: 3 Mount: SMT Length: 0.570 (in) Width: 0.500 (in) Height: 0.196 (in) Low Cost GPS Notch filter. The filter rejectshe L5 GPS band from 1163.5 MHz - 1188.5 MHz by 30dBc and passes frequencies from 200 MHz -
- Filter Type: Bandpass
-
Supplier: SAE International
Description: The radio frequency (RF) filter is a well-known technique that has been used in communication systems for a long time. It is able to limit the selected band from receiving signals or transmitting signals. The filter can be a low-pass filter, high-pass filter,
-
Supplier: Smiths Interconnect, a Molex company
Description: Miniature discrete component filters are available from HF to X-band and are designed to give optimal performance where small size is critical. Electrical and mechanical requirements for each design are computer-generated, taking into consideration realizable “Q” and environmental conditions,
- Filter Type: Bandpass, Low Pass
-
Supplier: DigiKey
Description: 1.227 GHZ SMD NOTCH FILTER
- Frequency (Fc): 1,227 MHz
- Bandwidth: 500,000 kHz
- Insertion Loss: 1.5 dB
- Filter Technology: Passive Filter
-
Supplier: Spectrum Microwave
Description: multi-channel switched filters. Additional features may include: RF Input Power Limiting, Video Filtering, BITE Oscillators, Notch Filters, Channel-to-Channel Amplitude Matching, Coupled Detectors, Flat Group Delay Filters, Laser Seal for Harsh Environments
- Frequency (Fc): 10,000 MHz
- Bandwidth: 2,000,000 kHz
- Package Type: Connectorized
- Features: Other
-
Supplier: Networks International Corporation
Description: LC Designs - DC to 6000 MHz- Crystal Bandpass Designs - DC to 250 MHz - Low Passband Loss, High Notch Rejection- Military, Space, Commercial Applications- Custom Designs AvailableNIC manufactures both Crystal and LC Notch or Band Reject filters for Military, Space and Commercial
- Filter Type: Band Reject
-
Supplier: Smiths Interconnect, a Molex company
Description: low weight and low cost enable SWaP-C requirements to be met in airborne and field-deployable systems. A low ripple Chebyshev transfer function is standard; other transfer characteristics can be provided as well as custom tailoring of the filter skirts. Our extensive library of filter
- Filter Design: Ceramic Filter
-
Supplier: Fairview Microwave Inc.
Description: SBRF-1000-2000-01-N tunable band reject filter (also called a band-stop filter or notch filter in narrow stopband) from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band reject
- Frequency (Fc): 1,000 to 2,000 MHz
- VSWR: 1.5 :1
- Filter Type: Band Reject
- Connector: Type N
-
Supplier: Fairview Microwave Inc.
Description: SBRF-0100-0200-01-N tunable band reject filter (also called a band-stop filter or notch filter in narrow stopband) from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band reject
- Frequency (Fc): 100 to 200 MHz
- VSWR: 1.5 :1
- Filter Type: Band Reject
- Connector: Type N
-
Supplier: Fairview Microwave Inc.
Description: SBRF-0200-0400-01-N tunable band reject filter (also called a band-stop filter or notch filter in narrow stopband) from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band reject
- Frequency (Fc): 200 to 400 MHz
- VSWR: 1.5 :1
- Filter Type: Band Reject
- Connector: Type N
-
Supplier: Fairview Microwave Inc.
Description: SBRF-0500-1000-01-N tunable band reject filter (also called a band-stop filter or notch filter in narrow stopband) from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band reject
- Frequency (Fc): 500 to 1,000 MHz
- VSWR: 1.5 :1
- Filter Type: Band Reject
- Connector: Type N
-
Supplier: Skyworks Solutions, Inc.
Description: GPS/GNSS Pre-Filter + LNA Front-End Module with B13 Notch
- Frequency Range: 1,565 to 1,606 MHz
- Minimum Gain: 14 dB
- Maximum Gain: 14 dB
- Minimum Operating Voltage: 1.8 volts
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-SF(1210/20)-2026S is a cavity notch filter. The pass band is DC-1190MHz and 1230-4500MHz.lt has excellent rejection ≥40dB@1200-1220MHz. It has a maximum insertion loss of 1.8dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical
- Frequency (Fc): 0 to 4,500 MHz
- Insertion Loss: 1.8 dB
- Filter Type: Band Reject
- Features: Other
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-SF(8425/50)-2096S is a cavity notch filter. The pass band is 8300-8375MHz and 8475-8500MHz.lt has excellent rejection ≥30dB@8400-8450MHz. It has a maximum insertion loss of 2.5dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical
- Frequency (Fc): 8,300 to 8,500 MHz
- Insertion Loss: 2.5 dB
- Filter Type: Band Reject
- Features: Other
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-SF(2060/42)-2245N is a cavity notch filter. The pass band is 1000-2000MHz and 2110-2556MHz.lt has excellent rejection ≥80dB@2039-2081MHz. It has a maximum insertion loss of 1.0dB. The filter has N-Female connectors. Key Electrical Specifications Key Electrical
- Frequency (Fc): 1,000 to 2,556 MHz
- Insertion Loss: 1 dB
- Filter Type: Band Reject
- Features: Other
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-SF(2300/50)-1881S is a cavity notch filter. The pass band is DC-2225MHz and 2375-6000MHz.lt has excellent rejection ≥50dB@2275-2325MHz. It has a maximum insertion loss of 1.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical
- Frequency (Fc): 0 to 6,000 MHz
- Insertion Loss: 1 dB
- Filter Type: Band Reject
- Features: Other
-
Supplier: Richardson RFPD
Description: gain, a high 1 dB input compression point (IP1dB), and a superior noise figure (NF). The pre-filter provides the low in-band insertion loss and integrated notch filtering for excellent rejections of the cellular, PCS, and WLAN frequency bands. The SKY65723-11 uses surface-mount
- Supply Voltage: 1.8 V
- Device Type: Front End
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2611T is a complete 802.11 b/g/n WLAN RF front-end module comprising a port suitable for Bluetooth® signals. The device provides all the functionality of the power amplifier, power detector, filter, switch, low noise amplifier (LNA), 2170 MHz notch filtering and associated
- Frequency Range: 2,400 to 2,500 MHz
- Applications: Mobile / Wireless Systems
- Features: Other
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Skyworks Solutions, Inc.
Description: production yield. The device integrates the inter-stage match, a temperature compensated, load insensitive power detector with 20dB of dynamic range, a 3.8GHz notch filter, a T/R switch and an RX balun. For wireless LAN applications, the device meets the requirements of IEEE802.11a and
- Frequency Range: 4,900 to 5,850 MHz
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2575 MHZ CAVITY BANDSTOP/NOTCH F / 2.575GHz Center Frequency Band Stop RF Filter (Radio Frequency) 50MHz Bandwidth 2.2dB Module, SMA Connectors Product overview: AE2575NS2184 from Anatech Electronics Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane,
Find Suppliers by Category Top
Featured Products Top
-
are silver plated for low RF resistivity, in order to achieve low insertion loss and high selectivity. The Waveguide Notch filter size depends on performance requirements, frequency of operation, RF power handling, insertion loss, and number of sections. Anatech Electonics uses the best topology (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
LinkedIn Anatech Electronics, Manufacturer of RF filters and RF products Anatech Electronics, Inc., is a (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
YouTube LinkedIn Anatech Electronics, Manufacturer of RF filters and RF products (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
YouTube LinkedIn Anatech Electronics, Manufacturer of RF filters and RF (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
LinkedIn Anatech Electronics, Manufacturer of RF filters and RF products Anatech Electronics, Inc., is a (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
Anatech Electronics, Manufacturer of RF filters and RF products Anatech Electronics, Inc., is a privately-held, ISO (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Anatech Electronics, Manufacturer of RF filters and RF products Anatech Electronics, Inc., is a privately-held, (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
band pass filters. Each technology has its own advantages, and disadvantages as discribed in our RF filters design guideline . The technology chosen will depend on the electrical (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
our RF filters design guideline . The technology chosen will depend on the electrical and mechanical requirements, such as power handling, Insertion Loss, Bandwidth, selectivity (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
. Anatech Electronics also offers Ceramic band pass filters in connectorized packages with N-type, SMA, TNC, or BNC type connectors, and other standard RF connectors. Anatech Electronics has an extensive database of ceramic band pass filters (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
A wide-band RF front-end with linear active notch filter for GSM inter-operability
To overcome these problems, an RF front end with the integrated RF notch filter using the highly linear active inductor is suggested in this work.
-
http://waset.org/publications/17182/wideband-tunable-rf-filters-for-channel-selection-in-crowded-spectral-bands
For an RF notch filter , the parallel LC tank is used the frequency dependent load.
-
A fully integrated 3–5 GHz UWB RF transceiver for WBAN applications
For the rejection of the undesired interferers below 2.4 GHz, the tunable RF notch filter is integrated and the measured sensitivity shows 10 dB improvement of the sensitivity coexistent with the -30 dBm / 2.4 GHz interference.
-
A wide-band RF front-end with linear active notch filter for mobile TV applications
Therefore, a tunable RF notch filter with the active inductor is adopted to reject the strong interferer such as the undesired GSM signal around 900MHz.
-
Novel approach to RF photonic signal processing using an ultrafast laser comb modulated by traveling-wave tunable filters
The resolution of the RF notch filter is determined by the resolution of the optical notch filter.
-
An improved wide-dynamic range tunable RF interference suppression notch filter
Tunable RF Notch Filter off-chip inductors .
-
2004 Index
Novel all-optical RF notch filters with equivalent negative tap response; PTL May 04 1370-1372 Chan, E.H.W., and R.A. Minasian.
-
Ultra Wideband
An RF notch filter in the receiver is implemented to suppress known interferers at the 5 GHz ISM bands [14].
-
Effect of shape of patterns on the performance of microstrip photonic band‐gap filters
A TUNABLE PHOTONIC RF NOTCH FILTER BASED ON OPTO-VLSI TECHNOLOGY .
-
A microphotonic transversal RF signal processor with no laser‐coherence noise
For the conventional photonic RF notch filter shown in Figure 1, the output field Eout(t) can be expressed as .
Indicates content that may require registration and/or purchase.