-
Supplier: AlphaLab, Inc.
Description: This is an extremely sensitive meter which can accurately measure RF background even in rural areas far from any transmitters. The meter reads true power density directly on the display. Unlike other low-cost field strength meters, this meter's
- Options & Features: Battery Powered
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: ValueTronics International, Inc.
Description: Cellular, Microwave, Radio Link, and Radiobroadcast Transmitters Verification and calibration of test equipment and systems Capable, Compact Power Sensors/Meters The PSM3000, PSM4000, and PSM5000 Series are compact power sensors/meters that deliver fast, accurate
- Frequency Range: 8,000 MHz
-
Supplier: ValueTronics International, Inc.
Description: costs and heat generation The ESS is a high power Constant Voltage, Constant Current Programmable DC power supply. Since its introduction in 1995, the ESS has evolved into one of the most reliable, compact, high performance power supplies available. It features a pulse-by-pulse
- DC Output Power: 10,000.000000000002 watts
- Type: DC Power Supply
-
-
Description: The ESS is a high power Constant Voltage, Constant Current Programmable DC power supply. Since its introduction in 1995, the ESS has evolved into one of the most reliable, compact, high performance power supplies available. It features a pulse-by-pulse current limit which
- DC Output Voltage: 0 to 600 volts
- DC Output Current: 0 to 1,000 amps
- DC Output Power: 10,000.000000000002 to 15,000 watts
- Type: DC Power Supply, Programmable Power Supply
-
Supplier: Anaren, Inc.
Description: short-range, high-throughput applications or situations requiring a high density of nodes. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Power: AIR module power levels are dependent on the application, desired through-put rate, transmission
- Operating Frequency: 2,400 to 2,483.5 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
- Device Type: Transmitter Only
-
Supplier: Cisco
Description: pad-mount and pole-mount cabinet installations. Range Extender Platforms- IR529 These platforms provide range extension functionality to enhance the reliability of the RF mesh by adding multiple paths and battery backed-up nodes. They also enable RF mesh connectivity in case of low-end
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: ValueTronics International, Inc.
Description: capabilities of a power meter and spectrum analyzer in a single instrument Operation in both 2.4 GHz and 5 GHz bands Baseband analog I/O facilitates product debugging (IQview) High-performance VSA Wide bandwidth (60 MHz) Capture-Once Measure-All operation High-performance VSG
-
Supplier: ValueTronics International, Inc.
Description: power line cycles (PLCs) or 8.3 μs for 60 Hz power lines (10 μs for 50 Hz power lines). To analyze transient signals, use the DAQ6510’s digitizing function to sample a voltage or current waveform at up to 1M sample/s. Monitor Any Temperature Range and Select Optimal Accuracy
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
LadyBug Technologies’ LB479A thermally stable Pulse Sensor utilizes patented technology to deliver no drift, high accuracy statistical pulse information along with average power. No user zeroing is required. The USB Sensor offers frequency coverage from 10 MHz to 8 GHz (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
Selecting the best connector for your power sensor Customers may select one of several connector types for most LadyBug sensors. This often allows the sensor to be placed directly on the customer’s DUT, increasing measurement accuracy by eliminating adaptors (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
as well as service. The sensor features exceptionally fast measurement speed, a broad dynamic range, and is shipped with LadyBug’s feature-rich Power Meter Application and Pulse Profiling Application. Recommended for average power measurement, peak, and pulse measurements within the sensor's 10 MHz video bandwidth. (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
LB5900 Series SPI & I2C General Information LadyBug LB5900 series USB power sensors with option SPI are capable of operation through SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit). The option adds capability and a cable that extends out of the (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
features like MESH networking used in utility metering. BLE defines both minimum and maximum output power levels (−20 dBm to +20 dBm) and introduces multiple Physical Layer (PHY) options for range and data rate flexibility. Understanding these fundamental distinctions in design objectives and power (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
LadyBug's engineering and product development for its RF power sensors set a benchmark for accurate and reliable power measurement across frequencies up to 75 GHz. Combining precision, robust design, and affordability, these sensors cater to a wide spectrum of needs, including manufacturing test (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
Miniature Strip-Connectors Designed for Rugged Circuit Density Robust circuit board interconnects increase capabilities and mobile performance Robert Stanton, Director of Technology - Omnetics Connector Corporation High density (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Mass flow rate Volumetric flow rate Temperature Pressure Fluid density Low-cost alternative to Coriolis meters for large pipes and ducts Easy single-point installation; hot tap and hot tap retractor available Sensors located (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, has expanded its MobilePower™ product family with the MPW Wheel Drive. The MPW Wheel Drive features a high torque-density brushless DC motor with a heavy duty integrated planetary gearbox (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
SD2943W is designed for professional applications including 50 V HF, VHF, UHF, and industrial ISM power amplifiers up to 150 MHz, bringing the essential capabilities of a power MOSFET into one clearly defined orderable device. Engineers can use its device (gold-metallized N-channel RF power (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Cell phone electromagnetic field radiations affect rhizogenesis through impairment of biochemical processes
It was measured with the help of a RF Power Density Meter (Orgone Biophys- ical Research Laboratory, Inc., USA).
-
Hydration status measurement by radio frequency absorptiometry in young athletes—a new method and preliminary resultsUS and International Patents pending.
In the experiment conducted, the power density at the wrist was ∼1 µm W cm−2 , (determined by a Wandel & Golterman EMR 300 RF power density meter , under valid calibration), which is approximately .
-
Electromagnetic Field Standards and Exposure Systems
Bostroem R., Mild K.H., Nilson G., ‘‘Calibration of Commercial Power Density Meters at RF and Microwave Frequencies,’’ IEEE Trans.
-
Patty's Industrial Hygiene 4-Volume Set 6th Edition
R. Bostrom, K. Hansson Mild, and G. Nilsson, Calibration of Commercial Power Density Meters at RF and Microwave Frequencies,” IEEE Trans Instrum. Meas.
-
1986 Index IEEE Transactions on Instrumentation and Measurement vol. IM-35
Calibration of commercial power density meters at RF and microwave frequencies; T-IMJun 86111-115 Bottreau, Andre Marie, see Bose, Tapan K., T-IMMar 86 56-60 Boucher, Alain, see Boutin, Noel, T-IMDec 86566--570 Boutin, Noel, and Alain Boucher.
-
EMF meters & dogmas
R. Bostroem, K.H.Mild, G. Nilsson – Calibration of commercial power density meters at RF and microwave frequencies, IEEE Trans. vol.
-
EMF meters for surveying purposes calibration and validation
R. Bostroem, K. H. Mild, G. Nilsson, Calibration of commercial power density meters at RF and microwave frequecies, IEEE Trans.
-
Electrical Information and Mechatronics and Applications
The radiant power densities around RF MFCG 10 meters 50 meters 100 meters away are given.
-
VI. ICRF Heating
Another parameter that may be relevant because of its influence on the RF ponderomotive force on the plasma in front of the antenna is the RF power density in watts per square meter .
-
Heat stress due to RF radiation
… RF radiation; presently 10 mW/cm2 fornormal environments td=dry-bulb thermometer reading, “C t, =Vernon globe thermometer reading, “C t,= wet-bulb thermometer reading, “C THI =Thorn’s temperature-humidity index V= air velocity, in meters /min W= RF power density , in mW/cm2.
Indicates content that may require registration and/or purchase.