Products/Services for RF Power Splitter SuRFace Mount
-
SMT Manufacturing Equipment - (144 companies)SMT manufacturing equipment is used to populate printed circuit boards (PCB) that use surface mount technology (SMT). This includes soldering machines, ovens, component placement, paste depositors and screens, and stencils. SMT manufacturing... -
RF Power Dividers and RF Power Combiners - (334 companies)...available. Types. There are three main types of RF power dividers and RF power combiners: 0 o, 90 o hybrid, and 180 o hybrid. Zero-degree RF dividers split an input signal into two or more output signals that are theoretically equal in both amplitude... -
RF Amplifiers - (611 companies)...when selecting RF amplifiers. Package Type. Surface mount technology (SMT). Flat pack. Through hole technology (THT). Connectorized. Waveguide assemblies. Connector Type. BNC. MCX. Mini UHF. MMCX. SMA. SMB. SMP. TNC. Type F. Type N. UHF. 1.6 / 5.6... -
RF Isolators and RF Circulators - (181 companies)...are designed for use with a waveguide. RF isolators and RF circulators that contain magnets are not designed for mounting near ferrous materials because the close proximity of metals such as iron can change the frequency response. Specifications... -
RF Couplers - (337 companies)...of the energy passes through. Any other value indicates that a portion of the energy is reflected. Other performance specifications for RF couplers include frequency range, return loss, and reflected power. Mounting Styles. There are several mounting... -
RF Phase Shifters - (121 companies)...that can be applied to RF phase shifters without causing excessive heating. Mounting Styles. There are several mounting styles for RF phase shifters. Surface mount technology (SMT) adds components to a printed circuit board (PCB) by soldering...
-
RF Diplexers, Duplexers, and Multiplexers - (241 companies)...frequency to share one common antenna with a minimum of interaction and degradation of the different RF signals. Choices for Package Types. Choices for package types for diplexers and duplexers, RF, include surface mount, flat pack, through hole or plug-in...
-
I/Q Modulators and I/Q Demodulators - (91 companies)...are mixed with local oscillators that are 90 o apart in phase. The outputs of the two mixers are vectorially combined in a 0 o combiner. I/Q demodulators - In an I/Q demodulator, the RF signal is applied to 0 o Splitter (hybrid) and the resulting...
-
Antennas - (1287 companies)...for auditory, visual, or data output. There are essentially two types of antenna constructions: omnidirectional and directional. Omnidirectional antennas radiate RF uniformly in all directions, with the power decreasing at elevations above or below...
-
Current Sense Transformers - (125 companies)...or hipot level is the maximum voltage that can be applied to current sense transformers without breaking the winding of the transformer or the dielectric. There are many package types and packing methods for current sense transformers. Surface mount...
Product News
-
A.H. Systems Inc.
Split Type Clamp-on Design Current Probe BCP-615 current traveling through the probe window area. For ease and convenience of performing conducted measurements, all of our current probes utilize the split type clamp-on design. Small and lightweight, each Current Probe is manufactured to exacting standards, thus insuring repeatable performance. Recommended for RTCA DO-160E/F section 20. View a comparison of the specifications for our RF current probes. Current Probes 20 Hz - 500 MHz. Current Probes are designed to be used in the process... (read more)Browse Current Sensors Datasheets for A.H. Systems Inc. -
Marki Microwave LLC
Surface Mount Broadband Balun Surface Mount Broadband Balun. An RF/microwave balun (or transformer) is a device that takes an input signal at a given input impedance and outputs the same signal, and an inverted version of that signal, at some output impedance. Our surface mount baluns are an excellent choice for analog to digital converters, digital to analog converters, samplers, balanced receivers, mixers, clock distribution, and general signal integrity applications. Our BAL series of 1:2 transmission line transformer... (read more)Browse Data Baluns Datasheets for Marki Microwave LLC -
5o.com
Surface Mount Isolator this isolator, system designers can significantly enhance equipment reliability, extend power amplifier lifespan, and ensure stable operation in harsh environments. Its surface mount package is compatible with automated production, greatly improving production efficiency, while the circular compact structure ( 36 x11mm) saves valuable board space. Whether in civilian communication base stations or military communication equipment, the 5o04360 provides reliable protection for your critical RF... (read more) -
5o.com
2.0~8.0GHz 4 Way Power Divider RF Power Splitter High performance 2.0~8.0 GHz 4 way RF power divider & power splitter features stable performance, low VSWR, excellent power handling and compact structure, widely applied in base station, satellite communication, radar and microwave signal splitting projects. Model number:5o339452028NK. Frequency Range:2.0~8.0GHz. Insertion Loss:2.0(Split 6dB). Isolation:15dB. VSWR Input:1.6. VSWR Output:1.5. Phase Unbalance: +-8?. Amplitude Unbalance: +-0.8dB. Connector Type: N Female. Dimension:94*52*18mm (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
5o.com
5o14150880960 SMT Surface Mount Circulator In mobile communication, satellite communication and RF power?amplifier modules, reflected power caused by antenna?load mismatch flows back into amplifier circuits, which may lead to unstable PA operation or permanent component damage. Featuring ferrite non?reciprocal characteristics, SMT surface?mount circulators govern RF signal flow and isolate transmit?receive channels. They act as vital passive components for power?amplifier protection within high?density RF modules. 5o.com surface?mount... (read more) -
Knowles
Surface Mount Attenuator FEATURES. ? Small Size: 0.080 x 0.065 x 0.012 in. ? (2.03 x 1.65 x 0.30 mm). ? Surface Mount Device (SMD). ? Flat frequency response. ? Excellent attenuation accuracy. ? Operating Temp: -55 C to +125 C. ? 50? Matched RF Inputs/Outputs. ? MSL 1. ? Not ESD Sensitive. APPLICATIONS. ? Radar. ? Communications Systems. ? Transmit/Receive (T/R) Modules. ? Electronically Steered Phased Array Antennas (ESAs). ? Test and Measurement (read more)Browse Thin Film Materials Datasheets for Knowles -
Isabellenhutte USA
SURFACE MOUNT ASSEMBLY SURFACE MOUNT ASSEMBLY. Our products set new standards for low-ohmic resistors, becoming the global benchmark in this field. Our physically optimized current sensors ( "shunts ") provide a range of unique benefits: Retain specified tolerances over the entire temperature range. Retain specified tolerances under full power load. Retain specified tolerances throughout the entire operating life cycle. PRECISION & POWER RESISTORS. When you can 't afford to take chances --take charge. When you... (read more)Browse Shunt Resistors Datasheets for Isabellenhutte USA -
Werbel Microwave LLC
Active Splitters overcome the loss of the splitter and associated cabling. The product is versatile in that it allows for two power supply options: 120VAC wall adapter (provided) for benchtop use, or 5VDC direct connection by feedthrough for permanent installations into chassis or rack mount systems. Manufactured in the USA. Additional information. Weight. 17 oz. Dimensions. 3.98 x 7.75 x 0.75 in. Packaging. Individual. Part Status. Active. Package/Enclosure. Connectorized Module. RoHS Status. ROHS3 Compliant... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
Marki Microwave LLC
Product Catalog: Surface Mount & Bare Die For more than 30 years, Marki Microwave has pushed the boundaries of RF and microwave performance through a portfolio of industry-leading, high-frequency components. Founded in 1991 with a mission to build the industry's best mixers, the company now delivers broadband solutions across the entire RF signal chain, supporting applications from DC to sub-THz frequencies in die, surface-mount, and connectorized form factors. Trusted globally by innovators in aerospace and defense, test... (read more) -
Richardson RFPD
Surface Mount Harmonic Filters from CTS CTS 's low pass filters can be used with other CTS products, as a stand-alone solution, or complementing other filter technologies. All such bandpass filters or duplexers are resonant filters which have reentrant modes that do not provide harmonic suppression. Moreover, the 3GPP industry standards require suppression through 5th order harmonics. As such, RF designers need "clean-up filters " with minimal insertion loss to suppress not merely for the 2nd and 3rd order harmonics, but also 4th... (read more)Browse RF Low Pass Filters Datasheets for Richardson RFPD
-
Patent abstracts
Abstract—A wide band (20 MHz to 2 GHz) four way RF power split- ter /combiner is fabricated from four lengths of hard line mounted on a printed circuit board. .... sleeves, and allow the hard line to be mounted right next to the surface (s) of the…
-
Lumped Element Power Dividers/Combiners
RF 0° PRODUCTS. .... 0° Power Splitters /Combiners, 50/75 Ohm, 2 â Way, Surface Mount .
-
Emerging Technologies Benefit Creative Designers | Markets content from Microwaves & RF
The approach achieves a smooth transition from stripline to microstrip at the component level, and helps designers to attain efficient RF signal transfer from the surface - mount component to 50 (omega) microstrip on the system board using single-layer microstrip via holes. .... The company has applied the technology to lines of couplers, hybrids, and power splitters for applications from 650 MHz to 2.8 GHz.
-
New Products
Mini-Circuits announces a family of sur- face - mount components that helps speed the design of miniature RF systems. .... Model WP4L+ is a four-way zero-degree power splitter /combiner with a wide fre- quency range of 2,700 to 3,800 MHz and is suited for military radar systems and commercial wireless use, including LAN, WCDMA, and WiMAX applications.
-
Development of Direct Radiating Arrays for Future Ku Band Telecom Applications
The RF power splitters are fabricated using buried resistor (film) layers. .... Blind-mate RF connectors are also surface mount to the RF motherboard and the RF signal is connected to the buried layers using ‘coaxial- line-like’ structures, using via holes.
-
0.5-μm CMOS Implementation of Analog Heart-Rate Extraction With a Robust Peak Detector
The Doppler radar was fabricated as a compact microwave printed circuit board (3 × 4 cm) with surface mount components, with coaxially connected commercial patch antenna (Antenna Spe- cialists ASPPT2988 2.4 GHz) and an external Agilent 83640B signal source. .... The signal was divided by a two-way 0◦ power splitter (Mini-Circuits RPS-2-30) to separate the LO and RF output signals, and the same splitter was used to isolate the transmit and receive signals.
-
Lower hybrid system design for the Tokamak Physics Experiment
that includes brazing of the front array and testing of the power splitter configuration to confirm that phase errors due to reflections in the shorted splitter legs will not significantly impact the rf spectrum. .... The Conceptual Design Review requires that radiation levels at the torus radial port mounting flange and outer surface of the toroidal field coils should lie sufficiently low to permit hands-on maintenance.
-
Vibration, Structural Engineering and Measurement II
The signal insertion loss is less than 2dB after power splitter . .... Because of the wide bandwidth of the RF signal, the detector must also meet this requirement, the .... HSMS2865 is a surface mount RF schottky barrier diode, whose input power is from -40dBm to +10 dBm, detector frequency is from 915MHz to 5.8GHz.
-
Miniaturized, 9--12 um heterodyne spectrometer with space qualifiable design features
The matched detector and audio amplifier stage concept was designed and prototyped at Goddard Space Flight Center, and then built into small surface mount hybrid modules by Avantek, Inc. .... Given the RF splitter and filter efficiencies we've measured, each receiver tray requires an RF noise power of roughly 4 X 10-13 W/Hz at the input port, in order to supply 100 nW of power to a typical detector.
-
Passive components
These tiny power splitters /combiners deliver outstanding performance over wide bandwidths, and come in in packages that save valuable board space in miniaturized designs. ....This pair of tiny surface - mount -technology (SMT) packaged RF /microwave power dividers/combiners covers a total frequency range of 2.0 to 26.5 GHz.
Product Announcements
Indicates content that may require registration and/or purchase.