Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Campbell Scientific, Inc.
Description: This radio modem is for PakBus networks with UHF/VHF radios. The versatile RF500M can serve as a field modem connected to a PakBus datalogger, as a standalone repeater not connected to a datalogger, or as a base-station modem connected to a computer. It works with
- Form Factor: Ceiling / Wall Mount
- Operating Mode: Point-to-Point
- Features: Wireless
-
Supplier: Campbell Scientific, Inc.
Description: The RF310M Modem provides the communication interface between one of our dataloggers and a Maxon/Midland radio. The modem is typically powered by the 5 V power supply from the datalogger's serial I/O port. When the modem is at a non-datalogger repeater site, it is powered
- Form Factor: Ceiling / Wall Mount
- Operating Mode: Point-to-Point
- Features: Wireless
-
Supplier: Data-Linc Group
Description: function as a Repeater/Remote to extend range or communicate around obstructions. Back- to-back radio modems are not required for Repeater function. Features License-free 2.4 GHz ISM band Range of 16 km (10 miles) SmartSpectrumTM technology for maximum data integrity in noisy,
- Maximum Output Power: 500 to 1,000 milliwatts
- Form Factor: Desktop / Standalone
- Features: Modem, Radio Modem, Wireless
-
-
Supplier: Digi International, Inc.
Description: When you need to punch through noisy environments and cover long distances, Digi XBee SX 1-Watt 900 MHz RF modems provide a combination reliability and redundancy for integrators building low-power, mission-critical wireless systems. With interface options including RS232/485 or
- Maximum Output Power: 1,000 milliwatts
- Features: Modem, Radio Modem, Wireless
- Operating Mode: Point-to-Multipoint, Point-to-Point
-
Supplier: Digi International, Inc.
Description: Adjustable power output from 100 mW to 1 W; up to 4 W EIRP (with 6 dB antenna) Digi's XTend-PKG RF modems provide everything you need for out-of-the-box serial cable replacement, enabling quick and inexpensive wireless connectivity of electronic devices across a broad range of
- Maximum Output Power: 100 to 1,000 milliwatts
- Features: Modem, Radio Modem, Wireless
- Operating Mode: Point-to-Multipoint, Point-to-Point
-
Supplier: Newark, An Avnet Company
Description: RADIO MODEM MODULE, 868MHZ, 115KBPS; Modulation / Demodulation Type:-; Frequency RF:868MHz; Output Power:-; Operating Voltage:3V; Supply Current:-; Product Range:ZULU-2 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RADIO MODEM MODULE, 915MHZ, 3.6V, SMT ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: RADIO MODEM MODULE, 915MHZ, 3.6V, SIL ROHS COMPLIANT: YES
-
Supplier: Digi International, Inc.
Description: Digi's XBee-PRO 900HP RF modems can be configured in minutes to provide reliable serial cable replacement between many different types of electronic devices. These modems utilize the XBee-PRO 900HP 900 MHz RF Module in an enclosure with interface options that include
- Maximum Output Power: 251.188643150958 milliwatts
- Features: Modem, Radio Modem, Wireless
- Operating Mode: Point-to-Multipoint, Point-to-Point
-
Supplier: Campbell Scientific, Inc.
Description: This RF modem will continue to be available, but Campbell Scientific recommends the RF500M modem for RF networks that use PakBus dataloggers. The RF95A is used with our RF300-series radios. It provides an RF communication interface between the datalogger and
- Form Factor: Ceiling / Wall Mount
- Operating Mode: Point-to-Point
- Features: Wireless
-
Supplier: Campbell Scientific, Inc.
Description: attainable by the network. The RF310 is programmed by Campbell Scientific to the frequency assigned to you by your Federal Communications Commission (FCC) license. This frequency must be specified at time of order so that it can be programmed into your radios. An RF500M or RF310M modem
- Form Factor: Ceiling / Wall Mount
- Operating Mode: Point-to-Point
- Features: Wireless
-
Supplier: ACCES I/O Products, Inc.
Description: Assembly Distances up to 7 miles with the standard Dipole Antenna The Wireless Modem unit can provide a radio communication link between any two pieces of equipment via a serial port. These units can be configured in a number of ways including 900MHz or 2.4GHz modules as a stand base
- Operating Frequency: 902 to 2.4835 MHz
- Maximum Transmission Distance: 11,265.401916682964 m
- Sensitivity: -110 to -101 dBm
- Output Power: 16.989700043360187 to 20 dBm
-
Supplier: Newark, An Avnet Company
Description: RADIO MODEM ARF868 ULR, EXT ANT, 20KM; Modulation / Demodulation Type:-; Frequency RF:870MHz; Output Power:27dBm; Operating Voltage:12V; Supply Current:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MODEM, FREQUENCY HOPPING, SPREAD SPECTRUM RADIO, 900MHZ, 1.0RF OUTPUT, RS-232 INTERFACE, 10.5-18VDC. FREE 2 YEAR RADWELL WARRANTY
- Network Equipment: Modem
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TXRX MODULE RADIO SMD
- Data Rate: 115.2 kbps
- Sensitivity: -124 dBm
- Output Power: 27 dBm
- Operating Frequency: 869.4 to 869.65 MHz
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect SS920A is a 900MHz ISM Band Frequency Hopping Wireless Modem, that can be optimized for long distance communications of over 60 miles (100Km). The Data Connect SS920A radios offer the fastest communication over the longest distances. Data Connect’s proprietary
- Form Factor: Desktop / Standalone
- Features: Modem, Radio Modem, Wireless
- Operating Mode: Point-to-Multipoint, Point-to-Point
-
Supplier: Data-Linc Group
Description: New Standard Set by High-Speed Modem Family’s First Release, the HSM800E – High Speed AND Long Range DATA-LINC is known for providing products with unique features that set it apart from other modem manufacturers. The introduction of the first member of our high-speed modem
- Form Factor: Desktop / Standalone
- Features: Modem, Power-over-Ethernet (PoE) Ready, Radio Modem, Wireless
- Operating Mode: Point-to-Multipoint
-
Supplier: ODG (Origin Data Global)
Description: OPHELIA-I RADIO MODULE WITHOUT F
- TJ: -40 to 85 C
- Sensitivity: -93 dBm
- Features: Other
- Device Type: Transceiver
-
Supplier: DigiKey
Description: RF TXRX MODULE RADIO SMD
- Sensitivity: -124 dBm
- Output Power: 27 dBm
- Operating Frequency: 869.4 to 869.65 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Radicom Research, Inc.
Description: applications needs. It provides standard AT commands for ease of integration into your existing software application. The modem is in the process of PTCRB certification and global RF approvals.
- Maximum Output Power: 1,000 to 2,000 milliwatts
- Features: Cellular Modem
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Quarktwin Technology Ltd.
Description: Ultra Wideband (UWB) Impulse Radio Transceiver Module 3.1GHz ~ 5.8GHz Integrated, Trace
- Data Rate: 20,480 kbps
- Sensitivity: -75 dBm
- Output Power: 10 dBm
- Operating Frequency: 3,100 to 5,800 MHz
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RADIO & MULTIPOINT LEASED LINE MODEM, 1200 & 2400 BAUD, SUPPORTS 2-WIRE LEASED TELEPHONE LINES, MULTIDROP & POINT-TO-POINT OPERATION, ALL SOFTWARE SETUP - NO POTS, AUDIO MONITOR JACK, WIDE INPUT POWER RANGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Data Connect Enterprise, Inc.
Description: Industry leader for extremely robust and reliable license-free transfer, the Data Connect SWM910A provides up to 115kbps serial communications over distances up to 60 mile (100km). Flexible configuration options allow for various network technologies. Data Connects Proprietary radio
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Network Media: Wireless
-
Supplier: Data-Linc Group
Description: RF.Power (P), RF Carrier (C), RF Output (O), RF Input (I) Mode. M1, M2, L1, L2 Power Voltage. 10-28 VDC nominal Current. 160mA idle, 660mA peak on transmit Operating Environment Temperature. -40 to 167°F (-40 to 75°C) Humidity. 0 to 95% non-condensing
- Form Factor: Desktop / Standalone
- Features: Modem, Radio Modem, Wireless
-
Supplier: Telit IoT Solutions, Inc.
Description: standby mode, efficient wake up on radio and budget link of 142 dB. Available in LGA format, these pre-certified RF modules provide TTL RS232 interface, integrated digital and analog/Os and can be easily integrated into applications such as energy monitoring (windmills and solar
- Operating Frequency: 902 to 928 MHz
- Data Rate: 2.4 kbps
- TJ: -40 to 85 C
- Sensitivity: -115 dBm
-
Supplier: Radicom Research, Inc.
Description: WiFiHU-c. The WiFiHU-a has Dual Chip Antenna built-in eliminating the need for costly and time-consuming RF development and shortens time to market. The WiFiHU-c has two U.FL connectors for attaching antenna cables and antennas allowing flexibility to place antennas at desired locations.
- Form Factor: Board
- Features: Modem, Radio Modem, Wireless
-
Description: A systematic explanation of the principles of radio systems, Digital Radio System Design offers a balanced treatment of both digital transceiver modems and RF front-end subsystems and circuits. It provides an in-depth examination of the complete transceiver chain which
-
Supplier: Data-Linc Group
Description: external omni directional or yagi antennas I/O Discrete and Analog. Detachable screw-type terminal blocks Wire size 12-26 AWG Power. 3-pin pluggable terminal block Diagnostic port. RS232 DB9 Female EX-Linc. RS232 DB9 Female or RS485 2-wire Indicators General.Power (P), RF Carrier(C),
- Maximum Output Power: 1,000 milliwatts
- Form Factor: Desktop / Standalone
- Features: Modem, Radio Modem, Wireless
-
Supplier: HydroLynx Systems, Inc.
Description: The HydroLynx Model RTR-RMI ScadaLynx Radio is a high speed transparent radio modem design specifically to fit the needs of SCADA, data telemetry and control applications. It can be used to poll and control remote stations and to share data in wide area networks. This
- Output Power: 36.98970004336019 dBm
- Operating Temperature: -30 to 60 C
- Supply Voltage: 10 to 16 volts
- Supply Current: 2,000 mA
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: directional antennas. 900 MHz operation also allows the radio signals to penetrate through walls and foliage. 1 Watt RF transmit power for up to 60 mile range 200 Kbps FHSS RF Data Rate 10/100BaseT Ethernet and RS232/RS485 Serial interfaces Built in browser interface for easy
- Maximum Output Power: 1 to 1,000 milliwatts
- Features: Access Points, Power-over-Ethernet (PoE) Ready, Wireless
- Form Factor: Desktop / Standalone
- Operating Mode: Point-to-Multipoint, Point-to-Point
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: Radio can be configured as an access point or client Simple plug and play - minimal user programming required Install up to 16 clients per access point Can operate up to 12 access points, each on its own non-overlapping channel Does not require an FCC license to operate or install High
- Number of Channels: 12 #
- Maximum Output Power: 4,000 milliwatts
- Features: Access Points, Power-over-Ethernet (PoE) Ready, Wireless
- Form Factor: Desktop / Standalone
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transceiver, Radio Modem 915MHz RS232, USB 256kbps
- Data Rate: 256 kbps
- Sensitivity: -116 dBm
- Output Power: 20 dBm
- Operating Frequency: 915 MHz
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Development Tools Xtreme 900MHz RADIO MODEM KIT
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AW58100HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58100HTS Subscriber Units (clients). The combination is used to link "fringe" IP devices such as video surveillance cameras needing
- Number of Channels: 4 #
- Maximum Output Power: 1,000 milliwatts
- Features: Access Points, Power-over-Ethernet (PoE) Ready, Wireless
- Operating Mode: Point-to-Point
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: has been validated to FIPS 140-2 Level 2. We have incorporated this module within our wireless Ethernet radios to allow you to create a FIPS-validated secure private network. FIPS 140-2 Level 2 Validated Data Security Totally separate USB interface for configuration of the encryption key and
- Number of Channels: 12 #
- Maximum Output Power: 800 to 1,700 milliwatts
- Features: Access Points, Power-over-Ethernet (PoE) Ready, Wireless
- Form Factor: Ceiling / Wall Mount
Find Suppliers by Category Top
Featured Products Top
-
— small board-level radio frequency connection Cable length: 1.13 mm, excellent for internal routing. Low insertion loss and consistent RF performance. Ideal for high-frequency wireless (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
constant RF signal performance. Perfect for WiFi, LTE, IoT gateways, routers, wireless modems, and test settings. Secure mount bulkhead for panel-mounted antenna connections (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd.
Conduct Research Top
-
FierceWireless: Advances in RF Front-ends Made 5G Phones Possible
A decade ago, a fundamental change began in the radio frequency (RF) designs of cellular devices that would pave the way for the current sophistication of the RF front-end - the section of a smartphone between the modem and the antenna. The world was going through a momentous transition from
-
Smart Computing Article - Get Connected With Networks
at the same location form a ). A group of LANs linked over a wide area, such as across a state, form a For the single home PC connected only with the Internet, the most obvious piece of communications equipment is the computer modem. Yet in settings where there are larger numbers of computers
-
Sharing Network Resources
, ranging from simple telephone wire to coaxial cable to fiber optics cable. In addition to physical connections, a number of wireless communication schemes are in use, including infrared and radio frequency (RF) transmission. Network devices must have some form of unique identification in order to tell
More Information Top
-
Telesonar
The ATM-880 surface unit is intended for buoy or remote deployment, running on DC power with space for an RF radio modem .
-
The Coastal Autonomous Profiling and Boundary Layer System (CAPABLE)
The X10 AMP also includes a RF radio modem for wireless transmission of data and remote configuration of the system.
-
Design, verification and failure diagnosis of wireless communication protocols for the AHS
Consequently each vehicle is equipped with two RF radio modems .
-
SeaBED
…AHRS Depth: Paroscientific pressure sensor, 0.01% Position: LBL plus RDI Navigator 300 kHz, 0.1 to 1 m Altitude: RDI Navigator, 0.1 m Acoustic communication: 10 kHz band-B Acoustic Modem Surface communication: RF radio modem with minimum range of…
-
Telesonar
The ATM-980 surface unit is a National Electrical Manufacturers Association (NEMA) enclosure and is intended for buoy or remote deployment, running on DC power with space for a RF radio modem .
-
ATM-891/880
There is space for an RF radio modem .
-
VODAcoder 5427 VHF encryption modem
The VODAcoder 5427 VHF interfaces to the RF radio modem via RS-232.
-
Geo-Referencing of Video Flow From Small Low-Cost Civilian UAV
Custom code was written for each integrated circuit to receive, parse, store, ping, and output data from the GPS, TCM2, and RF radio modem .
-
Excess volatiles supplied by mingling of mafic magma at an andesite arc volcano
A radio link ( radio modem RF data- tech, model SRT450, 440 mHz, 5W) operated data transfer from the remote MultiGAS sensor to the base 4 km away to the northwest of the volcano, where data were reduced to calculate CO2/SO2 and SO2/H2S…
-
PARADIGM: a buoy-based system for AUV navigation and tracking
Radio Modem Frequency: Radio Modem RF Output Power: Buoy Size: .
Indicates content that may require registration and/or purchase.