-
Supplier: AR Modular RF
Description: The Model KAA4020 is a Class AB wideband RF power amplifier that delivers more than 500 Watts CW power into a 50-Ohm load over the frequency range of 1 MHz to 50 MHz. Power gain is a minimum of 57 dB. GPIB control requires the optional IEEE488.2/RS232 Interface Controller
- Frequency Range: 1 to 50 MHz
- Minimum Gain: 57 dB
- Output Power( P1dB): 56.98970004336019 dBm
- Gain Flatness: 1.5 dB
-
Supplier: Linx Technologies
Description: sensitivity, giving them outstanding range of up to 3,000 feet (914 meters, line of sight). Current consumption and low power states are optimized for battery-powered devices. The modules have two interfaces that can be used for the wireless data transfer. The first uses a
- Data Rate: 1 to 300 kbps
- Sensitivity: -113 to -102 dBm
- Output Power: -15.499999999999998 to 12.5 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: ValueTronics International, Inc.
Description: The PM5326 is a 125 MHz RF Generator from Philips. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 125 MHz
- Maximum Frequency Range: 125 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
-
Supplier: Amgis Toroidal Power Products, LLC
Description: location on a board without affecting the connectivity of the circuit. Current transformers represent a unique application of transformer theory. Unlike power transformers, their purpose is not to change the line voltage up or down to power a piece of equipment. Rather, their
- Impedance Ratio: 500 to 2,500 :1
- Operating Temperature: -40 to 120 C
- Features: 50 / 60 Hz, AC, Other
- Mounting: Chassis Mount, Dish / Disk Mount
-
Supplier: ValueTronics International, Inc.
Description: The 1503C is a TDR from Tektronix. A meter is an instrument used to test and measure alternating current (AC) or direct current (DC) voltage, resistance, RF, electric current, and much more. Additional Features: Backlit LCD Display Assures Sharp Images in Any Lighting Condition
- Test Equipment Type: Hand Held
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: channel-39.171 Mbps Power Supply AC/DC Power Supply Options Two distinct types of Power Supply are available: AC (input voltage range 85 - 264 VAC) DC (input voltage range 36 - 72 VDC) Hot Swappable redundant power supply: Two independent Power Supply units may be
-
Supplier: Teledyne LeCroy
Description: equipment from any damage caused by ESD. The SP-series mitigates this risk by providing a higher degree of protection from this happening. Every SP-series model comes equipped with an ESD-protection module based on high-performance coaxial RF-switches. The ways this works is the RF
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Teledyne LeCroy
Description: equipment from any damage caused by ESD. The SP-series mitigates this risk by providing a higher degree of protection from this happening. Every SP-series model comes equipped with an ESD-protection module based on high-performance coaxial RF-switches. The ways this works is the RF
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: ValueTronics International, Inc.
Description: in low resistance measurement with 1 μΩ sensitivity. For maximizing measurement speed, make measurements as short as 0.0005 power line cycles (PLCs) or 8.3 μs for 60 Hz power lines (10 μs for 50 Hz power lines). To analyze transient signals, use the
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
LadyBug Technologies, LB5900 series of patented no-zero no-cal before use USB RF Power Sensors offers coverage from 9kHz to 50GHz. The product’s broad frequency range combined with exceptional sensitivity make them ideal for satellite, radar, EMC testing along with defence (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
LB5900 Series SPI & I2C General Information LadyBug LB5900 series USB power sensors with option SPI are capable of operation through SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit). The option adds capability and a cable that extends out of the (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
, which bring a series of practical problems including oversized equipment structure, cumbersome internal wiring, complicated assembly procedures and increased operational failure risks. To solve these universal industry pain points, our integrated RF and power composite slip ring is specially optimized (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
features like MESH networking used in utility metering. BLE defines both minimum and maximum output power levels (−20 dBm to +20 dBm) and introduces multiple Physical Layer (PHY) options for range and data rate flexibility. Understanding these fundamental distinctions in design objectives and power (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
commands and queries Flexibility in accessing sensor data from various devices on the network These advanced connectivity options enhance the versatility and efficiency of LadyBug's RF power sensors in manufacturing test environments, allowing for seamless integration, remote operation, and improved data management across production lines. (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
TRIAD - Custom Capability STANDARD OR CUSTOM Over 1,000 part numbers means you will probably find the component you need in our standard product line. But if not, the creative thinkers of Triad Magnetics can offer powerful custom solutions. Whether it's Switchmode/High Frequency (read more)
Browse RF Inductors Datasheets for Triad Magnetics -
from McCrometer delivers superior accuracy and reliability for small line sizes. McCrometer's advanced Wafer-Cone Flow Meter is ideal for gas or liquid service in line sizes from 1 to 6 inches, such as those required for natural gas (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
allows it to fit into tight spaces. The V-Cone Subsea Flow Meter features a smaller installed footprint in applications for modules, manifolds and Christmas trees than any other subsea flow meter technology. Its accuracy, repeatability and reliable performance have been proven through extensive (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Instrument engineers at municipal water/wastewater facilities and industrial process plants with wastewater treatment operations will find the new Ultra Mag® Flow Meter from McCrometer's features a streamlined advanced sensor design that makes it lighter and easy to install--yet durable and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
one-stop solution to RF interference across diverse scenarios and builds an exclusive clean channel for signal transmission. This product line is now available in the New Products zone on our official website, with in-stock supply and customized development both open for orders! (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
Simultaneous Measurements Of Gain And Spontaneous Emission Noise In Rf Excited CO2 Amplifying Media
Forward and reflected powers were monitored with a through - line rf power meter and via a bidirectional coupler.
-
Development of pre pre-driver amplifier stage for generator of SST-1 ICRH system
Test set up for rf power testing includes a Rohde & Swartz make synthesized rf source, ENI make 25W maximum low power solid state amplifier, Bird make through line power meter and 1500W rf dummy load.
-
Practical Antenna Handbook, Fifth Edition > Transmission Lines and Impedance Matching
Still other lines may switch filters in and out, or pass transmitter RF through signal monitors, power meters , and other station accessories.
-
VHF propagation experiment measurement system description
The buoy modem. was located underwater in an electronics can, which was powered by tlie buoy batteries, and transmitted and received through the antenna mast RF line using the 8 meter dipole.
-
Operation of a Multiplex Linear Amplifier at WIBF-TV in Philadelphia
At the same time, the through - line power meter at the end of the drive circuit serves as a con- tinual monitor of actual RF drive power and, together with the variable attenuator, the RF drive can be closely regulated to prevent…
-
A Handbook for EMC Testing and Measurement
The power line voltage fed back through the coupling capacitor also must not damage the input circuit of any RF voltage measuring meter which is connected to monitor the injected RF susceptibility signaL Some proprietary coupling capacitors (e.g. Solar 7415-l…
-
Radio-frequency ring applicator: energy distributions measured in the CDRH phantom
RF power per channel was measured by Bird in- line power meters , and phase per channel was measured through a bidirectional coupler with a Hewlett Packard vector-voltmeterw Open-line transformers were used to match the impedance at each feeding point of…
-
Architecture of web services interface for a Home Energy Management system
This DR request can be sent using Power Line Communication (PLC) or RF communication to customer premises through a local gateway, i.e., smart meters .
-
A VHF bistatic Doppler system for radio investigations of the auroral ionosphere
The 52 R coaxial output of the transmitter is connected through a Jones RF micromatch device to the transmission line leading to the T-north antenna, and to an RF power meter which monitors the output power and standing wave ratio.
Indicates content that may require registration and/or purchase.