Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Richardson RFPD
Description: Features and Benefits RF input/output frequency range: 24GHz to 29.5GHz, addressing n257, n258, n261 bands in one footprint 1.5GHz RF bandwidth Two up conversion modes Direct conversion from differential baseband I/Q or single-ended complex IF to RF single sideband
- Input Frequency Range: 24,000 to 29,500 MHz
- Features: Other, Upconverter / Downconverter
-
Supplier: Anokiwave
Description: single-sideband up-conversion and Rx image-reject down-conversion functionality. An on-chip frequency multiplier simplifies board-level integration with external PLLs. The IF up/down converter ICs are fully compatible with the respective Anokiwave Beamformer ICs,
- Operating Frequency: 37,000 to 43,500 MHz
- Technology: 5G Standard
- Package Type: FCCSP
- Features: Other
-
Supplier: Qorvo
Description: single-sideband up-conversion and Rx image-reject down-conversion functionality. An on-chip frequency multiplier simplifies board-level integration with external PLLs. The IF up/down converter ICs are fully compatible with the respective beamformer ICs, sharing
- Input Frequency Range: 24,000 to 30,000 MHz
- Features: RoHS
- Applications: Satellite Communications (SATCOM)
-
-
Supplier: Qorvo
Description: frequency-conversion function is bypassed, and the IC effectively functions as an RF gain block. This feature enables a scalable phased-array architecture without the use of numerous discrete amplifier and switch components. The IF up/down converter ICs are fully
- Input Frequency Range: 37,000 to 40,000 MHz
- Features: RoHS
- Applications: Satellite Communications (SATCOM)
-
Supplier: Qorvo
Description: single-sideband up-conversion and Rx image-reject down-conversion functionality. An on-chip frequency multiplier simplifies board-level integration with external PLLs. The IF up/down converter ICs are fully compatible with the respective beamformer ICs, sharing
- Input Frequency Range: 37,000 to 43,500 MHz
- Features: RoHS
- Applications: Satellite Communications (SATCOM)
-
Supplier: Crane Aerospace & Electronics
Description: Package Type | Connectorized Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 8,000 Environmental Screening | Catalogue, Mil-screened
- Input Frequency Range: 1,000 to 8,000 MHz
-
Supplier: Renesas Electronics Corporation
Description: may be cascaded or polyphased for increased bandwidth. Selectable outputs include I samples, Q samples, and AGC gain. Outputs from the part are available over the parallel, serial or uP interfaces.
- Features: Downconverter
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems
-
Supplier: Renesas Electronics Corporation
Description: mixers, a quadrature carrier NCO, digital filters, a resampling filter, a Cartesian-to-polar coordinate converter and an AGC loop.brbr The ISL5216 accepts four channels of 16-bit fixed or up to 14-bit mantissa/3-bit exponent floating point real or complex digitized IF samples which are
- Features: Downconverter
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY87006 is a dynamic output controlled DC-DC step-down converter for multimode 2G GSM/EDGE, 3G WCDMA, and 4G LTE RF Power Amplifier (RFPA) applications. The SKY87006 has a programmable output voltage range between 0.4 V and 3.6 V with optimized efficiency for all operating
- Regulated Output Voltage (Volt): 0.4 to 3.6 volts
- Quiescent Current (IQ): 0.000206 amps
- Features: Other
-
Description: RF/MICROWAVE UP/DOWN CONVERTER
-
Description: RF/MICROWAVE UP/DOWN CONVERTER
-
Supplier: DigiKey
Description: RF Mixer IC Radar Up/Down Converter 7GHz ~ 14GHz Die
- RF Frequency Range: 7,000 to 14,000 MHz
-
Supplier: Quarktwin Technology Ltd.
Description: RF Mixer IC Cellular, ISM Up/Down Converter 3.4GHz ~ 15GHz
- RF Frequency Range: 3,400 to 15,000 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Quarktwin Technology Ltd.
Description: RF IC Synthesizer General Purpose 160MHz Up/Down Converter Module
-
Supplier: DigiKey
Description: RF IC Transmitter General Purpose 30MHz ~ 1GHz Up/Down Converter 64-VQFN (9x9)
-
Supplier: Acme Chip Technology Co., Limited
Description: 2.7 GHZ UP/DOWN CONVERTER
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1351327-MDB-44H+ Category: RF and Wireless - RF Mixers Package: Tape & Reel Standard Package: 500 Frequency: 10GHz ~ 40GHz RF Type: ISM, VSAT Secondary Attributes: Up/Down Converter Mounting Type: Surface Mount Package / Case: 12-VQFN
- RF Frequency Range: 10,000 to 40,000 MHz
- Features: Other
-
Supplier: Rochester Electronics
Description: RF/Microwave Up/Down Converter
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 994266-MAMXSS0010TR-3000 Category: RF/IF and RFID>RF Mixers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 1.7GHz ~ 2GHz RF Type: General Purpose Secondary Attributes: Up/Down Converter Number of Mixers: 1
- RF Frequency Range: 1,700 to 2,000 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF/Microwave Up/Down Converter, RF/MICROWAVE DOWN CONVERTER, GREEN, PLASTIC, RGP, QFN-20 Product overview: TRF1216IRGPT from Texas Instruments is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and
- RF Frequency Range: 3,800 MHz
- Features: Other
-
Supplier: Richardson RFPD
Description: GRF7001 is a broadband, high-linearity mixer with integrated LO buffer that can be used as either an up or down converter. The device inputs and outputs are single-ended and are easily matched to 50 ohms. Implementation requires an external image-reject filter on the RF
- RF Frequency Range: 10 to 4,000 MHz
- LO Frequency Range: 100 to 4,000 MHz
- IF Frequency Range: 10 to 4,000 MHz
- Conversion Loss: 6 dB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Up-Down Converters Product overview: LA7784-MPB-E from onsemi is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 710215-GC5016-PB Packaging: Tray RF Type: Cellular, CDMA2000, W-CDMA Secondary Attributes: Up/Down Converter Number of Mixers: 4 Categories: RF/IF and RFID Supplier Device Package: 252-BGA (17x17) Status:
-
Supplier: Quarktwin Technology Ltd.
Description: RF Mixer IC General Purpose Up/Down Converter 0Hz ~ 3GHz PG-TSSOP-10-1
- Package Type: MSOP, SOP
- Features: Other, RoHS Compliant
-
Supplier: Mini-Circuits
Description: Mini-Circuits new RF Transformer, NCS2-282+ converts single ended, unbalanced RF signals, that propogate through systems, to balanced signals that are required for many semiconductor devices. The NCS series offers a low cost small size alternative for matching, A/D converters,
- Operating Frequency Range: 625,000,000 to 2,815,000,000 Hz
- Impedance Ratio: 2 :1
- Power Rating: 3 watts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MIXER ACTIVE HI-IP3 14-TSSOP / RF Mixer IC Cellular, WLAN Up/Down Converter 0Hz ~ 2.5GHz 14-TSSOP Product overview: AD8343ARU-REEL from Analog Devices Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and
- RF Frequency Range: 0 to 2,500 MHz
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: the other internal RF sources to allow automated swept measurements on frequency conversion devices to be made. The sweep can be performed with modulation enabled for swept measurements of receiver immunity characteristics. High RF Output The high RF level of the individual
- Minimum Frequency Range: 2,400 MHz
- Maximum Frequency Range: 2,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Renesas Electronics Corporation
Description: The ISL80020, ISL80020A, ISL80015 and ISL80015A are highly efficient, monolithic, synchronous step-down DC/DC converters that can deliver up to 2A of continuous output current from a 2.7V to 5.5V input supply. They use peak current mode control architecture to allow very low
- Regulated Output Voltage (Volt): 0.6 to 4 volts
- Output Current (IOUT): 1.5 amps
- Quiescent Current (IQ): 0.007 amps
- Input Voltage (VIN): 2.7 to 5.5 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 95154-LT5560EDD#TRPBF Packaging: Reel - TR Frequency: 10kHz to 4GHz Gain: 2.4dB Noise Figure: 9.3dB RF Type: CATV, DBS, PHS, UHF, VHF Secondary Attributes: Up/Down Converter Number of Mixers: 1 Family Name: LT5560
- RF Frequency Range: 0.01 to 4,000 MHz
- Features: Other
-
Supplier: Mini-Circuits
Description: Mini-Circuits new RF Transformer, NCS1-112+ converts single ended, unbalanced RF signals, that propogate through systems, to balanced signals that are required for many semiconductor devices. The NCS series offers a low cost small size alternative for matching, A/D converters,
- Operating Frequency Range: 700,000,000 to 1,100,000,000 Hz
- Impedance Ratio: 1 :1
- Power Rating: 3 watts
- Operating Temperature: -40 to 85 C
-
Supplier: APITech
Description: API's emphasis on multi-disciplined integration, coupled with its design and engineering capabilities, has allowed us to provide complex up/down converters that seamlessly integrate to some of the world's most sophisticated platforms. We utilize in-house filter, amplifier, and
-
Supplier: Marki Microwave LLC
Description: MXDB-1000WG is a double balanced mixer that features excellent conversion loss, great isolations, and spurious performance across the bandwidth. The MXDB-1000WG works well as both an up and down converter. The MXDB-1000WG is recommended for WR-10 frequency band conversion
- RF Frequency Range: 75,000 to 110,000 MHz
- Mixer Type: Double Balanced Mixer
- Features: Other
-
Supplier: Marki Microwave LLC
Description: MXDB-1200WG is a double balanced mixer that features excellent conversion loss, great isolations, and spurious performance across the bandwidth. The MXDB-1200WG works well as both an up and down converter. The MXDB-1200WG is recommended for WR-12 frequency band conversion
- RF Frequency Range: 60,000 to 90,000 MHz
- Mixer Type: Double Balanced Mixer
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's AWMF-0224 is the industry's first fully integrated dual channel IF up/down converter with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an
- Features: Other, RoHS
- Device Type: Transceiver
-
Supplier: Marki Microwave LLC
Description: The MM1-0832H is a GaAs MMIC double balanced mixer that is designed for and operates at X through K bands. MM1-0832H is a high linearity K band mixer that works well as both an up and down converter. This mixer offers low conversion loss and high LO to RF isolations over
- RF Frequency Range: 8,000 to 32,000 MHz
- Package Type: Connectorized
- Mixer Type: Double Balanced Mixer
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Vrms range, max current 4Arms; Adjustable output frequency: 40 … 440Hz in one band with 1Hz step; Digital meters for output voltage and frequency; Variable output voltage and frequency; Frequency Up/down buttons and pre-select buttons; Voltage (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
The LTH 65R-F3-HSA series of heavy-duty, railway quality DC-DC converters are designed to float charge hold-up batteries for onboard rolling stock electrical equipment. The units are also suitable for a broad range of other transportation and industrial applications (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand DIN rail mount DDA DC-DC converters. The series uses step-down non-isolated power modules that operate from an input range of 9 up to 53Vdc, with a wide adjustable output voltage range of 3.3 up to 24V. The DDA is (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
data transfer such as audio streaming and typically operates under defined power classes (Class 1, 2, and 3), with emphasis on maximum transmit power, reaching up to +20dBm (100mW) for Class 1. In contrast, BLE emphasizes power efficiency and burst transmission for IoT applications, including (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
TDK Corporation announces the introduction of the 100W rated TDK-Lambda i3A series of non-isolated DC-DC converters. Capable of operating from an input voltage of 9V to 53V, the step-down converter delivers an output voltage that can be adjustable from 3.3 to 16.5V or 5 to 30V with output (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
Star family provides a compelling solution. It offers superior coverage spanning from 70 kHz to either 110 GHz, 125 GHz, or 145 GHz, all within a single coaxial test port. Anritsu's proprietary Non-linear Transmission Line mmWave module offers a compact design while delivering high performance up to 145 GHz (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company -
Frequency Converter Assemblies SIGNAL TECHNOLOGY Transmit Receive Modules Up and Down Converters (read more)
Browse RF Attenuators Datasheets for Crane Aerospace & Electronics -
conversion and filtering on a single card. Frequency Conversion & Receiver Modules Beyond simple signal generation, we offer complete RF front-end solutions that combine local oscillators with high-linearity mixers and filters. Integrated Chains: Up/Down Converter (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
systems. 2 - 18 GHz DOWN CONVERTER Full 2 - 18 GHz RF Coverage Low RMS (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Crane Aerospace & Electronics -
The MM1-1886HCSP2 is a highly linear passive GaAs double balanced MMIC mixer suitable for both up and down-conversion applications. It features an excellent 9 dB conversion loss, high 40 dB LO to RF isolation and +20 dBm IIP3 across broad 18 to 86 GHz RF/LO and DC to 27 GHz IF bandwidths. The MM (read more)
Browse RF Mixers Datasheets for Marki Microwave LLC
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and a radio-frequency (RF) down converter to enhance global positioning system (GPS) functions for cellular phones and other mobile applications. Bookham Technology plc today (July 4) announced it has acquired the assets of Cierra Photonics Inc., a Santa Rosa, Calif.-based supplier of fiber-optic components
More Information Top
-
RF / Upconverters / Downconverters
…power to create or analyze almost any complex RF environment, making them ideal for R&D, waveform development and verification, production test, laboratory test, and field system evaluationThe systems have the following features:Independent RF up and down converters ,10 MHz to 18…
-
Optical comb and filter bank (De)Mux enabling 1 Tb/s orthogonal sub-band multiplexed CO-OFDM free of ADC/DAC limits
In this paper we propose a novel realization of OBM-OFDM, eliminating the need for RF up / down converters , multiple optical LOs and the multi-tone microwave synthesizer, introducing instead a pair of Optical Comb Generators (OCG), such as Mode- Locked…
-
Top Down Implementation of Joint MODEM and CODEC Transceiver Design for DSRC Coded-FSK Systems Over High Mobility Fading Channels
The SDR platform includes transmitter and receiver equipments, i.e., laptops, WARP FPGA modules [7], WARP DAC/ADC modules, WARP RF Up / Down converter modules, and mobile fading channel equipments.
-
RF / Upconverters
…power to create or analyze almost any complex RF environment, making them ideal for R&D, waveform development and verification, production test, laboratory test, and field system evaluationThe systems have the following features:Independent RF up and down converters ,10 MHz to 18…
-
Wideband / Converters
The BSAG combines broadband RF down and up converters , wide bandwidth high dynamic range ADC and DACs and high speed memory with powerful DSP-based signal analysis and data generation software.
-
Broadband Analyzer
The BSAG combines broadband RF down and up converters , wide bandwidth high dynamic range ADC and DACs and high speed memory with powerful DSP-based signal analysis and data generation software.
-
Tactical Communications To Support Intelligence 18 July 1988
The antenna, modulators /demodulators, and RF Up / Down converters would provide the waveform interfaces to the external wide area network of satellite relays (DSCSII /III, FCTSATCOM, TORS, etc.), air -to -air relays (ABIT, etc.), or direct line of sight (IDL, MIDL…
-
AMISR the advanced modular incoherent scatter radar
The RF instrumentation, which includes RF up and down converters as well as signal routing for calibration, has a similar command API that can be accessed from a set of network services exported by the server.
-
Top down design of joint MODEM and CODEC detection schemes for DSRC coded-FSK systems over high mobility fading channels
The SDR platform includes transmitter and receiver equipments, i.e., laptops, WARP FPGA modules [4], WARP DAC/ADC modules, WARP RF Up / Down converter modules, and mobile fading channel equipments.
-
Personal communications transceiver architectures for monolithic integration
Arnoul Vanwelsenaers, J. Wenin, J. Baro, "An integrated Si bipolar RF transceiver for a zero IF 900 MHz GSM digital mobile radio single chip RF up and RF down converter of a hand portable phone", IEEE Custom Integrated Circuits Conference,1991,pp…
Indicates content that may require registration and/or purchase.