-
Supplier: A.H. Systems Inc.
Description: The A.H. Systems' Double Ridge Guide Horn Antenna is a broadband antenna that offers excellent performance over the frequency range of 18 GHz to 40 GHz. High gain, low VSWR, and input handling capability up to 10 watts make this horn antenna an excellent general
- Primary Frequency Range: 18,000 to 40,000 MHz
- Gain: 15 to 21.2 dB
- VSWR: 1.2 to 1.5 :1
- Applications: Broadband Network / WLAN, RF Survey / Test
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Broadband directional antenna, ideal for use in EMC measurements The Double-Ridged Waveguide Horn Antenna R&S®HF907 with linear polarization is a compact broadband transmitting and receiving antenna for the frequency range of 0.8 GHz to 18 GHz. Due to specific
- Primary Frequency Range: 800 to 18,000 MHz
- Form Factor / Mounting: External
- Technology Type: Horn / Aperture / Slot
- Polarization: Linear
-
Supplier: A.H. Systems Inc.
Description: The A.H. Systems' Horn Antenna is a broadband antenna that offers excellent performance over the frequency range of 18 GHz to 26.5 GHz. High gain, low VSWR, and input handling capability up to 50 watts make this horn antenna excellent for both radiated emissions
- Primary Frequency Range: 18,000 to 26,500 MHz
- Gain: 18.6 to 21.6 dB
- VSWR: 1.4 :1
- Applications: Broadband Network / WLAN, RF Survey / Test
-
-
Supplier: A.H. Systems Inc.
Description: The A.H. Systems' Double Ridge Guide Horn Antenna is a broadband antenna that offers excellent performance over the frequency range of 18 GHz to 40 GHz. High gain, low VSWR, and input handling capability up to 10 watts make this horn antenna an excellent general
- Operating Frequency Range: 18 to 40 GHz
- VSWR: 1.5 :1
- Gain: 40.3 to 41.1 dB
- Component Type: Gain Horn Antennas
-
Supplier: ValueTronics International, Inc.
Description: Active Horn Antenna is part of Com-Power’s extensive line of EMC test antennas. The AHA-840 smartly incorporates a broadband, double ridged waveguide horn antenna with precision waveguide to coaxial adapter (meticulously tuned as a set for optimum VSWR
- Primary Frequency Range: 40,000 MHz
- Technology Type: Horn / Aperture / Slot
-
Supplier: AR RF/Microwave Instrumentation
Description: Model ATH6G18 is a wide-band, high-gain microwave horn antenna with WRD-650 double-ridged waveguide input. It operates down to 6.0 GHz, extending the conventional WRD-650 operating band. Model ATH6G18 is capable of handling high average and peak power levels and can generate
- Operating Frequency Range: 6 to 18 GHz
- Material: Aluminum
- Component Type: Gain Horn Antennas
Find Suppliers by Category Top
Featured Products Top
-
Product Datasheet Double Ridge Guide Horn Antenna SAS-570 The A.H. Systems' Double Ridged Guide Horn is a broadband antenna that offers (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc. -
Double Ridge Guide Horn Antennas A.H. Systems Double Ridge Guide Horns are broadband antennas that offer excellent performance over the frequency range of 170 MHz to 40 GHz. These (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc. -
Product Datasheet Double Ridge Guide Horn Antenna SAS-570 High gain, low VSWR (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc. -
Ridge Guide Horn Antenna SAS-571 High gain, low VSWR, input handling capability up to 300 watts CW, and rugged design make this EMC horn antenna excellent for both immunity and emissions testing. Features 700 MHz to 18 GHz Individually Calibrated at 1, 3 and (read more)
Browse Antennas Datasheets for A.H. Systems Inc.
More Information Top
-
Quad‐ridged conical horn antenna for wideband applications
A. Hizal and U. Kazak, A broadband coaxial ridged horn antenna , Proc 19th Eur Microwave Conf, Turn- bridge Wells, UK, 1989, pp. 247–252.
-
Double‐ridged conical horn antenna for wideband applications
Compared with the proposed conventional double- ridged horn antennas with rectangular aper- ture in [13, 14], the designed double-ridged conical horn antenna (with very lower size of the aperture) has lower SLL, higher gain, and much lower cross polarization.
-
Ultrawideband Antennas for Magnetic Resonance Imaging Navigator Techniques
The requirements resulting for the design of MRI compatible an- tennas have been identified and implemented in terms of a novel type of double- ridged horn antennas .
-
Design of conical DRH antennas for K and Ka frequency bands
In [17, 18], an E-sectoral double- ridged horn antenna (DRH) for broadband application is presented.
-
Spherical Horn Array for Wideband Propagation Measurements
A dual-polarized quad- ridged horn antenna with open flared boundaries and coaxial feeding for the frequency band 600 MHz–6 GHz is used as the element of the array.
-
Quad ridged UWB TEM horn antenna for GPR applications
Abstract—A compact quad- ridged horn antenna (QRH) for the deep ground penetrating radar water detection applications is designed operate in frequency range of 50MHz to 500MHz.
-
Calibration of double-ridged guide horn antenna using phase center
The phase center of a conventional ridged horn antenna is calculated using the finite integration method.
Indicates content that may require registration and/or purchase.